-
Description: The SPECTRA PRO's frequency discrimination feature allows it to filter out background radiation from hot, glowing boiler walls and also radiation interference from neighboring burners or pilots. This discrimination capability ensures that when a flame is extinguished, the relay trips
-
Description: The E²T Quasar 2 instrument provides continuous monitoring and detection of pilot flame and flared gases from flares. Safe flare operation and environmental protection require reliable and accurate flare pilot monitoring. Flare pilots are often monitored with
- Maximum Detector Range (Sensitivity): 1,312.33595800525 ft
- Output Options: Analog Current
- Features: Explosion Proof, NEMA 4 Rated Enclosure, Other
- Sensor Technology: IR Detector Only
-
Description: This unique Pilot Flame Detection System is designed for continuous duty monitoring of pilot flames on flare stacks under varied environmental and changing weather conditions. It reports the presence of a flame via a 4 mA or 20mA current output; low current signal
- Maximum Response Time: 0.01 seconds
- Maximum Detector Range (Sensitivity): 1,312.33595800525 ft
- Operating Temperature: -40 to 140 F
- Output Options: Analog Current
-
-
Supplier: CSA Group
Description: flame failure response timings). Learning Objectives: At the end of this unit you will be able to: Describe flame characteristics and the sensors that detect flame. Identify different types of pilots. Identify different types of flame safeguard controls.
-
Supplier: SAE International
Description: various points during the engine cycle through a high-speed sampling system and directly analysed with a gas chromatograph and flame ionisation detector. Engine parameter sweeps are performed for different pilot injection timings and quantities at a medium load point. Results
-
Supplier: CSA Group
Description: and to a separate programming unit. This part 2-5 is also applicable to a separate electronic high-voltage ignition source and to a separate flame detector. Separate ignition devices (electrodes, pilot burners, etc.) are not covered by this part 2-5 unless they are submitted as
-
Description: and to a separate programming unit. This part 2-5 is also applicable to a separate electronic high-voltage ignition source and to a separate flame detector. Separate ignition devices (electrodes, pilot burners, etc.) are not covered by this part 2-5 unless they are submitted as
-
Supplier: UL Standards & Engagement
Description: applications. This International Standard is applicable • to a complete burner control system , • to a separate programming unit , • to a separate electronic high-voltage ignition source , • to a separate flame detector and • to a separate high-temperature operation (HTO)
-
Supplier: UL Standards & Engagement
Description: applications. This International Standard is applicable • to a complete burner control system , • to a separate programming unit , • to a separate electronic high-voltage ignition source , • to a separate flame detector and • to a separate high-temperature operation (HTO)
-
Supplier: CSA Group
Description: ignition source and to a separate flame detector. Separate ignition devices (electrodes, pilot burners, etc.) are not covered by this part 2-5 unless they are submitted as part of a burner control system. Requirements for separate ignition transformers are contained in IEC 60989
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: high-tech environments like semiconductor labs and pilot production lines, this system bridges the gap between manual operation and full automation, providing essential safety interlocks without the complexity of a fully automated PLC suite. At its core, the semi-automatic cabinet features a
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: UL Standards & Engagement
Description: at the main burner(s), or at the pilot burner(s) so it can ignite the main burner(s); b) Prove the presence of either the ignition source, the main burner flame, or both; c) Automatically act to shut off the fuel supply to the main burner(s), or to the pilot and main burner(s),
-
Supplier: UL Standards & Engagement
Description: installation in ordinary locations, in accordance with the National Electrical Code, ANSI/NFPA 70, where the ambient temperature does not exceed 40°C (104°F) maximum. 1.2 These requirements also cover industrial control panel enclosures and industrial control panels primarily intended for
Find Suppliers by Category Top
Conduct Research Top
-
Flare Gas Monitoring Systems (.pdf)
distribution infrastructure, and landfills. In many cases, federal or state EPA regulations require the monitoring of a stack's flame, or the pilot flame that ignites the gases, to avoid having unburned hydrocarbons enter the atmosphere. IR video cameras are an ideal monitoring tool, since they allow
More Information Top
-
Embedded Systems: Design, Analysis and Verification
A tankless gas water heater is composed of a heat exchanger, a gas burner, a control unit (gas heater controller), several sensors (water flow, water outlet temperature, and pilot flame detector ) and one actuator (gas valve).
-
Perry's Chemical Engineers' Handbook, Eighth Edition > SAFETY EQUIPMENT, PROCESS DESIGN, AND OPERATION
A number of optional features are available, such as pilot flame detectors ; air seals (buoyancy or velocity type); knockout drum; flame/detonation arrester; liquid seal; smoke suppression control system; blower(s); flow, composition, heat content, or video monitoring; ladders (caged or with safety …
-
Safe Design and Operation of Process Vents and Emission Control Systems Complete Document
Pilot Flame Detector .
-
Safety of UO/sub 3/ production in the A-line at the Savannah River Plant
Agitator Stop Alarm Controller Emergency Shutdown High Level Alarm Indicator Low Level Alarm Calibrated Orifice Recorder Air Pressure for Pneumatic Instruments Supplied or Available High and Low Propane Pressure A1arm Ultraviolet Pilot Flame Detector .
-
CHAPTER 7 DIRECT ELECTRICAL CONTROLS AND DEVICES
A common application of a thermopile is a pilot flame detector controlling a safety valve.
Indicates content that may require registration and/or purchase.