-
Supplier: Mahr Inc.
Description: Product features Set of thread Pin Gages in Holder consists of: 18 Holder Pairs 426 M Diameter 0.17 - 3.2 mm Delivered in a wooden box For threads with outside diameter up to 95 mm
- Range: 0.006692917 to 0.12598432 inch
- Set Range: 0.006692917 to 0.12598432 inch
- Gage / Instrument Type: Gage Block / Master, Gage Set / Tool Kit, Pin / Plug Gage
- Gaging Technology: Mechanical
-
Supplier: Mahr Inc.
Description: Product features Wear-resistant gage steel, hardened, multi-aged, ground and lapped
- Range: 0.00393701 to 0.393701 inch
- Set Range: 0.00393701 to 0.393701 inch
- Gage / Instrument Type: Gage Block / Master, Gage Set / Tool Kit, Pin / Plug Gage
- Gaging Technology: Mechanical
-
Supplier: Flexbar Machine Corporation
Description: MINIATURE PIN GAGE SET RANGE .006 - .060" FEATURES: Each gage is clearly marked for size. Hardened throughout. High micro-finish, centerless lapped. Furnished in plastic box.ACCURACY +.0000" -.0002" Model No. 12897, Miniature Pin Gage Set, Range
- Gage / Instrument Type: Pin / Plug Gage
-
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR PIN GAGE SETS Available in Plus or Minus Tolerances: .0002" Limit Flexbar Pin Gages, are ideal for accurate checking of hole size, location, gage slots, distance between holes, setting other gages, go and no-go gaging, and more. Every size
- Gage / Instrument Type: Pin / Plug Gage
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR PIN GAGE SETS Available in Plus or Minus Tolerances: .0002" Limit Flexbar Pin Gages, are ideal for accurate checking of hole size, location, gage slots, distance between holes, setting other gages, go and no-go gaging, and more. Every size
- Gage / Instrument Type: Pin / Plug Gage
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR PIN GAGE SETS Available in Plus or Minus Tolerances: .0002" Limit Flexbar Pin Gages, are ideal for accurate checking of hole size, location, gage slots, distance between holes, setting other gages, go and no-go gaging, and more. Every size
- Gage / Instrument Type: Pin / Plug Gage
-
Supplier: Carr Lane Manufacturing Co.
Description: Complete set of Plug Gages that contains a gage pin for every .001" increment within a given range. Heavy-duty protective case has a permanently marked hole for each diameter. Durable, precision gage pins for production gaging. Plug Gages are hardened
- Range: 0.011 to 0.75 inch
- Set Range: 0.011 to 0.75 inch
- Features: Cylindrical Plug, Go - No Go / Functional, Handheld / Portable
- Units: English
-
Supplier: Mahr Inc.
Description: Product features Unbreakable plastic handle inscribed with the diameter Set with pin gages in diameter increments of 0.01 mm Wear-resistant gage steel. hardened. multi-aged, ground and lapped plastic handle inscribed with the diameter
- Range: 0.002362206 to 0.393701 inch
- Set Range: 0.002362206 to 0.393701 inch
- Gage / Instrument Type: Gage Block / Master, Gage Set / Tool Kit, Pin / Plug Gage
- Gaging Technology: Mechanical
-
Supplier: Meyer Gage Company, Inc.
Description: Just look at this selection of Metric gage pin sets. If we don't make it you probably don't need it! These sets have all the features of our English sets, but provide the finer increments in size that you just can't get by converting English to Metric.
- Range: 0.868504406 to 0.933858772 inch
- Plug Size / Diameter: 0.868504406 to 0.933858772 inch
- Set Range: 0.868504406 to 0.933858772 inch
- Gage Type: Bore Gage, Pin / Plug Gage
-
Supplier: Mahr Inc.
Description: Product features Designed to be suspended over a test specimen Set consists of 3 Pin Gages Manufacturing tolerance ± 0.5 µm Pin gage length: 32 mm
- Range: 0.006692917 to 0.1574804 inch
- Set Range: 0.006692917 to 0.1574804 inch
- Gage / Instrument Type: Gage Block / Master, Pin / Plug Gage
- Gaging Technology: Mechanical
-
Supplier: Newark, An Avnet Company
Description: PIN GAUGE SET MINUS 0.20-1.28MM BLACK
-
Supplier: Newark, An Avnet Company
Description: PIN GAUGE SET, .20MM-1.28MM, CLASS ZZ, MINUS
-
Supplier: Newark, An Avnet Company
Description: CALIBRATION CERTIFICATE FOR 101200100 (PIN GAUGES .006 - .060 ZZ MINUS SET)
-
Supplier: Newark, An Avnet Company
Description: PIN GAUGE SET 1.30MM TO 4.98MM, CLASS ZZ, MINUS, BLK
-
Supplier: Sunnen Products Company
Description: No rod should be reconditioned or pins fit without precise gaging. The only way to know the size is to measure the hole. Sunnen's AG-300 and AG-400 Precision Gages are designed for pin fitting and rod reconditioning. The AG-300 and AG-400 are the only gages specifically
- Range: 0.37401595 to 3.37401757 inch
- Features: Benchtop / Floor
- Gage Type: Bore Gage
- Display: Dial / Analog / Direct Reading Scale
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ACUDIAL-SMA Series connector gage kit is a push on type Gage designed to measure the center contact pin and dielectric location of type SMA female and male connectors per MIL-PRF-39012 class 2. The ACUDIAL-SMA Gage kit consists of: 1. a dial indicator
- Type: Gauge
-
Supplier: Mini-Circuits
Description: Location Dimension N-Type Connector Gage Specifications Characteristics Limits Comments Gage Resolution 0.0002” 1/5 Least dial graduation MASTER GAGES Gage Calibration 1 Least dial graduation plus 0.000250 0.00125” Accuracy measurement guardband Gage 0.0001” 1/5
- Type: Gauge
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MICRO-SCREEN CABLE, LENGTH: 8 METERS (25 FT), WIRE:20 GAGE, TERMINATION:ONE END, 5 PIN, EURO-STYLE, FEMALE, PART # 46392. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: Pin Gauge Set 1.30-4.98mm
- Gage Type: Bore Gage
-
Description: rate when measuring standard gage sets GageCal® PC control software - Microsoft® Windows based software reduces data entry, eliminates transcription errors, and speeds up measurements. Built-in gage tolerancing for many applications including balls, pins, plugs, blocks,
- Range: 0 to 8 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0 to 8 inch
-
Description: footswitch and the instrument does the rest. The Laseruler® measures: Film Thickness Optical Components Gage Blocks Balls / Spheres Ball Bearings Coating Thickness Coating Thickness Standards Plug & Pin Gages Thread Wires Aerospace Parts Automotive Parts Medical Instruments
- Range: 0 to 8 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0 to 8 inch
-
Description: standards External threads Ball bearings Plugs & pins Plain ring gages Dial, digital and test indicators Gears / Splines Tapered pipe threads / API Your Precision Part Features & Benefits of the Universal Supermicrometer®: Two models to choose from - Multi-axis (Model 504: part #
- Range: 0 to 11 inch
- Resolution: 0.000001 inch
- Graduation / Resolution: 0.000001 inch
- Range / Travel: 0 to 11 inch
-
Supplier: MTI Instruments Inc.
Description: indication via a digital output pin. Features Sealed Membrane Keypad Color LCD Display Selectable Computation Mode Set Tolerance and Process Limits via Keypad Preset Thickness or Tare Functions PLC and Computer Modbus Interface Programmable I/O (4 Inputs, 3 Outputs) Industries &
- Range: 0 to 0.1574804 inch
- Graduation / Resolution: 0.0000014960638 inch
- Resolution: 0.0000014960638 inch
- Features: Automatic / Inline, Internal Micrometer, Micrometer, Non-contact, Thickness Gage
-
Supplier: ASTM International
Description: the various pipe and tube specifications, is recommended as a substitute for the pin expansion test. For pipe and tubes over 4 in. in outside diameter in the annealed condition, a 4-in. long shall be cut from the end of one of the tubes. This 4-in. long sample shall be flattened so that a
-
Supplier: OMEGA Engineering, Inc.
Description: construction, 20 or 24 gage. Stranded wire is recommended so that electrical connections will have higher reliability. These precision Sub-D connectors are sold in sets of five, each package consisting of 5 male connector bodies and 5 female connector bodies. Sets are available
- Number of Contacts: 9 to 50 #
- Connector Type: D-Sub
- Gender: Female / Jack, Male / Plug
- Geometry: Straight
-
Supplier: MTI Instruments Inc.
Description: indication via a digital output pin. Features Sealed Membrane Keypad Color LCD Display Selectable Computation Mode Set Tolerance and Process Limits via Keypad Preset Thickness or Tare Functions PLC and Computer Modbus Interface Programmable I/O (4 Inputs, 3 Outputs) Industries &
- Operating Temperature: 32 to 104 F
- Display & Special Features: Computer Interface / Networkable
- Features: Form Measurement, Surface Profilometry
- Mounting / Loading Options: Machine Mounted
-
Supplier: Zygo Corporation
Description: ZYGO's Compass™ metrology systems set the benchmark for automated, non-contact 3D surface metrology and process control for discrete micro lenses and molds critical to compact imaging systems such as automotive vision systems and cameras for smart phones and tablets. There are two models of
- Measurement Capability: 3D / Areal Topography
- Mounting / Loading Options: Benchtop
- Features: Form Measurement, Surface Profilometry
-
Supplier: ValueTronics International, Inc.
Description: port adapters and 3.5mm in-series phased matched adapters are also provided. A connector gage for checking contact pin locations prior to making measurements and a torque wrench for accurately tightening connector junctions are also included. All required calibration standards,
-
Supplier: Nelson Fastener Systems
Description: on that charge. A single battery charge delivers 2,200 12 - gage pin welds! Integrated Cable Cleat & Gun Holster The Pinnacle’s 31 feet of welding cable allows for a wide work envelope around the welder. The integrated weld cable cleat & gun holster makes this versatile cable
- Input Current: 6 amps
- Features: 115 / 120V 60 Hz, Single-phase
- Equipment Type: Complete System
- Output Power Capability: DC Output
Find Suppliers by Category Top
Featured Products Top
-
Plug & Pin Gages Thread Wires Aerospace Parts Automotive Parts Medical Instruments Features & Benefits of the Laseruler®: Rigid design - For maximum repeatability and (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Balls / Spheres Magnetic Tape / Disk Substrates Optical Components Poly Films Gage Blocks / Slip Gauges Coating Thickness Standards Plug & Pin Gauges Thread Wires Film Thickness (read more)
Browse Calibration Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Optical Components Gage Blocks Balls / Spheres Ball Bearings Coating Thickness Coating Thickness Standards Plug & Pin Gages Thread Wires Aerospace Parts Automotive Parts (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
/ Spheres Magnetic Tape / Disk Substrates Optical Components Poly Films Gage Blocks / Slip Gauges Coating Thickness Standards Plug & Pin Gauges Thread Wires Film Thickness Gauge Block Stacks (read more)
Browse Calibration Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, thin film materials, roller & ball bearings, transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. (read more)
Browse Data Loggers and Data Recorders Datasheets for Pratt & Whitney Measurement Systems, Inc. -
bearings (tapered, cylindrical, spherical, needle), transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages (read more)
Browse Data Loggers and Data Recorders Datasheets for Pratt & Whitney Measurement Systems, Inc. -
), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01). (read more)
Browse Datasheets for Pratt & Whitney Measurement Systems, Inc. -
), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01). (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01). (read more)
Browse Datasheets for Pratt & Whitney Measurement Systems, Inc.