Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Heilind Electronics, Inc.
Description: Heat Sink Push PinSpringNat/Steel Heat Sink Push Pin/Spring Nat/Steel
-
Supplier: Airflow/Y.S. Tech, Inc.
Description: CAD modeling, contact analysis, spring pressure, and interface materials. Style Options for Custom Heat Sinks Castings Pin fin heatsinks Skived fin heatsinks High aspect ratio heatsinks Extrusion Thermal modules Material Options for Custom Heat Sinks Aluminum
- Length: 19 to 482 mm
- Material: Aluminum, Copper
- Device: Passive Heat Sink
- Heat sink Fin Style:: Straight Fin
-
Description: We provide OEM CNC machined heat sink, modest price, short lead time and good quality.
- Material: Aluminum
- Device: Cold Plate, Passive Heat Sink, Vapor Cooler
- Heat sink Fin Style:: Elliptical Fin, Machined Plate, Round Pin, Straight Fin
- Mounting: Mounting Holes
-
-
Supplier: Boyd
Description: attachment methods, including clip attach, solder anchors, push pin, and tape for easy assembly. Aavid Fans and Thermal Interface Materials can be added for a fully optimized cooling solution that can be quickly and easily mounted to your device. Standard BGA/FPGA heat sinks and
- Device: Active Heat Sink
-
Supplier: Boyd
Description: Standard Aavid fan heat sink combinations are pre-assembled full thermal solutions for a variety of board level applications. Save time and space and increase thermal performance with these compact solutions. Aavid Fan Heat Sink Combinations are each comprised of a black
- Voltage: 12 VDC, 5 VDC
- Device: Active Heat Sink
- Material: Aluminum
-
Supplier: Boyd
Description: performance. By packing as much fin surface area into a given volume, skived fin heat sinks have greater heat transfer than other single piece construction heat sinks such as extruded aluminum heat sinks. Compared to extruded aluminum, skived fin
- Length: 150.00000000000003 to 200 mm
- Height: 10.000000000000002 to 60 mm
- Material: Aluminum, Copper
- Features: Other
-
Supplier: ToneCooling Technology Co., Ltd
Description: heat sinks solutions for industrial and OEM applications. ToneCooling provides expert insights on how […] What Is Choosing Heat Sink Computers Cpu? This guide on Choosing the right heat provides key insights for engineers and […] Introduction — Heat
-
Supplier: DigiKey
Description: HEATSINK BGA W/PUSH PINS
- Thermal Resistance: 14.2 °C / W
- Material: Aluminum
- Device: Passive Heat Sink
- Mounting: Socket Mount
-
Supplier: TE Connectivity
Description: 600, 0, 200 Comment : Heat sink assembly includes Four Leg Standard Clip, Part Number 1542387-1., Mounting clip does not increase overall heat sink height. Product Type Features Accessory Type : Clip Device Type : BGA
-
Supplier: ToneCooling Technology Co., Ltd
Description: high-power electronic devices. Features of Pin Fin IGBT Heat Sink High-Quality AlSiC Material:Made from AlSiC, known for its high thermal conductivity for efficient heat transfer. Pin-Fin Design:Features a Pin-fin design, maximizing surface area for better
- Length: 89.50000000000001 mm
- Width: 89.50000000000001 mm
- Height: 69 mm
- Fan Airflow: 41.4 SCFM
-
Supplier: FX PCB Co., Ltd.
Description: problem with the dissipation of heat loss from processors. There are various ways to connect a heat sink to the heat source. A separate metal heat sink must be made to fabricate a heat sink PCB. Then, producers will affix this heat
-
Supplier: Rego Electronics Inc.
Description: Standard Products sizes ranging from 7mm x 7mm to 117mm x 61mm are listed below. Customization is available. Please contact us directly! Features & Benefits- -Fins and base are one piece construction, an integral forming piece -High aspect ratio up to 1: 100, increases the surface heat
- Length: 7.000000000000001 to 17.000000000000004 mm
- Width: 7.000000000000001 to 17.000000000000004 mm
- Height: 11 to 32 mm
- Heat sink Fin Style:: Elliptical Fin, Round Pin, Straight Fin
-
Supplier: Richardson RFPD
Description: Deltem™ D10850-40 Pin Fin Heat Sink
- Height: 10.159994513602964 mm
- Mounting: Adhesive / Tape
-
Supplier: Newark, An Avnet Company
Description: XFP Cage Asy w/PCI pin fin heat sink
-
Supplier: Newark, An Avnet Company
Description: XFP pin fin heat sink PCI 4.2mm / Molex
-
Supplier: Richardson RFPD
Description: Skived Fin heat sinks can be an alternative to extruded heat sinks when looking for a fin density which can’t be achieved by extrusion technology. Skived heat sinks can be manufactured from either copper or aluminum and usually have 0.5 (0.020”) thick fins.
- Thermal Resistance: 15.9 °C / W
- Heat sink Fin Style:: Bonded Fin
-
Supplier: Newark, An Avnet Company
Description: XFP Cage Asy w/SAN pin fin heat sink RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: HEATSINK TO-218/TO-220 PIN
-
Supplier: Newark, An Avnet Company
Description: 23X23MM PIN FIN HEAT SINK WITH CLIP ROHS COMPLIANT: YES
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1355174-V6560W Category: Fans, Thermal Management - Thermal - Heat Sinks Fake Threat In the Open Market: 32 pct. Type: Board Level MSL Level: 1 (Unlimited) Mfr: Assmann WSW Components Package: Tray Product Status: Active HTSUS: 8473.30.5100 REACH Status: REACH
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Ohmite Category: Fans, Thermal Management Thermal Heat Sinks Series: W Package: Tray Product Status: Active Type: Board Level, Vertical Package Cooled: TO-220 Attachment Method: Clip and PC Pin Shape: Rectangular, Fins
-
Supplier: Utmel Electronic Limited
Description: 3 CHANNEL, VIDEO AMPLIFIER, PSFM11, HEAT SINK, PLASTIC, TO-220, 11 PIN
-
Supplier: Cooliance
Description: Cooliance offers a selection of standard pin fin heatsinks. These are particularly suitable for applications where the air flow is from the top. Cooliance offers precision forged pin fin heatsinks that come in both active and passive versions. They can be forged in either aluminum or
- Length: 19 to 49 mm
- Width: 19 to 49 mm
- Height: 12 to 33 mm
- Material: Aluminum
-
Supplier: SPIROL
Description: SPIROL® Series FH300 Headed Helical Knurled Pins are knurled fasteners used to replace screws. Typical applications include: fastening cover plates, name plates, knobs, clamps, brackets, and heat sinks. Since headed knurled pins can be installed faster than threaded
- Diameter / Size: 0.084 to 2.62 inch
- Length: 0.25 to 1 inch
- Features: All Dowel Pins, Other
- Bulk/Assorted Package: Bulk Package
-
Supplier: RS Components, Ltd.
Description: High power pin fin heat sink,7.2degC/W
- Length: 45.720000000000006 mm
- Width: 44.580000000000005 mm
- Height: 16.51 mm
- Mounting: Clips
-
Supplier: Richardson RFPD
Description: impedance that are essential for low loss, high isolation and wide bandwidth antenna switch performance. The Powermite package's full metallic bottom eliminates the possibility of solder flux entrapment during assembly, and its unique locking tab acts as an integral heat sink. Its
- VR: 200 volts
- CT: 1.2 pF
- Features: Other, RF Diodes
- Diode Type: PIN Diodes
-
Supplier: Utmel Electronic Limited
Description: HEATSINK TO-218 SOLDER PIN
- Material: Aluminum
-
Supplier: Utmel Electronic Limited
Description: HEATSINK TO-220 W/PINS BLK 2"
- Material: Aluminum
-
Supplier: Radwell International
Description: REAR CONNECTOR KIT, 2500A, INCLUDES HEAT SINKS AND HADEWARE, SERIES C, TYPE B, 3V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Heilind Electronics, Inc.
Description: HEATSINK TO-220 W/PINS 1.5" TALL
-
Supplier: Xoxide
Description: *FACTORY REFURBISHED* When it comes to offering true safety and protection for your PC, there's nothing better than having a Ninja on your side. Offering improved performance, the Scythe "NINJA 2" 6 Heat Pipes CPU Cooler is Multi-Socket compatible and comes equipped with a specially-tuned
-
Supplier: Utmel Electronic Limited
Description: HEATSINK TO-220 W/PINS 1.5"TALL
- Material: Aluminum
-
Supplier: Dynatron Corp.
Description: Solution : Stylish active chipset cooler with 50x50x10mm fan 2pin connector
- Length: 54.6 mm
- Width: 54.6 mm
- Height: 13 mm
- Fan Airflow: 12.07 SCFM
-
Supplier: Ohmite Manufacturing Co.
Description: assembly. The new clip design allow for earier product replacement when heatsink is mounted to PCB.The C2 series is available in black anodized or degreased finishes. C2 Series Heatsink Features No tools required to secure device with Clip System Vertical mounting using solderable pins
- Length: 42 mm
- Width: 46.3 mm
- Height: 32 mm
- Weight: 51 g
-
Supplier: Xoxide
Description: to hole distance 54.6mm and 59m). Formed of pure copper for enhanced thermal conductivity. Excellent surface flatness minimizes the interface between the heat source and heat sink. Specifications: Dimension 37x37x13.5(H) mm Weight 51g Material Forged copper 1100 Base Flatness
Find Suppliers by Category Top
Featured Products Top
-
When assembled into the specified liquid-cooling circuit, coolant flows around the copper pin fins. The increased wetted surface area and localized flow disturbance help transfer heat from high-heat-flux power semiconductor modules into the circulating coolant. Precision CNC (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
Forging is a manufacturing process involving metal shaping by localized compressive forces. Rego's Precision Forge Technology is capable to produce both aluminum and copper heat sinks. These sinks are processed with high pressure, below temperatures of 300°C. Under this circumstance, forged (read more)
Browse Heat Sinks Datasheets for Rego Electronics Inc. -
AlSiC pin fin heat sinks optimized for IGBT modules and electric vehicle systems (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
standard Schottky barrier diodes. They are designed to achieve essentially no switching losses, reduce heat-sink requirements, and maintain higher efficiency. The 1200 V diodes can be easily paralleled for increased design flexibility. Pairing Wolfspeed's 1200 V SiC diodes with Si (read more)
Browse Diodes Datasheets for DigiKey -
quarter brick pin-out and has four packaging options. For convection cooled environments the flanged baseplate version is suitable for cold-plate cooling and models with the non-flanged baseplate can be fitted with a standard quarter brick heat-sink. (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc.
Conduct Research Top
-
Advantages of Pre-applied Thermal Interface Material for Power Modules
impact on the module's thermal behavior since it has a huge influence on the heat transfer from the power module to the heat sink.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
added a flexible multicore processing technology and new runtime optimizations to the latest release of PrimeTime static timing analysis tool. Heat sinks claim unparalleled cooling power Flared-pin-fin heat sinks from Cool Innovations provide an innovative alternative for natural convection
More Information Top
-
Heat transfer from pin-fin heat sinks under multiple impinging jets
A total fin effectiveness was computed for the pinned heat sinks relative to the unpinned ones, and was in the range of 3 to 6; the highest value was obtained for the largest nozzle diameter.
-
Enhancement of air jet impingement heat transfer using pin-fin heat sinks
A total fin effectiveness was computed for the pinned heat sinks relative to the unpinned ones, and was in the range of 2.4 to 9.2; the highest value was obtained for the largest nozzle diam- eter.
-
Heat sinks with fluted and wavy plate fins in natural and low-velocity forced convection
, the pin heat sink has a 15–40% advantage, and the serpentine heat sinks have a 12–18% advantage, over the longitudinal-plate heat sink.
-
Thermal performance of an elliptical pin fin heat sink
The elliptical pin heat sink was designed to minimize the pressure loss across the heat sink by reducing the vortex effects and to enhance the thermal performance by maintaining large exposed surface area available for heat transfer.
-
Thermal and spatial design of a high power density drive
The Reynolds number for the pin heat sink is [4][5][6][7]: .
-
Energy efficient thermal management of electronic components using solid-liquid phase change materials
TOTAL FAN OPERATION TIME FOR PIN HEAT SINKS .
-
Experimental study of heat sink performance using copper foams fabricated by electroforming
2000) Thermal and hydraulic behavior of plate fin and strip pin heat sinks under varying bypass conditions, IEEE Trans.
-
HEAT TRANSFER AND FLOW FIELDS IN CONFINED JET IMPINGEMENT
… bare surface', the lower end of this range was obtained for the unpinned heat sink (of 50.4 x 50.4 mm footprint) while the upper end of the fanze WaS chgncteristic of a tall- pin heat Sink with 76.2 x …
-
Experimental Optimisation of the Thermal Performance of Impinging Synthetic Jet Heat Sinks
The equivalent axial fan cooled pinned heat sink (Malico Inc. MFP40- 18) has a thermal resistance of 1.93K/W at a fan power consumption of 0.12W.
-
Experimental Study of Heat Sink Performances Using Copper Foams Fabricated by Electroforming
[4] H. Jonsson, B. Palm, Thermal and hydraulic behavior of plate fin and strip pin heat sinks under varying bypass conditions, IEEE TRANS.
Indicates content that may require registration and/or purchase.