Products/Services for Pinout Flyback Transformers

  •  
    Flyback Transformers - (32 companies)
    Flyback transformers (FBT), or line output transformers (LOPT), are designed to produce a very high voltage by storing energy in their magnetic windings. By storing this energy for a very short period of time before transferring it to the output...
    Winding Turns
    Mounting / Form Factor
    Standards / Compliance
  •  
    Transformers - (2124 companies)
    Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other...
  • Power Transformers-Image
    Power Transformers - (1034 companies)
    ...and application. Common types include autotransformers, isolation transformers, flyback transformers, distribution transformers, and substation transformers. Autotransformers vs. Isolation Transformers. Autotransformers are constructed with only one wound...
  • Transformer Winding Services-Image
    Transformer Winding Services - (152 companies)
    ...buck boost transformers, control transformers, current transformers, distribution transformers, ferroresonant transformers, filament transformers, flyback transformers, high frequency transformers, isolation transformers, laminated transformers...
  • Signal Transformers-Image
    Signal Transformers - (436 companies)
    Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other. Signal transformers are used as a step-up...
  •  
    Electronic Transformers - (38 companies)
    Flyback transformers (FBT) or line output transformers (LOPT) are designed to produce a very high output voltage from a relatively low input voltage. Pulse transformers interface a pulse forming network (PFN) and a load. By matching the impedance...
  •  
    RF Transformers - (127 companies)
    RF transformers transfer energy from one circuit to another by electromagnetic induction. Typically, they are used to increase or decrease voltage as it passes from one side through the other. RF transformers are devices designed to transfer energy...
  •  
    Three Phase Transformers - (101 companies)
    ...transformers. Balun. Cast coil. Distribution. Flyback (FBT). Generator step-up (GSU). Harmonic mitigating. High voltage. Industrial control. Inverter transformers. Categories of three phase transformers also include isolation, multi-ratio, neutral grounding...
  •  
    Instrument Transformers - (374 companies)
    Instrument transformers are used to step-down current or voltage to measurable values. They provide standardized, useable levels of current or voltage in a variety of power monitoring and measurement applications. There are two basic types...
  •  
    Toroidal Transformers - (246 companies)
    Toroidal transformers typically consist of copper wire wrapped around a cylindrical core. This design prevents the magnetic flux that occurs within the coil from leaking. Toroidal transformers are electrical components constructed using a wire-wound...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Learn Electronics with Arduino
    Electric motors, 80 Electromechanical relay active-high digital input circuit, 79 IC socket, 78 pinout , 78 Electronic singing bird audio transformer circuit diagram, 10 closed switch, 13 description, 9 inverted pulsed waveform signals, 10, 11 open switch, 12 biasing, 3 breadboard assembly … … 104 Fritzing circuit, 104 input interface circuit, 103 prototype, 105 tactile force, 102 Flyback diode, 74, 75 …
  • Switch-Mode Power Supplies: SPICE Simulations and Practical Designs > SIMULATIONS AND PRACTICAL DESIGNS OF FLYBACK CONVERTERS
    You select a transformer manufacturer (Coilcraft, Pulse Engineering, Coiltronix, Vogt, Delta Electronics, etc.) and provide the following data:L p = 450 μHI … … manufacturer will be able to pick up the right core and discuss with you the winding arrangements, the pinout , etc. This second design example describes a 90 W flyback converter operated on universal mains and featuring the …
  • Switch-Mode Power Supplies, Second Edition > SIMULATIONS AND PRACTICAL DESIGNS OF FLYBACK CONVERTERS
    … pick up the right core and discuss with you the winding arrangements, the pinout , and so on. Making sure the transformer does not saturate at this level of temperature is extremely important. This second design example describes a 90-W flyback converter operated on universal mains and featuring the …
  • Offline LED Driver Intended for ENERGY STAR® Residential LED Luminaire Applications
    TRANSFORMER DESIGN SPECIFICATION Project / Customer: ON Semiconductor − Aspen Greenpoint Desk Lamp (6 Feb 09) Part Description: 8 watt flyback transformer , 100 kHz, 24 V / 360 mA Schematic ID: T1 Inductance: 1.8 mH 5% Bobbin Type: 8 pin horizontal … Lead Breakout / Pinout .
  • Power Supplies - DC to DC pg 4
    … power supplies manufactured between 1996 and 2000 do not follow the industry standard pinout and color codes. Although conventional iron-core transformers can provide ac line-isolated, low-voltage power for a microprocessor, coupling … Flyback circuit provides isolated power conversion -  01/07/99 Issue of EDN  A common requirement in telecommunications systems …
  • Power Converters for Medium Voltage Networks
    It is essential to check the pinout report carefully (e.g., whether or not all sig- nals … 2014) A multilevel medium-voltage inverter for step-up- trans- former -less grid connection of photovoltaic power plants. 2000) Actively clamped bidirectional flyback converter.
  • Applied Mechatronics
    6.3-VAC transformer Pinout of Selected ICs flyback diode, 71, 500 .
  • Mechanical and Electrical Technology IV
    Design and Analysis of a Single Flyback Switching Power Supply Based on UC3842[J]. … G. Liu, and Y.L. Sun, “Calculation of transient electric field of converter transformer under polarity reversal … … are to locate and protect the wires, and insulate with tested objects; the pinout is to connect …
  • Design and Development of Medical Electronic Instrumentation: A Practical Perspective of the Design Construction and Test of Medical Devices
    … 24 In this experimental wideband generator, a push-pull oscillator drives a TV flyback to produce 15 … As shown in Figure 4.31, a small filament transformer (e.g., 110 V ac/6.3 V … You should also consider using ferrite plates with holes to match your connectors’ pinout configuration.
  • http://dspace.mit.edu/bitstream/handle/1721.1/65966/751865231-MIT.pdf?sequence=2
    connector pinout and the lamp sensor PCB and schematics in this Appendix. … converter output currents are zero and that voltage appears at the secondary of the first ideal transformer . … K. I. Hwu and Y. T. Yau, “Powering led using high-efficiency sr flyback con- verter,” …