-
Supplier: Shenzhen Vsndt Co., Ltd.
Description: system inspection, tank and container inspection, natural gas/chemical pipeline inspection, power plant pipeline inspection, and other components. Advantage: Vertical 180°rotation, horizontal 360° rotation. Compatible pipe diameters 60~400mm.
- Tube or Sheath Diameter: 50 mm
- Working Length: 60 to 120 m
- Field of View: 90 degrees
- Flexibility: Flexible
-
Supplier: Shenzhen Vsndt Co., Ltd.
Description: VS-C23 sewer borescope is an industrial grade stainless steel waterproof camera launched by Shenzhen VSNDT, Which is a professional tool used for water system inspection, tank and container inspection, natural gas/chemical pipeline inspection, power plant
-
Supplier: Fiberscope.net by MEDIT
Description: The ANACONDA sewer camera is one of the most affordable Pan-and-Tilt pipe inspection systems on the market today. It features a new, completely waterproof camera head (50 mm in diameter and 154 mm in length). The camera is well suited for inspecting
- Tube or Sheath Diameter: 50 mm
- Working Length: 60 m
- Field of View: 120 degrees
- Viewing Angle: Direct (0°), Forward Oblique (0°-90°), Side (90°)
-
-
Supplier: Fiberscope.net by MEDIT
Description: The ANACONDA sewer camera is one of the most sophisticated, affordable Pan-and-Tilt pipe inspection systems on the market today. It is a variation of our Anaconda Sewer Pipe Camera featuring a new bigger, and completely waterproof camera head
- Tube or Sheath Diameter: 58.41996845321703 mm
- Working Length: 50 to 80 m
- Field of View: 130 degrees
- Minimum Focus Distance: 10.000000000000002 to 60 mm
-
Supplier: Fiberscope.net by MEDIT
Description: for inspecting various reservoirs, shafts, pipes, tanks and other objects from the top down. It is equipped with a Ø45mm dual camera head enabling operators to receive a complete detailed image of the inspection area at one go. The system is equipped with 2
- Tube or Sheath Diameter: 63.00000000000001 mm
- Working Length: 200 to 500 m
- Field of View: 120 degrees
- Viewing Angle: Direct (0°), Side (90°)
-
Supplier: Fiberscope.net by MEDIT
Description: CYCLOPS Manhole Camera is an extremely reliable and affordable inspection device used to inspect tanks, manholes, tunnels, pipelines, etc. from street level. This lightweight unit with a telescopic rod allows for easy single-user operation and ideal for
- Imaging Technology: CCD, Digital
- Monochrome / Color: Color
- Application / Industry: Industrial
- Physical: Pan / Tilt
Find Suppliers by Category Top
Featured Products Top
-
Numerous operations are running concurrently in industrial process plants across diverse infrastructure, including storage tanks, pipes and production equipment. The condition of this equipment must be maintained regularly to prevent risks of unplanned downtime and costly repairs. This is (read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
. And the inspection camera, thanks to its hinged support, can film in all directions, poke in a pipe or capture super close-ups. The robot also comprises a borescope – a long low-friction tube (10 m, even 30 m) that can be slid into the most confined spaces to film with a micro camera the (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
accuracy to ensure precise quality inspection, even for complex curves and fine features. ? Deep Hole Measurement, No Blind Spots: With a dedicated blue laser line, the KSCAN-X excels at scanning hard-to-reach areas like (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
Thousands of miles of underground pipes are responsible for handling important tasks. They have to operate reliably. Internal inspection and maintenance has so far only been possible where pipe diameters are large. Relatively small sewers do not offer enough space for human beings, and whenever (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
to a micro SD card memory. The 1 m / 3.28 ft cable length and 3.7 mm / 0.14 in diameter allow the video inspection camera unique access to view the insides of walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for costly and time-consuming dismantling. Mechanical (read more)
Browse Borescopes Datasheets for PCE Instruments / PCE Americas Inc. -
Experience unparalleled precision with Accurex's TubeInspect systems, designed for the fast, automated inspection of bent tubing, brake lines, hydraulic lines, exhaust pipes, molded tubes, and wireforms. Using high-resolution cameras and advanced algorithms, TubeInspect captures the complete (read more)
Browse Dimensional and Profile Scanners Datasheets for Accurex Measurement, Inc. -
zoom of up to 4 times is available. The borescope stores the recorded images and videos directly to a micro SD card memory. The 3 m / 9.8 ft cable length and 3.7 mm / 0.14 in diameter allow the video inspection camera unique access to view the insides of (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
a bend in the pipe at the invert of an underground tank. Alert your field crew to begin a more thorough inspection when this occurs. 5) Lowering Rope Imagine that your tower crane is in an emergency and needs a new camera head. You’d need to hire a specialized company (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
This product is a small-diameter industrial borescope, inspection camera or industrial endoscope for the non-destructive inspection (NDI) of engines, machines and more. This industrial borescope is an ideal tool for diagnosing issues in hard-to-reach places. The waterproof camera head features 3 (read more)
Browse Borescopes Datasheets for PCE Instruments / PCE Americas Inc. -
of steel in ship hulls, inside tanks, and between pipe ranks amongst many other applications. With UT critical to many inspection processes, this new payload presents a safer means of accessing thickness measurement locations (TMLs). The Elios 3 can enter confined spaces or easily reach TML points (read more)
Browse Ultrasonic Instruments Datasheets for Cygnus Instruments Limited
More Information Top
-
340 waste handling complex: Deactivation project management plan
Decontaminate Piping and Inspect with Video Camera This subtaskwill fund the decontaminationof the tank transfer piping to the Vault using EPA-approved physicalextraction technologyand visual inspectionwith remote video camera.
-
The Office of Environmental Management technical reports: A bibliography
… canyons, (13) cameras and borescope for the DWPF, (14) Hanford waste tank camera system, (15) in-tank precipitation camera system, (16) F-area retention basin pipe crawler, (17) waste tank wall crawler and annulus camera , (18) duct inspection , and (19) deionizer resin …
-
Corrosion in Systems for Storage and Transportation of Petroleum Products and Biofuels
Video cameras are used for inspection of inner surfaces (including coating assessment) of tanks and pipes .
-
PORTABLE SCOUR MONITORING EQUIPMENT
Such cameras are typically used for video inspection of pipe systems, boreholes, water wells, and tanks .
-
Short-Term and Long-Term Technology Needs/Matching Status at Idaho National Engineering and Environmental Laboratory
This remote system can fit within 4“ pipes , can maneuver around 90 degree bends, and has an onboard camera and lighting to be able to inspect the inside of the tank .
-
Maintenance diagnostics get a makeover
In contrast, Everest VIT, Inc., which was recently acquired by General Electric Corp.s Inspection Technology unit, Lewistown, Pa., uses cameras , some as small as 3.9-mm diameter … … tubes or mounted on robotic crawlers, for visual inspections of pipes and tanks .
-
[RFP]9 Equipment Inspection And Quality Assurance
They include the same techniques used for pipe inspection , but with a differ- ent equipment environment: tank bottom inspection using ultrasound, eddy current or magnetic flux leakage (MLF) with robotized trolleys and video cameras .
-
Very High-Temperature Reactor (VHTR) Proliferation Resistance and Physical Protection (PR&PP)
Recording the count and radiation signature of pebbles discharged to a specific storage tank and then inspecting the storage tank by movable radiation monitors (gamma detectors … … proponents along with the use of cameras to follow the piping of the Fuel Handling …
-
Development of an interatmospheric window wavelength (5-9 &mgr;m) infrared thermography with an advanced image processing technique
The development of this kind of inter-atmospheric window wavelength infrared camera effectively applied not only for the nondestructive inspection of concrete structure, but also for the inspection of any kinds of structures with reflective surface such as oil tanks or pipes .
-
Occupational allergic contact dermatitis in water‐pipe renovators from diethylenetriamine in an epoxy resin system
If camera inspection of the cleaned and dried pipe indicates that it is intact, an air-driven ro- tating spray head is passed down the pipe, delivering ep- oxy resin and hardener mix from a tank , into which each component is emptied …
Indicates content that may require registration and/or purchase.