-
Supplier: McWane Plant and Industrial
Description: Features & Benefits McWane Ductile’s Ball and Socket River Crossing Ductile Iron Pipe is made with a specially machined Ductile iron ball and bell that offers 15 degrees of deflection per joint. This design allows it to traverse irregular slopes, inclines and subaqueous
- Maximum Pressure: 350 psi
- Diameter: 10", 12", 14", 16", 18", 20", 22", 24", 26", 28", 30", 32", 34", 36", 6", 8"
- Material: Iron (Ductile)
-
Supplier: American Cast Iron Pipe Company
Description: floodlands and rugged terrain where significant joint deflection may be required. AMERICAN Flex-Lok Boltless Ball Joint Pipe provides variable deflection up to at least 15, and the joint may be deflected to metal binding position at maximum deflection without harm
- Material: Iron (Ductile)
-
Supplier: NBK America LLC
Description: A positioning component utilizing a ball screw. Mount the workpiece to the screw at the ball tip for use. The screw with ball can be tilted by ±15° and rotated in any direction within 360°. By tightening the fixing hex socket head cap screw, securely retain the angle after
-
-
Supplier: NBK America LLC
Description: A positioning component utilizing a ball screw. Mount the workpiece to the screw at the ball tip for use. The screw with ball can be tilted by ±15° and rotated in any direction within 360°. By tightening the fixing hex socket head cap screw, securely retain the angle after
-
Supplier: NBK America LLC
Description: A positioning component utilizing a ball screw. Mount the workpiece to the screw at the ball tip for use. The screw with ball can be tilted by ±15° and rotated in any direction within 360°. By tightening the fixing hex socket head cap screw, securely retain the angle after
-
Supplier: DK-LOK U.S.A.
Description: pressure levels than the traditional class 3000 pipe fitting to ASME B16.11 Male pipe threads are capped to be protected from damages Fitting material available in SS316, Brass and Carbon Steel
- English Size: 0.125 inch
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Features: English
- Connection Type: Threaded
-
Supplier: Koger Air Corporation
Description: 3" to 14".; Call for pricing.
- English Size: 3 to 14 inch
- Material: Carbon & Alloy Steel
- Features: English
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: rotary joint, high-temperature rotary joint, single channel rotary joint, special rotary joint, led special rotary joint, excavator special rotary joint, machine tool special rotary joint, etc. The products are widely used in metallurgy, machine
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: type, it can be divided into: hydraulic rotary joint, high-pressure rotary joint, multi-channel rotary joint, high-speed rotary joint, high-temperature rotary joint, single channel rotary joint, special rotary joint, led special rotary joint,
-
Supplier: Mueller Company
Description: performance and resists breakage. OUTLETS - include copper flare connection, MUELLER 110 Compression Connection, MUELLER Grip Compression Connection, MUELLER INSTATITE, Pack Joint Connection and iron pipe thread connection. STEM ROTATION - full 360 degree. FLUOROCARBON COATED
- Valve Size: 0.75 to 2 inch
- Valve Type: Ball Valves
- Media: Potable Water, Water
- Features: Threaded
-
Supplier: Velan, Inc.
Description: high sealing integrity of body gasket. • Body-cover joint not affected by pipe stresses. • Wall thickness complies with ASME B16.34. • Can be welded into line without disassembly in accordance with Velan installation instructions. • Stainless steel trim on all valves including handle.
- Valve Size: 0.5 to 12 inch
- Features: ASME, Bolt Flange, Butt Weld, Socket Weld / Solder, Threaded
- Valve Type: Ball Valves, Butterfly Valves
-
Supplier: Velan, Inc.
Description: applications. • Body-cover joint not affected by pipe stresses. • High sealing integrity of body-cover joint due to fully-enclosed spiral-wound stainless steel graphite gasket design. • Solid CoCr alloy seats with large seating faces. • Backup seal: Graphite to 1,000°F (538°C).
- Valve Size: 0.5 to 6 inch
- Features: ASME, Bolt Flange, Butt Weld, Socket Weld / Solder, Threaded
- Valve Type: Ball Valves, Butterfly Valves
-
Supplier: Erdmann Corporation
Description: joint due to fully-enclosed spiral-wound stainless steel graphite gasket design. Solid Stellite 6 seats with large seating faces. Backup seal: Graphite to 1,000°F (538°C). Operation automatically wipes ball clean. Wall thickness complies with ASME B16.34. Stainless steel ball,
- Valve Type: Ball Valves
-
Description: Ball Valves Threaded, Socket-Welding, Solder Joint, Grooved and Flared Ends This Standard Practice covers round opening, full, regular and reduced port metal ball valves. End connections covered herein are threaded, socket welding, solder joint, grooved and flared end in
-
Supplier: Hannay Reels
Description: To handle single 3/8" or 1/2" I.D. hose Water Blasting / Sewer Cleaning / Jetting Rugged construction. Strong spool to control hose expansion. Inlet: 1/2" female NPT 90° ball baring swivel joint. Outlet: 1/2" female NPT threads. 40# Chain and sprocket drive. Hydraulic, air, and
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 200 to 675 ft
- Flange Diameter: 22.75 to 28.75 inch
- Core Diameter: 10.5 inch
-
Description: Union Ball Valves Only one joint end has detachable nut and end connector, with the other joints being integral to the valve body. c)Non-Union Ball Valves All joint ends are integral to the valve body. This Standard Practice covers the following: a)Materials of
-
Description: rating, class F insulation, 2RS oversized, self-lubricating ball bearings. The pump shaft is connected to the motor directly, without joints, reducing vibration to a minimum. The whole range is available with pipe thread connections for quick coupling to the system piping,
- Pump Type: Centrifugal Pumps
-
Description: equipped with a three-phase and/or single-phase asynchronous electric motor, with external fan cooling, IP55 rating, class F insulation, 2RS oversized, self-lubricating ball bearings. The pump shaft is connected to the motor directly, without joints, reducing vibration to a minimum.
- Pump Type: Centrifugal Pumps
-
Description: class F insulation, 2RS oversized, self-lubricating ball bearings. The pump shaft is connected to the motor directly, without joints, reducing vibration to a minimum. The whole range is available with pipe thread connections for quick coupling to the system piping, preventing
- Pump Type: Self-Priming Pump
-
Description: class F insulation, 2RS oversized, self-lubricating ball bearings. The pump shaft is connected to the motor directly, without joints, reducing vibration to a minimum. The whole range is available with pipe thread connections for quick coupling to the system piping, preventing
- Pump Type: Self-Priming Pump
-
Supplier: SAE International
Description: body. Engine in-cylinder pressure predictions based on empirical formulas were combined with MBD models including those for the engine mounts, the drive shaft constant velocity universal joints and the exhaust pipe ball joints. The prediction technology was used to
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: devices High-pressure liquid level indicators High-pressure piping, pipe bends, forged bends, blocks Threaded and blind flanges, tees, forged angle fittings, reducers, connectors, 90° and 45° elbows, double elbows Lens type gaskets, lens joints, blind lenses Instrument flanges and
- Media: Air, Gas, Water
- Valve Type: Angle Valves, Butterfly Valves, Check Valves, Control Valves, Diaphragm Valves, Globe Valves, Piston Valves, Pressure Relief Valves
-
Description: Working Temperature: -20~65℃ Suitable Medium: Aviation Kerosene, Gas, Water Design This device consists of a self-closing joint valve, regulating ball valve, flange, and drainage pipe (the bleeding device is not equipped with a drainage pipe). The main body and internal
- Valve Type: Shut Off Valves
Find Suppliers by Category Top
Featured Products Top
-
the automotive industry. Applications Pistons, Pins and Rings Fuel Injectors / Fuel Apertures Gear and Splines Crankshafts / Camshafts CV Joints Wheel Drum and Brake Disks Ball Bearings Roller (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
industry. Applications Pistons, Pins and Rings Fuel Injectors / Fuel Apertures Gear and Splines Crankshafts / Camshafts CV Joints Wheel Drum and Brake Disks Ball Bearings (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Industry: Agriculture machine, construction machine, gardon tools, powder tools, municipal facilities, printing machine, communication chassis, metal pillar,auto parts,sway arm,tractor parts, gardens machine parts, grass cutter, ball joint, pull rods (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
Artificial Joints and Valves Surgical Equipment Ball Bearings Roller Bearings (Tapered, Cylindrical, Spherical, Needle (read more)
Browse Masters and Setting Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
good thermal shock resistance, oxidation resistance, wear resistance and corrosion resistance. It is the third ceramic used in thermal engine parts. A candidate material. In traditional fields, silicon nitride ceramics are used as bearing balls, rollers, ball races, tools and molds, new ceramic (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
More Information Top
-
Prediction of Low Frequency Vibration Caused by Power Train Using Multi-Body Dynamics
Also, to ensure a sufficient level of prediction accuracy, it is necessary to consider the non-linear characteristics of the transfer system, comprised of the engine mounts, the drive shaft constant velocity universal joints and the exhaust pipe ball joints .
-
Prediction of Low Frequency Vibration Caused by Power Train Using Multi-Body Dynamics
Engine in-cylinder pressure predictions based on empirical formulas were combined with MBD models including those for the engine mounts, the drive shaft constant velocity universal joints and the exhaust pipe ball joints .
-
On the Specifications of Flexible Composite Ball Socket Joint Pipe Characterized by Barrel Shell Model
Introduction The so called; a flexible ball socket joint, thread flexible round, or ball joint pipe is anticipated to be used in particular, although not exclusive, as utility in offshore or onshore for the transportation of petroleum oil and gas or other …
-
CR4 - Thread: single ball jointfor CHW pipe
There are of course many vendors of ball joint pipe and fitting/coupling items of at least steel and ductile iron you could find with a good search (e.g. for at least 4"-8" and larger piping, http://www.acipco.com/adip/pipe/ball/).
-
Flexible Sandwich Cryogenic Pipeline
Albarody, T.M.B., Z. Bt Mustaffa, and M.B. Taufiq, Design and Modeling of Flexible Ball Joint Pipe , in Offshore Technology Conference.
-
Supplying PSA Peugeot Citroën
Airflow - Foamed Seal Prv´S Curtain Airbag Module Lower Ball Joint Pipe Fasteners - Hose Fasteners Pipe Fasteners - Pipe Fasteners Pipe Fasteners - Swivel & Space Fasteners Plug - Hole Plug Rear Caliper Side Airbag Module Stabilizer Links Trim Fasteners - Panel Fasteners Trim Fasteners - Special Nut …
-
11.08.11 -- Disinfection Byproducts Linked To Alzheimer's
Flex-Lok Ball Joint Pipe .
Indicates content that may require registration and/or purchase.