Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Baker Hughes Incorporated
Description: safety. With the JewelSuite GeoMechanics software, you can calculate geomechanical models and analyze wellbore stability from well logs and drilling data. For geomechanical models, you can calculate overburden, formation pore, and fracture pressure, as well as rock mechanical
-
Supplier: Hypertherm, Inc.
Description: for its superb versatility. Complex custom fitting layouts may now be created in minutes not hours! In fact, Design2Fab is so easy-to-use, even a beginner to the trade can make fittings! Features: Complete library of shapes – square, rectangular, round, oval, transitions, elbows, pipe,
-
Supplier: Bentley Systems, Inc.
Description: AutoPIPE provides a comprehensive and advanced software tool specialized in pipe stress analysis. The intuitive modeling environment and the advanced analysis features provide for increased productivity and improved quality control. Fluent data collaboration can be obtained
-
-
Supplier: Intergraph Corporation
Description: Intergraph® SmartPlant® Reference Data provides materials libraries at the corporate and project levels and enables better standardization and change management. SmartPlant Reference Data is the software tool for maintaining catalog and pipe specifications for SmartPlant
-
Supplier: Chromalox
Description: ChromaTrace is a Windows based heat tracing system design software. The revised straight forward interface allows the user to generate a bill of material, heat loss calculations and electrical loads quickly and accurately. ChromaTrace performs the calculations and picks the appropriate
- Use: Professional
- Deployment: Standalone
- Operating System: Windows
-
Supplier: Spectral Dynamics, Inc.
Description: VIDAS Spectral Dynamics' VXI Data Acquisition System (VIDAS) is a high bandwidth measurement system that pushes the limits of transducers and techniques. VIDAS System Solution from The Advanced Research Products Group (ARPG™) of Spectral Dynamics offers VIDAS (VXI Data Acquisition
- Operating Temperature: 32 to 86 F
- Application: Aerospace / Military, General Lab and Industrial, Vehicular
- Features: Application Software Included
- User Interface: Computer Programmable, Front Panel and Display
-
Supplier: Hypertherm, Inc.
Description: its superb versatility. Complex custom fitting layouts may now be created in minutes not hours! In fact, Design2Fab is so easy-to-use, even a beginner to the trade can make fittings! Features: Complete library of shapes – square, rectangular, round, oval, transitions, elbows, pipe, specialty.
-
Supplier: Fortrans Inc.
Description: tank being treated, the pump can then be restarted. The 5000M comes equipped with a 2-channel data logger that automatically stores the monitor's data for pH and rate of discharge, and all data is stored on an SD card for use our data logging software on a PC or
- Analog Input Channels: 2 #
- Features: Application Software Included, Other Input
- Data Acquisition: Datalogger / Recorder
- Application: Environmental
-
Supplier: Chromalox
Description: Chromalox ChromaTrace for Buildings Download Icon ChromaTrace for Buildings 1.0.0.2 ChromaTrace for Buildings HEAT TRACE SYSTEM DESIGN SOFTWARE FOR COMMERCIAL PROJECTS VERSION: 1.0.0.2 Chromalox 1.0.0.2 Release Notes (PDF) ChromaTrace for Buildings is a heat tracing system design
- Use: Professional
- Deployment: Standalone
- Operating System: Windows
-
Supplier: Atlas Inspection Technologies, Inc.
Description: necessary hardware for documentation of the video data. With the Windows-based IBAK Sewer Analysis Software IKAS30, you have a professional computer-aided report-writing system at your disposal.
-
Supplier: Fiberscope.net by MEDIT
Description: requirements. It has a front camera mount for inspecting pipes of narrow diameter, and a top camera mount for pipes of bigger diameters. It is a powerful 5 speed 15 Nm 4 wheel drive with chain transmission running on 48 V DC motor. Different diameter wheel sets can also be easily
- Working Length: 200 m
- Minimum Focus Distance: 5.000000000000001 mm
- Viewing Angle: Direct (0°)
- Features: Integral Video Capability
-
Supplier: Compur Monitors, Inc.
Description: and rain. Trouble- free wall - or pipe mounting The Statox 505 comes with a mounting plate for either wall - or pipe mounting. No need to open the sensor head for plant installation. Technical Data
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Hydrocarbons, Hydrogen (H2), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Fluoride (HF), Nitrogen Dioxide (NO2), Oxygen (O2), Phosphine
- Application: Confined Space Monitoring
- Display: Digital
- Mounting Type: Fixed
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: specifically designed for the measurement of wall thicknesses of pipes with small diameters. The integrated guidance system guarantees the stable coupling at curved pipe surfaces. Product features - High precision measurement - Stable measurement data readout - Integrated
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Ultrasonic
-
Supplier: OTT Hydromet
Description: of up to 1 mile LOS (line of sight) allows the user to get data from sensors that previously would have required a separate data recorder or long, expensive cables. Benefits Versatile The SDI-Link is fully SDI-12 V1.3 compliant and will work with any compliant sensor and data
-
Description: data gathered for a given pipeline segment at different times, regardless of the software system used to collect it. The format outlined is the commonly used ASCII comma delimited text file, which is adaptable to all data processing systems. Data collection and testing
-
Supplier: AMPP Resources
Description: data gathered for a given pipeline segment at different times, regardless of the software system used to collect it. The format outlined is the commonly used ASCII comma delimited text file, which is adaptable to all data processing systems. Data collection and testing
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: of data between the device and your computer via a USB interface. The addition of an optional temperature sensor allows the measurement and simultaneous recording of surface temperatures of up to 800 °C. The SONAPHONE M has a user-friendly display and PC software with logical menu
- Operating Temperature: 14 to 140 F
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Ultrasonic Leak Detector
-
Supplier: Comco USA
Description: Bender Simulation Pipe bending simulation software: Accurately recreates tube (pipe) bending interference. Allows transfer of simulation data directly to the bender machine via USB, eliminating the need to test results on the machine itself. The full lineup of KB bender
- Licensing: Perpetual
- Use: Professional
- Source Code: Proprietary
- Deployment: Standalone
-
Supplier: Cole-Parmer
Description: the tactile switch.
|Meter comes with NEMA 4X (IP66), powder-coated aluminum enclosure. Enclosure can be wall, panel, or pipe-mounted on vertical or horizontal pipe. Noninvasive, clamp-on transducers (included) cannot cause leaks and produce zero pressure drop. Using the included
- Electrical Output: Analog Current
- Meter Technology: Ultrasonic Meter
-
Supplier: Cole-Parmer
Description: the tactile switch.
|Meter comes with NEMA 4X (IP66), powder-coated aluminum enclosure. Enclosure can be wall, panel, or pipe-mounted on vertical or horizontal pipe. Noninvasive, clamp-on transducers (included) cannot cause leaks and produce zero pressure drop. Using the included
- Electrical Output: Analog Current
- Meter Technology: Ultrasonic Meter
-
Supplier: Micronics, Ltd.
Description: Features Monitor flows through partially full pipes or open channels. Eliminates the need for flumes or weirs. Automatic temperature compensation. Barriers for I S operation. 2 million point data logger. Logger software included. Irregular channel shapes.
- Pipe Diameter: 5.905515 to 70.86618 inch
- Media Temperature Range: 5 to 150 F
- Operating Pressure: 10 psi
- Velocity Flow Rate: 0.0984251968503937 to 20.3412073490814 ft/sec
-
Supplier: Intergraph Corporation
Description: I-Route represents a new approach to pipe routing during the early stages of plant layout studies and preliminary design. It integrates with any suitable host system and supports a neutral definition of the pipe routing problem. I-Route was designed to provide fast, scalable
- Licensing: Perpetual
- Use: Professional
- Source Code: Proprietary
- Deployment: Standalone, Web-Based
-
Supplier: Technical Toolboxes, Inc.
Description: process hydraulic calculations. Version 3.0 is now available and supports the following key features: Vista support. Advanced graphical interface and extensive reporting facilities. Liquid, isothermal compressible and several 2-phase methods. Multiple pipe databases, including non-cylindrical
- Use: Professional
- Source Code: Proprietary
- Deployment: Web-Based
-
Supplier: SYSTEK Technologies, Inc.
Description: specific gravity and viscosity of each liquid batch. Pressure drop for each pipe segment is calculated using one of the various equations, such as Colebrook-White, Moody, Miller, MIT, T.R. Aude or Hazen-Williams. Multiple pump stations along the pipeline may be modeled, considering pump curve
- Use: Professional
- Source Code: Proprietary
-
Supplier: Haida International Equipment Co., Ltd.
Description: This type universal testing machine have a strong power (10T max force and 2T, 5T are optional).10T test capacity universal test machine is particularly design to use for metal,steel,plastic pipe, etc with specialized sensors and fixtures. The data will be displayed on the computer so
- Test Speed: 0.003937007874015741 to 11.811023622047225 in/min
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Universal
-
Supplier: Bentley Systems, Inc.
Description: tools to automatically generate plan and profile diagrams. You can explode views of manholes by selecting them and placing automatically generated diagrams. You can create profile views of pipes by selecting the pipe and placing the diagram. A dialog box provides you with options to
-
Supplier: ABB Measurement & Analytics
Description: need it. Plug-and-play universal modular design 'Easy Setup' menus provide step-by-step guidance Multi-level security access prevents unauthorized modification of process control data Secure data archiving to an SD card Direct connection to your smart device HART, Ethernet, PROFIBUS or
- Analog Input Channels: 2 #
- Data Storage: 32,000 MB
- Operating Temperature: 14 to 131 F
- Features: AC Voltage Input, Application Software Included, DC Voltage Input, Data Acquisition Instrument / System, Other, Relay / Switch Input
-
Supplier: KROHNE Messtechnik
Description: PipePatrol is a leading edge solution for safe and efficient pipeline management. It offers a comprehensive suite of modules for leak, theft and line break detection as well as batch tracking and monitoring of tightness and lifetime stress. Pipeline operators can select single software
- Features: Other
- Specific Detectable Liquid Types: Petroleum Based Products / Fuels, Water
-
Supplier: Haida International Equipment Co., Ltd.
Description: steel, glass fiber and other materials of various physical and mechanical properties testing for material development,The operation is simple, the entire computer control, PC data analysis, data save and print, visual strength change in the testing process. Standards: inculding but not
- Force / Load Capacity: 4,410 lbs
- Stroke / Travel: 47.24412 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface
-
Supplier: Tinius Olsen, Inc.
Description: specimen, strain measurement instrumentation and Tinius Olsen’s Horizon Data Analysis software. Features & Benefits Extended crosshead travel (1490mm) & speed range (2500mm/min), 5kN Bluetooth-enabled handheld interface allows maximum flexibility when paired to a testing machine.
- Force / Load Capacity: 1,124 lbs
- Display / User Interface: Application Software
- Mechanical Test: Compressive, Shear / Torsion, Tensile, Universal
-
Supplier: Tinius Olsen, Inc.
Description: powerful test systems with the addition of grips to hold the specimen, strain measurement instrumentation and Tinius Olsen’s Horizon Data Analysis software. Features & Benefits Extended crosshead travel (1598mm) Bluetooth-enabled handheld interface allows maximum flexibility when
- Force / Load Capacity: 22,480 lbs
- Display / User Interface: Application Software
- Mechanical Test: Compressive, Shear / Torsion, Tensile, Universal
-
Supplier: Tinius Olsen, Inc.
Description: systems with the addition of grips to hold the specimen, strain measurement instrumentation and Tinius Olsen’s Horizon Data Analysis software. Features & Benefits Extended crosshead travel (1465mm), 25kN Bluetooth-enabled handheld interface allows maximum flexibility when paired to a
- Force / Load Capacity: 5,620 lbs
- Display / User Interface: Application Software
- Mechanical Test: Compressive, Shear / Torsion, Tensile, Universal
-
Supplier: Tinius Olsen, Inc.
Description: systems with the addition of grips to hold the specimen, strain measurement instrumentation and Tinius Olsen’s Horizon Data Analysis software. Features & Benefits Extended crosshead travel (1490mm), 10kN Bluetooth-enabled handheld interface allows maximum flexibility when paired to a
- Force / Load Capacity: 2,248 lbs
- Display / User Interface: Application Software
- Mechanical Test: Compressive, Shear / Torsion, Tensile, Universal
-
Supplier: Bentley Systems, Inc.
Description: storm sewer systems simple. Available for MicroStation, PowerCivil for North America, AutoCAD, or stand-alone, StormCAD includes automated constraint-based design (to size pipes and determine invert elevations); scenario and data management; and reporting capabilities. Regardless of
Find Suppliers by Category Top
Featured Products Top
-
TrueTest™ Software family, the VIP™ (Vision Inspection Pack) software license supplements the standard photometric analysis capabilities of TrueTest Software adding registration functionality for unique (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
Benefits Record environmental data Evaluate your Constant Temperature Room - Check air temperature regulation - Check air temperature uniformity Evaluate thermal (read more)
Browse Data Loggers and Data Recorders Datasheets for Pratt & Whitney Measurement Systems, Inc. -
2-1/2″, 3″ and 4″. They are CE and RoHS compliant and can also be ordered for schedule 80, 10S or Type L copper pipe. A USB data logger and included software can be preinstalled or purchased separately. Summing Remote Displays, which make it easy to monitor compressed air consumption from a convenient location, are also available. https://exair.co/57-expdfm (read more)
Browse Flow Meters Datasheets for EXAIR -
Thermatool has advanced its in-line Post Weld Heat Treatment, or HF Weld Seam Annealing, to meet the changing needs of oil and gas applications. Each Seam Annealer is built using decades of experience, real-world testing, and data-driven software to deliver reliable and easy-to-use solutions for (read more)
Browse Soldering Irons, Stations, and Accessories Datasheets for Inductotherm Group -
The ultrasonic flowmeter has a measuring range of ±32 m/s. With an accuracy of ±1.5 % f.s. for a pipe diameter of DN ≥50, ±3.5 % f.s. for a pipe diameter of DN <50 and a reproducibility of ±0.5 % f.s., the ultrasonic flow meter is (read more)
Browse Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
interiors, gear teeth, slots, and recessed features, helping professionals capture more complete data for inspection and reverse engineering. DefinSight Software for Streamlined (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
The ultrasonic flowmeter has a measuring range of ±32 m/s. With an accuracy of ±1.5 % f.s. for a pipe diameter of DN ≥50, ±3.5 % f.s. for a pipe diameter of DN <50 and a reproducibility of ±0.5 % f.s., the ultrasonic flow meter is (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
Explore next-generation precision and efficiency with Thermatool’s XPERT™ High Frequency Welder. Engineered to elevate your tube and pipe (read more)
Browse Welding, Brazing, and Soldering Equipment Datasheets for Inductotherm Group -
. Next-Generation Metrology Software Integration Powered by DefinSight, the system provides intelligent workflows, real-time mesh visualization, and high-speed data processing, enabling both novice and experienced users to perform efficient and reliable inspections. (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
using a fixed frequency. The MPACT™ High Frequency Welder is also enabled with IIoT. Through the WeldMetric™ platform, operators can access real-time production data, performance metrics, and predictive highlights. Features and Benefits: Compact (read more)
Browse Welding, Brazing, and Soldering Equipment Datasheets for Inductotherm Group
Conduct Research Top
-
Flow Energy Management Part 3: Three Successful Flow Energy Management Case Studies
for a wide range of pipe sizes from 2 to 236 inches (50 to 6000 mm). Highly accurate (+/- 0.5 percent of reading). Reduces maintenance costs by providing accurate usage rates. Software apps make set up quick and simple with "goal post" visual to get a strong signal. Software apps include complete data
-
Bringing Energy Efficiency and Cost Savings to Veteran's Facilities
cost saving in energy over the long haul. What kind of data do facilities managers need to make these critical energy saving decisions?. The Best Place To Start-Ask the Right Questions. A great place to start is by getting accurate "flow energy" measurements of the methane/natural gas, water
More Information Top
-
Model Integration and Data Optimization Software Enables Integrated Project Modeling
The company implemented a major field assessment project using the Pipe -It data software system at Urucu.
-
Raspberry Pi Server Essentials
If you pipe (| is a system reserved character, used to pipe data from one software to another .
-
1 Executive Summary
The LifeQuest Pipe software analyzes these data with a Level 2 assessment of local metal loss.
-
Astronomy
FEROS was delivered at ESO with pipe -line data reduction software (e.g. Kaufer et al. 2000), and these ESO-MIDAS based algorithms (“context feros”) were used to process the spectra ac- cording to standard échelle reduction procedures, includ- ing bias subtraction…
-
Strategies for prompt searches for GRB afterglows: the discovery of the
GRB 001011 optical/near-infrared counterpart using colour-colour selection
In this paper we present the result of implementing such principles by applying an automatic colour-colour discrimination software pipe -line to data taken for GRB 001011 just ∼ 8 hours after the trigger.
-
Application Performance and Flexibility on Exokernel Systems
The second implementation uses software regions to protect pipe data and installs a wakeup predicate on every read (something unnecessary even with mutual distrust).
-
Nuclear magnetic resonance structure of calcium‐binding protein 1 in a Ca 2+ ‐bound closed state: Implications for target recognition
All NMR data were processed using NMR Pipe software package53 and analyzed using SPARKY(T.D. Goddard et al., University of California, San Francisco).
-
Fluid Flow
Downloads linked from the latter site include a stand-alone pressure drop calculator, a virtual reality program to visualize 3D fluid flow, an economic pipe -sizer and flange data software .
-
A Real-Time Thermal Test Platform for Underwater Complex Structures and Heat Transfer Analysis | Ding | International Journal of Online Engineering (iJOE)
In order to conduct an effective and reasonable heat transfer analysis, a real-time thermal test platform was established, which consists of two flow loops, the heating system, the data acquisition system, the automatic data processing software and the relative piping system.
-
Simple, inexpensive mass spectrometric analyzer for thermogravimetry
Our software interfaces with the MS software by way of a data pipe and adds a time stamp to each m/z point before saving it as a zipped xml file.
Indicates content that may require registration and/or purchase.