Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Low Pressure Vacuum Jacketed Pipe
-
Supplier: Dragon Jacket Insulation
Description: OUR DURABLE, RE-USEABLE, WATERPROOF AND CHEMICAL RESISTANT, MODULAR COMPONENTS CAN BE CUSTOMIZED PRE-PRODUCTION OR IN THE FIELD TO ACCOMODATE YOUR SPECIFIC REQUIREMENTS STANDARD OPERATING TEMPERATURE RANGES: DRAGON JACKET S1™ -60°F to 250°F or -51°C to 121°C DRAGON JACKET S2™ -109°F to
- Service Temperature: -109 to 350 F
- Type: Pipe and Fitting Jacketing
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: PITTWRAP® CF jacketing is a cellulose free fiberglass reinforced vapor retarder insulation jacketing. It consists of a 28 μm (1.1 mil) thick white polypropylene film reinforced with a fiberglass scrim and laminated to a 12μm (0.5mil) thick aluminized polyester film (bottom) to assure high level of
- Service Temperature: -40 to 220 F
- Material: Fiberglass
- Type: Pipe and Fitting Jacketing
- Application: Thermal Insulation
-
-
Supplier: Dragon Jacket Insulation
Description: OUR DURABLE, RE-USEABLE, WATERPROOF AND CHEMICAL RESISTANT, MODULAR COMPONENTS CAN BE CUSTOMIZED PRE-PRODUCTION OR IN THE FIELD TO ACCOMODATE YOUR SPECIFIC REQUIREMENTS STANDARD OPERATING TEMPERATURE RANGES: DRAGON JACKET S1™ -60°F to 250°F or -51°C to 121°C DRAGON JACKET S2™ -109°F to
- Service Temperature: -109 to 350 F
- Type: Pipe and Fitting Jacketing, Valve Jacketing
-
Supplier: Dragon Jacket Insulation
Description: OUR DURABLE, RE-USEABLE, WATERPROOF AND CHEMICAL RESISTANT, MODULAR COMPONENTS CAN BE CUSTOMIZED PRE-PRODUCTION OR IN THE FIELD TO ACCOMODATE YOUR SPECIFIC REQUIREMENTS STANDARD OPERATING TEMPERATURE RANGES: DRAGON JACKET S1™ -60°F to 250°F or -51°C to 121°C DRAGON JACKET S2™ -109°F to
- Service Temperature: -109 to 350 F
- Type: Pipe and Fitting Jacketing
-
Supplier: Dragon Jacket Insulation
Description: OUR DURABLE, RE-USEABLE, WATERPROOF AND CHEMICAL RESISTANT, MODULAR COMPONENTS CAN BE CUSTOMIZED PRE-PRODUCTION OR IN THE FIELD TO ACCOMODATE YOUR SPECIFIC REQUIREMENTS STANDARD OPERATING TEMPERATURE RANGES: DRAGON JACKET S1™ -60°F to 250°F or -51°C to 121°C DRAGON JACKET S2™ -109°F to
- Service Temperature: -109 to 350 F
- Type: Pipe and Fitting Jacketing
-
Supplier: Zotefoams, Inc.
Description: The clean technology insulation system for 21st Century cleanroom environments; designed to improve cost efficiency and eliminate risk T-FIT® Clean is the new name for T-TUBES® outside North America. T-FIT® Clean is an advanced, high performance insulation system designed to meet the exacting
- Service Temperature: -112 to 320 F
- Application: Insulation Cover
- Type: Pipe and Fitting Jacketing
-
Supplier: Accuris
Description: Metallic Gaskets for Raised-Face Pipe Flanges and Flanged Connections (Double-Jacketed Corrugated and Spiral-Wound)
-
Supplier: Accuris
Description: Standard Practice for Installation of Aluminum and Stainless Steel Jacketing over Thermal Insulation on Pipe and Rigid Tubing
-
Supplier: Accuris
Description: Addenda to B16.20-1993 Metallic Gaskets for Pipe Flanges - Ring-Joint, Spiral-Wound, and Jacketed
-
Supplier: ASTM International
Description: jacketing over pipe insulation up to a pipe size of 48 in. NPS and does not encompass system design. This practice does not cover the installation of metal jacketing on rectangular ducts or around valves and gauges. It excludes the installation of spiral jacketing on cylindrical
-
Supplier: Budnick Converting, Inc.
Description: 348 is a 8.8mil, all service jacket sealing tape with tri-directional fiberglass backing, primarily used for ASJ faced duct and pipe systems.
- Thickness: 0.011 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Backing: Glass / Fiberglass
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: AF990 is a 11.0 mil, UL listed backing, HVAC all service jacket. It is used for butt joining cold and all temperature duct and pipe systems.
- Thickness: 0.011 inches
- Peel Strength / Adhesion: 6 lbs/in
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: 428 AWF is a conformable foil/skrim/kraft lamination or all service jacket used for sealing cold and dual temperature duct & pipe systems where the basic insulation uses ASJ facing.
- Thickness: 0.011 inches
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric
-
Supplier: GF Piping Systems
Description: COOL-FIT® ABS is a complete system solution for secondary cooling and refrigeration piping systems. The system is based on the tried and tested ABS plastic system from GF Harvel which contains pipe fittings, valves and transition fittings, now with the option for pre-insulated pipe and
- Maximum Pressure: 150 psi
- Temperature Range: -58 to 104 F
- Diameter: 1 1/2", 1 1/4", 1", 10", 12", 2 1/2", 2", 3 1/2", 3", 3/4", 4", 5", 6", 8"
- Material: ABS
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: PITTWRAP® CF jacketing on FOAMGLAS® pipe insulation. Service Temperature Limits -40 to 220°F U.S. Stock Item. Available in standard 1.5 in x 200 yard rolls.
- Service Temperature: -40 to 220 F
- Type: Pipe and Fitting Jacketing
-
Supplier: Deviser, Inc.
Description: Vinyl Pipewrap Tape is designed to protect pipe lines from acid, alkalis, corrosion by forming a barrier between the soil and pipe. This product offers excellent conformability and flexibility to pipe joint, unions and corners, as well as to straight pipe. The heavy duty
- Thickness: 0.01 inches
- Peel Strength / Adhesion: 1.5 lbs/in
- Temperature Resistance: 0 to 80 C
- Dielectric Strength: 10,000 V/m
-
Supplier: Acoustical Solutions, Inc.
Description: AudioSeal™ Pipe and Duct Lag is a 1 lb per sq. ft. mass loaded barrier with a reinforced foil facing. It is typically used to wrap noisy pipes and ducts to block the noise that transmits through the walls of the pipe or duct as air or other contents move through it as well as to
- Width: 54 inch
- Height: 360 inch
- Mounting: Adhesive / Tape
- Description: Pipe / Duct Lagging
-
Supplier: IES2000
Description: A flexible one pound per square foot reinforced foil faced loaded vinyl noise barrier used to wrap noisy pipes, ducts, valves and fans housings. Standard roll sizes is 48” x 30’L Easy to cut, wrap and install with matching lag tape Applications: Typically used to wrap noisy pipes and
- Thickness: 0.09 inch
- Width: 48 inch
- Height: 360 inch
- Features: Flameproof
-
Supplier: Zippertubing Co. (The)
Description: temperature heat barrier applications where a mechanically tough jacket is required. The polymer coating allows various PVC extruded closures to be electronically welded or sewn to the jacket material. Teflon® and Polyurethane Z-Track materials are also available. A track closures
- Sleeving: Wrap Around Sleeving
-
Supplier: Zippertubing Co. (The)
Description: High temperature composite heat barrier designed to protect wiring, hoses, pipes or electronic modules. Insuflect-250 is the ideal material for providing thermal protection at temperatures of 250ºC continuous (300ºC/minutes). The material yields an outstanding thermal effectiveness value of
- Sleeving: Wrap Around Sleeving
-
Supplier: IES2000
Description: long Extremely easy to install 100% adhesion coverage between barrier and quilt Class A (or 1) flammability rating per ASTM E-84 Applications: Typically used to wrap noisy pipes and ducts to block the noise that transmits through the walls of the pipe or duct as air or other contents
- Thickness: 2 inch
- Width: 48 inch
- Height: 360 inch
- Features: Flameproof
-
Supplier: ASTM International
Description: aluminum jacketing is based on three factors: outer surface treatment and emittance, alloy and temper per Specification B209, and moisture retarder. The specification covers physical properties, minimum thickness for pipe jacketing, and permissible thickness tolerances. Test methods cover
-
Supplier: IES2000
Description: flammability rating per ASTM E-84 Standard roll is 48”wide x30’ long Applications: Typical uses include: wrapping noisy pipes and ducts to block the noise that transmits through the walls of the pipe or duct as air or other contents move through it as well as to increase the sound
- Thickness: 1 inch
- Width: 48 inch
- Height: 360 inch
- Features: Flameproof
-
Supplier: Conax Technologies
Description: Conax Technologies designs a PG9 compression seal fitting to seal on an analyzer probe of various thicknesses. One application example called for a specialized Conax PG9 gland with a steam jacket to seal a 1.25"pipe (1.66"OD) to hot-tap a sulfur analyzer probe into a sulfur recovery
- Mounting Size: 1.25 inch
- Number of Wires: 1 #
- Temperature Range: 300.2 F
- Number of Elements: 1 #
-
Supplier: Shurtape Technologies, LLC
Description: All Service Jacket (ASJ) tape for use in cold and dual temperature systems to seal, seam and join scrim-reinforced pipe and duct insulation. AF 990CT is linered and offers an acrylic adhesive, performs in temperatures ranging from -20 F to 260 F and is tested in accordance with UL 723.
- Width: 2.8346456692913384 to 3.779527559055118 inches
- Thickness: 0.0083 inches
- Peel Strength / Adhesion: 5 lbs/in
- Temperature Resistance: -28.88888888888889 to 126.66666666666666 C
-
Supplier: ASTM International
Description: materials used over thermal insulation whether the insulation is in the form of pipe, board, or blanket, or field applied materials that are self-supporting, including insulation cements. 1.4 This guide does not include covers or other retaining walls that contain loose fill, other
-
Supplier: Buckaroos, Inc.
Description: The Ultimate in Hanger Covers The patented Wraparoo Hanger Cover is a two-piece cover designed to cover and protect clevis-type pipe insulation hangers. Constructed from specially manufactured, high-temperature rated (205°) CPVC, Wraparoo Hanger Covers are intended for use in food plants,
- Application: Insulation Cover
- Material: PVC
- Type: Pipe and Fitting Jacketing
-
Supplier: Polyguard Products, Inc.
Description: Zero-Perm® vapor barrier membrane from polyguard Products is an absolute “zero perm” barrier that provides maximum protection for all types of insulations used in below ambient, subfreezing and cryogenic applications on duct, pipe, or vessel systems. • Meets ASTM E84 25/50 Smoke and Flame
- Thickness: 0.0787402 inch
- Width: 2.9583333333333335 ft
- Material: Aluminum, Other
- Applications: Ducting, Piping
-
Supplier: Mid-Mountain Materials, Inc.
Description: HYTEX® 2025-AL is excellent for use in plants that require protection for personnel for hot or cold piping. It is also excellent for use in the manufacture of removable insulation blankets.
- Service Temperature: 1,000.4 F
- Type: Ductwork Jacketing, Equipment Jacketing, Pipe and Fitting Jacketing, Tank Jacketing, Valve Jacketing
- Material: Fiberglass
- Application: Insulation Cover, Thermal Insulation
-
Supplier: Buckaroos, Inc.
Description: The Buckaroo Soft-Guard Protection Cover System is a white gloss, soft vinyl plasticol P-Trap Piping and Valve Cover System used to protect people and insulate piping underneath lavatories or sinks. The basic Soft-Guard Protection Cover System Kit Pack includes the two piece P-Trap cover, two angle
- Application: Insulation Cover
- Type: Pipe and Fitting Jacketing
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures coated fabrics that are flexible and easy to sew, making them ideal for use in mechanical insulation applications.
- Service Temperature: 1,000.4 F
- Type: Ductwork Jacketing, Equipment Jacketing, Pipe and Fitting Jacketing, Tank Jacketing, Valve Jacketing
- Material: Fiberglass
- Application: Insulation Cover, Noise Abatement, Thermal Insulation
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures coated fabrics that are flexible and easy to sew, making them ideal for use in mechanical insulation applications.
- Service Temperature: 1,000.4 F
- Type: Ductwork Jacketing, Equipment Jacketing, Pipe and Fitting Jacketing, Tank Jacketing, Valve Jacketing
- Material: Fiberglass
- Application: Insulation Cover, Noise Abatement, Thermal Insulation
-
Supplier: Polyguard Products, Inc.
Description: installed according to the manufacturers recommendations. ZeroPerm must be protected by a mechanical jacket such as PVC or Metal. Indoor use in areas requiring mechanical protection can be jacketed with Polyguard’s Alumaguard Lite jacketing system, vapor barrier and protective jacket
- Thickness: 0.09842525 inch
- Width: 2.9583333333333335 ft
- Material: Aluminum, Other
- Applications: Ducting, Piping
-
Supplier: Acoustical Solutions, Inc.
Description: transmits through the walls of the pipe or duct as air or other contents move through it as well as to increase the sound absorption in the cavity. It also provides sound absorption and thermal insulation around the pipe or ductwork. The reinforced foil-faced exterior serves as a
- Mounting: Adhesive, Other
- Outlet: End
- Port: Exhaust Silencer, Inlet Silencer
Find Suppliers by Category Top
Featured Products Top
-
Nuclear Power Facilities Robotics Transfer Lines for Clean Liquids Transfer Lines for Internal Contamination Fluids Well Pipe & Cable Jacket Petroleum Products Transfer†† Oil & Fuel (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
The self-regulating heating cable PSB is suitable for frost protection and temperature maintenance on pipes and vessels at low process temperatures in industrial and hazardous areas. The power output of the PSB varies depending on the ambient temperature. If the ambient (read more)
Browse Heat Tracing Datasheets for BARTEC -
The self-regulating heating cable MSB is suitable for frost protection and temperature maintenance on pipes and vessels at mid process temperatures in industry and hazardous areas. The power output of the MSB varies depending on the ambient temperature. If the ambient (read more)
Browse Heat Tracing Datasheets for BARTEC -
Well Pipe & Cable Jacket Features & Benefits Open mesh polyester braiding incorporated within the wall of flexible, ether-based polyurethane Made from non-toxic raw ingredients conforming (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
The self-regulating heating cable HTSB is suitable for frost protection and temperature maintenance on pipes and vessels at high process temperatures in industry and hazardous areas. It can be used where steam cleaning is required. The power output of the HTSB varies (read more)
Browse Heat Tracing Datasheets for BARTEC -
The self-regulating heating cable HSB+ is suitable for frost protection and temperature maintenance on pipes and vessels at high process temperatures in industry and hazardous areas. It can be used where steam cleaning is required. The power output of the HSB+ varies (read more)
Browse Heat Tracing Datasheets for BARTEC -
The self-regulating heating cable HSB is suitable for frost protection and temperature maintenance on pipes and vessels at high process temperatures in industry and hazardous areas. It can be used where steam cleaning is required. The power output of the HSB varies (read more)
Browse Heat Tracing Datasheets for BARTEC -
APPLICATIONS Removable insulation pads/blankets Pipe insulation covers Valve jackets Trap insulation Turbine blankets and reactor blankets Tank insulation blankets BENEFITS (read more)
Browse Insulation Fabrication Services Datasheets for Mid-Mountain Materials, Inc. -
shouldn’t be. Some of the key applications include fireproofing, heat shielding, high-temperature processes, thermal conductivity, and tube or pipe insulation. Fireproofing Due to its high heat and flame resistance, thermal insulation tape is designed for use in oven (read more)
Browse Industrial Tapes Datasheets for Mid-Mountain Materials, Inc. -
comes to ensuring equipment is able to work efficiently. Take our removable/reusable insulation jackets and blankets. They’re utilized to cover large pipes found within power generation plants and help them reach optimum temperatures that deliver the utmost efficiency. 4. Reduced (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
Marketplace
293 Custom Vessels From Portable to Batch Top- or bottom-entry agitators, jacketed and vacuum or pressure designs, sprayball testing, prevalidation documentation, electropolishing and specializing fittings Lee Industries has the experience and expertise to handle it all! Visit them at Interphex
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations
By Christina Galitsky, Sheng-chieh Chang, Ernst Worrell, and Eric Masanet, Berkeley National Laboratory, Environmental Energy Technologies Division Properly sized pipe diameters. Increasing diameters can reduce energy consumption to 3%. Heat recovery for water preheating. Up to 90%
-
How to Select Your Insulation Facing
kinds of facing offered by JM: foil scrim kraft (FSK), poly scrim kraft (PSK), all service jacket (ASJ), and polypropylene-coated ("poly-top") ASJ. In terms of functionality, facing is often used to limit vapor drive with the ultimate goal of preventing condensation. This is a two-part function
More Information Top
-
Technical development of buildings
As appropriate measures, apply the tube partitions in the region of the penetration of a component as well as tube jackets or Unterputz transfer.
-
House technique
the radiator consists of a metallic heating conductor that is ordered in the interior of a metallic tube jacket .
-
Finite Element Analysis of `Loadshare' for the Installation of Pipe-in-Pipe Flowline by S-Lay and J-Lay Methods
Jacket pipe jacket diameter, and t .
-
Dubbel
- K2.1.4 rotary tube jacket .
-
Mutschmann / Stimmelmayr paperback of the water supply
This amounts e.g. wall thickness region 4-6 mms, web height 2 mms, 11,8-13,2 % by 7 mms to slot width by web height 3 mms 17,8-19,9 % of the full tube jacket surface.
Indicates content that may require registration and/or purchase.