Products/Services for Pipe Organ CAD Software
-
Computer-aided Design and Computer-aided Manufacturing Software (CAD/CAM) - (711 companies)Computer-aided design and computer-aided manufacturing software (CAD/CAM) allows engineers, architects, and designers to create conceptual drawings for assessment and approval. Since both CAD and CAM use computer-based methods...UseOperating SystemSource Code -
Pipe Fittings - (1972 companies)Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations. Pipe fittings are parts that connect pipe sections together or to other components in in-line, offset, multi-port, or mounting... -
Computer-Aided Design (CAD) Services - (1430 companies)...of purchased licenses or in-house developed software. Video Credit: Cadeeze / CC BY-SA 4.0. Alibre Design. Alibre designs are drawing file types, conforming to Alibre, Inc's software specification, which are supported by CAD service providers offering... -
Plastic Pipe - (212 companies)Plastic Pipe is used in similar applications as traditional metal and ceramic pipe but offers significant savings in weight and installation. Standards now exist for plastic pipe to be used in hazardous environments and in fire protection systems...
-
Pipe Liners - (117 companies)Pipe liners are used to prevent leakage or infiltration in pipes and piping systems. There are many different types of products. Traditional pipe liners and pipe lining systems are sleeves, casings, or supports that are inserted along the length... -
Industrial Pipe - (1677 companies)Industrial pipe is a broad category of fluid and solid transport hardware used in many applications and industries. Cylindrical pipe and rigid tube is used in process, energy, construction, and civil infrastructure applications. Industrial pipe...
-
Pipe Hangers and Conduit Hangers - (290 companies)Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam clamps, pipe clamps, brackets and pipe straps. Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam...
-
Pipe Transits - (24 companies)Pipe transits are bulkhead or barrier modules allowing pipe, tubing, or other conduit to pass through, while providing various levels of sealing, strain relief, and damage protection, depending on the application requirements. Pipe transits...
-
Drill Pipe - (90 companies)Drill pipe is hollow, thick-walled piping used on drilling rigs to transmit drilling fluid and torque through the wellbore to the drill bit. Drill pipe is hollow, thick-walled piping that transmits drilling fluid and torque through the wellbore...
-
Pipe and Hose Pressing Tools - (77 companies)Pipe and hose pressing tools are used to apply a large, circumferential compressive force to quickly create liquid-tight connections in metal and plastic fluid-handling systems. A large force is applied in a short burst, with 360-degrees or close...
Product News
-
FARO CREAFORM
Creaform’s Scan-to-CAD software Creaform introduces the Pro version of its Scan-to-CAD application module. Creaform, a business of AMETEK,Inc. and provider of automated and portable 3D measurement solutions, has announced the release of Scan-to-CAD Pro, a powerful new application module integrated within the Creaform Metrology Suite. It has been specifically designed to streamline and enhance reverse engineering workflows with a more concise approach. Initially launched in 2014, Creaform 's Scan-to-CAD software module... (read more)Browse Scanning Software Datasheets for FARO CREAFORM -
FARO CREAFORM
Scan-to-CAD Software for Reverse Engineering Scan-to-CAD Software for Reverse Engineering and 3D Modeling. Scan-to-CAD accelerates reverse engineering with intuitive mesh editing, feature extraction, and direct CAD integration for 3D printing, prototyping and product development. Part of the Creaform Metrology Suite TM, Scan-to-CAD is a post-treatment software module designed to optimize meshes and prepare 3D scans for 3D printing. Scan-to-CAD also enables designers and engineers to finalize 3D scan data and use it in their reverse... (read more)Browse Scanning Software Datasheets for FARO CREAFORM -
Modern Linear Incorporated
NEW CAD file library! We are pleased to announce a new and upgraded CAD file library on our website: https://www.modernlinear.com/cad-files/. We have partnered with Cadenas PARTsolutions to expand and upgrade our online CAD file library. The Cadenas system offers files in over 100 native CAD formats as well as many older popular software sytems. The system is "future proof" and "backward compatible". This library will also be available on 97 CAD file directories/portals. With the interactive parts configurator, you... (read more)Browse Linear Bearings Datasheets for Modern Linear Incorporated -
Nord-Lock Group
CAD Downloads for Nord-Lock Solutions Do you need CAD files for your Nort-Lock products? Our CAD files are compatible with a variety of CAD software systems (read more)Browse Locknuts Datasheets for Nord-Lock Group -
Smalley
Smalley Interactive CAD Library Smalley leads the way in designing and manufacturing retaining rings and wave springs. We have developed an interactive, parametrically drawn CAD library. This library provides information about our various ring and spring products and is always available to our customers for immediate download. The Smalley CAD library is an easy to use interface that allows engineers, procurement specialists, and other personnel the ability to download 2D or 3D CAD documents for evaluation and analysis... (read more)Browse Retaining Rings and Snap Rings Datasheets for Smalley -
McWane Plant and Industrial
New CAD Library We 're proud to announce the launch of our new CAD library, a self-service resource anyone can use to generate a wide range of 2D and 3D CAD files - as well as submittal drawings - for MPI valves and water control gates. We offer a breadth of file types, including STEP, DXF, IGES, SAT, VRML, and many others. Several of our AWWA valves and water control gates are available now, with more on the way soon. Check it out here: https://lnkd.in/gGR_VrMp (read more)Browse Gate Valves Datasheets for McWane Plant and Industrial -
Petersen Products Co.
Pipe Handlers Pipe Handlers 161-9 Series. For use as a Pipe Handler, Grapple, and many material handling requirements. Manufactured to the customer 's requirements. Inflate with air, inert gas or water. Lift, pull, and align tubes, pipes, transformers, and many handling requirements. Most weight, temperature, and chemical requirements. They are not to be used for lifting over any personnel or where their failure would cause significant damage. Many configurations available. Follow us on: Facebook. YouTube... (read more)Browse Industrial Pipe Datasheets for Petersen Products Co. -
Renishaw
FixtureBuilder 8.0 3D-modelling software Renishaw is pleased to announce the release of FixtureBuilder 8.0, the latest version of its 3D fixture modelling software. FixtureBuilder allows users to design metrology fixturing set-ups without having to go near their co-ordinate measuring machines (CMM) and other inspection devices. This reduces the amount of unproductive set-up time and increases the productivity of inspection machines. The software can be used with a CAD model of the part to be inspected, which is imported... (read more)Browse Metrology Fixtures and CMM Fixtures Datasheets for Renishaw -
Remcom (USA)
XFdtd 3D Electromagnetic Simulation Software XFdtd (R) 3D EM Simulation Software provides engineers with powerful tools to shorten development time and release products to market sooner. XFdtd 3D EM Simulation Software Features. XF is full-wave 3D electromagnetic modeling software for analyzing EM field simulation in complex, high-fidelity devices. XF's unique collection of features simplifies the analysis of even the most complex and massive problems. XF includes a specialized FDTD solver which outpaces other methods in efficiency... (read more)Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
Modern Linear Incorporated
CAD FILES for Linear Guides & Components Where you will find the CAD Flles for all of Modern Linear's Linear Guides and Components. Vector Trio Linear Guide. Configure & Download (click on link). Single Edge Track. Configure & Download (click on link). Double Edge Track. Configure and Download (click on link). Double Track Linear Guide. Configure & Download (clink on link). Vector Quad Linear Guide. Configure & Download (click on link). Guide Rollers. Configure & Download (click on link). Guide Roller Bushings. Configure & Download... (read more)
-
Messages, pp. (A214-A289)
With this software , can be simulated the operating trap, extreme situations enact and sound out Grenzkapazitaten. .... The CAD system Prime Medusa. .... Pipe " can Prime Medusa with the module the tubular conduit-Konstrukteur. .... The multi-phase update is a new message organ vonBHRA TheFluid Engineering Centre that appears zweimonatlich and…
-
System of vision embarked for the detection of road obstacles - to Improve the safety of the passengers | Techniques of the Ingénieur
The developments of the électronique explain largely the increase of the electrical members under the cover of the improvement of the safety of the occupants of a more comfortable line and even more recently than the respect of the environment. .... A mécatronique system is composed of elements of different natures: mechanical, electronic components and softwares . .... plane material plane, level of integration of monolithic microstructures, logiciel, omnipresent of the CAO until applications, a…
-
1979-1980 Conference Index
…aircraft weapon systems; Watts, Jack D.; NAECON 79 Vol 1 382-389 heat- pipe avionic cooling; Token .... Florence; NAECON 80 Vol 2 838 role of software in commercial automatic test equipment; Jenkins, G. M … M. R.; NA ECON 79 Vol 2 872-878 Bipolar transistors Gummel-Poon CAD transistor model; parameter … Scott; NAECON 80 Vol 2 520-527 Blood pressure constant pressure resevoir for organ perfusion; Hanpeter, David…
-
Dubbel
…loops, adjusting rules X 17 -, optimization X 17 -, parameters X 17 -, 19 regulating organs K 19 regulating … crack growth Q 110 Rittersches cutting method B 11 pinion-gear rack-drive T 18 RLT systems M 41 robots, scope of application T 112 -, selection T 112 -, CAD -orienting Off line-programming … ray lithography S 91 tube arrangement, aligned D 33 … SLW volume coefficient Q 98 SMD components I 6 Smith-diagram E 109 software development Y 8…
-
Fluid Force Predictions and Experimental Measurements for a Magnetically Levitated Pediatric Ventricular Assist Device
Figure 3 illustrates a Solidworks CAD model of the test rig. .... The test rig consisted of an inlet and outlet reservoir, entrance length of pipe , a motor, its .... Artif Organs , Vol. 31, No. 5, 2007. .... Data collection software enabled the simultaneous measurements of pressure rise, rotational speed, and flow rate.
-
Development of a Numerical Pump Testing Framework
…create a fully transparent, three-dimensional model with the exact same geometry as the original CAD model. .... Artif Organs , Vol. 38, No. 9, 2014. .... ventricular chamber was represented by a clear, vertical polyvinyl chloride pipe with a tee section connecting the .... PIV velocity data were extracted by adaptive correlation algorithms in Dynamic studio software (Dantec Dynamics).
-
Dubbel
…X 17 -, optimization X 17 -, parameters X 17 -, synthesis X 16 -, 19 regulating organs K 18 regulating … crack growth Q 104 Rittersches cutting method B 9 pinion-gear rack-drive T 18 RLT systems M 39 robots, scope of application T 103 -, selection T 103 -, CAD -orienting Offline programming systems … ray lithography S 83 pipe bends under internal pressure … 46 sketch interpretation Y 17 SMD components I 6 Smith-diagram E 99 software Y 8 -, - development…
-
The optimization of hybrid scaffold fabrication process in precision deposition system using design of experiments
…objective of tissue engineering is the regenera- tion of tissues and rehabilitation of organ functions through the .... Several technologies, such as three- axis motion control with four isolated z axes, thermal control, pneumatic control, and CAD /CAM software , are required to realize the precision deposition system. .... the deposition process, Vozzi et al. (2002) developed a Newtonian flow model in pipes that considered the…
-
Understanding metastatic SCCHN cells from unique genotypes to phenotypes with the aid of an animal model and DNA microarray analysis
Tumor tissues, cervical lymph node, lung, and other organs were collected. .... Likewise, Ingenuity Pathways Analysis software (http://www.ingenuity.com), categorized the genes into specific groups based on .... Primary antibodies for immunoblotting were monoclonal antibodies against E- cad (G-10, 1:1,000 dilution), vimentin .... Cells were fixed and permeabilized in warm PHEMO buffer (containing 0.068 M PIPES , 0.025 M…
-
Dynamic X-ray computed tomography
Temporal prediction on block images (2 mode + overscan): Data are processed in a pipe -line fashion with .... Moreover, organs can not only move or deform within the transverse plane but also the entire object .... A realistic simulation software , called Sindbad, has been developed within our laboratory [20]. .... It handles three kinds of phantoms: CAD data defined by constructive solid geometry parameters, triangular facets phantoms…
Indicates content that may require registration and/or purchase.