-
Supplier: Kuriyama of America, Inc.
Description: MINI HYD SWAGER Made in The USA.
- Power: Hydraulic Tools
-
Supplier: Kuriyama of America, Inc.
Description: The Hydraulic Swage Hose Mending Machine has been approved by Piranha® Hose Products for use in the repair of Thermoplastic Sewer Cleaning Hose. Piranha® Hose Sizes 1/8" - 1 1/4" size sewer cleaning hose can be repaired or mended using this machine, contingent upon use of proper dies,
- Power: Hydraulic Tools
-
Supplier: MFP Automation Engineering
Description: Parker offers hose crimpers and swagers for high-volume productivity and portable on-site assembly. Use with industrial, thermoplastic and hydraulic hose. Parkrimp® hose crimper machines and adjustable crimper machines from Parker have led the industry in ease of use and rugged
- Type: Hose Crimpers
-
-
Supplier: Peridot Corporation
Description: small as .005OD .003 ID with a faceted point. We bend and machine pipe up to 3/4 inch in diameter. We shape set Nitinol tubing. We work with over a dozen North American raw tubing suppliers purchasing thousands of feet of tubing a year. Special alloys, shapes and sizes are our forte.
- Industry Served: Aerospace, Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, Medical / Pharmaceutical, Oil / Fuel, Vacuum
- Materials: Aluminum, Brass, Copper, Inconel®, Nickel Alloy, Plastic, Stainless Steel, Superalloy, Titanium
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Piercing & Punching, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: transfluid Maschinenbau GmbH
Description: The machines are extremely robust and easy to operate. A selection of setups is available to process tubes of different lengths, with an operational length up to 240" Our compact and mobile bending machines can now be controlled easily with a touch panel. This opens up new
- Max. Round Size: 0.2362206 to 1.6535442 inch
- Max. Bending Angle: 4.1 degrees
- Power: Hydraulic, Manual
- Type: Rotary Draw / Mandrel
-
Supplier: Sharpe Products
Description: With an array of leading-edge CNC pipe and tube bending machine technology and tooling, we are able to handle multiple projects with diverse needs, with flexibility for pipe and tube bending from 1/4" O.D. to 6" O.D. The primary types of bending used for tube and pipe
- Outside Diameter / Width: 0.25 to 6 inch
- Industry Served: Aerospace, Automotive, Building / Structural, Food Processing, General Purpose, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Refrigerant, Sanitary, Vacuum, Water
- Materials: Aluminum, Brass, Carbon Steel, Copper, Nickel Alloy, Stainless Steel, Titanium
- Additional Capabilities: Buffing / Polishing, End Flattening, End Forming, Piercing & Punching, Slotting & Notching, Swaging, Welding / Brazing
-
Supplier: Production Tube Cutting, Inc.
Description: COMPETITIVE SOURCE ... COMPETENT SOLUTIONS. Whether you need 80,000 cut tubes in 24 hours or a brand new highly engineered solution for a micro or a large part ... Production Tube Cutting Inc is your competitive source. Production Tube Cutting Inc will help you design the most cost-efficient bent
- Outside Diameter / Width: 0.01 to 6 inch
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Refrigerant, Slurry
- Materials: Aluminum, Brass, Carbon Steel, Copper, Inconel®, Nickel Alloy, Stainless Steel, Superalloy, Titanium
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: Garage Equipment Supply
Description: BendPak has been building benders for more than three decades, with a single overriding priority-performance. The 1302BAS-202 Semi-automatic exhaust pipe bender includes the 202 die package and a dual function end finishing unit for precision OE expansions and flares. This tubing bender has a
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Sharpe Products
Description: Sharpe Products an ISO 9001:2015 certified tube bending and fabrication company located in New Berlin, WI, offers custom CNC pipe/tube bending and rolling, tube laser cutting, and tube fabrication services for the automotive, agricultural, construction/off-highway, fabrication,
- Industry / Application: Aerospace / Avionics, Agriculture / Forestry, Automotive, Building / Construction, Electronics / Semiconductors, Industrial / Commercial, Marine, Medical / Health Care, Military / Defense
- Services: High Volume Production, Just-in-Time Delivery
- Features: Midwest US Only, North America, United States Only
- Capabilities: Welding and Fabrication
-
Supplier: Garage Equipment Supply
Description: internal expander Updated bend data system available for automobiles and light trucks dating back to 1960 Clampless swager-easy to use drop-in collars makes swaging operations quick and efficient Twist-lock tooling-quick change tooling saves time Integrated power relief control valve-control
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Garage Equipment Supply
Description: internal expander Updated bend data system available for automobiles and light trucks dating back to 1960 Clampless swager-easy to use drop-in collars makes swaging operations quick and efficient Twist-lock tooling-quick change tooling saves time Integrated power relief control valve-control
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Weiss Industries, Inc.
Description: Weiss Industries is proficient at producing light gauge cylindrical components such as rolled and welded fabricated tubes, housings, sleeves and bushings. We offer metal sub assemblies, welded sub assemblies, precision specialty brackets, exhaust system components, metal shells. We specialize in
- Materials: Aluminum, Copper / Copper Alloys, Steel - Carbon & Alloy, Steel - Stainless
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
- Industry Served: Automotive, Food Processing, General Purpose, High Temperature / Heating Fluids, Marine, Medical / Pharmaceutical
- Capabilities: Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Threading, Welding / Brazing
-
Description: presses; hot scalping pipe mills; iron workers; merchant mills; pipe benders; plate mills; plug rolling mills; power presses (all types); preliminary and post operations; press brakes; rockrite machines; rotary peeling mills; saws; shears; sheet mills; slab mills; spinning
-
Supplier: ASTM International
Description: This specification covers two classes of flanged and cold-bending quality cold-worked straight-beam single or double welded austenitic steel pipe intended for high-temperature and general corrosive services. Pipes of Class SW shall be single-welded with no addition of filler metal and
-
Supplier: ASTM International
Description: This specification covers two classes of flanged and cold-bending quality cold-worked straight-beam single or double welded austenitic steel pipe intended for high-temperature and general corrosive services. Pipes of Class SW shall be single-welded with no addition of filler metal and
-
Supplier: Garage Equipment Supply
Description: BendPak has been building benders for more than three decades, with a single overriding priority-performance. The 1302BAS-202 Semi-automatic exhaust pipe bender includes the 202 die package and a dual function end finishing unit for precision OE expansions and flares. This tubing bender has a
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Unique Aluminum Extrusion
Description: Unique Aluminum Extrusion LLC, an integrated aluminum mill and fabricator, has the extensive facilities to fill your requirements for your extruded aluminum tubing, rod, bar and hollow bar needs. In addition we offer extruded pipe, rod, bar, hollow shapes. Fabricating facilities can perform
- Outside Diameter / Width: 0.25 to 7 inch
- Materials: Aluminum
- Additional Capabilities: Annealing / Heat Treating, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: Marshall Manufacturing Company
Description: integrity of both the machined features and the bending process. Precut cannulas, hollow needles and tubes that require special laser cut windows, slots, contoured edges and 4 axis cuts can also be processed through our CNC bending machine to obtain 2D and 3D bends.
- Outside Diameter / Width: 0.06 to 0.315 inch
- Industry Served: Aerospace, Automotive, Compressed Air, Food Processing, General Purpose, Hydraulic Fluid, Medical / Pharmaceutical
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Piercing & Punching, Slotting & Notching, Swaging, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Packaging / Shipping, Prototype
-
Supplier: Northern States Metals Corp.
Description: "Your Single Source For Custom Extruded Aluminum Products And Quality Parts" In the fast-moving world of manufacturing, successful companies must be focused on producing quality products while simultaneously reducing customer's costs. Northern States Metals accomplishes just that while providing a
- Industry Served: Aerospace, Automotive, Building / Structural, Food Processing, General Purpose, Marine, Medical / Pharmaceutical, Vacuum
- Materials: Aluminum
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: New England Small Tube Corporation
Description: Tube Assemblies: New England Small Tube is a leader in small diameter tube fabrication. Its assembly capabilities include brazing, laser welding, bending, cutting, swaging, flaring, bulging, beading, and finishing. Original equipment manufacturers rely on New England Small Tube for a wide
- Outside Diameter / Width: 0.016 to 0.5 inch
- Industry Served: Aerospace, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Refrigerant, Water
- Materials: Aluminum, Brass, Copper, Inconel®, Nickel Alloy, Stainless Steel, Titanium
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Plating / Coating, Slotting & Notching, Swaging, Welding / Brazing
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: Tube Bending Leonhardt provides extensive tube bending services for a wide range of applications and tubular products. Tube bending equipment ranges from simple tube benders to state-of-the-art multi-radius CNC tube bending machines capable of production runs and delivering complicated bent
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Pipeline, Refrigerant,
- Materials: Aluminum, Brass, Carbon Steel, Copper, Inconel®, Nickel Alloy, Stainless Steel, Superalloy
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: Metal Bending and Coiling Services Eagle Stainless expertly fabricates precision bent components ideal for use in surgical devices, heat exchangers, instrumentation, handling equipment and more. Eagle is a specialist for precision bending and coiling of stainless steel, copper, aluminum and other
- Outside Diameter / Width: 0.032 to 1.5 inch
- Industry Served: Aerospace, General Purpose, Medical / Pharmaceutical
- Materials: Aluminum, Copper, Nickel Alloy, Stainless Steel
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Slotting & Notching, Swaging, Welding / Brazing
-
Supplier: Will's Pro Custom Manufacturing, Inc.
Description: Wills Pro Custom Manufacturing has the experience and capabilities required to meet the sheet metal fabrication needs of large and small customers alike. With over 100,000 sq. ft. manufacturing facility, and a significant investment in new equipment technology over recent years. We provide design &
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Oil / Fuel, Pipeline, Refrigerant, Sanitary, Slurry, Vacuum, Water
- Materials: Aluminum, Brass, Carbon Steel, Copper, Stainless Steel, Titanium
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: Production Tube Cutting, Inc.
Description: cutting tolerances as tight as ± .002" Micro-part tube cutting technology Supported Shear Tube Cut-Off Shears burr-free parts to tight tolerances with no scrap between tube cut parts Production rates are thousands of parts per hour, since tube cut parts roll off the machine ready for shipping
- Cutting: Band Saw Cutting, CNC Cutting, Circular Cold Saw Cutting, Miter Cutting
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Materials: Composites, Metals, Plastics
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: Piranha Hose Products, Inc.
Description: tooling that bear the yellow color coding, for safety, and reliability - end fittings and assembly tooling should be purchased directly from Piranha® Hose Products. A Piranha® supplied swaging machine is required for the installation of end fittings and menders for Piranha® sewer hose.
- Inside Diameter: 0.25 inch
- Product Form: Complete Hose Assembly
-
Supplier: Piranha Hose Products, Inc.
Description: bear the yellow color coding, for safety, and reliability - end fittings and assembly tooling should be purchased directly from Piranha® Hose Products. A Piranha® supplied swaging machine is required for the installation of end fittings and menders for Piranha® sewer hose. All assembly
- Inside Diameter: 0.5 inch
- Product Form: Complete Hose Assembly
- Features: Reinforced
-
Supplier: Piranha Hose Products, Inc.
Description: for end fittings and assembly tooling that bear the yellow color coding, for safety, and reliability - end fittings and assembly tooling should be purchased directly from Piranha® Hose Products. A Piranha® supplied swaging machine is required for the installation of end fittings and
- Inside Diameter: 0.5 inch
- Product Form: Complete Hose Assembly
- Features: Reinforced
- Material: Thermoplastics
-
Supplier: Piranha Hose Products, Inc.
Description: bear the yellow color coding, for safety, and reliability - end fittings and assembly tooling should be purchased directly from Piranha® Hose Products. A Piranha® supplied swaging machine is required for the installation of end fittings and menders for Piranha® sewer hose. All assembly
- Inside Diameter: 0.25 inch
- Product Form: Complete Hose Assembly
- Features: Reinforced
Find Suppliers by Category Top
Featured Products Top
-
. Swaging is a process that reduces the diameter of one tube end to fit inside another tube. It’s often used to create tight and secure connections between small diameter stainless steel tubes, eliminating the need for additional fasteners or adhesives. See our end forming (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
di tank - offers from di tank manufacturers, suppliers, exporters & wholesalers
Sell hose crimping machine hose crimper pipe swaging machine ...
-
Copper Tube Korea - Copper Tube Korea Manufacturers, Suppliers
[ Related Keywords : swager, swaging machine, rotary swaging machine, pipe swaging machine ] .
-
steel wire rope machine - offers from steel wire rope machine manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : hydraulic equipment, iron pipe crimping machine , hose swaging machine, hose crimping machine ] .
-
Clamping method improvement for preventing the return hose oil leakage by elastoplastic finite element analysis
First, the left end of gearbox pipe is fit into the swaging machine , and the return hose and the sleeve are loosely fitted by a worker.
-
A New Approach to Capex and Opex Reduction: An Integrated System for Remote Tie-Ins and Pipeline Repair
The pipe is then swaged into circumferential grooves that are machined into the inside diameter of the End Connector.
-
Processing of Refractory Metal Alloys for JOYO Irradiations
If a portion of the ingot containing pipe was inadvertently swaged into bar stock and then machined into end plugs, the defect locationwould be consistentwith this location.
Indicates content that may require registration and/or purchase.