Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Micro Sensor Co., Ltd.
Description: MFE600C Insertion Electromagnetic Flowmeter has the characteristics of high reliability, good stability, and long service life. On the basis of retaining the advantages of the pipe type electromagnetic flowmeter, the method of opening under pressure and installation under pressure can be
- Features: Liquid
-
Supplier: R. STAHL, Inc.
Description: Navigation light for vessels over 20 meters Features Integrated terminal box - no need for extra connection box Hinged on top - enabling quick replacement of light source All round lanterns is delivered with mounting bracket for 2" pipe Designed for use in arctic and tropical waters
- Light Fixture Voltage: 110 to 250 volts
- Features: Bulb Included, Explosion-proof, Other
- Application: Outdoor
- Ingress Protection(IP) Rating Against Moisture: Type 5, Type 6
-
Supplier: ABB Measurement & Analytics
Description: Designed to withstand high vibrations and the negative effects of corrosion areas, the new JDF300 Foundation Fieldbus indicator is an ideal fit for steel, oil & gas and chemical processing plants, storage stations and transportation. Thanks to its capability to display up to 8 different
- Number of Digits: 14
- Analog Input Channels: 1
- Width: 91 mm
- Height: 163 mm
-
-
Supplier: Oil-Rite Corp.
Description: precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This oiler features a polypropylene base, aluminum alloy valve body, plated steel shank and Buna-N
- Capacity: 0.01953125 gallons
- Features: Adjustable Volume
- Operation: Gravity, Manual
- Feed Type: Single Line / Single Point
-
Supplier: Oil-Rite Corp.
Description: precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This oiler features a polypropylene base, aluminum alloy valve body, plated steel shank and Buna-N
- Capacity: 0.01953125 gallons
- Features: Adjustable Volume
- Operation: Gravity, Manual
- Feed Type: Single Line / Single Point
-
Supplier: Oil-Rite Corp.
Description: precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This oiler features a polycarbonate reservoir, polypropylene base, aluminum alloy valve body,
- Capacity: 0.5 gallons
- Features: Adjustable Volume
- Operation: Gravity, Manual
- Feed Type: Single Line / Single Point
-
Supplier: Oil-Rite Corp.
Description: precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This oiler features a Pyrex reservoir, aluminum alloy base and valve body, plated steel shank and
- Capacity: 0.01953125 gallons
- Features: Adjustable Volume
- Operation: Gravity, Manual
- Feed Type: Single Line / Single Point
-
Supplier: SST Sensing Ltd.
Description: Details Measurement range: 0.1 to 100% O₂ (2 mbar to 3 bar ppO₂, with interface electronics) Linear output across full range No reference gas required Durable 12 mm diameter stainless steel probe Available in 200 mm, 400 mm, and 600 mm probe lengths Cable lengths up to 1.1 meters Operating
-
Supplier: Larson Electronics LLC
Description: is U.S. and Canada U.L. approved for use in paint spray booths. Please note, according to the NEC, using threaded rigid pipe does not require additional seal offs with this fixture. An EYM and seal off is necessary for flex conduit or other non-rigid pipe implementations. Standard
-
Supplier: Caterpillar Oil & Gas
Description: system Instrumentation Service meter Lube System Crankcase breather — top mounted Oil cooler Oil filter — RH Auxiliary oil reservoir Oil pan — full sump Oil filler in valve cover, dipstick — RH Mounting System Engine supports Protection System Shutoffs General Paint — Cat yellow Crankshaft
- Horse Power: 215 to 325 HP
- Displacement: 14.600862316975304 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Larson Electronics LLC
Description: designed LED T-series bulbs which produce 15% more illumination at 8 feet as compared to standard T5-HO lamps when measured with an Extech light meter. Our LED-T series bulbs are visibly brighter than standard T5-HOs and have consistently surprised many of our customers with their
-
Supplier: Larson Electronics LLC
Description: specially designed LED T-series bulbs which produce 15% more illumination at 8 feet distance as compared to standard T5-HO lamps when measured with an Extech light meter. Our LED-T series bulbs are visibly brighter than standard T5-HOs and have consistently surprised many of our customers
Find Suppliers by Category Top
Featured Products Top
-
Piping Leaking Connections Weakened Connections Pipe Vibration and Noise Damaged Valves Damaged Check Valves Damaged Water Meters Damaged Pressure Regulators and Gages Damaged Recording Apparatus Loosened Pipe (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
The Effects of Water Hammer And Pulsations Quick closing valves, positive displacement pumps, and vertical pipe runs can create damaging pressure spikes, leading to blown diaphragms, seals (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
DFT® Inc's engineers have been working with professionals in a range of industries for over 80 years, helping to identify and resolve water hammer's underlying causes. Water hammer and reverse flow can seriously damage pipelines, pipe joints (read more)
Browse Check Valves Datasheets for DFT Inc.
Conduct Research Top
-
Differentiating Between Doppler & Transit Time Ultrasonic Flow Meters
Ultrasonic flow meters are non-intrusive devices that use acoustic vibrations to measure the flow rate of liquid. There are two types, Doppler and transit time. Both are designed to clamp onto the outside of the pipe without breaking the line or interrupting the flow. This also eliminates pressure
More Information Top
-
CR4 - Thread: Measuring Pipe Line Vibrations
We (Doosan Babcock, UK) sell the pipe vibration meter that is also interpreting the data into risk levels: www.pipevibrationmeter.co.uk .
-
Process Plant Equipment: Operation Control and Reliability Complete Document
This design has the advantage of temperature stability and, in particular, the decoupling of the meter pipe vibrations from external vibrations.
-
Control instrumentation-a survey of current practice and some future trends
Recent developments in sensors and electronic\ technology and some mechanical improvements have minimised the effect of process noise and pipe vibration on the meter 's performance.
-
Hydrodynamic method for cleaning inner surfaces of pipes
The system consists of the following com- ponents: storage tank 1, valve 3, manometers 4 and 8, flow- meter (rotameter) 5, ball 6, pipe 7, integrating vibration me- ters 9, flexible wire 10.
-
Methods of multi-phase flow metering: Experience of Vankor field
Pipe of mass meter is vibrating due to this force.
Indicates content that may require registration and/or purchase.