-
Supplier: RS Components, Ltd.
Description: PPGI0626 Fresnel Lens for PIR Sensors
- Number of LEDs: 1
- LED Hardware: LED Lens
- Features: Other
-
Supplier: Ningbo Best Group Co., Ltd.
Description: processor, Auto temperature compensation Startup Time - 60sec after power up Detection Speed - 0.15-15m/sec Operating Temperature - -10- to +50- Power Input - 9-16V DC, max current 25mA Lens - Second generation Fresnel lens Pet immunity - Anti Pet, weight under 11kg Installation
- Type: Passive Infrared, PIRs
- Mounting: Wall Mount
-
Supplier: Legrand
Description: 15, 20, or 30 minutes), walk-through, test-mode. Sensitivity adjustment: reduce sensitivity (for PIR sensitivity); ultrasonic sensitivity is variable with trimpot. Multi-level, 360 degrees Fresnel lens for superior occupancy detection. Mounting options: ceiling tile; 4 square
- Features: Adjustable Sensitivity
- Mounting: Ceiling Mount
- Type: Passive Infrared, PIRs
-
-
Supplier: Legrand
Description: frequency of 40 kHz. Time delays: automatic, fixed (5, 10, 15, 20, or 30 minutes), walk-through, test-mode. Sensitivity adjustment: reduce sensitivity (for PIR sensitivity); ultrasonic sensitivity is variable with trimpot. Multi-level, 360 degrees Fresnel lens for superior
- Number of Lamps Controlled: 1
- Application: Commercial, Interior
- Controller Type: Occupancy (Motion) Sensor
- Mounting: Wall/Ceiling
-
Supplier: Leviton Manufacturing
Description: are required for continuous uninterrupted auto-on operation. The sensors use a small detector located directly behind a unique multi-zone optical lens. This exclusive Fresnel lens establishes dozens of zones of detection, which can be configured (manual masking) to block out
- Mounting: Ceiling Mount
Find Suppliers by Category Top
More Information Top
-
fresnel lens - offers from fresnel lens manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Fresnel lens, pir lens, motion sensor lens, pir fresnel lens ] .
-
Pir Sensor - Pir Sensor Manufacturers, Suppliers
Fresnel Lens Pir ,Infrared Fresnel Lens,IR Fresnel Lens,PIR,Pir Fresnel,Pyroelectric Infrared Sensor, .
-
Optical Instruments Manufacturers, Optical Instruments Product Catalogs Directory
High Sensitive Fresnel Lens for Pir Motion Sensor .
-
A sensing optimal proposal based on intelligent street lighting system
By the magnifying of Fresnel lenses , PIR provides a maximum sensing angle .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/2476/06Dec_Miller_Benjamin.pdf?sequence=1
Fresnel lens , PIR sensor, and a .
-
Thermal Infrared Sensors: Theory Optimisation and Practice
Typical thicknesses of FRESNEL lenses in PIR motion detectors are 0.4 mm.
-
Design and implementation of a compressive infrared sampling for motion acquisition
Although there has been a lot of work exploiting the combination of PIR sensors and Fresnel lens arrays to form the multiplexed infrared sensing, establishing the compressed infrared sampling model for acquiring the motion information is an unsolved problem.
-
Detecting Direction of Movement Using Pyroelectric Infrared Sensors
We have developed a data collection apparatus consisting of four dual sensing-element PIR sensors with Fresnel lenses to modify their field of views and op-amp circuits, and mounted it on the ceiling of a test room.
-
Design and implementation of a distributed fall detection system based on wireless sensor networks
The PIR sensors with Fresnel lens array are essentially sensi- tive to thermal change, especially at the boundaries of the sampling cells, which are preferable in terms of sen- sing efficiency in the sense of reducing the number of sensors involved without …
-
Estimation of target size using two passive infrared sensors
In this paper, we present a technique to estimate target size using two PIR sensors with Fresnel lens arrays.
Indicates content that may require registration and/or purchase.