-
Supplier: DME Company
Description: Pistol grip blow guns are ergonomically designed for operator comfort and safety. FEATURES: • Lightweight nylon body insulates from refrigerated air • Machined brass valve mechanism, nozzle inlet and hose inlet for strength • Lever style trigger with comfortable
- Pressure Capacity: 125 psi
- Air Line Connection: 1/4" NPT
- Style: Pistol Grip
- Nozzle: Standard
-
Supplier: CS UNITEC
Description: High-torque reversible drilling and tapping machines • High-torque reversible drilling, tapping and threading machines. • Ideal for drilling, reaming, tube rolling, tube expanding and tapping. • Use for special applications including mills, spindles, slides, controllers, pipe tapping, valve
- Length: 9.25 inch
- Weight: 4.6 lbs
- RPM: 1,550 rpm
- Pneumatic Motor Power: 0.7 HP
-
Supplier: DME Company
Description: NPT thread air inlet Inlet air pressure of 35 to 150 psi Rugged baked enamel and chrome finishes Comfortable hand grip and balanced design eliminate operator fatigue The angle design and lightweight allow easy operation in cramped or hard to reach spaces Air vent
- Container Size: 414.0294144 cc
- Dispensed From: Barrel / Syringe, Gun Handle
- Dispensing Equipment Type: Dispense Only
- Mounting: Hand Held
-
-
Supplier: EXAIR
Description: VariBlast® Compact Safety Air Gun is a uniquely powerful gun which produces variable force with the simple adjustment of the trigger valve. You decide how much force is needed for the application by squeezing the trigger a little or all the way for maximum force! This cast aluminum gun
- Air Line Connection: 1/8" NPT
- Features: Other
- Style: Pistol Grip
- Nozzle: Standard
-
Supplier: EXAIR
Description: Include Extension Pipes on the VariBlast® Compact Safety Air Gun for hard to reach areas. This air gun is a uniquely powerful gun which produces variable force with the simple adjustment of the trigger valve. You decide how much force is needed for the application by squeezing
- Air Line Connection: 1/8" NPT
- Nozzle: Extended Straight
- Features: High Volume
- Style: Pistol Grip
-
Supplier: EXAIR
Description: VariBlast® Compact Safety Air Gun is a uniquely powerful gun which produces variable force with the simple adjustment of the trigger valve. These models include Chip Shields and Extension Pipes for hard to reach areas. You decide how much force is needed for the application by
- Air Line Connection: 1/8" NPT
- Features: High Volume, Other
- Style: Pistol Grip
- Nozzle: Standard
-
Supplier: EXAIR
Description: valve. You decide how much force is needed for the application by squeezing the trigger a little or all the way for maximum force! This cast aluminum gun can be equipped with any of our 1/8 NPT engineered air nozzles. The VariBlast Compact Safety Air Gun is small, comfortable
- Air Line Connection: 1/8" NPT
- Nozzle: Extended Straight, Standard
- Features: High Volume
- Style: Pistol Grip
-
Supplier: Positech Corporation
Description: response and superior maneuverability with loads up to 940 pounds. The Simple Air Manipulator’s lift cylinder uses compressed air for vertical lifting and positioning. This industrial manipulator comes equipped with a standard operator-controlled pistol grip metering
- Capacity: 900 lbs
- Stroke: 100 inch
- Reach: 144 inch
- Actuation: Air / Pneumatic, Hand
-
Supplier: Air Compressors Direct
Description: 1/3" Pistol Grip Air Driven Screw Driver •Ideal for general repair and body shop work Easy To Work With •Cushion clutch with external clutch adjustment •Built-in quick change chuck •Convenient forward/reverse valve Professional Features •1/4" NPTF air inlet thread;
-
Supplier: CS UNITEC
Description: High-torque reversible drilling and tapping machines • High-torque reversible drilling, tapping and threading machines. • Ideal for drilling, reaming, tube rolling, tube expanding and tapping. • Use for special applications including mills, spindles, slides, controlles, pipe tapping, valve
- Length: 11 inch
- Weight: 12 lbs
- RPM: 650 rpm
- Pneumatic Motor Power: 0.8 HP
-
Supplier: Positech Corporation
Description: ergonomic lifter makes it easy to position and set loads or objects in place quickly and precisely. The AirLift can be attached to the end of the Conco® Articulated Jib or to a rail system, making it an economical alternative of a hoist. This machine comes with either a Pistol Grip
- Capacity: 800 lbs
- Stroke: 60 inch
- Actuation: Air / Pneumatic
- Features: Other
-
Supplier: Norbar Torque Tools, Inc.
Description: transducer, easy to read LED display, control panel and a solenoid valve to shut off the air supply once the desired torque has been reached.
- Torque Range: 995.575221238938 Ft-lbs
- Size: 1"
- Power: Electric
- Type: Fixed Drive, Nut Runner
-
Supplier: Norbar Torque Tools, Inc.
Description: easy to read LED display, control panel and a solenoid valve to shut off the air supply once the desired torque has been reached.
- Torque Range: 1,474.92625368732 Ft-lbs
- Size: 1"
- Power: Electric
- Type: Fixed Drive, Nut Runner
-
Supplier: Norbar Torque Tools, Inc.
Description: the PTM-52 Series is achieved with the minimum impact on overall tool size and weight. Shut-Off, Internal Control tools include a torque transducer, easy to read LED display, control panel and a solenoid valve to shut off the air supply once the desired torque has been reached.
- Torque Range: 589.970501474926 Ft-lbs
- Size: 3/4"
- Power: Electric
- Type: Fixed Drive, Nut Runner
-
Supplier: Norbar Torque Tools, Inc.
Description: the PTM-52 Series is achieved with the minimum impact on overall tool size and weight. Shut-Off, Internal Control tools include a torque transducer, easy to read LED display, control panel and a solenoid valve to sht off the air supply once the desired torque has been reached.
- Torque Range: 73.7463126843658 to 368.731563421829 Ft-lbs
- Rated Free Speed: 245 rpm
- Size: 3/4"
- Type: Fixed Drive, Nut Runner
-
Supplier: Positech Corporation
Description: other material handling devices are not a problem for this low-headroom manipulator. Standard Features: Maneuverability in low headroom areas Few moving parts and wear points Maintenance is simple and routinely handled by shop personnel Purchased, operating, and maintenance costs are low
- Capacity: 300 lbs
- Stroke: 56 inch
- Reach: 96 inch
- Actuation: Air / Pneumatic
-
Supplier: Bluetools
Description: spool valves to assure slow heavy blows needed to drive rivets. Pneumatic air Rivet hammers are also available with a pistol grip handles. Bore & Stroke: 1/2"x3-1/16" Shank Diameter: .401 Blows per Min: 1700 Length: 8-5/16" Weight: 2.75 lbs. Air Pressure: 90 PSI
-
Supplier: Bluetools
Description: spool valves to assure slow heavy blows needed to drive rivets. Pneumatic air Rivet hammers are also available with a pistol grip handles. Bore & Stroke: 1/2"x2-7/8" Shank Diameter: .401 Blows per Minute: 2100 Length: 7-5/16" Weight: 2-5/16 lbs. Air Pressure: 90
-
Supplier: Bluetools
Description: spool valves to assure slow heavy blows needed to drive rivets. Pneumatic air Rivet hammers are also available with a pistol grip handles. Shank Diameter: .401 Bore & Stroke: 1/2"x2-1/4" Blows per Min: 2600 Length: 6-11/16" Weight: 2-1/4 lbs. Air Pressure: 90 PSI
-
Supplier: Bluetools
Description: and steel alloy cylinders guarantee long life for the Taylor T1XS rivet hammer. Taylor pneumatic riveting guns are constructed with spool valves to assure slow heavy blows needed to drive rivets. Pneumatic air Rivet hammers are also available with a pistol grip handles.
-
Supplier: Nordson EFD
Description: steel valve – recommended for corrosive acrylics or epoxies Optional Polytuff, PTFE, Viton®*, and EP seals – for varying chemical formulations and abrasive conditions Optional night cap and ratio check cap – available for 1:1 ratio manifold Optional pistol grip handles and
- Dispense Rate: 15.151515151515152 to 18.93939393939394 L/min
- Application: Adhesive / Silicone
- Material Feed: Batch (Syringe)
- Number of Components: Multiple Component Dispensing
Find Suppliers by Category Top
Featured Products Top
-
Festo Corporation manufactures custom air valves to match your specifications. (read more)
Browse Air Valves Datasheets for Festo Corporation -
Understanding how to use an air valve with vacuum can be valuable information, because air valves can be easier to source and less expensive than valves designed specifically for vacuum applications. Check out this quick video to learn more. (read more)
Browse Air Valves Datasheets for Clippard -
Automatic, Safe Fertigation A major southern grow operation needed a valve to open and close automatically on a series of remote fertigation pipelines. The lines were in a location where compressed air and electricity (read more)
Browse Air Valves Datasheets for Plast-O-Matic Valves, Inc. -
to give you what you want. Our Engineering Department has designed tens of thousands of special variations, modifications or completely special valves, cylinders, fittings and assemblies. If you don't see what you need in our standard catalog, we hope that you will give Clippard a chance to provide solutions to your unique needs! (read more)
Browse Air Valves Datasheets for Clippard -
Like Clippard’s NIV and PIV lines of Isolation Valves, the AIV series features Clippard’s unique multi-functional valve stem design for longer life and minimal dead volume. The difference with the AIV series is that is that it also provides the added benefit of air (read more)
Browse Air Valves Datasheets for Clippard -
integrity and shorten seal life. MILVENT battery pack protective vent valves combine IP66, IP67, and IP68 waterproof protection, breathable pressure equalization, and rapid pressure release under abnormal conditions to help protect battery enclosures from moisture (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
Protect Your EV Battery Pack with Our Explosion-Proof Valve In the high-stakes world of electric vehicles, maintaining the safety of the battery pack is paramount. The Explosion-Proof Valve is a critical component for EVs and (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
liquids and particles, they help maintain a stable internal environment without exposing sensitive components to external hazards. Milvent battery vent valves are developed with this balance in mind. They support continuous pressure regulation under (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
The MS2 Regulators and Filter/Regulators are high flow, very compact and ultra-light enabling up-close air management capability.
(read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
provides breathable pressure management and waterproof protection for battery enclosures. Designed with durable PA6 material, the valve allows air exchange while blocking contaminants such as dust, dirt, and moisture. With high ingress protection ratings and (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited
More Information Top
-
Early thermal spray equipment—JTST historical patent #10
In a pistol for applying metal coatings and fillings, a spraying head having a … … be sprayed and an atomizing nozzle consisting of associated com- pressed air and metal-spraying jets … … having a man- ual grip and a valve for controlling the passage …
-
wn_g.pl (finlayson-gwc2014.zip)
provide a firm grip on something)'). g(102536315,'(large powerful tractor; a large blade in … … golf course)'). g(102540180,'(a fortification of earth; mostly or entirely below ground)'). g(102540335,'(a gas burner used in laboratories; has an air valve to regulate the mixture … … '(a fully automatic pistol ; a small submachine gun …
-
Materials Handling Handbook 2nd Edition Complete Document
Pistol Grip Metering Valve Fig. 17.2.13 External clamp for small-diameter parts with rotation and air control holding brake.
Indicates content that may require registration and/or purchase.