-
Supplier: Accuris
Description: Industrial Belt Drives - Dimensions of Pulleys and V-Ribbed Belts of PH, PJ, PK, PL, and PM Profiles
-
Supplier: Accuris
Description: Belt Drives - Pulleys and V-Ribbed Belts for Industrial Applications - PH, PJ, PK, PL, and PM Profiles: Dimensions
-
Description: Belt drives -- Pulleys and V-ribbed belts for industrial applications -- PH, PJ, PK, PL and PM profiles: dimensions
-
-
Supplier: Accuris
Description: Tracked Changes (Redline) - Belt drives - Pulleys and V-ribbed belts for industrial applications - PH, PJ, PK, PL and PM profiles: dimensions
-
Supplier: SKF/Global
Description: applications and some agricultural machines. They can run on ISO wedge as well as on classical V-belt pulleys. Suitable for V-flat drives (flying wheel applications). Standards ISO 4184
- Belt Length: 21.3 to 97.6 inch
- Number of Bands / Ribs (Multiple): 4 to 20
- Type: Multiple
- V-Ribbed: PJ
-
Supplier: ContiTech AG
Description: V-ribbed belt for high gear rations, high belt speeds, small pulley diameters and back-tension rollers in accordance with DIN 7867. Properties: temperature range from –30°C to +80°C enhanced running smoothness suited for counterbending / back-tensioners electrically conductive to ISO 1813
- Belt Length: 356 to 16,764 inch
- Type: Multiple
- V-Ribbed: PJ, PK, PL, PM
- Reinforcement: Reinforced Belt
-
Supplier: Navyug (India) Limited
Description: Trapezoid faced ribs on a fibre reinforced rubber matrix of base gives high power transmission, good wear resistance and quiet. Less vibrations, absorb shicks. Low stretch, excellent bahaviour under tension. Extremely flexible, capable to work on small pulley diameters and serpentine drives.
- Belt Width: 0.11417329 to 0.52362233 inch
- Belt Length: 23.62206 to 102.36226 inch
- Reinforcement: Fiberglass, Reinforced Belt
- V-Ribbed: PJ, PK, PL, PM
-
Supplier: PIX Transmissions Limited
Description: harvester combines • Belts are longitudinal flexible, suited for smaller pulley diameters and reverse idlers • Resistant to bottom cracks / chipping • Offers excellent resistant to loads during operation • High temperature resistant • High power transmission capacity • Low stretch, due to
- Belt Length: 30 to 354 inch
- Features: Anti-Static, Cogged
- English: B / 5L, C
- Type: Multiple, Single
Find Suppliers by Category Top
More Information Top
-
Legacysoftware
… information Hiding notably Adopted, Ξn changes a technical functionality on account of the change of a component of the evolution space, to play then, when the principle the information Hiding explicitly only still verhaltensändernden links pj a roller are used as all …
-
Elites and civil society
The embossing influence of family and friendship compasses played a role also for the beginning of the public political commitment of other players (interview Pj , Prague 2001; interview Drk, Prague 2001).
-
The competent surgeon
An example that behind central medical action competences stand, for the domain patient supply (. Infobox 1), the base of which compellingly shows applied in student training, and conversion of which on patients must play a central role in the PJ .
-
Pathology or structure?
In the event of two theories oi and oj, play its principles pi and Pj a special roller : How can pi and Pj be connected, how can be mediated between existing divergences?
-
Dirichlet series of convergent series too odd of Kempners
In it, a = 0 is a complex number value of which here plays no role and pj(z) is a polynomial degree of which is smaller than the multiplicity of the zero αj of p(z).
-
Comments over the Dirichlet‐Problem for u xy = 0
For evidence, we consider the above erklarte construction of the local MaBes pj , the rollers of t and q exchange then and form a further local Ma13 d (jfest).
-
Application of hybrid recurrent Laguerre-orthogonal-polynomial NN control in V-belt continuously variable transmission system using modified particle swarm opt...
: Viscous frictional coefficients of the primary pulley shaft and secondary pulley shaft including a wheel pJ , .
-
Over the structure of differential modules of discrete assessment rings
In vieten F ~ llen, PJ(R/P) itself plays the animal separated differential module M'(R/P) a wiehtigere roller as the differential module.
-
ESSKA Instructional Course Lecture Book
Braun S, Horan MP, Elser F, Millett PJ et al (2011) Lesion of the biceps pulley .
Indicates content that may require registration and/or purchase.