Products/Services for Planetary Type Starter Motors
-
Motor Starters and Contactors - (712 companies)Last revised: February 14, 2025 Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors. Motor Ratings Motor starter ratings include continuous...DeviceRating StandardDevice Technology -
DC Motors - (1248 companies)...may include spur, planetary, harmonic, worm, or bevel gears. Environmental Considerations. Finally, buyers of DC motors may need to consider environmental conditions or application requirements when sourcing products. Operating temperature should... -
AC Motors - (1321 companies)AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors. AC motors are electric motors which are powered by alternating current (AC). They are used to convert electrical energy... -
Brushless Motors - (329 companies)How to Select Brushless Motors. Image Credit: Aerotech, Inc.; Bodine Electric Company; Crouzet. What are Brushless Motors?. Brushless motors are synchronous electric motors that have a magnetically (AC induction) or electronically (DC) controlled...
-
Air Motors - (151 companies)Air motors are powered by compressed air. They operate at relatively high speeds in industrial and spark-prohibited applications. They can be regulated easily for speed and torque, and can stop and reverse very quickly. They are commonly used... -
Gearmotors - (725 companies)Gearmotors consist of an AC or DC motor with an integral gearbox or gear head typically used to adjust the motor's output speed and torque. Gearmotors are electric motors that utilize a type of gear system on the output of the motor. This gearing...
-
Planetary Mixers - (55 companies)Planetary mixers have set of rotating blades that sweep off-axis to the drive motor within a tank. One blade scours the surface of the tank while the other disperses the mixture. Most planetary mixers have two mixing blades that rotate around...
-
Motor Controllers - (796 companies)Motor controllers receive supply voltages and provide signals to motor drives that are interfaced to motors. They include a power supply, amplifier, user interface, and position control circuitry. Motor controllers receive supply voltages...
-
Gears - (696 companies)Gears are rotating mechanical devices employing 'teeth' in order to transmit torque between separate axes. Two or more cooperating gears are called a transmission and can produce a mechanical advantage by changing speed, torque or rotation direction.
-
Motor Contactors - (309 companies)When the maximum load value is crossed, the overload protection device opens the motor starter control circuit and turns off the motor. For best results, motor contactors should be durable, high-quality, long-lasting devices. Specifications. Motor...
Product News
-
Allen-Bradley / Rockwell Automation
Reinvent Motor Control with the M100 Motor Starter MILWAUKEE, Wis., March 31, 2025 --Rockwell Automation, Inc. (NYSE: ROK), the world 's largest company dedicated to industrial automation and digital transformation, today announced the launch of the M100 Electronic Motor Starter, enabling industrial organizations to simplify panel wiring and reduce component and engineering complexities with advanced functional safety solutions and more refined motor starting capabilities.?. Rockwell 's traditional motor starters lay a robust foundation... (read more)Browse Motor Starters and Contactors Datasheets for Allen-Bradley / Rockwell Automation -
Shenzhen Yunhongda Motor Co., LTD.
Mini High Torque Planetary Gear Motors Compact mechanical systems require efficient motion solutions that provide reliable torque output, precise control, and flexible integration within limited installation spaces. Conventional motors may not provide sufficient torque density or customization options for demanding small-scale applications. Yunhongda YHD-20PGM310-118K planetary gear motor combines a compact DC motor with a precision planetary gearbox to deliver stable low-speed, high-torque performance. Operating from 3 -12VDC... (read more)Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Shenzhen Yunhongda Motor Co., LTD.
Customizable Planetary Gear Motor - YHD-55PGM6340 Product Overview. The YHD-55PGM6340 planetary gear motor combines a steel output shaft and carbon brush motor with a planetary gearbox, engineered for reliable CW/CCW operation across a range of precision-driven applications. It operates across a 6 -24V DC range, with electrical performance configurable to match the target voltage and load point. Key Features. CW/CCW rotation with a precious metal / steel shaft design. Carbon brush motor paired with a planetary gearbox. Customized electric... (read more)Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Shenzhen Yunhongda Motor Co., LTD.
YHD-55PGM6340 Planetary Gear Motor, 12V DC The YHD-55PGM6340 Planetary Gear Motor is designed for versatility and high performance, catering to a variety of applications in automotive, medical, and precision equipment. With a wide voltage range and customizable features, this motor is engineered to meet the specific needs of professional engineers. It 's perfect for reducing noise, optimizing torque, and achieving higher efficiency in demanding systems. Key Features: Customizable Design: Customizable shaft length, gear ratio... (read more)Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
ElectroCraft
New! BLDC motor w/ single-stage planetary gearbox High torque density brushless motor with integrated single-stage planetary gearbox and wheel-drive assembly, ideal for mobile platform traction systems such as automated guided vehicles and autonomous mobile robots. Size: 52mm brushless motor, 28mm x 80mm wheel mount, 4"-8" diameter wheel. Peak Output Torque: 10 Nm (88.5 lb.in). Max Radial Load: 150 lbs. Contact ElectroCraft for Details (read more)Browse Brushless Motors Datasheets for ElectroCraft -
Pelonis Technologies, Inc.
Applications of Planetary Gear Reducers of motor revolutions for a set level of power. The reducers are composed of a gearbox and aligned input and output shafts. Industrial automation systems, including DC transmission, servo, and stepping systems, use planetary gear reducers to efficiently manage tasks that demand high levels of torque. Advantages of Planetary Gear Reducers. Both small and large systems benefit from planetary gear reducers because they can effectively reduce speed and the system's torsional inertia ratio while... (read more)Browse DC Motors Datasheets for Pelonis Technologies, Inc. -
KOFON Motion Group
Reinforced Precision Planetary Gearbox design and optimized grinding technology for smooth, efficient operation (93 -97% efficiency) and reduced noise. Full needle roller bearings and integrated planetary carrier for high-load capacity and stable output. Ultra-low backlash (1 -5 arcmin) for precise positioning. Versatile compatibility with motor mount reducer style and parallel in-line shaft alignment, enabling seamless integration. Unlock superior precision, durability, and performance in robotics, automation, and advanced engineering... (read more)Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
jbj Techniques Limited
Planetary Gearboxes: Is Torque Enough? The Output Shaft Carries more than Driving Torque. A planetary gearbox may meet your torque and speed requirements, but what other loads will its output shaft carry? Radial and axial forces also need consideration when assessing suitability and bearing life. >> Before selecting a gearbox, check: >> Required output torque and speed. >> Operating duty, including starts and stops. >> Radial and axial loads on the output shaft. >> Motor connection and mounting arrangement. >> Available installation... (read more)Browse Gearboxes and Gearheads Datasheets for jbj Techniques Limited -
KOFON Motion Group
Planetary Joint Module for Robotics In robotic systems, joint modules must balance torque, precision, and compact integration. Traditional multi-component designs often introduce transmission errors, increase system complexity, and reduce dynamic response. The KR080 planetary joint module is designed to address these challenges by integrating motor, reducer, and encoder into a single compact unit. This integrated structure helps reduce transmission losses while improving control accuracy and system responsiveness. With support... (read more)Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
Stock Drive Products & Sterling Instrument - SDP/SI
Planetary Gearheads for Industrial Automation include the high performing, extremely efficient PAC series (S91..(A,T)MPAC) and PAN series (S91..(A,T)MPAN) equipped with a NEMA output flange. The PAC planetary gearhead series is offered as an inline configuration with a caged planet carrier. Available in frame sizes 50, 70, 90, & 120 mm and ratios of 3-100:1, the highly efficient units operate at a quiet 61 dBA/1m. The PAC series features an IP65 rated enclosure and square servo and stepper motors input 40 mm through 130 mm with optional... (read more)Browse Gearboxes and Gearheads Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
-
Electronics control 電装品 (yearbook)
…motor and pinion due to spur gear combination of external dental 嘯 conjunction were 2 axial methods be _ 平 row but uses the planetary gear method and the adoption of 同軸 shaped li = duction starter where motor and pinion axis were…
-
電装品 (yearbook)
…than small * lightweighting is examined and light automobile, small car put great emphasis on economy and of the direct drive starter where motor and pinion connected is 中 * large gasoline car and car … type reduction starter of planetary gear deceleration method is…
-
電装品 (yearbook)
In deceleration mechanism of reduction starter , motor and pinion has the spur gear method of planetary gear method of 同軸 and parallel and as for the former, mid * large gasoline car and small diesel car, the latter are mainly being worn in…
-
Bosch Automotive Electrics and Automotive Electronics
For automotive appli- cations, therefore, this design is only usual for power levels < 1 kW, while in commer- cial vehicle applications, all more recent starter types in the RE/HE(F) series are reduction-gear starters . .... Thanks to the use of a planetary gear, the same torque is achieved on the reduc- tion-gear starter with a smaller and faster rotating electric motor .
-
電装品 (yearbook)
The adoption of planetary gear deceleration method is seen in side mount starter used for tumbled V- type engine. .... on economy at light automotive * small car and the direct drive starter where motor and pinion connected…
-
電装品 and electric applied goods (yearbook)
With reduction starter more than or equal to 1.0 k W worn in 中 * large car, the 同軸 type reduction starter excelled in layout 性 and the high deceleration 化 used the possible planetary gear deceleration method was performed the adopted … permanent magnet field 磁 and mixed with multi 極化 and realized the small lightweighting in motor part.
-
電装品 and 補 machine (yearbook)
* where as for -TA, moreover, 2 0~30 彤's lightweighting becomes possible to conventional parallel gear formula planetary deceleration formula SU 夕 placed the planetary reduction gear on motor and coaxial and the adoption is being begun in some car model. .... On the other hand, よ in formula starter conventionally carried in light automobile, popular car etc if the aqueous 久 magnet is adoption in 卷 multiplet of armature coil, field, in and the 10 ~ 15 % small- sized lightweighting is planned.
-
電装品 and 補 machine (yearbook)
As for mid great type car and diesel car, the reduction starter became 主力. .... Also planetary deceleration * placed the planetary reduction gear on motor and coaxial .
-
Electronics control 電装品 (yearbook)
With small-sized car less than or equal to light automobile and 1 5 M c c, the starter of conventional type where motor and pinion connected 引 continues and is being adopted. .... Also the starter of 雜 _ reduction type used the planetary gear is increasing from advantage to…
-
電装品 (yearbook)
At light * small car, star 夕 of direct drive type where motor and pinion connected is becoming the mainstream at economical surface. .... On the other hand, the adoption of reduction starter of output 0.5~ 1.0 k W .... At mid great type car, the 同軸 reduction starter of planetary gear reducer building-in type where…
Indicates content that may require registration and/or purchase.