-
Supplier: CurTec USA, Inc.
Description: Plastic drums with screw lid closure for pharmaceuticals, specialty chemicals and food ingredients These drums increase pallet density and are as easy to open and close as Wide neck drums. They protect your valuable products from moisture, from contamination, and against
- Volume Capacity: 10.56688 gallons
- Height: 15.7086699 inch
- Length: 14.960638 inch
- Width / Diameter: 14.960638 inch
-
Supplier: Andax Industries
Description: Andax 24 x 40 inch H Drum Liners - Anti-Static. Our flexible 55-gallon liners for 55-gallon drums hug the interior of your drums. These drum liner bags have no creases or folds so they clean easily. These plastic drum liners are really
- Function: Static Discharge / ESD
-
Supplier: New Pig Corporation
Description: Holds (1) 55 gal. Plastic or Steel Drum 40" x 40" x 12.5" Sump Capacity 61 gal. The strongest pallets you can buy won't buckle or bow, even under the heaviest loads! Guaranteed for life. The strongest, most durable containment pallets you can buy won't buckle or bow. We
- Fork Tine Entry: 2 Way Entry
- Custom Application: 55 Gallon Drum
- Features: Other
-
-
Supplier: U.S. Plastic Corporation
Description: The Eagle 30 Gallon Lab Pack / Open Head Drum is constructed of yellow blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a plastic lever-lock band closure. Ideal for safe storage,
- Container Type: Drum / Barrel / Keg
-
Supplier: New Pig Corporation
Description: Holds (2) 55 gal. Plastic or Steel Drums 40" x 66" x 8.75" Sump Capacity 66 gal. The strongest pallets you can buy won't buckle or bow, even under the heaviest loads! Guaranteed for life. The strongest, most durable containment pallets you can buy won't buckle or bow. We
- Fork Tine Entry: 2 Way Entry
- Custom Application: 55 Gallon Drum
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
. pH Sensor Storage Solution is recommended for keeping the pH sensor wet. Myron L® solutions are available in quart/1 ltr., gallon/3,8 ltr. and 2 oz./59 ml plastic bottles, ready to use. (Custom value standards only offered in gallon/3,8 ltr. size bottles.) Myron (read more)
Browse Analytical and Chemical Standards Datasheets for Myron L Company -
applications like cylinders, dies, drums, holding tanks, injections and blow molding machines, and Plastic Extruders as well as many other applications. The Hotwatt Standard Band Heaters are manufactured in one or two piece constructions with maximum inside diameters of 11 1/2" and 22 1/2" respectively (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc.
More Information Top
-
Bookshelf and Unified Agenda > Department of Labor > Mine Safety and Health Administration > Fatal Investigation Reports > Metal and Nonmetal Mines > 1997 > [F...
The truck was also carrying a plastic drum containing about 40 gallons of drill water.
-
The Solid Waste Handbook: A Practical Guide Complete Document
Much of this, Figure 17.2, is packaging and containers in a wide range of sizes, including corrugated cardboard, and wood boxes, fiber, plastic and steel drums usually under 40 gallons (0.
-
Bookshelf and Unified Agenda > Department of Transportation > Office of Hazardous Materials Safety > Annual Penalty Actions Report > [FDBKF2005091212432187234]...
UNITED STATES CAN COMPANY (Steel Drum Manufacturer) Manufactured, marked, certified, and sold five- gallon plastic drums as meeting the UN1H2Y1.5/ 40 standard, when leak-proofness testing was conducted at a pressure lower than required; manufactured, marked, certified, and sold 3.5 …
-
Determination of age and growth ofBuccinum undatum L. (Gastropoda) off Douglas, Isle of Man
The whelk pots used for sampling consisted of 40 • 25 • 25 cm high cylindrical 5- gallon plastic drums with the top removed.
-
Estimation of the density ofBuccinum undatum (Gastropoda) off Douglas, Isle of Man
The whelk pots consisted of 40 x 25 x 25 cm high rectangular or cylindrical 5- gallon plastic drums with the top removed.
-
Detailed working documents utilized in decontamination and decommissioning of the W-ARD Fuel Laboratories at Cheswick. Attachment 5 to final report for deconta...
… cotton rags, 25% paper," o r "broken glass i n 30 qallon drum, qallon cans f i l l e d w i t h glass vials, 55- gallon drum o f paper and … … "tools and metal scrap 40 %, plastic .
-
Engineering-Scale Demonstration of DuraLith and Ceramicrete Waste Forms
When the temperature in the mixer reached an estimated 40 °C the drain valve on the bottom of the mixer was opened and the blended Ceramicrete slurry poured into the plastic 55- gallon drum .
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Administrative Law Judges > Records of Decision > 2003 > [FDBKF2003120515260816250] ...
… following aboveground tanks and containers were used to store or process used oil: Tanks 1, 2, 5-7, 12, 13, 16-18, 22, 23, 26-28, 40 -46, 48, 49, 59 … … 1 and 2, the plastic totes, and several 55- gallon drums .
-
http://usitc.gov/publications/701_731/pub3838.pdf
… a number of ways: frozen as blocks in warehouses, frozen in 55-gallon drums , pasteurized and chilled in … … wooden boxes containing a plastic bag which holds approximately 300 gallons .38 Producer and Customer … … and food service establishments) 40 suggest that these customers …
-
CH-TRU Waste Content Codes (CH-TRUCON)
ID 112N ID 212N 40 9999 0028 SWB 18.5 (4 filters) Maximum of 1 plastic bag layer, which is a drum liner bag, in a 55- gallon drum with a rigid liner.
Indicates content that may require registration and/or purchase.