Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Knight Optical (UK) Ltd
Description: Plastic Aspheric Lenses are relatively cheap as they are mass produced, moulded or pressed, plastic. The surface quality of plastic aspheric lenses is worse than most conventionally polished lenses. However the surface departs from the
- Focal Length: 53.00000000000001 mm
- Diameter / Length: 35 mm
- Lens Type: Aspheric Lens
-
Supplier: Foctek Photonics, Inc.
Description: additional characteristics are required to eliminate both chromatic aberration and spherical aberration. D. Injection molding In addition to the glass aspherical lens, there are also plastic aspherical lenses. Plastic molding is the injection of molten plastic into an
- Lens Type: Aspheric Lens
-
Supplier: Shanghai Optics
Description: Manufacturing Tolerances Click Here To Learn More About Aspheric Lens Basic Knowledge What Makes Aspheric Lenses Important? Precision aspheric lenses reduce visual defects and produce clearer images, making them ideal for many applications. Large aspheric
- Lens Type: Aspheric Lens
-
-
Supplier: Knight Optical (UK) Ltd
Description: Plastic Aspheric Lenses are relatively cheap as they are mass produced, moulded or pressed, plastic. The surface quality of plastic aspheric lenses is worse than most conventionally polished lenses. However the surface departs from the
- Focal Length: 27.980000000000004 mm
- Diameter / Length: 35 mm
- Lens Type: Aspheric Lens
-
Supplier: Knight Optical (UK) Ltd
Description: Plastic Aspheric Lenses are relatively cheap as they are mass produced, moulded or pressed, plastic. The surface quality of plastic aspheric lenses is worse than most conventionally polished lenses. However the surface departs from the
- Focal Length: 3.5000000000000004 mm
- Diameter / Length: 8 mm
- Lens Type: Aspheric Lens
-
Supplier: Knight Optical (UK) Ltd
Description: Plastic Aspheric Lenses are relatively cheap as they are mass produced, moulded or pressed, plastic. The surface quality of plastic aspheric lenses is worse than most conventionally polished lenses. However the surface departs from the
- Focal Length: 40.86 mm
- Diameter / Length: 29.000000000000004 mm
- Lens Type: Aspheric Lens
-
Supplier: Avantier Inc.
Description: An aspheric lens is an optical lens with a non spherical surface profile; its surfaces are not portions of a sphere or cylinder. There are many types of aspheric lenses with various geometries. Unlike spheric lenses, they do not have a constant radius of curvature. They
- Lens Features: Antireflection Coating
- Lens Type: Aspheric Lens
- Features: Other
-
Supplier: Edmund Optics Inc.
Description: Full Prescription Data Available Standard 25mm Diameter for Easy System Integration High Numerical Aperture Designs for Superior Light Collection Our TECHSPEC® Plastic Aspheric Lenses offer a lightweight alternative to glass spherical or aspherical lenses. Featuring a
- Focal Length: 75.00000000000001 mm
- Diameter / Length: 25 mm
- Center Thickness: 3 mm
- Edge Thickness: 1.02 mm
-
Supplier: Edmund Optics Inc.
Description: Full Prescription Data Available Standard 25mm Diameter for Easy System Integration High Numerical Aperture Designs for Superior Light Collection Our TECHSPEC® Plastic Aspheric Lenses offer a lightweight alternative to glass spherical or aspherical lenses. Featuring a
- Focal Length: 25 mm
- Diameter / Length: 25 mm
- Center Thickness: 7.4 mm
- Edge Thickness: 1.07 mm
-
Supplier: Edmund Optics Inc.
Description: Full Prescription Data Available Standard 25mm Diameter for Easy System Integration High Numerical Aperture Designs for Superior Light Collection Our TECHSPEC® Plastic Aspheric Lenses offer a lightweight alternative to glass spherical or aspherical lenses. Featuring a
- Focal Length: 50 mm
- Diameter / Length: 25 mm
- Center Thickness: 4.2 mm
- Edge Thickness: 1.2000000000000002 mm
-
Supplier: Edmund Optics Inc.
Description: Full Prescription Data Available Standard 25mm Diameter for Easy System Integration High Numerical Aperture Designs for Superior Light Collection Our TECHSPEC® Plastic Aspheric Lenses offer a lightweight alternative to glass spherical or aspherical lenses. Featuring a
- Focal Length: 30 mm
- Diameter / Length: 25 mm
- Center Thickness: 6.540000000000001 mm
- Edge Thickness: 1.3900000000000001 mm
-
Supplier: Artifex Engineering
Description: We deliver a broad range of plastic optics. When the materials are refined into lenses, prisms and mirrors, they serve the purpose of glass optics at lower cost and with significant saving of weight. We can provide spheric and aspheric lenses, they are widely used for
- Focal Length: 12.5 mm
- Surface Quality: 60-40 Scratch / Dig
- Lens Type: Aspheric Lens
- Features: Other
-
Supplier: ProPhotonix, Ltd.
Description: The optical components department of Helvoet Rubber & Plastic Technologies NV manufactures injection molded lenses, mirrors, polygons, with or without reflective coatings, with extreme accuracy for barcode scanning and sensor module applications. High accuracy off-the-shelf
- Materials: Acrylic, BK7 Glass, Polycarbonate
- Lens Type: Aspheric Lens, Spherical Lens
- Lens Application: Infrared, Visible
- Features: Other, Plano-Convex
-
Supplier: World Star Tech
Description: LR-Series Laser modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body. Unique properties include compact size, circular beam and industrial strength. If your application requires high beam pointing
- Wavelength: 635 nm
- Type: Collimator
-
Supplier: Rayfine Specialty Lighting Co., Ltd.
Description: Gastrointestinal endoscope light source Key feature for gastrointestinal endoscope light source: High brightness. Features for Gastrointestinal endoscope light source: With aspheric glass lens, much higher flux output With driver, comply with EMC requirements With Teflon wire, withstand 200°C
- Color Temperature: 5,200 to 6,200 K
- Maximum Voltage: 21.6 to 26.4 volts
- Light Source: LED
- Illumination Type: Spot
-
Supplier: World Star Tech
Description: LQB-Series Laser diode modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body. Unique properties include compact body , clean beam, industrial strength and low cost. If your application requires high beam
- Wavelength Range: 650 nm
- Laser Power: 1 milliwatts
- Laser Type: Laser Diode Modules, Laser Diodes
- Features: Other
-
Supplier: Carson Optical, Inc.
Description: The PO-25 MiniBrite™ Pocket Magnifier from Carson Optical is a compact 3x power slide-out Magnifier with a protective plastic sleeve. The built-in LED light makes it perfect for use in the dark, and its crystal-clear acrylic aspheric lens gives you a sharp, distortion-free view. The
- Magnification: 3 X
- Type / Mounting: Folding / Linen
-
Supplier: Shanghai Optics
Description: Lenses and mirrors with a complex shapes or freeform surfaces are needed for the devices that require easy system integration and /or light weight and/or compact size. Understanding Freeform Optics A freeform optical component is generally defined as an optical component which is not
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Custom Aspheric Lenses Avantier is a leading manufacturer of high-precision custom and stock aspheric lenses, engineered to deliver diffraction-limited performance for the world’s most demanding optical systems. From rapid prototyping to high-volume production, we (read more)
Browse Aspheric Lenses Datasheets for Avantier Inc. -
Depending on the substrate, some free?form optics are also produced via precision molding and then refined with CNC polishing, especially for metal and plastic freeform lenses and mirrors in higher volume applications. Custom Freeform Optics Design (read more)
Browse Aspheric Lenses Datasheets for Avantier Inc. -
What are the disadvantages of Fresnel lenses? Aberration problem: due to the discretization of the structure, some aberration may exist. Surface susceptibility: the ring structure is prone to dust accumulation or damage, affecting optical performance. Material limitations: plastic materials have poor heat resistance and durability. (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
For applications with high demands regarding space and weight saving, customized miniature Fresnel lenses are a suitable solution. This is a special optical lens. Compared to a standard lens, the surface of the fresnel lens is divided into a number of (read more)
Browse Fresnel Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
Avantier manufactures large custom lenses in spherical and aspherical geometries, engineered to minimize aberrations across the full aperture. Large apertures deliver strong low-light performance, with coatings available for UV, visible, IR, and broadband use. Suited for astronomy, earth (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
-
plastic lens optics and laser diode in a compact brass body. Unique properties include compact size, circular beam and industrial strength. If your application requires high beam pointing stability it is recommended to use glass aspherical lens. (read more)
Browse Alignment Lasers Datasheets for World Star Tech
Conduct Research Top
-
Polymer Optics
Polymer optics, also known as plastic optics, are specialized optics made from highly transparent organic polymer materials, or optical polymers. At Shanghai Optics we manufacture high quality polymer optical components and lens assemblies for a wide variety of applications. These lenses have low
More Information Top
-
Novel optics for high-performance digital projection systems and monitors: current and future
Normally a plastic aspheric lens fabricated by diamond turning is regarded only for use in prototypes.
-
Proceedings of the 35th International MATADOR Conference
The Improvement of Plastic Aspheric Lens for the Application of Compact Camera Module .
-
A Lens Design For Optical Disk Systems
Kiriki, T., Izumiya, N., Sakurai, K. and Kojima, T., " Plastic Aspheric Lens for Compact Disk Systems," ibid., WB3.
-
Optimization of precision aspheric lenses for advanced small sensor heads of large numerical aperture
Key words: analytical optimization, large numerical aperture, minimum angle of divergence, plastic aspheric lens .
-
Emerging Systems for Materials, Mechanics and Manufacturing
The first one contains three plastic aspheric lenses (3P), and the second one is made up of 2 plastic aspheric lenses and 1 glass aspheric lens (2P1G).
-
Optical Design: Applying the Fundamentals
Thus, we can use a conventional (spherical) glass element to provide most of the optical power, which limits the focus shift, and use low- power aspheric plastic lenses to provide aberration correction.
-
Selection and design of a video camera lens
For the sake of simplicity [and also cost], a decision was made to limit design studies to molded plastic aspheric lens types having no more than four elements.
-
Design of 10 Mega-pixel Mobile Phone Lens
Four plastic aspheric lenses and an IR cut-off filter are adopted.
-
Low-cost fabrication of optical subassemblies
A factor of three cost reduction is achieved by limiting the parts count to only three: a laser or receiver chip packaged in a TO-can, a plastic housing, and a plastic aspheric lens ; and by employment of a fast, automated active …
-
Performance of aspheric spectacle lenses
The reduction in weight for plastic aspheric lenses is 8–32 per cent for 60 mm diameter.
Indicates content that may require registration and/or purchase.