-
Supplier: ebm-papst Inc.
Description: Fan housing with guard grille
- Air Flow Rate: 4,719 to 7,904 SCFM
- Media Temperature: -40 to 176 F
- Maximum Diameter (Fan or Blower Wheel): 31.38 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Cincinnati Fan
Description: Industrial Fan Blades, Axial Fan Blades, or Propellers There are typically four criteria used in the design of propeller blades or fan blades. The material it is made from. The number of blades. The blade shape. The blade
-
Supplier: Cincinnati Fan
Description: Industrial Fan Blades, Axial Fan Blades, or Propellers There are typically four criteria used in the design of propeller blades or fan blades. The material it is made from. The number of blades. The blade shape. The blade
-
-
Supplier: ebm-papst Inc.
Description: conveying air through heat exchangers. With axial fans, which function similarly to a propeller, the air is conveyed in axial direction in parallel with the rotating motor shaft. The ebm-papst external rotor motor is integrated directly into the axial impeller, forming a
- Air Flow Rate: 10,589.94 SCFM
- Static Pressure: 1.4051234194651883 in H2O
- Media Temperature: -13 to 140 F
- Applications / Use: Air Handling Units / HVAC
-
Supplier: ebm-papst Inc.
Description: conveying air through heat exchangers. With axial fans, which function similarly to a propeller, the air is conveyed in axial direction in parallel with the rotating motor shaft. The ebm-papst external rotor motor is integrated directly into the axial impeller, forming a
- Air Flow Rate: 5,942.133 SCFM
- Static Pressure: 0 in H2O
- Applications / Use: Air Handling Units / HVAC
- Design: Axial
-
Supplier: ebm-papst Inc.
Description: conveying air through heat exchangers. With axial fans, which function similarly to a propeller, the air is conveyed in axial direction in parallel with the rotating motor shaft. The ebm-papst external rotor motor is integrated directly into the axial impeller, forming a
- Air Flow Rate: 3,941.811 SCFM
- Static Pressure: 0.843074051679113 in H2O
- Media Temperature: 140 F
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Win Source Electronics
Description: CSA, UL, VDE Weight: 0.203 lb (92.08 g) Voltage Range: 7 ~ 13.8VDC Width: 20.00mm Air Flow: 54.6 CFM (1.53m³/min) Static Pressure: 0.138 in H2O (34.3 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 35.0dB(A) RPM: 2700 RPM Material - Frame: Plastic Material - Blade:
- Air Flow Rate: 54.6 SCFM
- Static Pressure: 0.13799999999999998 in H2O
- Design: Axial
- Applications / Use: Exhaust Ventilation
-
Supplier: VAST STOCK CO., LIMITED
Description: AC Fans AC Axial Fan, 119x38mm, 100VAC, 105.9CFM, Flange, Terminal, Plastic Blades/Standard
-
Supplier: Mixer Direct
Description: motion to get a batch to complete uniformity. MixerDirect addresses that problem with the HFD line. Each blade has axial flow blades integrated into the geometry of the blade, providing extra flow for higher visocosity applications. Typically used in paints and inks, they
- Number Of Blades / Vanes: 1
- Outside Diameter: 28 inch
- Bore Size: 0.625 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Mixer Direct
Description: motion to get a batch to complete uniformity. MixerDirect addresses that problem with the HFD line. Each blade has axial flow blades integrated into the geometry of the blade, providing extra flow for higher visocosity applications. Typically used in paints and inks, they
- Number Of Blades / Vanes: 1
- Outside Diameter: 12 inch
- Bore Size: 0.625 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Mixer Direct
Description: motion to get a batch to complete uniformity. MixerDirect addresses that problem with the HFD line. Each blade has axial flow blades integrated into the geometry of the blade, providing extra flow for higher visocosity applications. Typically used in paints and inks, they
- Number Of Blades / Vanes: 1
- Outside Diameter: 20 inch
- Bore Size: 0.625 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Mixer Direct
Description: motion to get a batch to complete uniformity. MixerDirect addresses that problem with the HFD line. Each blade has axial flow blades integrated into the geometry of the blade, providing extra flow for higher visocosity applications. Typically used in paints and inks, they
- Number Of Blades / Vanes: 1
- Outside Diameter: 36 inch
- Bore Size: 0.625 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Pfannenberg
Description: System The patented fastening system allows for fast installation (possible to install in seconds) and easy removal reducing MTTR. Highest Quality Fans German manufactured fans that exceed industry standards for quality, performance and service life. Highest System Airflow Compared to
- Maximum Air Flow: 297 SCFM
- Maximum Sound Level: 52 dbA
- Nominal Power: 80 to 90 watts
- Thickness: 6.18 inch
Find Suppliers by Category Top
Featured Products Top
-
Rosenberg USA now offers a 500 mm sickle-blade axial fan offering a 5 dB(A) to 7 dB(A) decrease in operating noise levels compared to the previous fan model, depending on system airflow and pressure requirements. In addition to the dramatic (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
by outlining axial fan types, the associated performance characteristics, and their various wheel designs. For additional review (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Four Rosenberg AC axial fans, complete with shrouds and finger guards for HVAC condenser applications, are now available for immediate shipment from (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg USA now offers an expanded range of AC axial fans, complete with shrouds and finger guards for HVAC condenser applications. They feature profiled aluminum winglet-style blades that reduce noise up to three (3) dBA and boost (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
The new ETRI Model 125E electronically commutated (EC) axial cooling fan from Rosenberg is easier to specify, performs better and offers longer life than competitive products. Its advanced design makes it a perfect (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Rosenberg AC axial fans from the AKFD range with winglet tips now meet all requirements of the ErP Directive for fans to be used in the European Union. These ErP-ready AC fans are ideal for many HVAC (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
therefore important to understand the effects of fan blade design on these characteristics to select an appropriate fan for a specific application. Axial fans Axial fans have blades that look like propellers that can be forward-swept or backward-swept. The performance of these fans (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
in outdoor and extreme environments. Rugged Design For Effective Cooling The Intelligent Motion series Brushless DC Axial fans ensure effective cooling via innovative multi-blade impeller designs that improve airflow performance. They also include IP51, IP54, IP56, or IP67 levels of (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
Qualtek AC centrifugal fans are commonly used in HVAC systems, air handling units, and industrial applications where high airflow rates and static pressures are required. They are typically more powerful and efficient than AC axial fans and are better suited for applications that require (read more)
Browse Fans and Blowers (industrial) Datasheets for Qualtek Electronics Corp. -
Our alternate current (AC) fans are available in several different arrangements, allowing for easy customization. We proudly offer metal blade, plastic frame, reverse/high air flow, high air flow, low air flow, reverse/standard, and standard model AC fans. Allowing for industry-leading safety (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc.
More Information Top
-
Federal Register > Friday, March 28, 2014 > [79 FR 17726] Energy Conservation Program: Energy Conservation Standards for Commercial Refrigeration Equipment
Most commercial refrigeration equipment currently uses stamped sheet metal or plastic axial fan blades .
-
Federal Register > Monday, June 16, 2008 > [73 FR 34094] Energy Conservation Program: Energy Conservation Standards for Refrigerated Bottled or Canned Beverage...
Current beverage vending machine designs use stamped sheet metal or plastic axial fan blades .
-
Federal Register > Thursday, July 26, 2007 > [72 FR 41162] Energy Conservation Program for Commercial and Industrial Equipment: Energy Conservation Standards f...
Current technology used in commercial refrigeration equipment is stamped sheet metal or plastic axial fan blades .
-
About fan drive (technical explanation)
As for * parameter, the input shaft rotating numerical No, rp m lateral axis is several fan time 転 rpms, calculated 325 multi plastic fan made in 臼井 .
-
Control of grapevine powdery mildew with mineral oil: an assessment of oil concentration and spray volume
Sprays were applied with a ‘Hydra’ machine (Furness 1996) which featured two 500 mm diameter axial fans with 6 broad chord blades rotating at 1,600 to 3,000 rpm, a plastic fan shroud, 8 hollow cone swing nozzles, and a 415…
-
dc cooling fan - offers from dc cooling fan manufacturers, suppliers, exporters & wholesalers
Type: Axial Flow Fan Electric Current Type: DC Mounting: Free Standing Blade Material: Plastic Place of Origin: ...
-
Chinese Ventilation Fans Selling Leads, Chinese Ventilation Fans Manufacturers, Chinese Ventilation Fans Exporters & Suppliers
Type: Axial Flow Fan Electric Current Type: DC Mounting: Free Standing Blade Material: Plastic Place of Origin:...
-
dc cooling fans - offers from dc cooling fans manufacturers, suppliers, exporters & wholesalers
Type: Axial Flow Fan Electric Current Type: DC Mounting: Free Standing Blade Material: Plastic Place of Origin: ...
-
Technology of manufacturing hollow glass-fiber-reinforced blades for axial fans
The economic effect from implementation of one axial fan with a working rotor with a diameter of 2.8 and glass-fiber-reinforced plastic blades will be 392 rubles.
-
Axial Fans - Grainger Industrial Supply
Flatpack Axial Fan , Shape Square, Bearings Ball, Mounting Flange, Mounting Position Vertical or Horizontal and Blade Material Fiberglass Reinforced Plastic ; Varies by CFM @ 0.000-In. SP, Voltage, Watts and Width .
Indicates content that may require registration and/or purchase.