-
Supplier: Omnitrack Corp.
Description: Machined Acetal (POM) plastic housing fitted with either Acetal (POM) balls or AISI 316 stainless steel balls (add suffix ‘A’). Resists salt water & chemical attack Non conductive & non magnetic Suited to antimicrobial applications Optional fixing clips & rings. Spring steel
- Maximum Load: 15 to 45 lbs
- Ball Size: 0.625 to 1.75 inch
- Barrel Diameter: 0.945 to 2.441 inch
- Weight: 0.021 to 0.402 lbs
-
Supplier: SKF/Global
Description: SKF Spring loaded Ball transfer reduce damage caused by shock loads, they also allow for deminsional chnages due to temperature and self -adjustment to evenly distribute loads. These units incorporate a plastic scraper seal, which keeps the dirt outside the ball
- Maximum Load: 22 to 374 lbs
- Ball Size: 0.7480319 to 2.00000108 inch
- Barrel Diameter: 2.62204866 to 4.50000243 inch
- Weight: 0.573192239858906 to 9.70017636684303 lbs
-
Supplier: SKF/Global
Description: SKF Glide Ball Transfer units and fixing sockets are simple and inexpensive. They are ideal for light duties and where is a cost consideration. All units are fitted with a seal which effectively removes dirt by an internal plastic scraper. For normal applications
- Maximum Load: 44 to 110 lbs
- Ball Size: 1.00000054 inch
- Barrel Diameter: 1.20078805 to 1.35826845 inch
- Weight: 0.220458553791887 to 0.264550264550265 lbs
-
-
Supplier: Omtec Corporation
Description: Omtec Fixed Ball Transfers may be used in combination with all of the other Omtec Ergonomic Transfers Omtec Ball Transfers are available with hardened carbon steel, stainless steel or plastic balls. Omtec Ball Transfer tables are
- Conveyor Type: Ball Transfer Table
-
Supplier: BNB INT. Co., Ltd.
Description: Plastic products are light and used for low load. Suitable for a clean environment Balls, bodies, caps, and other components are customizable.
- Maximum Load: 0.6615 to 6.615 lbs
- Ball Size: 0.3125 to 0.75 inch
- Barrel Diameter: 0.5905515 to 1.5354339 inch
- Weight: 0.00441 to 0.0441 lbs
-
Supplier: Omtec Corporation
Description: Ball Transfer Table available any size or shape. The Omtec fixed ball transfer is ideal for easy minimal effort moving and orientating of an item on a work bench. Ball Transfers are designed to use alone or in combination with all of the other Omtec
- Maximum Load: 5 to 30 lbs
- Ball Size: 1 inch
- Barrel Diameter: 1.09 inch
- Ball Material: Carbon Steel, Nylon - Polyamide, Stainless Steel
-
Supplier: BNB INT. Co., Ltd.
Description: Injection-molded plastic body products are light and cheap. Suitable for a clean environment Balls, bodies, caps, and other components are customizable.
- Maximum Load: 55.125 to 154.35 lbs
- Ball Size: 0.75 to 1 inch
- Barrel Diameter: 2.8346472 to 3.3858286 inch
- Weight: 0.1323 to 0.2646 lbs
-
Supplier: BNB INT. Co., Ltd.
Description: Trays are pressed or cut for production. Balls and bodies can be manufactured with stainless steel and plastic. BC Press Machining Type (Made in Korea) Press Machining Type Made in Korea for high quality Trays are pressed or cut for production. BC Press Machining Type (Made in China)
- Maximum Load: 28.665 to 441 lbs
- Ball Size: 0.625 to 1.5 inch
- Barrel Diameter: 1.8897648 to 3.3858286 inch
- Weight: 0.00882 to 1.0584 lbs
-
Supplier: Omtec Corporation
Description: time it allows the item to be oriented and positioned on the work bench top. The Omtec Pop-Up Ball Transfers retract. The item is firmly located in a stable position on the work surface. Now the task required may be performed on the item with out it moving around! Although standard
- Type: Assembly / Test Bench, Ergonomic Design, Packaging Workstation
- Work Surface: Hardwood, Painted Steel, Plastic/Melamine Laminated, Wood Laminated
- Features: Modular Design, Specialty / Other
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: grinding ball. Next, the fine particles are comminuted through friction by the tumbling motion of the grinding ball as the vibrations subside. The impact energy of the grinding ball is freely adjustable thus, allowing it to be precisely adapted to the sample being ground.
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Paints / Adhesives, Pharmaceutical / Cosmetics, Power / Coal & Coke, Sanitary, Waste / Recycling
- Type: Ball / Media Mill, Impact Mill / Crusher / Breaker
- Feed: Batch, Dry, Wet
- Scale: Lab / Pilot
-
Supplier: Lechler, Inc.
Description: new installations, and will also retrofit directly to many competitive clip on type nozzle systems. This allows all the advantages to transfer to units already in operation.Many other flow rates and spray angles are available using the poly-pro tip holder and a stainless or brass
- Maximum Pressure: 10 to 100 psi
- Maximum Flow: 150 to 468 GPH
- Features: Adjustable Position / Direction, Other
- Application: Cleaning / Blowoff
-
Supplier: Rotacaster Pty Ltd.
Description: transfer and inverted multi-directional motion applications. Simple mounting options and a range of hubs make them easy to adapt to existing systems, both passive and driven. Rotacaster's injection moulded cup mounts provide the perfect alternative to a ball transfer
- Roll Diameter: 1.8897648 inch
- Application: Conveyor
- Type: Idler Roller
- Material: Plastic
-
Supplier: Rotacaster Pty Ltd.
Description: transfer and inverted multi-directional motion applications. Simple mounting options and a range of hubs make them easy to adapt to existing systems, both passive and driven. Rotacaster's injection moulded cup mounts provide the perfect alternative to a ball transfer
- Roll Diameter: 4.9212625 inch
- Application: Conveyor
- Type: Idler Roller
- Material: Plastic
-
Supplier: Omtec Corporation
Description: with Omtec: PBT Ball Transfers, FBT Ball Transfers. Insert Wheels, Insert Rollers and the ESD PUG Grounding Device.
Find Suppliers by Category Top
Featured Products Top
-
Ball transfer units are available in a wide variety of designs and specifications. However, one of the most important factors affecting their performance is the internal structure. (read more)
Browse Ball Transfer Units (BTU) Datasheets for Links-Japan, LLC -
Ball Transfer Unit -PV-C/PV-CF/PV-CAM/PV-BC series- Planeveyor Spring cushion embedded type The Planeveyor Spring Cushion Series includes the PV-C, PV-CF, PV-CAM, and PV-BC models, designed for smooth material handling, die positioning, and mold exchange applications (read more)
Browse Ball Transfer Units (BTU) Datasheets for Links-Japan, LLC -
Have you ever experienced a ball transfer unit becoming difficult to rotate or no longer moving smoothly over time? In environments where dust, debris, or water is present, these contaminants can enter the ball (read more)
Browse Ball Transfer Units (BTU) Datasheets for Links-Japan, LLC -
Ball transfer units are used to move workpieces smoothly in various directions through the rotation of the main ball. However, allowing a workpiece to move in any direction is not the same as allowing the ball transfer unit itself to be installed and operated in any (read more)
Browse Ball Transfer Units (BTU) Datasheets for Links-Japan, LLC -
or the hazardous movement can be restarted once the key is back in the selector-switch at the central console. If the transfer time between making a selection with the key-selector-switch (removal of the key) and the unlocking of the protection equipment is insufficient, then (read more)
Browse Keylock Switches Datasheets for Schmersal Inc. -
than ball designs; does not deform under pressure and assures minimal emission of system liquid prior to sealing. Sizes from 1/2″ to 4″ in a wide range of materials and connection types. Series DGV United States Patent #7,481,238 B2. Unique float design opens as air or gas (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
transmission – Dynamic contact resistance variation <10mΩ ensures reliable data and power transfer, even during continuous rotation. Low current, high density – 24 rings in a small form (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
assortment of clips including plastic and metal clips. The Visumatic Advant-edge Auto-feed direct to insert point technology for rapid clip insertion. Flexible mounting options allow for direct tooling plate installation with a customized adapter plate that matches (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
specific applications. Units may be supplied for single, three phase or three heat operation. The lead end of the unit may be sealed for extreme environmental conditions. Air Process heaters (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
supplies robust (well suited for rental) fine coarse bubble aeration grids. Our aeration grids can replace any type of aerating system, including surface aerators, offering the highest oxygen transfer rate. When the bottoms of the tanks are not level, or where there are obstructions, we also (read more)
Browse Wastewater Treatment Equipment Datasheets for Aerzen USA Corp.
More Information Top
-
Federal Register > Wednesday, June 4, 1997 > [62 FR 30567] Foreign-Trade Zone 46-Cincinnati, Ohio, Area; Application for Expansion and Request for Manufacturin...
… circuit assemblies, electrical apparatus, AC/DC motors, transformers, gears, flywheels, clutches, shaft couplings, pulleys, bearings (roller/ ball ), valves, parts of plastic /rubber forming machines, injection … … filtering/purifying machines, heat exchange units , fans, pumps, linear acting … … fittings, hoses, abrasive wheels, transfers , articles of plastic, oil …
-
Fire behaviour of plastic parts in electrical appliances—standards versus required fire safety objectives
Fire has involved the HB-rated plastics inside the unit due to heat conduction through the steel panel forming … … a) unit prior to test, showing location of cotton ball and polystyrene foam insulation … … it, due to heat transfer by conduction; (c) at …
-
Federal Register > Friday, December 30, 2005 > [70 FR 77375] Foreign-Trade Zone 40 - Cleveland, Ohio; Application for Manufacturing Authority, DEMAG Plastics G...
… of plastic; plastic gaskets; washers and seals; other articles of plastic ; gaskets; washers; seals; printed … … of pumps; heat exchanger units ; filtering or purifying machinery … … and hoists; ADP thermal transfer printers; ADP magnetic disk … … valves and their parts; ball bearings; cylindrical roller bearings …
-
Dubbel
… X 15 gear ratio V 17 overdriving Q 34 transmission units K 2 Q 11 … … B, 5 K 32 transfer functions X transmission equation … … angle G 154 Ulbrichtsche ball W 22 ultrafiltrations N … … deformation S 21 deformation, plastics E 78 Umformgrad S …
-
item_indices_2006.csv (item-indices-2006.zip)
… 2,2,97.869,97.567,97.567 200602,430418, PLASTIC FOOD STORAGE CONTAINER,1 … … 102.938 200602,430503, ball point,1,1,100 … … 100.575 200602,440236, UNIT TRUSTS COMM-INITIAL CHG … … 100 200602,440252,MONEY TRANSFERS ,2,0,100,100 …
-
item_indices_2010.csv (item-indices-2010.zip)
… 2,2,101.828,100.786,100.786 201003,430418, PLASTIC FOOD STORAGE CONTAINER,1 … … 100.467 201003,430503, ball point,1,1,104 … … 0,0 201003,440236, UNIT TRUSTS COMM-INITIAL CHG … … 100 201003,440252,MONEY TRANSFERS ,2,0,100,100 …
-
item_indices_2012_q2.csv (item-indices-2012-q2.zip)
… 2,2,100.835,100.339,100.339 201206,430418, PLASTIC FOOD STORAGE CONTAINER,1 … … 101.422 201206,430503, ball point,1,1,105 … … 96.641 201206,440236, UNIT TRUSTS COMM-INITIAL CHG … … 100 201206,440252,MONEY TRANSFERS ,2,0,100.032 …
-
Federal Register > Monday, August 10, 2015 > [80 FR 47896] Foreign-Trade Zone (FTZ) 46-Cincinnati, Ohio; Notification of Proposed Production Activity, Festo Co...
… petroleum lubricants; adhesives; pastes; epoxies; Loctite; Scotch Weld; Thermaglue; Araldite; simson; heat transfer pastes; polymer adhesives; polyacetals; acrylic and plastic rods/sticks/profiles shapes; plastic pipes/hoses … … filter gaskets; humidifiers; inlet units ; vacuum units; solenoid blocks … … pressure-reducing, hydraulic/pneumatic, check, ball , solenoid, regular, ballcocks, angle …
Indicates content that may require registration and/or purchase.