-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: challenging requirements with 10+ years of expertise in engineering and manufacturing. We often provide parts of PCTFE Multi way valve, PTFE test tube, PTFE TFM Vessel for digestion sets, PTFE hand valve, PTFE plunger for syringes, fittings, peek pvdf pctfe screws and nuts, and Sealing
- Actuation: Manual / Hand
- Valve Type: Diaphragm Valves, Foot Valves, Needle Valves, Piston Valves, Sanitary / Hygienic Valves, Shut Off Valves, Solenoid Valves
-
Supplier: Wanner Engineering, Inc.
Description: Low Cost, Easy to Operate, SM Models, Manual Control Electronic solenoid pumps that provide reliable, economical, and eco-friendly chemical injection Hydra-Cell S Series metering pumps are ideal for low-flow, low- pressure requirements in a wide range of chemical
- Maximum Discharge Pressure: 58 to 217 psi
- Maximum Discharge Flow: 0.0074 to 0.0264 GPM
- Media Temperature: 32 to 104 F
- Power Source: AC Powered
-
Supplier: U.S. Plastic Corporation
Description: applications include fluid power pumps and motors, hand held lawn and garden power equipment, small engine fuel lines and small utility, farm and construction equipment. Standard roll is 50', and sold in 10' intervals.
- Application: Oil / Fuel
- Key Brands / Trademarks: Tygon?
- Maximum Inside Diameter / Size: 0.2500 inch
- Outside Diameter / Size: 0.3750 inch
-
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: challenging requirements with 10+ years of expertise in engineering and manufacturing. We often provide parts of PCTFE Multi way valve, PTFE test tube, PTFE TFM Vessel for digestion sets, PTFE hand valve, PTFE plunger for syringes, fittings, peek pvdf pctfe screws and nuts, and Sealing
- Chemical / Polymer System Type: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: requirements with 10+ years of expertise in engineering and manufacturing. We often provide parts of PCTFE Multi way valve, PTFE test tube, PTFE TFM Vessel for digestion sets, PTFE hand valve, PTFE plunger for syringes, fittings, peek pvdf pctfe screws and nuts, and Sealing gaskets and
- Chemical / Polymer System Type: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Pressure Washers Direct
Description: Triplex Plunger Pump •Ceramic plungers and stainless steel valves extend pump life •Adjustable pressure suits the spray to the task at hand •Pump handles water up to 180° F •Electric cut-out circuit prevents over heating
- Driver / Power Source: Electric Motor
- Features: Hot Water / Steam
- Machine Mounting: Cart / Hand Truck
- Water Jet Pressure: 1450 psi
-
Supplier: Mixer Direct
Description: The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct's propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction
- Bore Size: 0.7500 inch
- Features: (Check all that apply): Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
- Impeller Applications: Mixing, Pumping, Chemical, Heat Exchangers / Radiators, High Viscosity Media, Propulsion, Water / Wastewater, Other
- Impeller Materials: Aluminum, Brass / Bronze, Cast Iron, Composite, Plastic, Rubber, Stainless Steel, Titanium, Other
-
Supplier: Mixer Direct
Description: The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct™s propellers are solid 316L for maximum corrosion resistance in most environments. Being right handed, they will pump in a upward direction
- Bore Size: 1 inch
- Features: (Check all that apply): Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
- Impeller Applications: Mixing, Pumping, Chemical, Heat Exchangers / Radiators, Propulsion, Water / Wastewater, Other
- Impeller Materials: Aluminum, Brass / Bronze, Cast Iron, Composite, Plastic, Rubber, Stainless Steel, Titanium, Other
-
Supplier: Mixer Direct
Description: The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct's propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction
- Bore Size: 1.25 inch
- Features: (Check all that apply): Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
- Impeller Applications: Mixing, Pumping, Chemical, Heat Exchangers / Radiators, High Viscosity Media, Propulsion, Water / Wastewater, Other
- Impeller Materials: Aluminum, Brass / Bronze, Cast Iron, Composite, Plastic, Rubber, Stainless Steel, Titanium, Other
-
Supplier: Mixer Direct
Description: The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct's propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction
- Bore Size: 0.7500 inch
- Features: (Check all that apply): Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
- Impeller Applications: Mixing, Pumping, Chemical, Heat Exchangers / Radiators, High Viscosity Media, Propulsion, Water / Wastewater, Other
- Impeller Materials: Aluminum, Brass / Bronze, Cast Iron, Composite, Plastic, Rubber, Stainless Steel, Titanium, Other
-
Supplier: Cole-Parmer
Description: • Excellent chemical resistance and long pumping life! • Now meets USP Class VI requirements! • Flexible outer jacket acts as an insulating layer to absorb and dissipate heat from the rollers
exten ding the life of the tubing • Plasticizer - Maximum Inside Diameter / Size: 0.1890 inch
- Pressure Rating: 35 psi
- Temperature Range: 165 F
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: performance plastic parts machining and injection molding(PEEK, PFA, PPS, etc). The use of fluoroplastic has many advantages in manufacturing and engineering, widely used in various industries, such as Aerospace, Automotive, Electronics, and Chemical analysis, Oil and Gas, Engineering,
-
Supplier: Great Plains Industries, Inc.
Description: Mounted on storage tanks or barrels with 2" NPT bung and tapered threads
- Discharge Size: 0.7500 inch
- Housing Material: Aluminum
- Pump Type: Drum Pumps, Piston / Plunger Pumps
Find Suppliers by Category Top
Featured Products Top
-
to keep both of the operator's hands safe from a hazardous area during machine operation. Applications are typically found in the metal working, rubber, plastics and chemical industries as well as in semi-automatic assembly equipment. Schmersal offers two models: The SEPK (read more)
Browse Two Hand Safety Modules Datasheets for Schmersal Inc. -
tube, PTFE TFM Vessel for digestion sets, PTFE hand valve, PTFE plunger for syringes, fittings, peek pvdf pctfe screws and nuts, and Sealing gaskets and flanges, Components for pump and filter elements, and so on. By choosing the right polymer family, you can custom materials to withstand even (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Chemical Dosing/Injection Chemical injection equipment is required to inject/dose precise amounts of specific chemicals and reagents into a system at required temperatures, pressures and flow rates (read more)
Browse Pressure Relief Valves Datasheets for Plast-O-Matic Valves, Inc. -
-magnetic, Low Profile, Corrosion Resistance, Light Weight, Electric Isolation. Application: FPD production equipment / Semiconductor devices / Printed circuit board etching devices / Metallic surface treatment equipment and facilities / Chemical plants / Transformers / Electrical and electronic equipment / Hot water pumps / Chemical pumps NBK has more variation of Plastic screws so please check our website! (read more)
Browse Screws Datasheets for NBK America LLC -
Corrosion Resistant Anti-Siphon Valves Plast-O-Matic Valves, Inc. now offers Anti-Siphon Valves to protect chemical process systems from unwanted tank siphoning, permitting flow only under controlled pumping. Cedar Grove, New Jersey (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
Suprene® thermoplastic rubber (TPR) tubing is manufactured by NewAge Industries in the U.S. in two grades: FDA and industrial. The tubing's applications include food and beverage transfer, flavor and additive dispensing, fluid transfer in appliances, chemical lines, pharmaceutical processing (read more)
Browse Rubber Tubing Datasheets for NewAge Industries -
A huge selection of STAES large capacity tanks for chemicals, confectionery, cosmetic, pharmaceutical, agricultural, food and dairy industries. These tanks are available from stock as new or second hand and are composed of stainless steel, polyester, plastic, steel and aluminum. Custom built and standard designs are also available. (read more)
Browse Industrial Mixers Datasheets for SR-TEK -
Polyolefin heat shrink is a type of plastic that is ideal for projects that require insulation and environmental resistance, like electrical wiring. It offers a strong protective layer and is more fire-resistant than PVC heat shrink. PVC heat shrink , on the other hand, is better for (read more)
Browse Tubing Datasheets for Pexco -
The MICROLAB 600 from Hamilton is a highly precise syringe pump with a graphical user interface designed to quickly and easily dispense and dilute liquids. The inert fluid path minimizes sample carry over and (read more)
Browse Diluters Datasheets for Hamilton Company -
of industrial valve designs to meet unexpected needs in unusual places. Here’s a hand or foot operated valve normally used for filling and draining chemical day tanks, but in this case it was converted to be operated with the hand pressure of young children while cavorting in a water (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Links between sediment structures and ecological processes in the hyporheic zone: ground‐penetrating radar as a non‐invasive tool to detect subsurface biologic...
Afterwards, 10 l of interstitial water mixed with fine sediment was extracted using a hand pump and collected in a plastic box, pre-washed with acid and deionized water, for chemical (in interstitial water and sediments) and bacterial (on sediments) measurements.
-
Water Wells and Boreholes
…Electrical submersible pumps 3.7.3 Motorized suction pumps 3.7.4 Helical rotor pumps 3.7.5 Hand pumps Specific issues in well … Durability 4.1.4 Chemical inertness 4.1.5 … casing 4.2.2 Plastic and fibreglass casing 4…
-
Construction on saline soils
…swells, cracks, and crumbles, the bricking of the plinths is readily broken by hand , and intense swelling of … but also, simultaneously, purely chemical corrosion takes place as … concrete semi-buried structures ( pumping stations, sewage plants, etc … change into a sticky, plastic mass.
-
Federal Register > Thursday, March 29, 2012 > [77 FR 19000] Foreign-Trade Zone 99-Wilmington, DE: Application for Manufacturing Authority; Fisker Automotive, I...
…agents, adhesives, oils and fluids, welding compounds, fuel additives, anti-freeze, chemical preparations, tubing, flexible rubber tubes/hoses, self-adhesive plastic or polyurethane sheets/foil/film, labels … copper, articles of zinc, hand tools, catalytic converters, locks … diesel engines, engine parts, pumps , compressors, air conditioner components…