-
Supplier: Edmund Optics Inc.
Description: contamination and do not use tweezers or other tools.#66-123 Kit contains all 9 25.4mm diameter Zinc Selenide PCX Lenses.Note: Special care should be taken when handling Zinc Selenide as it is a toxic material. Always wear rubber or plastic gloves to avoid risk of contamination.
- Diameter / Length: 25.400000000000002 mm
- Surface Quality: 60-40 Scratch / Dig
- Materials: Zinc Selenide
-
Supplier: Edmund Optics Inc.
Description: contamination and do not use tweezers or other tools.#66-123 Kit contains all 9 25.4mm diameter Zinc Selenide PCX Lenses.Note: Special care should be taken when handling Zinc Selenide as it is a toxic material. Always wear rubber or plastic gloves to avoid risk of contamination.
- Diameter / Length: 12.700000000000001 mm
- Surface Quality: 60-40 Scratch / Dig
- Materials: Zinc Selenide
-
Supplier: Edmund Optics Inc.
Description: contamination and do not use tweezers or other tools.#66-123 Kit contains all 9 25.4mm diameter Zinc Selenide PCX Lenses.Note: Special care should be taken when handling Zinc Selenide as it is a toxic material. Always wear rubber or plastic gloves to avoid risk of contamination.
- Diameter / Length: 50.800000000000004 mm
- Surface Quality: 60-40 Scratch / Dig
- Materials: Zinc Selenide
-
-
Supplier: Edmund Optics Inc.
Description: contamination and do not use tweezers or other tools.#66-123 Kit contains all 9 25.4mm diameter Zinc Selenide PCX Lenses.Note: Special care should be taken when handling Zinc Selenide as it is a toxic material. Always wear rubber or plastic gloves to avoid risk of contamination.
- Diameter / Length: 25.400000000000002 mm
- Surface Quality: 60-40 Scratch / Dig
- Materials: Zinc Selenide
-
Supplier: ProPhotonix, Ltd.
Description: The optical components department of Helvoet Rubber & Plastic Technologies NV manufactures injection molded lenses, mirrors, polygons, with or without reflective coatings, with extreme accuracy for barcode scanning and sensor module applications. High accuracy off-the-shelf
- Materials: Acrylic, BK7 Glass, Polycarbonate
- Lens Type: Aspheric Lens, Spherical Lens
- Lens Application: Infrared, Visible
- Features: Other, Plano-Convex
-
Supplier: Shanghai Optics
Description: detector operations, condenser systems and emitter operations. However, you can also find Fresnel lenses in devices used for illumination. While originally made of glass, the Fresnel lens can be found in a large variety of substrates and sizes. Nowadays, Fresnel lenses are made of
- Lens Type: Fresnel Lens
-
Supplier: Parco Scientific Company
Description: This six-part plastic model is enlarged approximately four times, displays muscles, blood vessels, optical nerve and other major features of the human eye. Eyeball is dissectible horizontally to reveal retina, choroid and sclerotic. The iris and cornea unit is detachable. Convex lens
- Trainer Type: Demonstrator / Model
Find Suppliers by Category Top
More Information Top
-
Optical backplane with free-space optical interconnections using tunable beam deflectors and a mirror for bookshelf-assembled terabit per second class asynchro...
The focal length of a ball lens with the diameter of 1 mm is about 0.75 mm, which is too short for this system.16 Custom-made plastic convex lens arrays with a 1-mm pitch are cheaper than glass convex …
-
Distinguishing different parts of objects by terahertz imaging
Tree leaves, plastic ring, plastic convex lens and plastic piece with a small hole have been imaged by terahertz.
-
Zoom Lens Systems with Aspherical Plastic Lens
an ordinary plastic convex lens .
-
8.1: Invited Paper : Applications of the Sensics Panoramic HMD
Sensics employs a custom designed double- convex plastic lens with aspheric surfaces on the front and back of the lens.
-
The Scientific Legacy of Beppo Occhialini
The device consisted of a large plano- convex plastic lens .
-
How optics and photonics is simply applied in agriculture?
Our lens module contains a molded 4-mm focal-length plastic convex lens located at the center of a transparent plate.
-
Mobile device-based optical instruments for agriculture
Our lens module has a molded 4-mm focal-length plastic convex lens at the center of a transparent plate.
-
Gain changes of the cat's vestibulo-ocular reflex after flocculus deactivation
The x O fixed-field goggles contained a plastic convex lens and a picture slide (a cat with a .
-
A Hybrid Photoelectronic Image Device
convex plastic lenses , or an image .
-
Aspherical surface measurement using quadri-wave lateral shearing interferometry
As an example, we tested a plano- convex plastic lens .
Indicates content that may require registration and/or purchase.