-
Supplier: Ewellix
Description: main load directions The roller profile rail guides in the LLU series from Ewellix are ideally suited for industrial use, e.g. in conjunction with machining tools or the automation sector, plastic injection moulding or conveyor technology. They offer a high degree of
- Guide / Rail Shape: Linear Motion Guide
-
Supplier: easy-conveyors
Description: available as standard configurations. The wide belt conveyor is fully compatible with Easy conveyor’s standard guide rail assortment. Examples of products handled are Large cardboard boxes or products in soft plastic bags, such as detergent powder, wrapped tissue
- Conveyor Type: Slat Conveyor
-
Supplier: easy-conveyors
Description: conveyors, horizontal but also incline and decline is possible ( no horizontal curves possible ) The big advantage of the EMCS modular belt conveyor is that you do not have to track the belt ! The wide belt conveyor is fully compatible with Easy conveyor’s standard
- Conveyor Type: Slat Conveyor
-
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Our PTFE slide rails feature ultra-low friction and exceptional chemical resistance. Manufactured from high-quality pure polytetrafluoroethylene, these slide rails are an ideal solution for linear motion systems, guide rails, and industrial automation applications,
- Use Temperature: -328 to 500 F
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
- Features: Other, Thermoset / Crosslinked
-
Supplier: BNB INT. Co., Ltd.
Description: friction factor, wear, and impact resistance on equipment such as guide rails, chain guides, chain conveyors, and rollers of return machines. Advantages It has the best impact and wear resistance among plastics. It is nontoxic, so it is safe to contact food
- Rolling Element: Ceramic Balls
- Material / Plating: Plastic
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: U.S. Plastic Corporation
Description: This snap-on is for 5/8" half round guide rails commonly used on bottling conveyor or other conveying equipment.
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 7360 AquaGard Z-Frame Cleated Belt Conveyor: Frame is constructed of TIG welded 304 stainless steel and features open design with minimal horizontal surfaces Hard coat anodized aluminum wear strips located in welded cross members for durable belt support Mount controls and
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated, Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 7360 AquaGard Cleated Belt Conveyor: Frame is constructed of TIG welded 304 stainless steel and features open design with minimal horizontal surfaces Hard coat anodized aluminum wear strips located in welded cross members for durable belt support Mount controls and accessories
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated, Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 7360 AquaGard Z-Frame Flat Belt Conveyor: Frame is constructed of TIG welded 304 stainless steel and features open design with minimal horizontal surfaces Hard coat anodized aluminum wear strips located in welded cross members for durable belt support Mount controls and
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Sanitary
-
Supplier: Total Plastics, Inc.
Description: Conveying components: bearings, belt guides, chain guides, curves, guide rails, wearstrips Entry/exit tables Fabricated chain bow curves Roll-end bearings Roller chain guides Sprockets Spur gears Star wheels Timing screws Underchain wearstrips Available Sizes Sheet
- Overall Width: 48 inch
- Overall Length: 120 inch
- Overall Width / O.D.: 48 inch
- Form / Shape: Film / Sheet
-
Supplier: MCA - Advanced Materials Division
Description: chute liners, guide rails, wear stripe, transfer plates, bearings, and assembly conveyor components.
- Tensile Strength (Break): 5,800 psi
- Tensile Modulus: 87 ksi
- Use Temperature: 180 F
- Features: Other, Thermoplastic
-
Supplier: Total Plastics, Inc.
Description: tape and profiles. Assembly conveyor components Bearings Chain guides Chute liners Conveyor components Discharge spout liners Flights Guide rails Robotics parts Slide liners Table surfaces Transfer plates Trough liners Wearstrips Available Sizes 48" x 120" sheets
- Overall Width: 48 to 60 inch
- Overall Length: 120 inch
- Overall Width / O.D.: 48 to 60 inch
- Form / Shape: Film / Sheet
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 7360 AquaGard Center Drive Conveyor: Frame is constructed of TIG welded 304 stainless steel and features open design with minimal horizontal surfaces Hard coat anodized aluminum wear strips located in welded cross members for durable belt support Mount controls and accessories
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Features and Options: Sanitary
-
Supplier: MCA - Advanced Materials Division
Description: bearings, chain guides, chute liners, guide rails, transfer plates, and wear strips.
- Tensile Strength (Break): 5,800 psi
- Tensile Modulus: 101 ksi
- Use Temperature: 180 F
- Features: Other, Thermoplastic
-
Supplier: Total Plastics, Inc.
Description: (bearings, belt guides, chain guides, curves, guide rails, wearstrips) Pump impellers Rollers Telescoping boom pads Wear ring in Sulser pump Wire belt pulleys Available Sizes Sheet Size: 48" x 120" Gauge Sizes: Range from 1/16" to 2" Lengths: Up to 20'
- Overall Thickness: 0.0625 to 2 inch
- Overall Width: 48 inch
- Overall Length: 120 inch
- Overall Width / O.D.: 48 inch
-
Supplier: Henkel Corporation - Industrial
Description: moving metal surfaces and the combination of metal and plastic surfaces. It's suitable for open gears and chains, slide conveyors, guide rails, bearings, cams, pistons, machinery and tools and equipment. It is an excellent rust and corrosion inhibitor. Multi-purpose
- Features: Bearings, Lubricant, Specialty
- Type: Fluid / Oil, Grease / Gel
- Composition / Chemistry: Lithium Complex
- Industry Applications: Machine / Gears
-
Supplier: Hymark/Kentucky Gauge
Description: (1 per 2ft recommended) Roller conveyors, series RC and RH • Open conveyor, steel construction with galvanized steel rollers • Stands with flexible height adjustment from 27-3/8 to 39-3/8in • Capacity: 135lbs/ft (RC) or 620lbs/ft (RH) • Width between rail: 13/15/19 inch
-
Supplier: MCA - Advanced Materials Division
Description: a favored solution for wear and outrigger pads, strips, rails, and guides, rollers, conveyors, chutes, hoppers, impact plates, and asphalt equipment components.
- Tensile Strength (Break): 4,000 psi
- Tensile Modulus: 98 ksi
- Use Temperature: 180 F
- Industry: Automotive
-
Supplier: MCA - Advanced Materials Division
Description: favored solution for wear and outrigger pads, strips, rails, and guides, rollers, conveyors, chutes, hoppers, impact plates, and asphalt equipment components.
- Industry: Automotive
- Features: Other, Thermoplastic
- Chemical System: Polyethylene (PE)
-
Supplier: U.S. Plastic Corporation
Description: working temp range is from -60 - 200F. Because it resists wear, friction and corrosion, it cuts maintenance costs, energy consumption, and extends equipment life. Applications include guide rails, wear plates, rollers, conveyor augers, bin and hopper lines, chutes, bearings,
- Form / Shape: Flat / Bar Stock
-
Supplier: Hymark/Kentucky Gauge
Description: Precision linear steel guide rails with rack and cable trays • Easy retrofit to existing or selected conveyors and tables • Carriage with hardened double ball bearings • Magnetic linear encoder for direct measuring • Steel faceplate with manual arm lift, adjustable in X / Y / Z
-
Supplier: Hymark/Kentucky Gauge
Description: system also features a servo motor with a precision rack and pinion to ensure fast, accurate positioning with no backlash. Adjustable table legs allow for easy setup with any available saw, drill, ironworker and punching machine. Features • Precision linear steel guide rails with rack
-
Supplier: Hymark/Kentucky Gauge
Description: Precision linear steel guide rails with rack and cable trays • Easy retrofit to existing or selected conveyors and tables • Carriage with hardened double ball bearings • Magnetic linear encoder for direct measuring • Steel faceplate with manual arm lift, adjustable in X / Y / Z
Find Suppliers by Category Top
Featured Products Top
-
Modular conveyors solve this through standardized interfaces: Universal T-slots built into conveyor frames allow quick attachment of guide rails, sensors, and mounting brackets at any point along the length of the conveyor (read more)
Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp. -
Conveyor, 6” wide x 5’ long, with fully adjustable stainless steel Guide Rails. Adjustable height Sealing Assembly Floor Stand with crank handle is now standard. • This continuous band sealer will seal Polyethylene, Polypropylene, Tyvek®, Foil, Nylon, Co (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Includes lower carry belts and an interfaced variable-speed conveyor (6" wide × 5' long) with fully adjustable stainless steel guide rails. Adjustable-height sealing assembly with floor stand, crank handle, and (read more)
Browse Closing Machines Datasheets for All Packaging Machinery Corporation -
Compact Automation manufactures custom guided cylinders to match your specifications. Features: 20mm Bore 100mm stroke Custom tooling plate Special bearing rail Heavy duty piston shaft assembly (read more)
Browse Air Cylinders Datasheets for Compact Automation -
IoT/IIoT and factory automation are driving demand for ROLEC’s updated pole-mountable technoPLUS (IP 66, IP 67, IP 69K) plastic enclosures. Electronics designers specify them for ‘close-to-the-process’ devices that must survive dust, moisture and regular washdowns (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
example of this. Three sizes of wall-mount kit are available in the range of accessories. STEP 2: HOW WILL YOU MOUNT YOUR COMPONENTS? EASE OF ACCESS This is very important for installation and maintenance. PCBs that slide in and out on guide rails are faster to install (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
Lower Carry Belts and interfaced Variable Speed Conveyor, 6” wide x 5’ long, with fully adjustable stainless steel Guide Rails. Adjustable height Sealing Assembly Floor Stand with crank handle is now standard. This continuous band sealer will seal Polyethylene, Polypropylene (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
BAND SEALING SYSTEM VCBSDM-3/8- 6” x 5’ USDA-approved vertical band sealer with synchronized conveyor for continuous sealing of various materials. Features adjustable stainless steel guides, variable speeds up to 45 fpm, and consistent hermetic seals using Teflon bands (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Tyvek® pouches up to 40 feet per minute Tabletop Model Designed for lightweight products and smaller pouches. Topstop guide shown is an available option to assist with seal alignment. Fully Framed Stand Model Includes crank handle for (read more)
Browse Medical Equipment and Supplies Datasheets for All Packaging Machinery Corporation -
Modern Linear is pleased to announce a new family of guide rollers for linear motion applications. The Hybrid Roller Assembly (HRA) consists of 3 components; outer tire, radial ball bearing, and inner mounting stud. There are a variety of options for each part that allow for an (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated
More Information Top
-
Pobco plastics.
Varieties of plastic guide rails and conveyor wear strip profiles are also highlighted.
-
sliding rail - offers from sliding rail manufacturers, suppliers, exporters & wholesalers
Sell plastic roller track .slide rail conveyor wheel guide rail ...
-
Sell conveyor component
Our main products are Flat top chain(stainless steel), Flat top chain( plastic ), Modular Belt, Sprocket, conveyor track, guide rails , clamps, wear strip and other accessories.
-
Designs line to be versatile.
Use is made of plastics materials for components such as grip fingers for lifting bottles from crates, for washers, star wheels, guide rails , contact points with containers, conveyors and for coatings in order to avoid damage to bottles.
-
A reuse-oriented redesign method of used machine tool based on matter-element theory
…grating ruler; f1(x5): using the driving chain as follow: servo motor - reducer - ball screw pair, scraping the upright column, sticking plastic on the surface of the guide rail of spindle box, installing … x14): adding mobile chip conveyor ; f1(x15): painting the…
-
Adhesive Bonding
. abrasion resistance (UHMW PE tapes are used to protect the plastic or metal. .... surfaces of conveyor belts, guide rails and containers from wear) .
-
Neck-Guided Air Conveyor 'Floats' PET Bottles to Eliminate Jamming
The variety of new shapes and the light weight of plastic bottles (some weighing less than 28 .... Designed with pneumatically controlled side guide rails for careful handling and quick changeovers, the conveyor can be easily customized to handle different sizes or shapes of PET bottles.
-
Neck-Guided Air Conveyor 'Floats' PET Bottles to Eliminate Jamming
The variety of new shapes and the light weight of plastic bottles (some weighing less than 28 .... Designed with pneumatically controlled side guide rails for careful handling and quick changeovers, the conveyor can be easily customized to handle different sizes or shapes of PET bottles.
-
GRAINGER APPROVED U Channel,UHMW,1 In Leg,2 Inx10 Ft - Plastic U-Shaped Channel Stock - 2NJC2|2NJC2 - Grainger Industrial Supply
• U-Channel Plastic (37). .... • Conveyor Guide Rails (31) .
-
J. W. Winco Offers Stainless Steel Adjusting Rods
In addition to the cross blocks, sensor brackets and conveyor guide rail fork ends are just a couple of examples of the items that can be mounted onto the rods. .... an extensive selection of inch and metric size adjustable levers, cabinet U-handles, plastic and steel hinges…
Indicates content that may require registration and/or purchase.