-
Supplier: Membrane Solutions
Description: MS® Disposable Plastic Cuvettes are available in polystyrene or PMMA, are very chemically compatible, and can be used with most polar organic solvents, as well as acids and bases.
- Volume: 0.7000000000000001 cc
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Pkg of 50, individually packaged, disposable UV-transparent cuvettes, DNase and RNase free, volume range 50-1,500 μl Bio-Rad's trUView cuvettes are disposable, UV-transparent cuvettes that are suitable for most UV and visible spectroscopic assays. The highly transparent trUView
- Volume: 0.05000528064848635 to 1.5001584194545903 cc
-
Supplier: SKS Science Products
Description: Cuvettes are packaged in styrofoam trays of 100 cuvettes per tray The 4.5 ml clear macro cuvettes are available in polystyrene or acrylic (polymethyl methacrylate) plastic, are designed specifically for fluorometry, and are also an excellent choice for nephelometry and
-
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: avoids faulty data measurement Designed for the use of disposable plastic cuvettes, high precision glass cuvettes or 11 mm tubes Easy to exchange rectangular cell compartment High measurement reliability is guaranteed by comprehensive verification kits Use profile memory with
- Operating Temperature: 50 to 104 F
- Input Voltage: AC Input
- Light Source: Halogen Lamp
- Color Types Detected: RGB (Visible)
-
Supplier: Terra Universal, Inc.
Description: instrument is delivered with the Grafico PC utility software package and serial port providing the user with the means to capture, print, and interpret all results. Data can be easily exported from Grafico to Excel. The S1200 accepts standard 10mm pathlength glass or plastic cuvettes,
- Software: Application Software Included
- Features: Battery Powered, Data Storage or Data Logging
- Computer Interface: Computer Interface
- Local Interface: Digital Front Panel
Find Suppliers by Category Top
More Information Top
-
Plastic-Adherent DNA Aptamer-Magnetic Bead and Quantum Dot Sandwich Assay for Campylobacter Detection
The plastic cuvette -adherent technology cou- pled to a sensitive handheld fluorometer may enable rapid (15–20 min), portable detection of foodborne pathogens from “farm-to-fork” by obviating the slow enrichment culture phase used by other food safety tests.
-
Serologic procedures performed in hydrophilized polystyrene cuvettes and borate glass tubes: a comparative study
However, hemolysis of stored red blood cells was significantly slower in the hydrophilized plastic cuvettes .
-
Introduction to Biosensors
… • Glucose assay kit (QuantiChrom™ DIGL-100 from BioAssay Systems) • A heating block (temperature sensor, if needed) • A spectrophotometer (CHEMUSB4-UV/VIS from Ocean Optics) and appropri- ate software (SpectraSuite™ from Ocean Optics) • Disposable plastic cuvettes • Latex gloves, delicate …
-
Dictyostelium discoideum Protocols
Plastic cuvettes (1 cm).
-
Chloroplast Research in Arabidopsis
Transfer the supernatant into a quartz cuvette (a plastic cuvette can be used if the plastic is resistant to ace- tone) and measure the absorbance at 652 nm (A652 ) against a blank of 80% acetone.
-
Plant Stress Tolerance
Pipette 1 mL of the substrate solution into a quartz glass or disposable UV- plastic cuvette (Brand, Germany) and set the UV spectrophotometer at 340 nm to zero.
-
Oral Biology
To quantify the inorganic phosphate released by the ATPase, prepare the following mix in a 2 mL plastic cuvette (light path = 1 cm): • 0.15 mL H2O • 0.15 mL supernatant containing ATP • 0.9 mL of Bencini reagent …
-
Electrostatic interactions between hyaluronan and proteins at pH 4: How do they modulate hyaluronidase activity
In a first series of experiments, the mix- tures were prepared in plastic cuvettes by introducing 0.8 mL of the .
-
Protein Analysis and Purification
Glass test tubes Disposable 1ml plastic cuvettes Bradford dye reagent concentrate: (Bio-Rad) Protein standard: 1mg/ml BSA or IgG in water Spectrophotometer .
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/23371/Toivola_washington_0250E_11570.pdf?sequence=1&isAllowed=y
For liquid samples, plastic cuvettes containing uncured DGEBA-DETA-probe mixture were placed in the UV-Vis absorbance beam path and allowed to cure.
Indicates content that may require registration and/or purchase.