-
Supplier: Fresh Pak Corporation
Description: A sustainable high performance returnable packaging for the canning and beverage industries. Plastic divider sheets are the most efficient technique for transport of empty cans, containers, and bottles to fillers in the food and beverage industry. Also called plastic tier
- Features: Moisture / Vapor Barrier, Recyclable, Returnable / Reusable
- Material: Plastic
-
Supplier: Orbis
Description: Divider Sheets provide maximum product protection and load stability for unitized loads of food, beverage and industrial products. When combined with plastic pallets and top frames, an efficient shipping system is created for storage and transport. These reusable plastic
- Features: Recyclable, Returnable / Reusable
- Material: Plastic
- Maximum Dimension: 44 to 56 inch
-
Supplier: Rehrig Pacific Company
Description: right amounts of rigidity and strength so they won’t prematurely crack or tear, resulting in immediate cost savings. Plastic Tier Sheet Benefits Moisture, chemical and bacteria resistant Attractive payback on investment Increased load stability
- Features: Moisture / Vapor Barrier, Recyclable, Returnable / Reusable
- Material: Plastic
- Maximum Dimension: 20 to 50 inch
-
-
Supplier: Interstate Plastics, Inc.
Description: Urinal dividers are 1/8" x 22" x 24" pieces of clear plastic sheet with a 90° angled 2" wide strip that have been designed to extend urinal partitions. They help guard against airborne pathogens and bacteria by acting as a physical barrier to minimize the chances of transmission in a
- Height: 22 inch
- Length / Width: 24 inch
- Material: Acrylic, Polycarbonate
- Thickness: 0.1250 inch
-
Supplier: Visual Sound, Inc.
Description: elastic cross over straps. The bottom is covered with a 1/2" protective sheet of closed cell HDPE foam. The camera divider system has an outer cloth covered foam ring with Velcro loop and 8 adjustable divider panels with Velcro Tabs that allow you to customize the interior for
- Height: 8 inch
- Width / Diameter: 14 inch
-
Supplier: Interstate Plastics, Inc.
Description: Polygal's interconnecting Polycarbonate profiles connect sheets and cover structural connections and allow the covering of large areas,especially semi-transparent roofing, without obstructing the incoming light at the connecting points.
- Chemical / Polymer System Type: Polycarbonate (PC)
- Elongation: 100 %
- Form / Shape: Extruded Profile
- Industry: Aerospace, Automotive, Electronics, Electric Power, Medical / Food (FDA, USDA), General Industrial
-
Supplier: Interstate Plastics, Inc.
Description: Polygal's interconnecting Polycarbonate profiles connect sheets and cover structural connections and allow the covering of large areas,especially semi-transparent roofing, without obstructing the incoming light at the connecting points.
- Chemical / Polymer System Type: Polycarbonate (PC)
- Elongation: 100 %
- Form / Shape: Extruded Profile
- Industry: Aerospace, Electronics, Electric Power, Medical / Food (FDA, USDA), General Industrial, Other
-
Supplier: Interstate Plastics, Inc.
Description: Polygal's interconnecting Polycarbonate profiles connect sheets and cover structural connections and allow the covering of large areas,especially semi-transparent roofing, without obstructing the incoming light at the connecting points.
- Chemical / Polymer System Type: Polycarbonate (PC)
- Elongation: 100 %
- Form / Shape: Extruded Profile
- Industry: Aerospace, Automotive, Medical / Food (FDA, USDA), General Industrial, Other
-
Supplier: Cogan USA, Inc.
Description: sheet metal and Lexan partitions to divide and secure large areas in your plant, warehouse or office building. Sheet metal panels are made from heavy-duty corrugated steel framed in 1 ¼” x ¼” x 12GA structural angle. Lexan panels are 3/16” thick and framed in 1
- Height: 96 inch
- Material: Steel
- Partition Type: Mesh / Security Partitions
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: PE protective film uses a special polyethylene (PE) plastic film as the substrate,coated with acrylic adhesive.According to the density can be divided into high-density , medium density and low density . Features: High puncture resistance and high transarency Good moisture proof
- Chemical / Polymer System Type: Polyethylene (PE)
- Thermoplastic: Yes
-
Supplier: General Plastics Manufacturing Co.
Description: foams are not offered for sale as liquid kits or sheet stock. They are only available within a finished parts program. Applications Flight-deck Padding Flight-deck Parts Passenger Cabin Walls and Ceilings Passenger Compartment Overhead Stow Bins
- Application: Aerospace
- Foam Type: Closed Cellular, Rigid
- Form / Shape: Stock Shape (Bar, Sheet, etc.), Film / Sheet
- Material / Composition: Plastic / Polymer
-
Supplier: General Plastics Manufacturing Co.
Description: for sale as liquid kits or sheet stock. They are only available within a finished parts program. General Plastics LAST-A-FOAM® WSF-1010 material satisfies Resin Transfer Molding (RTM) and Vacuum Assisted Resin Transfer Molding (VARTM) core applications in many industries. In
- Application: Aerospace
- Foam Type: Closed Cellular, Rigid
- Form / Shape: Stock Shape (Bar, Sheet, etc.), Film / Sheet
- Material / Composition: Plastic / Polymer
-
Supplier: RS Components, Ltd.
Description: This Tool Trolley is an ideal companion for technicians. Flexible synthetic plastic highly resistant. Pilot case divided into 3 parts:. Office - for storing sheets, cards, pencils, calculator. Computers - with metal reinforcement to carry a computer A4 or A3. Tooling plate -
- Length: 8.27 inch
- Materials: Plastic, Specialty / Other
- Width / Diameter: 15.16 inch
-
Supplier: Orbis
Description: industrial products Available in FDA approved materials Top Frames and Divider Sheets available for additional load stability and product protection Tapered 4-way entry Various heights available
- Fork Tine Entry: 4 Way Entry
- Other Required Features: FDA / USDA Compliant
- Pallet Jack Entry: 4 Way Entry
- Pallet Length x Width: 44" x 56"
-
Supplier: Orbis
Description: industrial products Available in FDA approved materials Top Frames and Divider Sheets available for additional load stability and product protection Tapered 4-way entry Various heights available
- Fork Tine Entry: 4 Way Entry
- Other Required Features: FDA / USDA Compliant
- Pallet Jack Entry: 4 Way Entry
- Pallet Length x Width: 44" x 56"
-
Supplier: Orbis
Description: hygiene Tough outer surface will not retain dirt and is easy to clean Top Frames and Divider Sheets available for additional load stability and product protection Fork Truck Entry: 4-way
- Fork Tine Entry: 4 Way Entry
- Other Required Features: FDA / USDA Compliant
- Pallet Length x Width: 44" x 56"
- Plastic: Other
-
Supplier: ASME Standards and Certification
Description: .1 Part 1 – Thermoplastic Material Specifications ASME NM.3.2 Part 2 – Reinforced Thermoset Plastic Material Specifications ASME NM.3.3 Part 3 – Properties ASME NM.3.3 contains tables and data sheets for allowable stresses, mechanical properties (e.g., tensile and yield strength), and
-
Supplier: ASME
Description: .1 Part 1 – Thermoplastic Material Specifications ASME NM.3.2 Part 2 – Reinforced Thermoset Plastic Material Specifications ASME NM.3.3 Part 3 – Properties ASME NM.3.3 contains tables and data sheets for allowable stresses, mechanical properties (e.g., tensile and yield strength), and
-
Supplier: Haida International Equipment Co., Ltd.
Description: metal, plastic, rubber, electronic etc materials and can be used for product improvement’s reference. Product features: 1) Perfect outlook upgrades, easy operation 2) The color touch microcomputer temperature controller was made in Japan which can display
- Configuration: Floor Mount
- Features: Programmable
- Temperature Control: Heating, Cooling
- Temperature Range: -65 to 175 C
Find Suppliers by Category Top
Featured Products Top
-
frequency ranges may be available upon request. View our latest advertisement featuring JFW's new "Surface Mount Switch". All specification sheets and outline drawings are linked on the HTML. Spec Sheet (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for JFW Industries, Inc. -
±6.5 degrees. Each power divider is a compact package measuring 1.30 inches (L) x 1.00 inches (W) x 0.40 inches (H), and weighing only 1.1 ounces. KRYTAR's 2-way power dividers feature coaxial female connector options of 2.4mm or K (2.92mm). These new 2-way power dividers also lend themselves (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
KRYTAR Compact, Ultra-Broadband 3 to 40 GHz, MLDD 4-Way Power Divider KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment, offers RF/Microwave engineers (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
is typically divided with 18″up travel and 18″ down travel, but the pit profile can be changed to provide other travel combinations. Built-to-last, our recessed loading dock levelers are suitable for a range of applications. Inquire about our hydraulic loading dock levelers for sale (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
Nucon introduces new plastic divider sheets
Nucon introduces new plastic divider sheets .
-
Cartonplast LLC And ORBIS Corporation Form Joint Venture To Create CORBI Plastics
CORBI Plastics, headquartered in DeForest, Wis, manufactures plastic divider sheets and manages pools of plastic reusable pallets, top frames and dividers sheets that protect food, beverage and industrial products during processing, storage and distribution.
-
Development of a system for sterilizing tsetse flies, Glossina spp., in the Held
insertion of plastic divider sheets at each junc- tion.
-
States > Florida > State > Administrative Weekly > 2009 > [2009 FL Register 1016] 10/16/2009
The proposal shall be limited to 10 double-sided, consecutively-numbered pages, with no hard covers, no laminated sheets , no plastic dividers , and shall include: 1.
-
Residence duration influences the outcome of territorial conflicts in brown trout (Salmo trutta )
Four days after replacement, the dividing wall was lifted and original owners were carefully pushed back into their old territory (using a plastic sheet ) whereupon the divider was put back in place.
-
Laboratory studies of the effect of cloud conditions on graupel/crystal charge transfer in thunderstorm electrification
The divider is a sheet of plastic thin enough to permit good thermal contact between the two chambers.
-
:: New Materials Zone ::
Home Engineering Plastics The Screen divider made with copolymer sheet from Eastman Specialty Plastics .