Products/Services for Plastic Dovetail Joints
-
Router Bits - (248 companies)...with routers for edge shaping. Router bits are also used for joining jobs.There are several types of router bits. Examples include a carbide router bit, dovetail router bit, diamond router bit and an industrial router bit. A carbide router bit is the most... -
Chisels - (94 companies)...chisels -- designed specifically to cut dovetail joints in woodLathe chisels --a large family of chisels designed with longer handles that provide more leverage to slash wood as it spins on a lathe. Metal chisels. Cold chisels -- a family of chisels...
-
Dovetail Slides - (29 companies)Dovetail slides are linear motion devices that allow motion and positioning along a linear axis. Dovetail slides may also be called dovetail way slides. They are composed of a flaring tenon or saddle (moving member) and a mortise (fixed base... -
Dovetail Cutters - (53 companies)Dovetail cutters are specialized tools for cutting a dovetail angled grooves into a workpiece and are used for fitting or joining parts. Dovetail cutters are specialized tools for cutting dovetail angled grooves into a workpiece and are used...
-
Universal Joints - (158 companies)Universal joints are flexible mechanical connections used to transmit rotary motion from one shaft to another shaft that is not in line with the first, or when alignment varies during service. Universal joints, or u-joints are flexible mechanical... -
Swivel Joints - (121 companies)Swivel joints are used in fluid and pneumatic systems that require torsional rotation between flow lines. They provide 360-degree rotation in 1, 2 or 3 planes and are usually made of forged materials. Some swivel joints use ball bearing raceways...
-
Plastic Tubing - (608 companies)Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies. Plastic tubing is tubing constructed from plastic compounds for use in fluid...
-
Ball Joints - (34 companies)Ball joints are flexible joints consisting of a ball with a protruding stud that has been captured inside an outer housing. They allow simultaneous limited motion in all directions, including rotation as well as angular. Ball joints are flexible...
-
Flexible Expansion Joints - (444 companies)Expansion joints connect two fixed assemblies or pipes and provide allowance for movement due to service load, shock, or thermal cycles. Description. Expansion joints connect two fixed assemblies or pipes and allow movement due to service load...
-
Caulk, Grout, and Joint Compounds - (392 companies)...that occurs in a material without a change in temperature. Caulk, grout and joint compounds vary in terms of material compatibility and features. Some products adhere to ceramics or glass, concrete or masonry, metal, paper, plastic, rubber, or porous...
Product News
-
Stock Drive Products & Sterling Instrument - SDP/SI
Metal and Molded Universal Joints Partner Early. Scale Confidently. Produce Efficiently. SDP/SI manufactures precision-engineered standard universal joints designed to support a wide range of motion control and power transmission applications. With decades of U.S.-based manufacturing expertise, vertically integrated operations, and a strong focus on engineering support, SDP/SI helps OEMs improve manufacturability, accelerate development, and scale production with confidence. Serving the medical, aerospace and defense, robotics... (read more)Browse Universal Joints Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Lightweight Molded Universal Joint Solutions advantages of plastic with the secure fastening characteristics of metal-to-metal contact. Compared with similar all-metal couplings, these joints offer lower inertia, higher torsional strength, and an improved strength-to-weight ratio. Thick-walled molded plastic hubs provide durability while reducing overall system weight. Available in single- and double-jointed configurations, the universal joints can be supplied with molded or brass slide extensions in both inch and metric sizes. All models... (read more)Browse Universal Joints Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Hangzhou Chinabase Machinery Co., Ltd.
Universal Joints china manufacturer of Universal joints, Specialist in:Universal joints, china Universal joints, coupling Universal joints, single Universal joints, double Universal joints. PB Series. PR Series. NB Series. CN Series. Hangzhou Chinabase Machinery has the capability to custom design and manufacture specialized u joints and their connections to your requirements. We specialize in coupling universal joints, universal coupling, Cardan joints. A universal joint (universal coupling, U-joint, Cardan... (read more)Browse Universal Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Universal joint China manufacturer of Universal joints, Specialist in: coupling Universal joints, U-joint China, Universal coupling, Cardan joint,Single type, Double type, Extensible type,Needle bearing type, Cross type, Block and Pin type. We have the capability to custom design and manufacture specialized u joints, and their connections to your requirements. Please feel free to contact us with any enquiries. PB Series. PR Series. NB Series. CN Series. PB(Single). PB(Double). PB(Telescopic). PB-HS. PB-R. PR... (read more)Browse Universal Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Protomatic, Inc.
Plastic Prescription Cutting Tool Engineering magazine is highly focused for machinists and offers insight for developing new, competitive manufacturing methods. This article featuring the manufacture of three plastic medical parts describes some of the industry solutions (and secrets) to machining these flexible materials. Although plastics are perceived to be easier to machine than aluminum, they are, in fact, more difficult since the thermal conductivity of plastic is lower than aluminum. Plastic typically has... (read more) -
KOFON Motion Group
Planetary Joint Module for Robotics In robotic systems, joint modules must balance torque, precision, and compact integration. Traditional multi-component designs often introduce transmission errors, increase system complexity, and reduce dynamic response. The KR080 planetary joint module is designed to address these challenges by integrating motor, reducer, and encoder into a single compact unit. This integrated structure helps reduce transmission losses while improving control accuracy and system responsiveness. With support... (read more)Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
KOFON Motion Group
Integrated Joint Modules for Robotics Modern robotic systems demand high torque output, precise motion control, and compact system integration to improve performance while reducing mechanical complexity. Traditional multi-component motion systems often increase assembly time, wiring requirements, and transmission errors. The KR090-25 Integrated Joint Module combines a servo motor, precision gearbox, dual encoders, and integrated drive into a single compact unit. Supporting EtherCAT communication, closed-loop motion control... (read more)Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
JiuJiang Ingiant Technology Co., Ltd.
Stainless Steel Rotary Joint Product Overview. This flange-mounted stainless steel rotary joint is a high-performance industrial rotary connector, engineered for 360 unrestricted rotation between fixed pipelines and rotating equipment. It delivers stable zero-leakage operation under high-pressure and high-flow working conditions.Manufactured with premium 304 / 316 stainless steel raw materials, the whole structure ensures outstanding corrosion resistance, wear resistance and high-temperature durability. It perfectly adapts... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
JiuJiang Ingiant Technology Co., Ltd.
Fiber Optic Rotary Joints for various fiber sizes, jumper lengths, and custom fiber types, standard 1.1m fiber length available. Product Overview. Our fiber optic rotary joints (FORJs) are high-precision, high-reliability rotary transmission components designed to solve the challenge of continuous signal transmission between rotating and stationary parts in dynamic systems. With a fully enclosed structure, these FORJs eliminate optical signal leakage and electromagnetic interference, enabling stable, long-distance... (read more)Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Hammond Manufacturing Company Inc.
Hand-Held ABS Plastic Enclosures 1552 Series Rubberized Cord Grip Option. Key Features: Electronic instrument enclosures, ideally suited for mounting printed circuit boards. Ergonomically designed for a comfortable fit into the user 's hand. Also suitable for desktop use. End panels are removable for easy modification, or can be replaced with specially designed rubberized cord grips. Recessed top for membrane display or keypad. Lap joint construction provides protection against dust accumulation and splashing water. Designed to meet IP54... (read more)Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc.
-
The Potential of a Clinch-Lock Polymer Metal Hybrid Technology for Use in Load-Bearing Automotive Components
The technology is based on the formation of dovetail -shaped metal/ plastics joints and is appropriately named the ‘‘clinch-lock joining’’ PMH technology.
-
http://dspace.mit.edu/bitstream/handle/1721.1/43396/37639505-MIT.pdf?sequence=2
… 4,884,378; and 4,688,362, for example, and as is typically done in wood-working joints, an assembled structure has stronger joints ; but when using a plastic or rubbery material that … … or plastic deformation, a dovetail protrusion can pull out …
-
Abstracts of papers presented at international symposium on photoelasticity
The processes of local yielding and un- restricted flow, and the variations of elasto- plastic stress- concentration factors with increasing loads are studied quantitatively, for specimens with notches of different sharpness and for several dovetail joints of turbine blades.
-
Elastomeric Tiles for the Fabrication of Inflatable Structures
We used taper angles that were more acute (<65°, Figure 1A, B) than those found in dovetails designed for hard materials (e.g., wood or structural plastics , where angles of 70° to … … the surface area of the joint and the extent to …
-
index.sense (finlayson-gwc2014.zip)
… 1 0 dovercourt_park%1:86:00:: 19802846 1 0 dovetail%1:82:07:: 03424596 1 0 dovetail%2:38:04:: 02634970 1 1 dovetail_ joint %1:82:12:: 03424596 1 0 dovetail _plane%1:01:11:: 03424744 … … 06993988 1 0 dow_ plastics %1:40:09:: 22667217 …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… doorway_N|6 keep_open_V|1 doppler_shift_N|1 gabled_J|2 accommodate_V|19 sleeping_room_N|2 ionizing_radiation_N|13 hanging_N|5 dot_matrix_N|1 saucepan_N|2 double-breasted_jacket_N|2 clinch_N|4 pane_N|6 jersey_N|3 propeller_plane_N|2 stability_N|14 input_signal_N|6 woodwind_N|6 crossbar_N|9 whiffletree_N|2 lavage_N|2 birdhouse_N|1 ipecac_N|1 tenon_N|5 mortise_N|4 dovetail _ joint _N|1 ventilation_shaft_N|2 cardura_N|1 tricyclic_antidepressant_N|2 … … muffler_N|2 guided_missile_N|8 expectoration_N|2 chemical_change_N|5 plastic _explosive_N|2 screen_V|4 explosive_N|17 telephone_line_N|12 …
-
Composites Contents
… Wound Hybrid Poly- mer Composites--H.-K. Liu, N.-H. Tai and W.-H. Lee, pp. 2131-2141 Application of Three-Dimensionally Reinforced Carbon--Carbon Composites to Dovetail Joint Structures--Y. Kogo, H … … 2207 Effect of Elastic-- plastic Matrix on Thermo-Mechanical …
-
Modern Plastics Handbook > Design of Plastic Products
The semidovetail joint is probably the most common joint used for position and contour control in plastic parts. The semidovetail joint is used in place of a full dovetail joint because the latter is not …
-
Applied Energy Technology
Vertical joints usually decorative dividing joint, decorative dividing joint insulation board constantly open, general practice in plate divided strip slot insert embedded in plastic . … board back the concave-convex grooves can be flat, should be for the dovetail , its purpose is …
Indicates content that may require registration and/or purchase.