-
Supplier: TransPak
Description: These caps will work on all round mailing tubes. Extra caps allow round mailing tubes to be reused. Caps will not pop off during shipping. Available in case quantities.
- Container Type: Envelope
- Application: Packaging
-
Supplier: TransPak
Description: These caps will work on all round mailing tubes. Extra caps allow round mailing tubes to be reused. Caps will not pop off during shipping. Available in case quantities.
- Container Type: Envelope
- Application: Packaging
-
Supplier: TransPak
Description: These caps will work on all round mailing tubes. Extra caps allow round mailing tubes to be reused. Caps will not pop off during shipping. Available in case quantities.
- Container Type: Envelope
- Application: Packaging
-
-
Supplier: TransPak
Description: These caps will work on all round mailing tubes. Extra caps allow round mailing tubes to be reused. Caps will not pop off during shipping. Available in case quantities.
- Container Type: Envelope
- Application: Packaging
-
Description: Course, particulate material used in flooring systems.
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Brush Carbon/Electric brush Steel shaft Eccentric wheel Customized electric performance and accessories can be achieved after evaluation.
- Other DC Voltage: 6 VDC
- Continuous Current: 2.95 amps
- Continuous Torque: 0.09539823008849561 In-lbs
- Shaft Speed: 12,700 rpm
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Brush Carbon/Electric brush Steel shaft Eccentric wheel Customized electric performance and accessories can be achieved after evaluation.
- Other DC Voltage: 3.7 VDC
- Continuous Current: 8.858 amps
- Continuous Torque: 0.08631284955752216 In-lbs
- Shaft Speed: 23,000 rpm
-
Description: 8002 PLASTIC END CAP STRIP 1/8"
-
Supplier: Caplugs
Description: CE Series plastic pipe caps are durable and protect against damage and debris. CE-309 through CE-326 feature an NPT Taper; all others have straight walls. Protects pipe ends. Keeps dirt and contaminants out of the pipe. 14",16",18",20",24",30",36" & 42" have internal ribs for
- NPT Thread: 1/4 NPT
- Material: Polyethylene (PE)
- Features: Threaded
-
Supplier: Newark, An Avnet Company
Description: Rubber Strap Handle with Plastic End Caps - 10 2/3" Length; Accessory Type:Speaker Handle; For Use With:Speaker Enclosures; Product Range:- RoHS Compliant: Yes
-
Supplier: Caplugs
Description: TE Series end caps have been designed to fit Caplugs' ClearView™ line of plastic tubing (TRC and TRO Series). The TE series fits securely into tubing to create attractive and unique packaging. While this series was developed for our tubing, its versatile design makes it ideal
- Material: Polyethylene (PE)
-
Supplier: Atkore International
Description: END CAP TYPE PLASTIC MATERIAL WHITE FINISH P1000/P1100/P2000 SERIES CHANNEL USED ON BLANK CONFIGURATION SERIES P2860 MODEL
-
Supplier: MOCAP LLC
Description: Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Natural), LDPE (Red) Flanged for Easy Removal Designed to Fit a Wide Variety of Imperial, Metric, BSP, and NPT Thread Sizes. Use as Thread Protector or End Cap
- Features: Flange, Threaded
- Material: Polyethylene (PE)
-
Supplier: Magnus Mobility Systems, Inc.
Description: Not all bearings are created equal. It takes tough bearings to withstand a wet, corrosive environment - and we've got 'em! Our plastic bearings are lightweight - they will go where no conventional bearing can. Engineered using materials specially matched to your application - Acetal, Nylon,
- Bore Size: 0.4375 inch
- Outside Diameter: 1.5 to 1.504 inch
- Bore: 0.4375 inch
- Static Radial Load: 50 lbs
-
Supplier: Newark, An Avnet Company
Description: MOTOR START CAP END CAP, 2.063" DIAMETER; Accessory Type:End Cap; Clip Diameter:2.063"; Product Range:-; Applications:Motor Start Capacitors; Body Material:Plastic; Colour:Black; Outer Diameter:2.063" RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOTOR START CAP END CAP, 1.438" DIAMETER; Accessory Type:End Cap; Clip Diameter:-; Product Range:-; Applications:Motor Start Capacitors; Body Material:Plastic; Colour:Black; For Use With:1.438" Diameter Motor Start Up Wire CapacitorsRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOTOR START CAP END CAP, 1.813" DIAMETER; Accessory Type:End Cap; Clip Diameter:1.813"; Product Range:-; Applications:Motor Start Capacitors; Body Material:Plastic; Colour:Black; Mounting Hole Dia:1.813; Outer Diameter:1.813" RoHS Compliant: Yes
-
Supplier: Tripp Lite by Eaton
Description: The N080-C25-EC-WH Raceway End Cap attaches to the end of a raceway wiring duct. Made from durable ABS plastic. Compatible with Tripp Lite N080-D25-2M-WH. Features White Raceway End Cap Attaches to end of Tripp Lite N080-D25-2M-WH Constructed from
-
Supplier: Qosina Corp.
Description: Qosina offers a variety of syringes that are in stock and ready for immediate delivery. Qosina part #11607 is an open-ended syringe with a PP barrel, PP cap and HDPE plunger. Equipped with an over cap, this 13 gm open-bore syringe is perfect for applications that involve viscous
- Features: Other
- Material: Plastic
- Configuration: Syringe
-
Supplier: NBK America LLC
Description: It has excellent chemical resistance compared to metal screws. The end face of the screw thread is covered, increasing designability and safety. The properties and precautions of plastic screws⇒Plastic Screws
- Type: Acorn Nut
- Size: M5
- Features: Other Plastic
- Material: Plastic
-
Supplier: Sugatsune America, Inc.
Description: Material Plastic (ABS) Finish Black Weight of Item (g) 1.3 Length or Depth of Item when closed (mm) 18.3 Length or Depth of Item when closed (in) 0.75 Length or Depth of Item when closed (mm) 18.3 Length or Depth of Item when open (in) 0.75 Height of Item (mm) 6.6 Height of Item (in) 0.3125
-
Supplier: Sugatsune America, Inc.
Description: Material Plastic (ABS) Finish White Weight of Item (g) 1.3 Length or Depth of Item when closed (mm) 18.3 Length or Depth of Item when closed (in) 0.75 Length or Depth of Item when closed (mm) 18.3 Length or Depth of Item when open (in) 0.75 Height of Item (mm) 6.5 Height of Item (in) 0.3125
-
Supplier: Heilind Electronics, Inc.
Description: END CAP/WEATHERTIGHT
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Jergens, Inc.
Description: The center line of the pad and the center line of the nut always intersect at the point of contact between the pad and the workpiece. Features, Benefits, & Product Specifications: Material: Nylon Tru-Center™ Plastic Pad Covers snap over the swivel end of: Tru-Center™ Hand Knob Toggle
- Material: Nylon / Polyamide
- Shape / Application: Round
-
Supplier: U.S. Plastic Corporation
Description: These are to cap pipe ends, cap for testing, or cap for cleanout. Use on cast iron, steel, copper, or plastic piping.
-
Supplier: Daemar Inc.
Description: The VP series is designed for plain-end plastic and aluminum pipe. These caps provide protection against impace damage and contamination in transit. The ventilation hole assures equalized atmospheric pressure inside the pipe preventing pressure build-up associated with
-
Supplier: RS Components, Ltd.
Description: End cap iJOINT PP NBR PN16 d25
- English Size: 0.5 inch
- Features: English
- Connection Type: Threaded
-
Supplier: Daemar Inc.
Description: Series HC Plastic Hose Caps are used to cover rigid tube and hose ends, as well as to prevent slippage over the fitting. The primary application for these caps is hose assembly manufacturing. Material: FlexTemp (Thermoplastic Rubber) Colour*: Yellow
-
Supplier: Three D Traffic Works
Description: become brittle, or splinter. Extruded plastic boards featuring a reinforced 10-rib panel design, the strongest board in the industry. Component part used in the TD2000 and TD3000 series. End caps on TD2000 series provide internal support that eliminates tightening problems on
-
Supplier: Reid Supply
Description: Tube and flat end grips provide an ergonomic fit to everyday tools and equipment by reducing hand fatigue and the transfer of vibrations. Our assortment of plastic and foam grips are flexible enough to stretch onto slightly larger dimensions without shredding or tearing, yet durable
- Features: Other
- Shape / Application: Round, Round Handle or Hand Grip (Cap Style Only)
- Material: Vinyl
-
Supplier: Essentra Components
Description: Cap nuts are hex nuts with a domed cover, giving them an acorn-like shape. This closed design hides the end of the bolt that would be otherwise exposed, providing a smooth, finished appearance. Cap nuts also protect the bolt threads from exposure to elements. The rounded design
- Material: Nylon, Plastic
-
Supplier: Jergens, Inc.
Description: No.'s 33-) Phenolic-Based Duroplast (Part No.'s 34-) Knob Styles & Finish: With Cap, Black Matte (Part No.'s 33-) Solid Section, Black Matte (Part No.'s 34-) Studs: Zinc-Plated Steel Threaded Stud with Chamfered Flat End (Part No.'s 33-) AISI 303 Stainless Steel Threaded Stud with
- Features: Other
- Knob Material: Plastic
- Mounting Type: Stud
-
Supplier: Urethane Innovators, Inc.
Description: Urethane Innovators, Inc. has been manufacturing solid capper disks for many OEM's and end users over the years. While we will continue to offer the solid capper disks for industry, we also want to make you aware of a revolutionary alternative called the "No Crush Capper Disk." This design
-
Supplier: NBK America LLC
Description: the end symbol of the part number. Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately). End Symbol - Color BK Black SG Silver gray BL Blue OR Orange YW Yellow
- Height: 1.1811023622047243 inches
- Handle Length: 7.755905511811024 inches
- Center Spacing (Two-point Handles Only): 7.086614173228346 inches
- Features: Choice of Colors and/or Finishes
-
Supplier: Radwell International
Description: END CAP, 3 PHASE, 10 MM, PLASTIC, BUSBAR ACCESSORY, SUITABLE FOR S200/F200/DDA200. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
to the mold. The molds are then lifted out of the liquid material and transported through an oven where the liquid plastic material is baked/cured into the desired part. The parts and molds are then cooled to a temperature which allows the parts to be stripped from the molds at the end of the (read more)
Browse Datasheets for MOCAP LLC -
MOCAP flanged polyethylene caps are designed to protect threads with and without o-rings. The natural color of the flanged plastic caps allows visual verification of the o-ring or threads. Flanged caps are easy to assemble or remove by hand or automated (read more)
Browse Caps, Grips, and Closures Datasheets for MOCAP LLC -
Material: Vinyl Flexible Yet Durable - Won't Split, Tear or Shred Printable Use as Thread Protector or End Cap Learn More (read more)
Browse Caps, Grips, and Closures Datasheets for MOCAP LLC -
rubber caps for all of your product protection, masking or finishing requirements. From injection molded low density polyethylene (LDPE) plastic caps to vinyl (read more)
Browse Caps, Grips, and Closures Datasheets for MOCAP LLC -
rubber caps for all of your product protection, masking or finishing requirements. From injection molded low density polyethylene (LDPE) plastic caps to vinyl (read more)
Browse Caps, Grips, and Closures Datasheets for MOCAP LLC -
protection, masking or finishing requirements. From injection molded low density polyethylene (LDPE) plastic caps to vinyl dip molded caps, end caps and (read more)
Browse Caps, Grips, and Closures Datasheets for MOCAP LLC -
The Clean Seal System utilizes heat shrink technology to encapsulate the end of a hose or tube assembly with a Clean Seal Capsule. This eliminates possible re-contamination that is problematic with traditional capping and plugging methods. Re-contamination occurs when ill-fitting caps (read more)
Browse Hose and Tube Cleaning Equipment Datasheets for HydraCheck Inc. -
appearance finishing needs. From injection molded low density polyethylene (LDPE) plastic tapered plug caps, (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for MOCAP LLC -
Application: Multi-channels wireless strain mapping instrument for total knee arthroplasty with 30 microcantilevers and ACIS technology Total knee arthroplasty is a widely popular application of joint replacement. The procedure alleviates arthritic knee joint pain by capping the ends of (read more)
Browse Medical Equipment and Supplies Datasheets for Master Bond, Inc. -
Stainless Steel End Caps Stainless Steel, or High-Temperature Plastic Micron Ratings 0.5 µm, 1 µm, 3 µm, (read more)
Browse Filter Elements Datasheets for Harbory Filtration
More Information Top
-
Soil Core Sampling Kits - Soil Testing - Grainger Industrial Supply
… Type 5/8 In Thread, Includes Regular Auger (4KJY7), Sand Auger (4KKJ3), Mud Auger (4KKE1), Cross Handle (4KKT6), Split Coil Core Sampler, Slide Hammer, (3) 4 Foot Extensions (4KKW2), Wrenches, Cleaning Brush, (25) Plastic Liners, (50) Plastic End Caps , (50) Fluoroploymer Swatches, No …
-
Viscoplastic Deformation In Unconsolidated Reservoir Sands (Part 1): Laboratory Observations And Time-Dependent End Cap Models
Because the viscous component of deformation is significant, a standard elastic- plastic end cap model is not sufficient, and a model that includes viscoplasticity must be used.
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-62] 062 - General Occupational Health Standards
Following packing, the sampling tubes are sealed with two 7/32 inch OD plastic end caps .
-
States > Wyoming > State > Regulations > Workforce Services‚ Dept. of > Occupational Health and Safety - General Industry 1910 > [WY Regs dws/gen - 26] 2...
packing, the sampling tubes are sealed with two 7/32 inch OD plastic end caps .
-
Code of Federal Regulations > Title 29 - Labor > Occupational Safety and Health Administration > [29 CFR Part 1910] Occupational Safety and Health Standards
Following packing, the sampling tubes are sealed with two 7/32 inch OD plastic end caps .
-
Analysis and testing of electrorheological bypass dampers
In addition, the plastic end caps of the by-pass use standard SAE threaded ports.
-
Nozzle-coolant-channel end-cap evaluation. Final test report
End cap P/N 1135860-1 has the same shape as plastic end cap P/N 1135496-2, used in tests with water, and was installed at the exit of tubes No. 1, 4, 7, and 8.
-
Critical experiments on an enriched uranium solution system containing periodically distributed strong thermal neutron absorbers
The paper tube and plastic end cap contain these loose materials.
-
Development of the SEA Corporation Powergrid{trademark} photovoltaic concentrator
The ends of the module are closed by plastic end caps which have provisions forpivots to allow the module to rotate to track the sun (Fig. 1).
-
Plastic End Cap Injection Tool Design and Molding Analysis Based on Software Ug and Moldflow
• Plastic End Cap Injection Tool Design and Molding Analysis Based on Software Ug and Moldflow p.119 .
Indicates content that may require registration and/or purchase.