Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: JBC Technologies, Inc.
Description: In direct response to the severe shortage of personal protective equipment (PPE) being faced by our nation's frontline healthcare workers, we announced the launch of our very own Medical Face Shield. The JBC Medical Face Shield is assembled by our dedicated team members
- Application: Biological Protection
- Features: Disposable, Sanitary / Hygienic
- Type: Full Shield
-
Supplier: Can-Do National Tape
Description: splashes High Quality 10 Mil clear PET film Comfortable 1.5 Foam headband with elastic strap One size fit™s all Works while wearing Eyeglasses and Face masks Face Shield 13.625 x 6.5 50 Shields/Per Case
- Type: Full Shield
-
Supplier: MSA Safety
Description: Crafted to protect a welder's eyes and face, our thermal plastic welding shields safeguard against infrared burns, flying sparks and other hazards. When protection from overhead hazards is required, our versatile shields may be attached to protective headwear with various
- Type: Full Shield
- Application: Welding
-
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Proximity Sensor, 2-Wire AC, 12mm Diameter, Shielded, Tubular:Stainless Steel, 2mm Sensing Distance, N.C. Output, PVC Cable
- Operating Distance: 0.0787402 inch
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: MSA Safety
Description: MSA V-Gard Mesh Visors provide maximum ventilation in humid working conditions. Lightweight and durable – great for outdoor applications such as brush clearing and trimming. Ideal combination with helmet-mounted ear muffs. Wide face coverage Can be perfectly combined with helmet-mounted ear
- Application: Crush / Impact Resistant
- Type: Partial Shield / Visor
-
Supplier: State Safety & Compliance
Description: "United Brand visors provide safety, an economical choice, and easy attachment to brackets. Made from PETG plastic material. Fits most 5-hole capshields and brackets."
-
Supplier: R. S. Hughes Company, Inc.
Description: The North CPR mask is packaged 1 piece per box, 5 boxes per case. This SKU comes with the following: Plastic Case.
-
Supplier: State Safety & Compliance
Description: "United Brand visors provide safety, an economical choice, and easy attachment to brackets. Made from PETG plastic material. Fits most 5-hole capshields and brackets."
-
Supplier: State Safety & Compliance
Description: "United Brand visors provide safety, an economical choice, and easy attachment to brackets. Made from PETG plastic material. Fits most 5-hole capshields and brackets."
-
Supplier: Wiper Master, Inc.
Description: number of lift stop positions. Visors sold separately. The Foldback style frames are available in plastic (dielectric) and metal and can be used with slotted or non-slotted helmets. Visors sold separately. Meets ANSI Z87.1-2003 High Impact. Use only MSA visors with MSA frames and assemblies.
-
Supplier: Wiper Master, Inc.
Description: number of lift stop positions. Visors sold separately. The Foldback style frames are available in plastic (dielectric) and metal and can be used with slotted or non-slotted helmets. Visors sold separately. Meets ANSI Z87.1-2003 High Impact. Use only MSA visors with MSA frames and assemblies.
-
Supplier: Wiper Master, Inc.
Description: number of lift stop positions. Visors sold separately. The Foldback style frames are available in plastic (dielectric) and metal and can be used with slotted or non-slotted helmets. Visors sold separately. Meets ANSI Z87.1-2003 High Impact. Use only MSA visors with MSA frames and assemblies.
-
Supplier: Wiper Master, Inc.
Description: number of lift stop positions. Visors sold separately. The Foldback style frames are available in plastic (dielectric) and metal and can be used with slotted or non-slotted helmets. Visors sold separately. Meets ANSI Z87.1-2003 High Impact. Use only MSA visors with MSA frames and assemblies.
-
Supplier: Allied Electronics, Inc.
Description: Right Angle Shielded DIN Receptacle Type, Audio Connector DIN is the name given to this high-quality family of versatile miniature audio connectors. Features include solder lug or PC terminations, as well as bright nickel-plated or colorful plastic snap-on shells. Designed for audio
-
Supplier: Durable Corporation
Description: Invented in 1988 by Durable Corporation to add durability to the standard EOD Molded R Bumper. A Ultra High Molecular Weight Plastic (UHMW) face is inserted into the Molded R bumper to achieve superior durability, abrasion resistance, and UV stability. The safety yellow face
- Length: 13 inch
- Width: 12 inch
- Height / Thickness: 4 inch
- Weight: 25 lbs
-
Supplier: Allied Electronics, Inc.
Description: Unlike traditional plastic-face inductive sensors, the Pepperl+Fuchs Pile Driver™ Series offers a 100% stainless steel housing. The 0.030" thick sensing face survives the harshest industrial environments, unaffected by everyday target abrasion and accidental impact. — Extended
-
Supplier: R. S. Hughes Company, Inc.
Description: text: DANGER Face Shield Must Be Worn When Operating This Machine. Some signs support inside use only, while others can be used indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular,
- Materials of Construction: Plastic / Film
- Features: Specialty / Other
-
Supplier: RS Components, Ltd.
Description: 400mm dia. Wear Face Shield- Symbol Flo
- Height: 1.3123366666666667 ft
- Materials of Construction: Plastic / Film
- Features: Specialty / Other
-
Supplier: Radwell International
Description: PROXIMITY SENSOR, INDUCTIVE, M18, STAINLESS STEEL BODY & PLASTIC FACE, SHIELDED, 2MM RANGE, PNP, N/O,4-PIN MINI QD . FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Proximity Sensor, 3-Wire DC Plastic Face/Nickel Plated Brass Barrel, 12mm Diameter:Threaded, 2.5mm Sensing Distance, Shielded, N.O., Source (PNP) Output, PVC Cable
- Operating Distance: 0.09842525 inch
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical
-
Supplier: Safety Glasses USA
Description: or neck injuries caused by face mask grabbing. Shields eyes from dirt, mud, airborne particles and finder pokes. Improved clip-on system allows for easy attachment or removal of shield from face mask. Anti-fog and anti-scratch coating. Fits metal and plastic
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER 07/31/2009, PROXIMITY SWITCH, INDUCTIVE SENSOR, 10-30VDC, 200MA, SHIELDED, 200 MA, 0.8 MM RANGE, PLASTIC FACE, SMALL BARREL, 3W IRE DC, 4 MM BARREL, 1 MM SENSING DISTANCE, SHIE LDED, NO OUTPUT, PNP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Safety Glasses USA
Description: or neck injuries caused by face mask grabbing. Shields eyes from dirt, mud, airborne particles and finder pokes. Improved clip-on system allows for easy attachment or removal of shield from face mask. Anti-fog and anti-scratch coating. Fits metal and plastic
-
Supplier: MSA Safety
Description: MSA's thermal plastic welding shields are designed to protect a worker's eyes and face from infrared burns, flying sparks, hot metal spatter and chips encountered in welding operations. The nylon welding shields come in a variety of styles, available with plate holders
- Features: Specialty / Other
-
Supplier: MSA Safety
Description: MSA's thermal plastic welding shields are designed to protect a worker's eyes and face from infrared burns, flying sparks, hot metal spatter and chips encountered in welding operations. The nylon welding shields come in a variety of styles, available with plate holders
- Features: Specialty / Other
-
Supplier: Total Plastics, Inc.
Description: Visors and face shields Jet fighter canopies Motorcycle windshields KEY BENEFITS : High-quality optical sheet Complies with DIN 52305 -A-AZ test High impact strength Lightweight Spall protection Formable, easy fabrication * Coating ability
- Form / Shape: Film / Sheet
- Chemical System: Polycarbonate (PC)
- Features: Thermoplastic
-
Supplier: Total Plastics, Inc.
Description: POTENTIAL APPLICATIONS : Lamination applications Symmetrical security glazing panels High-quality optical glazing that can be coated Visors and face shields Jet fighter canopies Motorcycle windshields KEY BENEFITS : High-quality optical sheet Complies with DIN 52305 -A-AZ test High
- Form / Shape: Film / Sheet
- Chemical System: Polycarbonate (PC)
- Features: Thermoplastic
-
Supplier: Paramount PDS
Description: ever-changing design and engineering product improvements. Globalization, customization, and intense market competition are pressing demands our customers face every day. In this challenging context, Paramount’s rapid-response capabilities are an increasingly important resource to our
- Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Insert Molding / Overmolding, Low Volume Production (Short Runs), Machining, Prototype / Market Entry Molding, Tool / Mold Making, Two-shot Injection Molding
- Molding Type: Blow Molding, Thermoforming (Vacuum or Pressure), Thermoplastic Injection Molding, Thermoset Cast, Vacuum Forming
- Features: Bonding, Graphics, North America, Northeast US Only, United States Only
-
Supplier: Safety Glasses USA
Description: rays. The flexibility of the eyeshield greatly helps to reduce the risk of concussions and other head or neck injuries caused by face mask grabbing. Shields eyes from dirt, mud, airborne particles and finger pokes. Fits metal and plastic face masks. Anti-fog inner and
-
Supplier: Safety Glasses USA
Description: rays. The flexibility of the eyeshield greatly helps to reduce the risk of concussions and other head or neck injuries caused by face mask grabbing. Shields eyes from dirt, mud, airborne particles and finger pokes. Fits metal and plastic face masks. Anti-fog inner and
-
Supplier: Allied Electronics, Inc.
Description: features 11 shielded, twisted twinax pairs with four drain wires, double overall shield with inner foil and outer braid. Supports New AIA Industrial Mini Camera Link© Standard Standard for New Mini C/L Camera to C/L Frame Grabber Applications Full Metal Face for Better EMI Shielding
-
Supplier: Allied Electronics, Inc.
Description: FatMax® AntiVibe® Plain Face Framing Hammer Protektive Pak offers a wide variety of packaging solutions in conductive fiberboard conductive fluted plastic for storage, handling, transport and shipping of ESD sensitive components and assemblies. Protektive Pak impregnated corrugated
-
Supplier: Transcat, Inc.
Description: option for digimatic data output. Oil-resistant materials are used in all plastic components. Range = 100-125mm Accuracy = +/- 2µm Resolution = 0.001mm Data Output = Yes, use water resistant SPC cable. Display = LCD Flatness = 0.3µm Measuring Faces = Carbide Parallelism = 3µm
- Range: 3.93701 to 4.9212625 inch
- Gage / Instrument Type: Micrometer
-
Supplier: Transcat, Inc.
Description: option for digimatic data output. Oil-resistant materials are used in all plastic components. Range = 125-150mm Accuracy = +/- 2µm Resolution = 0.001mm Data Output = Yes, use water resistant SPC cable. Display = LCD Flatness = 0.3µm Measuring Faces = Carbide Parallelism = 3µm
- Range: 4.9212625 to 5.905515 inch
- Gage / Instrument Type: Micrometer
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Zytel® HTN92G45DH2 BK083 is a 45% glass reinforced high performance polyamide resin using DuPont SHIELD Technology, with high flow and excellent retention of properties after aging at elevated temperatures in air. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the
- Coeff. of Thermal Expansion (CTE): 0.3333333333333333 µin/in-F
- Tensile Modulus: 1,812.96049196496 ksi
- Water Absorption: 0.43 %
Find Suppliers by Category Top
Featured Products Top
-
syringe shields and vial transport containers. Lead pigs can be susceptible to being damaged or dented over time but is often more cost effective than tungsten. The pigs can be encased in metal or plastic to help the pig hold its form over time and to reduce any potential lead exposure. Pictured (read more)
Browse Tungsten and Tungsten Alloys Datasheets for MarsMetal -
IoT/IIoT and factory automation are driving demand for ROLEC’s updated pole-mountable technoPLUS (IP 66, IP 67, IP 69K) plastic enclosures. Electronics designers specify them for ‘close-to-the-process’ devices that must survive dust, moisture and regular washdowns (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
OKW’s robust DATEC-POCKET-BOX can now accommodate N, AA, AAA and 9 V cells for a wide range of handheld electronics. These pocket-sized plastic enclosures are ideal for measurement and control, remote controls, pulse generation for ultrasound and infrared, sensors, optoelectronics (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
along to the curing oven. For the past four summers, Nutter has worn a 3M Versaflo face shield that supplies fresh air, keeping his face and head from overheating. Bruce Dunehew, the Collision Center Manager, was impressed by the effectiveness of the mask and wanted to expand protection to cool (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
Hard hats are essential to the linemen’s gear since they can prevent head injuries during a fall and serve as protection. Face shields are often attached to these hats to stay protected from flashes. Boots Rubber boots protect against (read more)
Browse Hand Tools Datasheets for Lowell Corporation
Conduct Research Top
-
The COVID-19 PPE Debate: Face Shields vs Face Masks
Prevent the spread of COVID-19, sure, but for the public, the question remains - Paper or plastic? Let's look at plastic face shields and cloth face masks. Maybe it's not an either-or proposition.
More Information Top
-
HazMat Data: For First Response Transportation Storage and Security 2nd Edition Complete Document
Close-fitting chemical safety goggles; plastic face shield ; air- or oxygen- suppliedmask; safety hat with brim; solvent-proofapron; synthetic rubber gloves.
-
Department of Energy Construction Safety Reference Guide
4-Chemicalgoggles, & Plastic face shield .
-
Handbook of Crisis Intervention and Developmental Disabilities
When forceful contact is directed toward the face, adding a plastic face shield to the foam helmet described above (a2 and .
-
Design of monocular head-mounted displays for increased indoor firefighting safety and efficiency
OLEDs are currently not thin enough to fit completely immersed within the thin plastic face shield , and it could be expensive to do this.
-
Living with xeroderma pigmentosum: comprehensive photoprotection for highly photosensitive patients
Hats wide brimmed made from UV blocking cloth; hoods with clear plastic face shields , UVA and UVB blocking sunglasses Other clothing .
-
Ionizing radiation absorption of surgeons and endoscopy nurses during endoscopic retrograde cholangiopancreatography
Nurses usually wear a plastic face shield for protection against drop- lets.
-
Pediatric Oncology Nursing
Surgical masks do not protect against the breathing of aerosolized agents and if worn a plastic face shield or splash goggles should also be worn.
-
Roenigk's Dermatologic Surgery: Current Techniques in Procedural Dermatology
A plastic face shield and mask is worn for protection from blood and tissue particles that spray.
-
Dermabrasion: state of the art 2002
A plastic face shield and mask is worn for protection from blood and tissue particles that spray.
UOM - 50/Box -- UAS3440RMG" title="United Brand Visors - Medium green > SIZE - 9"x15 1/2"x.040" > UOM - 50/Box -- UAS3440RMG"/>
UOM - 50/Box -- UAS3440RC" title="United Brand Visors - Clear > SIZE - 9"x15 1/2"x.040" > UOM - 50/Box -- UAS3440RC"/>
UOM - 50/Box -- UAS3440RDG" title="United Brand Visors - Dark green > SIZE - 9"x15 1/2"x.040" > UOM - 50/Box -- UAS3440RDG"/>
Indicates content that may require registration and/or purchase.