-
Supplier: Certex UK
Description: Plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. ISO 4309 Rope Category No: 10-40 mm RCN.23-2 42-76mm RCN.31
- Diameter: 2.9921276 inch
- Application: Crane / Hoist / Lift
- Features: Specialty / Other
- Material: Steel, Steel - Galvanized
-
Supplier: Certex UK
Description: Plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. ISO 4309 Rope Category No: 10-40 mm RCN.23-2 42-76mm RCN.31
- Diameter: 1.8110246 inch
- Breaking Strength: 431,616 lbs
- Application: Crane / Hoist / Lift
- Features: Specialty / Other
-
Supplier: Certex UK
Description: Plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. ISO 4309 Rope Category No: 10-40 mm RCN.23-2 42-76mm RCN.31
- Diameter: 1.1023628 inch
- Breaking Strength: 160,057.6 lbs
- Application: Crane / Hoist / Lift
- Features: Specialty / Other
-
-
Supplier: Certex UK
Description: Plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. ISO 4309 Rope Category No: 10-40 mm RCN.23-2 42-76mm RCN.31
- Diameter: 0.4330711 inch
- Breaking Strength: 24,503.2 lbs
- Application: Crane / Hoist / Lift
- Features: Specialty / Other
-
Supplier: CSA Group
Description: and ropes for general applications. It includes requirements for raw materials and construction features for a) round strand and flattened strand rope; b) locked coil rope; c) plastic impregnated and jacketed rope; and d) compacted strand rope in
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to
- Diameter: 0.09375 inch
- Breaking Strength: 480 lbs
- Features: Plastic Jacket / Coating
- Material: Stainless Steel
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to
- Diameter: 0.125 inch
- Breaking Strength: 920 lbs
- Features: Plastic Jacket / Coating
- Material: Stainless Steel
-
Supplier: Fairlane Products, Inc.
Description: Wire rope lanyards are used to attach quick release pins to a fixture or frame, preventing the pins from being misplaced while they are not in use. All the wire rope assemblies have a stainless steel cable lanyard and have optional vinyl covers available in either clear,
- Diameter: 0.046875 to 0.0625 inch
- Length: 6 to 12 inch
- Type: Cable Assembly / Attached Fittings
- Features: Plastic Jacket / Coating
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to
- Diameter: 0.037 inch
- Breaking Strength: 120 lbs
- Features: Plastic Jacket / Coating
- Material: Stainless Steel
-
Supplier: Loos & Co., Inc.
Description: KobraKoils® are coiled steel cables. Either galvanized, stainless or plastic coated cables can be coiled as shown in the illu strations below. They are available in any length up to 30 ft. and if plastic coated in any color. KobraKoils® are available in a variety of Koil diameters de
- Diameter: 0.0625 inch
- Length: 360 inch
- Number of Strands: 7
- Wires per Strand: 7
-
Supplier: Pivot Point, Inc.
Description: Pivot Point manufactures high-quality Steel Cable Lanyards and Stainless Steel Cable Lanyards. Lanyard Assemblies are offered in 3/64" to 1/8" cable diameter for light duty retention. These lanyards are made from durable aircraft cable and are typically attached to pins and other fasteners to
- Diameter: 0.047 inch
- Breaking Strength: 215 lbs
- Length: 6 inch
- Number of Strands: 7
-
Supplier: T. W. Evans Cordage
Description: Top quality galvanized wire cable available in both uncoated and vinyl coated. We stock the most popular sizes for both small industrial and comsumer use. Each spool is individually boxed
- Diameter: 0.125 to 0.1875 inch
- Length: 6,000 inch
- Features: Plastic Jacket / Coating
-
Supplier: Loos & Co., Inc.
Description: Approximate 19.6 lbs/100 ft, "good" imported grade, clear vinyl jacketed
- Diameter: 0.3125 to 0.375 inch
- Breaking Strength: 9,800 lbs
- Number of Strands: 7
- Wires per Strand: 19
-
Supplier: T. W. Evans Cordage
Description: Top quality galvanized wire cable available in both uncoated and vinyl coated. We stock the most popular sizes for both small industrial and comsumer use. Each spool is individually boxed
- Diameter: 0.09375 to 0.1875 inch
- Length: 12,000 inch
- Features: Plastic Jacket / Coating
-
Supplier: Loos & Co., Inc.
Description: For over thirty years Loos & Co. Inc. has manufactured and perfected its Canveyor® cable line. Since 1973 the Canveyor® Trademark has been a recognized symbol of quality and reliability at canneries throughout the world. Loos and Co. wants to make sure that the only downtime your line sees is when
- Diameter: 0.125 to 0.1875 inch
- Breaking Strength: 2,000 lbs
- Number of Strands: 7
- Wires per Strand: 19
-
Supplier: T. W. Evans Cordage
Description: Top quality galvanized wire cable available in both uncoated and vinyl coated. We stock the most popular sizes for both small industrial and comsumer use. Each spool is individually boxed
- Diameter: 0.25 to 0.3125 inch
- Length: 2,400 inch
- Features: Plastic Jacket / Coating
-
Supplier: Murphy Industrial Products Inc.
Description: Galvanized Steel Aircraft Cable Small diameter 7x7 and 7x19 construction cable is sometimes referred to as "aircraft cable". This is not intended for aircraft use, but designed for industrial and marine applications. When using wire rope clips with plastic coated cable, match
- Diameter: 0.0625 to 0.375 inch
- Breaking Strength: 480 to 14,400 lbs
- Number of Strands: 7
- Wires per Strand: 7 to 19
-
Supplier: Loos & Co., Inc.
Description: Approximate weight 1.15 lbs per 100 ft, nylon jacketed
- Diameter: 0.0625 to 0.09375 inch
- Breaking Strength: 480 lbs
- Number of Strands: 7
- Wires per Strand: 7
-
Supplier: T. W. Evans Cordage
Description: Top quality galvanized wire cable available in both uncoated and vinyl coated. We stock the most popular sizes for both small industrial and comsumer use. Each spool is individually boxed
- Diameter: 0.125 to 0.1875 inch
- Length: 3,000 inch
- Features: Plastic Jacket / Coating
-
Supplier: Murphy Industrial Products Inc.
Description: CLEAR VINYL COATED STAINLESS CABLE
- Diameter: 0.0625 to 0.375 inch
- Breaking Strength: 480 to 14,400 lbs
- Number of Strands: 7
- Wires per Strand: 7 to 19
Find Suppliers by Category Top
Featured Products Top
-
involve distributing transformers on poles, insulators, and fuses. They work on both live wires and dead wires. The process involves physical exertion in inaccessible areas where you use manual tools. The process might involve ropes, knots, and lifting equipment. Linemen may use a (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-155] 155 - Safety Standards for Construction Work
(a) Before installing a wire rope clip on plastic coated or plastic impregnated wire rope , the wire rope clip manufacturer, wire rope manufacturer or a qualified person must be consulted.
-
States > Washington > State > Proposed Regulations > 2012 Documents > October 2‚ 2012 > WAC 296-155 - Safety Standards for Construction Work
(a) Before installing a wire rope clip on plastic coated or plastic impregnated wire rope , the wire rope clip manufacturer, wire rope manufacturer or a qualified person must be consulted.
-
Countries > Canada > Province of Manitoba > Regulations > The Workplace Safety and Health Act > [CANADA Man Reg 1994-228] Regulation 228/1994 - Operation of Mi...
(g) the plastic covering on plastic impregnated ropes has cracked or deteriorated to a point where excessive corrosion of the metal wires has occurred.
-
Countries > Canada > Province of Manitoba > Regulations > The Workplace Safety and Health Act > [CANADA Man Reg 2011-212] Regulation 212/2011 - Operation of Mi...
(g) the plastic covering on plastic impregnated ropes has cracked or deteriorated to a point where excessive corrosion of the metal wires has occurred.
-
Maintenance Chemical Specialties
… field ration packages finishes floor coverings food wrappers fruit coating furniture galvanized wire coating galvanoplasty glass etching glass fabric impregnating grafting grease-waterproof coating … … phlegmatizing phonograph records photography plastics polishers potting pour point … … rain clothing rocket propellants rope rouge - polishing rubber rubber …
Indicates content that may require registration and/or purchase.