Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: GF Piping Systems
Description: The Type 522 Needle Valve may be used in a wide range of services where SYGEF® is suitable in the chemical and general environmental limits of the installation. Specific applications should be evaluated on the basis of pressure, temperature and flow capacity desired. The ¼" and ⅜"
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 150 psi
- Actuation: Manual / Hand
- Features: Needle Valves
-
Supplier: Radwell International
Description: NEEDLE VALVE, H-300U SERIES, 316 STAINLESS STEEL BODY, LET-LOK END CONNECTION, REGULATING STEM, 3/8 INCH END CONNECTION SIZE, BLACK PLASTIC HANDLE, 5000 MAX PSI. FREE 2 YEAR RADWELL WARRANTY
- Features: Needle Valves
- Material Of Construction: Stainless Steel, Steel
-
Supplier: Asahi/America, Inc.
Description: 20mm (1/2'') Purad Angle Needle Valve
- Valve Size: 0.5 inch
- Pressure Rating: 150 psi
- Actuation: Manual / Hand
- Features: Needle Valves, Other
-
-
Supplier: U.S. Plastic Corporation
Description: Hayward NVA Series needle valves are used for accurate metering of fluids. Turning the thumbwheel moves a tapered piston into the PTFE seat to control the flow down to a few drops per minute. Precision molded, fine pitched stem threads permit this very fine metering flow control,
- Features: Needle Valves
-
Supplier: U.S. Plastic Corporation
Description: The 586 series needle valve compact design promotes multiple configurations to fit the exact end use application. Rated to 125 psi. They have a 2.5 tip except for the 22299 which has a 45 tip. Has EPDM stem seal and black filled polyester knob. The panel mount requires a .875" hole and
- Valve Size: 0.5 inch
- Features: Needle Valves
- Material Of Construction: PVC
-
Supplier: Asahi/America, Inc.
Description: 25mm (1/4'') PolyPure® Angle Needle Valve
- Valve Size: 0.25 inch
- Pressure Rating: 150 psi
- Actuation: Manual / Hand
- Features: Needle Valves, Other
-
Supplier: Hayward Flow Control
Description: Available in PVC, CPVC, GFPP and PVDF materials and construction. The NVA Series features an integrated stem with a PTFE seat for superior control, purity and performance. Sizes range from 1/4 in. (DN8) to 1/2 in. (DN10). FPM Seals are standard. All valves carry a pressure rating of 150 psi /
- Valve Size: 0.25 to 0.5 inch
- Flow (Cv): 0.64 to 0.79
- Features: Needle Valves, Other
- Material Of Construction: PVC
-
Supplier: Air Logic
Description: The plastic Needle Valves are ideal for instrumentation and industrial applications; they are designed for inline and panel mounted installation. The Needle Valves are adjustable from 0 to the equivalent flow of a 0.025" diameter orifice; the flow is restricted in
- Valve Size: 0.0625 to 0.025 inch
- Media Temperature: 40 to 120 F
- Number of Ports/Ways: 2
- Media: Air, Compressed Air
-
Supplier: Air Logic
Description: The plastic Needle Valves are ideal for instrumentation and industrial applications; they are designed for inline and panel mounted installation. The Needle Valves are adjustable from 0 to the equivalent flow of a 0.025" diameter orifice; the flow is restricted in
- Valve Size: 0.0625 to 0.025 inch
- Media Temperature: 40 to 120 F
- Number of Ports/Ways: 2
- Media: Air, Compressed Air
-
Supplier: OMEGA Engineering, Inc.
Description: The FVLT100 Series compact and reliable PTFE needle valves are designed for laboratory and industrial applications for regulating corrosive gases and liquids or for high purity service. They may also be used as shut off valves.
- Valve Size: 0.125 to 0.25 inch
- Flow (Cv): 0.011 to 0.25
- Pressure Rating: 75 psi
- Media Temperature: 149 F
-
Supplier: Hi-Tech Controls, Inc.
Description: These are bidirectional control valves made entirely of nickel-plated brass OT58, with Buna-N seals and a plastic control knob. They are suitable for regulating compressed air, water or mineral oil.
- Valve Size: 0.375 inch
- Pressure Rating: 145 psi
- Media Temperature: 32 to 175 F
- Media: Air, Compressed Air
-
Supplier: Haskel International LLC
Description: displacement pump. This positive displacement pump strategically pumps oil through four steel lines (as opposed to plastic) into the main body of the Vacuum Pump. The 500 Series Vacuum Pump also boasts an integral Air In-Take Filter designed to protect the Vacuum Pump in both, Vacuum and
- Pressure Rating: 15,000 psi
- Media: Air, Compressed Air, Gas
- Features: Needle Valves
-
Supplier: Haskel International LLC
Description: displacement pump. This positive displacement pump strategically pumps oil through four steel lines (as opposed to plastic) into the main body of the Vacuum Pump. The 500 Series Vacuum Pump also boasts an integral Air In-Take Filter designed to protect the Vacuum Pump in both, Vacuum and
- Pressure Rating: 20,000 psi
- Media: Air, Compressed Air, Gas
- Features: Needle Valves
-
Supplier: Haskel International LLC
Description: displacement pump. This positive displacement pump strategically pumps oil through four steel lines (as opposed to plastic) into the main body of the Vacuum Pump. The 500 Series Vacuum Pump also boasts an integral Air In-Take Filter designed to protect the Vacuum Pump in both, Vacuum and
- Pressure Rating: 30,000 psi
- Media: Air, Compressed Air, Gas
- Features: Needle Valves
-
Supplier: Hayward Flow Control
Description: NVA Series needle valves are available in PVC and GF-PP. They have FPM o-rings and a PTFE seat. End connections are threaded only and all valves areassembled with silicone free lubricant. Features Lugs for Panel Mounting Adjustable Without Tools Fine Pitch Stem Thread Rated at
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media Temperature: 70 F
-
Supplier: Haskel International LLC
Description: displacement pump. This positive displacement pump strategically pumps oil through four steel lines (as opposed to plastic) into the main body of the Vacuum Pump. The 500 Series Vacuum Pump also boasts an integral Air In-Take Filter designed to protect the Vacuum Pump in both, Vacuum and
- Pressure Rating: 20,000 to 30,000 psi
- Media: Air, Compressed Air, Gas
- Features: Needle Valves
-
Supplier: DK-LOK U.S.A.
Description: Up to 10000psig (689 bar) Up to 204℃ (399℉) with FKM o-ring seal Up to 250℃ (482℉) with Kalrez o-ring Premium four(4) sealing on stem for high pressure Stem seal below actuating threads prevent system fluid contamination SS316 Pipe thread 1/4 -1/2 inch
- Valve Size: 0.19 inch
- Flow (Cv): 0.75
- Number of Ports/Ways: 2
- Pressure Rating: 10,000 psi
-
Supplier: DK-LOK U.S.A.
Description: Up to 6000psig (413 bar) Up to 232℃ (450℉) SS316 and Alloys Vee Tip standard Compact design DK-LOK OD1/4 - 1/2 inch
- Valve Size: 0.25 inch
- Flow (Cv): 0.73 to 3
- Number of Ports/Ways: 2
- Pressure Rating: 6,000 psi
-
Supplier: Aalborg Instruments
Description: Design Features Fluids contact PTFE and PCTFE only One PTFE o-ring Simplicity, only six components
- Valve Size: 0.375 inch
- Flow (Cv): 0.765
- Number of Ports/Ways: 2
- Pressure Rating: 75 psi
-
Supplier: Cole-Parmer
Description: PVC and PP valves withstand up to 150 psi; PVDF up to 200 psi. Seats are made of PTFE and O-rings made of Viton
. Pipe thread connections. - Pressure Rating: 200 psi
- Features: Needle Valves
- Material Of Construction: PVDF
-
Supplier: Cole-Parmer
Description: PVC and PP valves withstand up to 150 psi; PVDF up to 200 psi. Seats are made of PTFE and O-rings made of Viton
. Pipe thread connections. - Pressure Rating: 150 psi
- Features: Needle Valves
- Material Of Construction: PVC
-
Supplier: Cole-Parmer
Description: PVC and PP valves withstand up to 150 psi; PVDF up to 200 psi. Seats are made of PTFE and O-rings made of Viton
. Pipe thread connections. - Pressure Rating: 150 psi
- Features: Needle Valves
- Material Of Construction: PVC
-
Supplier: Cole-Parmer
Description: PVC and PP valves withstand up to 150 psi; PVDF up to 200 psi. Seats are made of PTFE and O-rings made of Viton
. Pipe thread connections. - Pressure Rating: 200 psi
- Features: Needle Valves
- Material Of Construction: PVDF
-
Supplier: Radwell International
Description: VALVE PLUG KIT, 10 PLASTIC CAPS, 3 VITON O-RINGS, 3 PLUG SEALS, 5 SYRINGE NEEDLES, 316L STAINLESS STEEL VALVE. FREE 2 YEAR RADWELL WARRANTY
- Features: Needle Valves, Plug Valves
- Material Of Construction: Stainless Steel, Steel
-
Supplier: CoorsTek
Description: your specific requirements. VALVES AND VALVE COMPONENTS Abrasion-Resistant Valves Needle Valves Wing-Guided Valves Gate Valves Stem-Guided Plate Valves Ball & Seat Check Valves Plug Valves Custom Valve Components
- Features: Ball / Disk Check Valves, Ball Valves, Check Valves, Gate / Knife Valves, Needle Valves, Other, Plug Valves
- Media: Water
-
Supplier: Radwell International
Description: NEEDLE VALVE, VALVE SERIES: H-3, 95=MALE TO LET-LOK, SS=316SS BODY MATERIAL, NL=NPT TO LET-LOK, R=REGULATING STEM, 1/4=6MM END CONNECTION SIZE, RS=BLACK PLASTIC HANDLE, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Features: Needle Valves, Regulator (general)
-
Supplier: Qosina Corp.
Description: air or fluid. When disconnected, the valve closes and keeps air inside. Made from PC and silicone, this bidirectional valve features a female luer lock inlet and a male luer lock outlet. Qosina offers a large selection of valves and valve accessories to satisfy your
- Media: Air, Water
- Features: Other
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: analysis, Reduction of contamination, high precision production, Dechengwang Fluoropolymer components can fulfill these challenging requirements with 10+ years of expertise in engineering and manufacturing. We often provide parts of PCTFE Multi way valve, PTFE test tube, PTFE TFM Vessel for
- Features: Angle Valves, Back Flow Preventer Assembly, Chemical, Diaphragm Valves, Foot Valves, Needle Valves, Piston Valves, Pressure Relief Valves, Safety Valves, Sanitary / Hygienic Valves, Shut Off Valves, Solenoid Valves
- Media: Cold Water, Gasoline / Diesel Fuel, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Potable Water, Salt Water, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Actuation: Manual / Hand
-
Supplier: CoorsTek
Description: CoorsTek provides industrial-grade valves and valve components that excel in even the most punishing conditions. Made to outperform conventional plastic, metal, carbide-coated, and diffusion alloy materials in corrosive, high-temperature, and high-pressure applications our
- Media: Gas, Specialty / Corrosive Gases
- Features: Other
- Valve Type: Plug Valves
-
Supplier: Techsil Limited
Description: TS15 is a blunt luer lock tip with a 15 gauge & ID of 1.37 mm. It has a 1/2 inch needle. These metal Luer needles are constructed with rigid stainless steel, blunt-end tubing. Designed to fit all Luer Lock and Luer Slip connections. All needles are manufactured with a
-
Supplier: Qosina Corp.
Description: Qosina offers an extensive line of luer-activated valves in a variety of configurations that are in stock and ready for immediate delivery. The Texium® valve (90400) is unique as it partners with any SmartSite needle-free valve to create an easy-to-use, closed
- Media: Air, Water
- Features: Other
- Primary Material: Polyethylene (PE), Polypropylene (PP)
-
Supplier: IMI Bimba
Description: standards, all “in stock” accessories ship the same day. Flow controls offer metered flow in one direction, free flow in the opposite direction Nickel plated brass bodies Two different adj. types (recessed needle and knurled adjustment knob with lock nut) Push-to-connect style for customer
- Pressure Rating: 145 psi
- Media: Air, Compressed Air
- Actuation: Manual / Hand
-
Supplier: Assured Automation
Description: Extra filter at the inlet of the meter body permits cleaning without having to open the meter. Magnetic Drive eliminates potential leak point Easy to Read Register Display odometer and needle dial have large clear digits Dial plate design in US Gallons. Optional check valve to avoid
- Pipe Diameter: 0.75 to 2 inch
- Liquid Volumetric Flow Rate: 1 to 100 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 105 F
-
Supplier: ASTM International
Description: equipped with an orifice and a needle valve that restricts the orifice opening and regulates the gas velocity through the burner, and a gas inlet, which consists of a serrated fitting for connection to the gas supply. A lock nut for securing the barrel onto the base may be provided
-
Supplier: Pepperl+Fuchs SE
Description: Suitable for Zone 2&22 ATEX & IECEX certifications Manifold combines the solenoid valve for purging and needle valve for pressurization in one housing Suitable for steel or plastic tubing Mounting hardware, pneumatic fittings and tubing included
Find Suppliers by Category Top
Featured Products Top
-
The needle valve is an adjustable orifice which can be used to control flow rates, mini-cylinders, nozzles, timing circuits, filling heads, bleed vents, and in many other applications. The adjustable flow remains stable even during temperature fluctuations as the needle and valve seat are both (read more)
Browse Needle Valves Datasheets for Beswick Engineering Co., Inc. -
Beswick new NV3I needle valve offers better form factor/packaging. The in-line M3 inlet and outlet threaded ports, instead of elbow porting, simplifies tubing connections. Rated for inlet pressures up to 1,000 psi (68 bar). Fine thread on adjustment screw provides 4 turns from fully (read more)
Browse Needle Valves Datasheets for Beswick Engineering Co., Inc. -
frictionless and tubeless design enhances reliability and reduces maintenance. Self-contained pipetting module – No external pressure source required Fully solid-state FAS CHIPSOL solenoid valves and piezoelectric air pump – Broad dynamic dispense range; µL to m (read more)
Browse Syringes and Needles Datasheets for IMI Life Science -
The vacuum breaker is unique among venting valves due to its normally-closed design: It stays sealed bubble-tight at atmospheric pressure or higher, but opens to “break” and allow air to enter a system when a vacuum is created. The most common uses for this automatic safeguard (read more)
Browse Plastic Valves Datasheets for Plast-O-Matic Valves, Inc. -
Plast-O-Matic Custom Valves! If you need something unusual, be sure to contact Plastomatic. Whenever an application requires a non-standard item, our custom X-valve and Q-valve programs are a sure (read more)
Browse Plastic Valves Datasheets for Plast-O-Matic Valves, Inc. -
Plastic Valves 101 Applications Published (read more)
Browse Plastic Valves Datasheets for Plast-O-Matic Valves, Inc. -
The Superthane™ polyurethane tubing is customizable for sealing, fabrication, bonding and more.
(read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Clearflo™ 70 is the go-to PVC tubing for reliable visual monitoring. This tubing meets FDA standards, is Phthalate free and REACH and ROHS compliant.
(read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Guard against bacterial growth with Clearflo® antimicrobial tubing.
(read more)
With antimicrobial ingredients throughout the Clearflo tubing, your process is protected from bacteria such as E.coli and listeria.
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Leading PTFE Specialists
As the world's leading extruder of PTFE, our vast portfolio of high-performance PTFE tubing products are the ideal choice for advance applications across a wide variety of industies.
(read more)
Browse Plastic Tubing Datasheets for Zeus
Conduct Research Top
-
Interphex Preview, Part Deux
in providing solutions to the diversified process industry through the development, production and distribution of valves, actuators, pumps and related flow components. Resistoflex is recognized as a leading supplier of plastic lined pipe, fittings, hoses, and other components for corrosive and high purity
-
A Tough Order to Fill
equipment to fill syringes. With disposables, there is no product contact during filling, says Rosness. We use peristaltic tubing and the filling needles are all disposable. Cleaning validation goes away. Disposable filling is particularly beneficial for cytotoxic products., since
More Information Top
-
A New Respirometric Test Simulating Soil Burial Conditions for the Evaluation of Polymer Biodegradation
The airflow was divided into the differ- ent test flasks and regulated with plastic needle valves at approximately 30 ml/min.
-
PP Needle Valve 1 2 NPT F with PTFE and Viton from Cole-Parmer
Plastic Needle Valves .
-
PP Needle Valve 3 8 NPT F with PTFE and Viton from Cole-Parmer
Plastic Needle Valves .
-
PVDF Needle Valve 1 4 NPT F with PTFE and Viton from Cole-Parmer
Plastic Needle Valves .
-
Flow injection analysis using an aquarium air pump
(P) pump; (ST) silicone tubing; (G) glass tubing; (B) bottle containing carrier/reagent solution; (N) needle valve ; (PT) plastic tubing; (W) waste; (BV) bleed valve .
-
Multiple Mass Analysis Using an Ion Trap Array (ITA) Mass Analyzer
… pressure in the ion guide and MS analyzer regions are 0.6 Pa and 3E-3 Pa, while the cooling gas was introduced into the ITA assembly via a 1 mm i.d., 200 mm long plastic tube and a needle valve .
-
Correcting for nonlinearity effects of continuous flow isotope ratio mass spectrometry across a wide dynamic range
… mix, then capping and flushing for 2 min at 30 mL min–1 or greater through a 27 G Â ½ inch hypodermic needle (Terumo, Tokyo, Japan; product # NN-2713R) connected by plastic tubing to a needle valve attached directly to the …
-
Role of Buoyancy on Instabilities and Structure of Transitional Gas Jet Diffusion Flames
The fuel flow system includes a compressed hydrogen gas cylinder, a pressure regulator, a calibrated mass flow meter, flexible plastic hoses, a needle valve to control the fuel flow rate, and a 1.3 m long vertical steel tube connected to the …
-
Scalar measurements in a flickering flame using high-speed rainbow schlieren deflectometry
The fuel flow system includes a compressed hydrogen gas cylinder, a pressure regulator, a calibrated mass flow meter, flexible plastic hoses, a needle valve to control the fuel flow rate and a 1.3-m long vertical stainless steel tube.
-
Hydraulic Performance and Gas Behavior of a Tall Crystalline Silicotitanate Ion-Exchange Column
Air was supplied to the top of the column at 40 psig, through a ¼-in. plastic line with a needle valve .
Indicates content that may require registration and/or purchase.