-
Supplier: Mahr Inc.
Description: Product features Unbreakable plastic handle inscribed with the diameter Set with pin gages in diameter increments of 0.01 mm Wear-resistant gage steel. hardened. multi-aged, ground and lapped plastic handle inscribed with the diameter
- Range: 0.002362206 to 0.393701 inch
- Set Range: 0.002362206 to 0.393701 inch
- Gage / Instrument Type: Gage Block / Master, Gage Set / Tool Kit, Pin / Plug Gage
- Gaging Technology: Mechanical
-
Supplier: Mahr Inc.
Description: Product features Unbreakable plastic handle inscribed with the diameter Wear-resistant gage steel. hardened. multi-aged, ground and lapped plastic handle inscribed with the diameter
- Range: 0.002362206 to 0.393701 inch
- Set Range: 0.002362206 to 0.393701 inch
- Gage / Instrument Type: Gage Block / Master, Pin / Plug Gage
- Gaging Technology: Mechanical
-
Supplier: Accuris
Description: GAGE, EAR PLUG SIZING, PLASTIC
-
-
Supplier: Edmunds Gages
Description: No Description Provided
- Range: 0.25 to 5 inch
- Plug Size / Diameter: 0.25 to 5 inch
- Set Range: 0.25 to 5 inch
- Features: Assembly / Handle Included, Certificate of Calibration, Cylindrical Plug, Go, Heat Insulating / Plastic Handle, NIST Traceability, No Go, Other, Plain Plug, Tapered Plug
-
Supplier: Assembly Tool Specialists, Inc.
Description: These special round "No-Mar" pin gages from ATS range in size from 1MM to 10MM. Their all plastic design eliminates any marring to painted surface. These gages are furnished as "Reference Only" within +/- 10% tolerances and as "Serialized and Certified" within +/- 5% tolerances
- Range: 0.0393701 to 0.393701 inch
- Set Range: 0.0393701 to 0.393701 inch
- Features: Cylindrical Plug, Reversible / Wire Type
- Gage / Instrument Type: Gage Block / Master, Pin / Plug Gage
-
Supplier: Flexbar Machine Corporation
Description: MINIATURE PIN GAGE SET RANGE .006 - .060" FEATURES: Each gage is clearly marked for size. Hardened throughout. High micro-finish, centerless lapped. Furnished in plastic box.ACCURACY +.0000" -.0002" Model No. 12897, Miniature Pin Gage Set, Range .006-.060", Set 55 pcs.
- Gage / Instrument Type: Pin / Plug Gage
-
Supplier: Fischer Technology, Inc.
Description: measurement surfaces of barely 100 µm in diameter Applications: Chrome coatings, for example plastic items with decorative chrome finish Anti-corrosion coatings such as zinc on steel Coatings on circuit boards and flex PCBs Contact surfaces on plugs and electrical contacts Analysis of
- Mounting / Loading Options: Benchtop / Floor
- Features: Coating Thickness, X-ray / Gamma
- Gaging Technology: Non-contact
- Attribute Measurement Capability: Thickness Gage
Find Suppliers by Category Top
More Information Top
-
ZSECW2001P095
Pilot pins Plastic forming Plug gage Reamers Slitters Sprue bushings Taps Thread form taps Ultrasonic electrodes Wire compacting dies Source: Ref 30 .
-
Hanford Laboratories Operation monthly activities report, July 1958
Experimental plastic plug and ring gages have been made for evaluation by Fuels Preparation Department.
-
Cave invertebrate assemblages differ between native and exotic leaf litter
… were based on a design by Weinstein (1994), and were assembled using square polyethey- lene containers (16.5 cm wide ¥ 16.5 cm deep ¥ 5 cm high), 4 cm long plastic red star plugs and 200 mm gauge plastic sheeting.
-
ZTS28
Broaches, blanking and scamping dies, gauges, forming dies, roll threading dies. hobs, knurling cools. r-~~,~~ plastic moulding dies, gauges , plugs and .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/75-0000s/75-5555.pdf
… Kit 14003519-001 or a pressure gage assembly consisting of: - In-line gageTee CCT1614B (l/4 in. x l/4 in. barb x l/8 FPT) NOTE: If gage Tee is to be left in the line, use plastic plug CCTI 818 to replace gage .
Indicates content that may require registration and/or purchase.