-
Supplier: Habasit America
Description: Product Type: Slat top chain Type: Chain
- Features: Other Plastic Material
-
Supplier: Habasit America
Description: Product Type: Slat top chain Type: Chain
- Features: Other Plastic Material
-
Supplier: Habasit America
Description: Product Type: Slat top chain Type: Chain
- Features: Other Plastic Material
-
-
Supplier: Habasit America
Description: Product Type: Slat top chain Type: Chain
- Features: Other Plastic Material
-
Supplier: Webb-Stiles Company
Description: The Moving Floor Conveyor from Webb-Stiles is one of our newest innovative conveyors. We have done installations with very satisfied customers, for our newest type of conveyor, with great success. This unique plastic replaces typical steel slat top chains
Find Suppliers by Category Top
Conveyor Chain
(181 Companies)
Industrial Conveyors
(2,376 Companies)
Conveyor Belts
(493 Companies)
Bulk Handling Conveyors
(579 Companies)
Hooks
(298 Companies)
Featured Products Top
-
plastic chain belt technology, these systems navigate tight turns, inclines, and declines in a single continuous run. Low-profile frame designs fit into spaces where conventional conveyors cannot operate, enabling integration in the most challenging facility layouts. Connecting (read more)
Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp. -
seals frequently reduce process times in vacuum systems by improving vacuum efficiency & product consistency. MECO seals a variety of support machinery, including screw conveyors and feeders, rotary airlocks, bucket elevators and drag chain conveyors. All offer high runout tolerance and positive (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
version. The pins securely link together the small plastic parts that make up a FlexLink conveyor belt.BUMAX has been a proud supplier to Flexlink for more than 25 years, since the development of the company’s first conveyor belt back in 1997. Ensuring no weak (read more)
Browse Threaded Rod Datasheets for BUMAX®
More Information Top
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
Plastic hinged-joint chain conveyors or plastic slat - top chains (also called tabletop or flat-top) chain .
-
High-rise tunnel freezes almost anything.
The mats are made of hollow, triangular transverse stainless steel bars attached to the ends of a plastics chain to form a slatted conveyor section.
-
Designing conveyors for lightweight containers.
…development; transition from single file into bulk; variations in line speed, acceleration and deceleration; options available for a modern high-speed beer canning line of ≥1500 cans/min (low-friction acetal or plastics slat chain , nylon-covered cable conveyor , air conveying); and microprocessor…
-
Dubbel
The pallet 1 carries two parallellaufende with same speed, down supported through plastic strips 2 endless roller chains 3 on the top of the chain links. .... The load-bearing chain conveyors work noiseless and palettenschonender as roller conveyor.
-
Handbook of Food Factory Design
The chains may be of metal or plastic (the same as those used for belt conveyors ). .... Slat conveyors and apron conveyors can also be regarded as chain conveyors since their load-bearing surfaces…
-
A New Grain Harvesting System for Single-Pass Grain Harvest, Biomass Collection, Crop Residue Sizing, and Grain Segregation
…stripper header, henceforth referred to as the "reaping unit," was equipped with plastic stripping elements for .... A 0.58 m wide slat chain conveyor powered by a hydraulic motor was constructed to deliver the harvested material to the bulk tank.
-
Mechanisms and Mechanical Devices Sourcebook, Fifth Edition > CHAIN AND BELT DEVICES AND MECHANISMS
Slatted belt, made by attaching wood, plastic , or metal slats , can serve as adjustable safety guard, conveyor belt, fast-acting security-wicket window. .... SIX MECHANISMS FOR REDUCING PULSATIONS IN CHAIN DRIVES .
-
Conveying technique
Abb. 6.24 Continuous drinking band on rubber chain with sealed strips in the bearing belt (MEADOW). .... they offer diverse fields of application (e.g., good components different as charging conveyor for feeding in .... The plastic cups find in chemically more resistant, lebensmittelfester, antiadhäsiver quality application.
Indicates content that may require registration and/or purchase.