Products/Services for Plastic Sprocket Driven Conveyor Belts
-
Conveyor Belts - (493 companies)Conveyor belts are a continuous loop of material that are driven by a system of pulleys or drives to carry goods. They are used in a variety of material handing applications, including food and beverage processing, manufacturing, mining, packaging...Application / MediaPrimary Belt MaterialFeatures -
ANSI Roller Chain Sprockets - (246 companies)...if overloaded or obstructed. The traction wheel provides a sufficient level of friction to drive the transmission, and is most common in lifts and conveyor belts. The traction wheel can also be used as an idler sprocket, such as in a bulldozer's caterpillar... -
Industrial Conveyors - (2376 companies)...to as gravity conveyors by inclining the roller section. The powered roller conveyors are either belt or chained driven. The rollers are connected individually to the drive shaft. The roller conveyors are well suited for accumulating loads and merging... -
Belt and Chain Tensioners - (92 companies)...tensioners are mounted on chains and belts, typically with two opposing pulleys or sprockets. Tension rings spin with the drive and mount either inside the belt or chain, or between the drive and the driven pulley or sockets. Belt and chain tensioners... -
Drive Rollers and Idler Rollers - (434 companies)...multiple units. Belt-driven drive rollers move resources with increased speed and minimum energy consumption. Conveyor rollers guide conveyor belts and support the carried masses. Rubber-coated rollers possess a diverse set of attributes, making... -
Drum Pulleys - (33 companies)...are tapered, coated, or plated. Drum pulleys with attached sprockets are also available. These devices allow the roller to be driven by a chain. Applications. Belt-driven drum pulleys are equipped with grooved rollers and driven by round belts...
-
Conveyor Sprockets - (97 companies)Conveyor sprockets (mill sprockets, engineering class sprockets, engineered sprockets) are used in conjunction with conveyor chains or conveyor belts. They are toothed gears or profiled wheels that mesh with a conveyor chain or belt to transmit...
-
Gear Manufacturing Services - (371 companies)...in the center of a gear or pulley for drive traction. Splines can be involuted or straight sided. Rollers are used for conveyors and other belt drives. Sprockets include toothed components that engage a chain or perforations in a driven belt...
-
ISO Roller Chain Sprockets - (190 companies)Roller chain sprockets engage chain drives in power transmission and conveyor systems, though sprockets can engage any perforated material. Chain drives can produce a mechanical advantage as speed reducers/increasers. ISO sprockets are designed...
-
Gears - (695 companies)...strength would increase if bronzed. Plastic is inexpensive, corrosion resistant, operationally quiet and can overcome missing teeth or misalignment. Plastic is less robust than metal and is vulnerable to temperature changes and chemical corrosion. Acetal...
Product News
-
Dorner Manufacturing Corp.
Compact Curve Conveyor for running product around other machinery or support structures. Pantented side-driven sprocket operates with minimal belt tension, reducing wear on belt and parts. Stainless steel bedplate and FDA-approved belt material available. Cross-compatibility with other Dorner conveyors, making spare parts readily available. (read more)Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp. -
Isotech, Inc.
Custom Belt-Driven Linear Actuators Isotech belt drives and actuators are available in three different configurations, allowing engineers to select standard models for off-the-shelf availability, plug-and-play models for ready out-of-the-box automation, and customer built models that allow for a wide range of configurations. Standard Belt Driven Actuators. Standard actuators are available in stock travel lengths from 184 mm to 2242 mm and offer users a number of commonly configured options. Off-the-shelf availability allows... (read more)Browse Linear Actuators Datasheets for Isotech, Inc. -
Hangzhou Chinabase Machinery Co., Ltd.
Conveyor Belt ,V-belt and Timing Belt . Automotive v belts. Timing belts. Synchronous belts. Conveyor belts. Hangzhou Chinabase Machinery has been engaged in power transmission parts manufacturing since establishment in 1992. Chinabase Machinery is a group of manufacturing facilities, offering one-stop solution for mechanical power transmission products in China. We can supply a full-range of power transmission products, such as chains, sprockets and plate wheels, pulleys, gearboxes, motors, couplings, gears and racks. Our product range also... (read more)Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Chengdu Leno Machinery Co., Ltd.
What is a sprocket? A sprocket is a mechanical wheel with teeth or spikes, used to mesh with a chain or belt to promote the rotation and movement of the "wheel". This meshing ensures synchronous motion, allowing the sprocket and belt to operate efficiently in coordination. It is crucial for sprockets and belts to have the same thickness to ensure optimal performance. The design of sprockets is generally similar and widely used in various industries such as automobiles, bicycles, and machinery to achieve... (read more)Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Sprockets Sprockets &Single Type C Sprockets. Sprockets with QD Bushings. 2. European Series Sprockets DIN Stock sprockets & Platewheels, ASA Stock Sprockets & Platewheels, DIN Finishing Bore Sprockets, Stainless Steel Sprockets, Taper Bore Sprockets, Cast Iron Sprockets, Platewheels For Conveyor Chain, Table Top Wheels, Idler Sprockets, Double Single Sprockets. DIN Stock sprockets & Platewheels. Cast Iron Sprockets. ASA Stock Sprockets & Platewheels. Platewheels For Conveyor Chain. DIN Finishing Bore... (read more)Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Triple/S Dynamics, Inc.
Eliminate Conveyor Belt Waste for Good Ditch the inefficiencies of traditional belt conveyors. The Slipstick (R) Industrial Conveyor from Triple/S Dynamics uses gentle horizontal motion to move material without spillage, dust, or product loss, helping you dramatically reduce conveyor belt waste. The seamless pan design prevents material buildup, fluidizing operation, cutting down on cleanup time, and wasted product. With no belts, chains, or exposed moving parts, Slipstick minimizes maintenance while maximizing reliability... (read more)Browse Bulk Handling Conveyors Datasheets for Triple/S Dynamics, Inc. -
Harper International Corporation
Mesh Belt Conveyor Furnaces and Kilns Harper's mesh belt conveyor furnaces and kilns are designed for the continuous processing of parts as well as advanced materials such as granular, powder, or particulate aggregates in high purity and specialty atmosphere environments at temperatures up to 2000 C. Our experience with a variety of belt materials, including mesh, strip, and chain, allows us to specify the exact design for your needs for an ideal thermal process solution, including gas, electric and microwave heated systems. Harper... (read more)Browse Furnaces (industrial) Datasheets for Harper International Corporation -
Hangzhou Chinabase Machinery Co., Ltd.
Taper Bushed Drive Sprockets Optimized Power Transmission for Automation Systems. Taper bushed sprockets are engineered to deliver high reliability, precise shaft alignment, and enhanced torque transfer, making them ideal for modern automation-driven industrial applications such as conveyors, material handling, and precision machinery. Key Features & Benefits. Secure Shaft Locking Mechanism. Split taper bushings provide strong clamping force, minimizing shaft slippage and ensuring stable operation under dynamic loads... (read more)Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Taper Bushing Sprocket,Taper bushed Bore Sprockets by tightening the cap screws in the collar, which pushes the bushing into the sprocket bore and clamps the bushing and sprocket to the shaft. A flange enables the bore to be installed inside the housing for a flush installation that requires less space, or it can be reversed and installed with the bore facing out to provide additional clamping surface for improved stability where there are high working loads, such as those found in milling operations and conveyors. TB (Taper bush) Sprockets 06B, 08B... (read more)Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Lowell Corporation
Roller Clutches and Sprockets A cam and ring assembly gives machinery extreme reliability at a low cost. The cam 's roller ramps allow freewheeling in one direction and lock-up in the reverse direction. The cam and ring is the basic component of a one-way sprocket, overrunning clutch, roller arm, or as an add-on component for any design. Economical to buy, easy to apply and simple to use, roller clutches offer compact design, rugged features, and economical motion control. They can be used as a backstop clutch when mounted... (read more)Browse Mechanical Clutches Datasheets for Lowell Corporation
-
Creating Redundancies in Conveyor Systems
These proprietary modular conveyor systems use a positive sprocket drive and tracking with the plastic link style belting that eliminates slippage and edge damage. “ .
-
New Patented Belting Technology An Option With Reconfigurable Food Conveyor Line
Unlike traditional flat belts, these belts drive on sprockets like a modular plastic belt and are not under tension, enabling easy lifting for food conveyor cleaning and solving nearly all traditional flat belt problems.
-
CR4 - Thread: mathmatical equasion to find Circumference
We finally broke down and purchased a flat plastic Slat type conveyor that is sprocket driven and that pretty much cured the problem as it effectively eliminated the belt slippage and gave us satisfactory, readable print.
-
Principles of Food Sanitation
Modular plastic belts with “Cam-link” or equivalent hinges, which open wide around sprockets to maximize cleaning access, but stay closed on the conveyor bed to prevent debris from clogging the belt, merit consideration. Plastic should be nonporous, and underside drive bars, channel away water and debris.
-
Introduction to Plastic Modular Belts
Unlike flat-belt systems that depend on high tension to transfer torque from the drive motor to the belt, sprocket - driven plastic modular belts are low-tension systems. This permits the design of less complex conveyor structures further helping a plant minimize production costs.
-
Driving the Conveyor Line
Ultra-high-molecular-weight-polyethylene (UHMW-PE) sprockets can be attached to the drum motor surface to drive industry-standard plastic segmented belting . … for high-indexing applications and a patented manual release backstop device for incline conveyors and GV thermal …
-
Federal Register > Wednesday, May 7, 2008 > [73 FR 25645] Foreign-Trade Zone 14 -- Little Rock, Arkansas Application for Subzone Status Husqvarna Outdoor Produ...
… strip of polymers of styrene (3921.11); plastic articles used for packing or conveyance of goods (3923.10, 3923.29, 3923.50, 3923.90); other plastic articles (3926.90); vulcanized … … 4009.11); vulcanized rubber conveyor or transmission belts (4010.36, 4010.39 … … other transmission elements, including torque converters (8483.40); flywheels and pulleys, including pulley blocks (8483.50); clutches and shaft couplings, including universal joints (8483.60); toothed wheels, chain sprockets and other transmission elements … … 8544.42, 8544.49); Drive and non-drive axles …
-
Habasit Offers High Performance Belt For Heavy Duty Applications
Switzerland - Habasit introduces the strongest plastic modular belt for conveying extreme loads in applications found in the automotive, skid conveyors , heavy paper roll handling applications, construction & agriculture equipment, distribution centers, appliances, ATM machines and furniture industries. To ensure full heavy duty performance, the M6420 Flat Top belt can be assembled with nylon or steel rods and is driven by solid lug tooth sprockets providing optimum sprocket engagement.
-
Acetal Polyoxymethylen Copolymer - POM 2% silicone lubricated
Gears, bearings, sprockets , conveyor belt components, drive chains, bearing bushes, snap fit components, pulley wheels and spring studs. For more information on Plascams please visit The Rubber and Plastics Research Association .
-
Mechanisms and Mechanical Devices Sourcebook, Fifth Edition > CHAIN AND BELT DEVICES AND MECHANISMS
Slatted belt, made by attaching wood, plastic , or metal slats, can serve as adjustable safety guard, conveyor belt , fast-acting security-wicket window. SIX MECHANISMS FOR REDUCING PULSATIONS IN CHAIN DRIVES Pulsations in chain motion created by the chordal action of chain and sprockets can be minimized or …
Indicates content that may require registration and/or purchase.