-
Supplier: Allied Electronics, Inc.
Description: Features Plastic material will not scratch delicate surfaces Taper reduces dripping from needle Gray hub Inside diameter: 0.048" Length: 11⁄2" 16 gauge
-
Supplier: Allied Electronics, Inc.
Description: Features Plastic material will not scratch delicate surfaces Taper reduces dripping from needle Pink hub Inside diameter: 0.024" Length: 11⁄2" 20 gauge
-
Supplier: Allied Electronics, Inc.
Description: Features Plastic material will not scratch delicate surfaces Taper reduces dripping from needle Green hub Inside diameter: 0.034" Length: 11⁄2" 18 gauge
-
-
Supplier: Allied Electronics, Inc.
Description: Features Plastic material will not scratch delicate surfaces Taper reduces dripping from needle Salmon hub Inside diameter: 0.063" Length: 11⁄2" 14 gauge
-
Supplier: Jergens, Inc.
Description: Jergens Plastic Light Duty Tapered Handles are ideal for use as grasp handles on small tools, utensils, and gauges. Features, Benefits, & Product Specifications: Insert Material: Brass Through hole style available for use with a socket head cap screw
- Handle Type: Tapered Handle
-
Supplier: Assembly Tool Specialists, Inc.
Description: These all plastic "No-Mar" gages are designed to measure height variations and gaps. These gages are also available in various colors to designate the gages for a specific time period or year. These gages are furnished as "Reference Only" within +/- 10% tolerances and as "Serialized and
- Measuring Range: 0.0032808416666666664 to 0.042650941666666664 ft
- Features: Automotive / Transportation, No Mar/Non-Mutilating, Other
- Application: Construction / Building Site
- Fixed Gage Type: Flushness Gage, Gage Set / Tool Kit, Taper Gage
-
Description: necessary. They are commonly found in steering systems for vehicles, lathes, packaging machines, depth and height gauges, elevators, gates, stair lifts, and pneumatic actuators, to name a few. Our inch and metric gear racks are available in steel, stainless steel, aluminum, nylon, and
- Face Width: 15 mm
- Pressure Angle: 20°
- Material: Carbon / Alloy Steel
- Features: Other Metal
-
Description: necessary. They are commonly found in steering systems for vehicles, lathes, packaging machines, depth and height gauges, elevators, gates, stair lifts, and pneumatic actuators, to name a few. Our inch and metric gear racks are available in steel, stainless steel, aluminum, nylon, and
- Face Width: 30 mm
- Pressure Angle: 20°
- Material: Carbon / Alloy Steel
- Features: Other Metal
-
Description: necessary. They are commonly found in steering systems for vehicles, lathes, packaging machines, depth and height gauges, elevators, gates, stair lifts, and pneumatic actuators, to name a few. Our inch and metric gear racks are available in steel, stainless steel, aluminum, nylon, and
- Face Width: 30 mm
- Pressure Angle: 20°
- Material: Carbon / Alloy Steel
- Features: Other Metal
-
Description: necessary. They are commonly found in steering systems for vehicles, lathes, packaging machines, depth and height gauges, elevators, gates, stair lifts, and pneumatic actuators, to name a few. Our inch and metric gear racks are available in steel, stainless steel, aluminum, nylon, and
- Face Width: 15 mm
- Pressure Angle: 20°
- Material: Carbon / Alloy Steel
- Features: Other Metal
-
Supplier: ASTM International
Description: 1.1 This specification covers a Modified Stub ACME Thread Joint with an Elastomeric Seal used to seal the joint components in plastic piping components, or (if applicable) to components made of other non-plastic materials used for plastic piping components used in turf
-
Supplier: U.S. Plastic Corporation
Description: These are phenolic oval tapered handles with tapped brass insert. They have a tumble finish and a max temp of 350 deg F. Applications include portable tools, as machine shift levers on machine tools, gauges, etc.
- Handle Material: Plastic
-
Supplier: Wiseman Threading Tools Ltd.
Description: HSS METRIC TAP & DIE SET. 1 set bottom, second, taper ISO 529 taps and 1 split circular die for:- M3x0.5, M4x0.7, M5x0.8, M6x1, M8x1.25, M10x1.5, M12x1.75. Tap wrench, die stock, screwdriver, thread pitch gauge. Plastic box. 32 PIECES.
-
Supplier: Caplugs
Description: SQR Series square plugs feature a series of externally tapered ribs designed to accommodate a wide range of tubing gauges while also satisfying the fit adjustments on tubing with inside dimensional fluctuations. The exterior ribs are designed to provide a sure grip inside a tube without the
- Material: Polyethylene (PE)
-
Supplier: Daemar Inc.
Description: Series SQR Square Plugs feature a series of externally tapered ribs designed to accommodate a wide range of tubing gauges while also satisfying the fit adjustments on tubing with inside dimensional fluctuations. The exterior ribs are designed to provide a sure grip inside a tube without the
-
Wire, Cable, and Connector Tools - Klein Tools, Inc. 6" Standard Diagonal-Cutting Pliers.. -- D240-6Supplier: TelephoneStuff.com
Description: Cleanly strips 16-gauge (1.0 mm) wire. Tapered nose for easy working in confined areas. Cuts ACSR, screws, nails, and most hardened wire. Features: - Induction hardened cutting knives for long life - Hot-riveted joint ensures smooth action and no handle wobble - Short jaws and beveled cutting
- Tool Type: Stripper
-
Supplier: Nortek, Inc.
Description: CEILING TYPE 14-1/4 INCH LENGTH X 8-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 2 AMP CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 WATT LAMP WATTAGE 23 GAUGE ELECTRICALLY BONDED EPOXY PAINTED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE
- Sones Rating: 4
- CFM: 70 CFM
- Features: Light
-
Supplier: Paragon Industries, L.P.
Description: 1/2” thick firebrick walls Sentry Xpress digital controller made by Orton Ceramic Foundation Heavy duty kiln stand with mar-proof plastic feet Full-formed, galvanized steel base Fall-away two stage Prop-R-Vent Coated lid, peepholes and top rim of firebricks Heavy gauge stainless steel
- Temperature Range: 2,150 F
- Capacity: 1.4 cubic feet
- Application: Industrial
-
Supplier: Rogers Machinery Company, Inc.
Description: ASSEMBLIES FOR INCREASED AIRFLOW AND RELIABILITY OVERSIZED TAPERED MAIN ROLLER BEARINGS TO ENSURE LONG LIFE PREMIUM FINNED INTERCOOLER MAXIMIZES HEAT DISSIPATION METAL INTAKE FILTER/SILENCER IS SUPERIOR TO PLASTIC HEAVY-DUTY STAMPED-STEEL BELT GUARD SUCTION VALVE HEAD UNLOADERS FOR CONTINUOUS
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 19.1 to 204.4 SCFM
- Horse Power: 5 to 30 HP
-
Supplier: FS-Curtis
Description: tapered main roller bearings to ensure long life Premium finned intercooler maximizes heat dissipation Metal intake filter/silencer is superior to plastic Heavy-duty stamped-steel belt guard Suction valve head unloaders for continuous running air compressors Simplex Simplex compressors are
- Discharge / Operating Pressure: 19.1 to 204.4 psi
- Horse Power: 5 to 30 HP
- Compressor Technology: Reciprocating Piston
Find Suppliers by Category Top
Featured Products Top
-
(high temperature and high pressure resistance), and carbon steel (non corrosive environment) We can process various threads according to customers, including straight pipe threads, tapered pipe threads, etc., and meet the requirements of the go no-go gauge. Years of experience and sophisticated equipment will provide customers with cost-effective solutions. (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
formed steel to build tapered beams, as prescribed by our engineering group. We further have our own transportation group that delivers materials to job sites,” Krausse says. SCRAP GENERATION Two processes in the Indaco plant generate most of (read more)
Browse Refining and Recovery Equipment Datasheets for Sweed Machinery, Inc. -
as copper alloys, steel alloys, and aluminum, enhance heat dissipation. In contrast, materials with low thermal conductivity, like plastic and rubber, act as insulators and can trap heat, raising operating temperatures. The type and quality of magnets also affect heat generation due to hysteresis (read more)
Browse DC Motors Datasheets for Portescap
More Information Top
-
Design and characterization of a precision fluid dispensing valve
Fig. 6 Prototype valve design with an 18 gage plastic tapered tip attachments.
-
Hemodynamic vulnerability to acute hypoxia in day 10.5–16.5 murine embryos
form.27,30 A midline tracheotomy was performed and the mouse was mechanically ventilated with room air via a tapered 20 gauge plastic intravascular catheter using a small animal ventilator (model SAR-830/PV, CWE, Ardmore, PA, USA).
-
Effect of ionizing radiation on the properties of superhydrophobic silicone surfaces
A plastic tapered syringe tip (27 gauge , nominal 210micron i.d.) was used to dispense the silicone prepolymers loaded into a 10cc syringe barrel.
-
A Finite Element Analysis of a Tapered Flat Sheet Tensile Specimen
A finite element analysis of such a tensile coupon made of automotive steel sheet metals has been carried out to assess the effect of the tapered gage section geometry and material plastic strain hardening characteristics on the development of local plastic deformation …
-
Cruciform-shaped specimens for elevated temperature biaxial testing of lightweight materials
Combinations of spoke taper angle and thickness taper that promote plas- tic deformation in the gauge area were determined.
-
Dispensing Bottles & Applicators Products - HMC Electronics (800) 482-4440
Kahnetics Plastic Tapered Luer-Lock Needle (50/box), 14 Gage x 1-1/4" Long, Salmon .
-
Effects of surface oxide layers on crack initiation and growth of HSLA steel under cyclic loading in air and in ultrahigh vacuum
After the cyclic plastic straining, a 30~ taper section parallel to the gauge direction was prepared by polishing and etching for about 0.5 s with a 3% nital solution to visualize the crack propagation mode.
-
FORTHCOMING MEETINGS
The gauge is of American manufacture and consists of a simple tapered , graduated plastic tube .
Indicates content that may require registration and/or purchase.