-
Supplier: Bowman International Ltd.
Description: Self lubricated washers. Carbon steel shell with sintered bronze layer filled with PTFE. Available in metric and imperial sizes from stock. Also bronze shell versions can be supplied to order.
- Bore: 0.393701 to 2.4409462 inch
- Outside Diameter: 0.787402 to 3.543309 inch
- Thickness: 0.787402 to 3.543309 inch
- Features: Plastic, Thrust Washer
-
Supplier: Bowman International Ltd.
Description: Suitable for rotary and oscillating movement, lower maintenance requirements due to the long re-lubrication intervals, lower wear, lower susceptibility to edge loading, no absorption of water and therefore no swelling, good damping behaviours, good resistance to shock loads. Typical Applications
- Bore: 0.4724412 to 2.0472452 inch
- Outside Diameter: 0.9448824 to 3.0708678 inch
- Thickness: 0.9448824 to 3.0708678 inch
- Design Units: Metric
-
Supplier: Bowman International Ltd.
Description: Acetal Copolymer has a good combination of properties, including low moisture absorption, good dimensional stability, and low friction, making it suitable for Bearing applications. Good sliding properties Good temperature range Lightweight No maintenance Very good dimensional stability High impact
- Bore: 0.4724412 to 2.0472452 inch
- Outside Diameter: 0.787402 to 3.0708678 inch
- Thickness: 0.787402 to 3.0708678 inch
- Design Units: Inch, Metric
-
-
Supplier: Bowman International Ltd.
Description: Material Thermoplastic with Fibres and solid lubricants (PA66 + GF + PTFE) RoHS Compliant Suitable for food industry machinery All testing carried out at 20°C All dimensions and clearances are based on steel housings being used, Small allowances must be made for softer housing materials such as
- Bore: 0.1968505 to 2.6771668 inch
- Outside Diameter: 0.3543309 to 3.543309 inch
- Outer Ring Width: 0.0787402 to 0.4330711 inch
- Thickness: 0.3543309 to 3.543309 inch
-
Supplier: Daemar Inc.
Description: THX Thrust Washers Width = 0.0625 & 0.0895 in Inside Diameter = 0.625 to 2.250 in Outside Diameter = 1.125 to 3.250 in The TW trademark denotes a range of thrust washers produced from a material with a composite structure. The backing consists of carbon steel onto which a
- Bore: 1.625 inch
- Outside Diameter: 2.625 inch
- Overall Width: 0.0625 inch
- Thickness: 2.625 inch
-
Supplier: KG International FZCO
Description: Plastic or machined Brass Cage As the name indicates, the Rolling Elements of Thrust Ball Bearings are Balls. They generally have one Shaft Washer and one or two Housing Washer(s). Thrust Bearings are also available with aligning type Washer for specific
- Primary Bearing Category: Thrust Bearing
-
Supplier: KG International FZCO
Description: Plastic or machined Brass Cage As the name indicates, the Rolling Elements of Thrust Ball Bearings are Balls. They generally have one Shaft Washer and one or two Housing Washer(s). Thrust Bearings are also available with aligning type Washer for specific
- Type: Spherical Roller Thrust
-
Supplier: Boca Bearings Company
Description: Thrust Bearings
- Bore Size: 1.7716545 inch
- Outside Diameter: 2.8740173 inch
- Overall Width: 0.787402 inch
- Bore: 1.7716545 inch
-
Supplier: OILES America Corporation
Description: Oiles offers a diverse family of thin walled, low friction, multi-layered bearings. Styles are available in straight bore, flanged washers, plates and made-to-order types. Oiles has several engineered solution bearing types each having an unique operational characteristics and each designed
- Bore: 1.02362204724409 inch
- Outside Diameter: 1.73228346456693 inch
- Overall Width: 0.0590551181102362 inch
- Rated Speed (Oil): 610.94696969697 rpm
-
Supplier: OILES America Corporation
Description: Oiles offers a diverse family of thin walled, low friction, multi-layered bearings. Styles are available in straight bore, flanged washers, plates and made-to-order types. Oiles has several engineered solution bearing types each having an unique operational characteristics and each designed
- Bore: 1.8503937007874 inch
- Outside Diameter: 3.07086614173228 inch
- Overall Width: 0.078740157480315 inch
- Rated Speed (Oil): 360.200992555831 rpm
-
Supplier: Boca Bearings Company
Description: Thrust Full Ceramic Bearings
- Bore Size: 0.9842525 inch
- Outside Diameter: 1.6535442 inch
- Overall Width: 0.4330711 inch
- Bore: 0.9842525 inch
-
Supplier: Boca Bearings Company
Description: Thrust Bearings
- Bore Size: 0.3149608 inch
- Outside Diameter: 0.8267721 inch
- Overall Width: 0.0787402 inch
- Bore: 0.3149608 inch
-
Supplier: TriStar Plastics Corp.
Description: Self-lubricating design Maintenance-free operation and elimination of expensive greasing systems Low friction Extends operating life and increases efficiency Temperature and chemical resistance Compatible with a wide range of lubricants and withstands temperatures from cryogenic level to high of
- Bore: 1.00000054 inch
- Outside Diameter: 1.94881995 inch
- Thickness: 1.94881995 inch
- Design Units: Metric
-
Supplier: igus® inc.
Description: plastic material. This combination results in particularly low friction and wear properties. Loads The load capacity for igubal® spherical thrust bearings is particularly high in normal to medium temperatures. For high continuous loads and temperatures, the load capacity of the
- Bore Diameter: 5.2 to 20 inch
- Length Through Bore: 3 to 6 inch
- Outside Diameter: 15 to 44 inch
- Design Units: Inch, Metric
-
Supplier: EQYO
Description: Excellent Mechanical Properties Meldin® 3100 materials have excellent mechanical properties, in tension and compression, and maintain an impressive level of these attributes as operating temperatures increase. These properties add extreme strength and rigidity to component parts, even in narrow
- Features: Plastic, Thrust Washer
-
Supplier: Jergens, Inc.
Description: existing threaded stud Available in inch or metric threads Fiberglass reinforced plastic handle Threaded components and washer in steel, trivalent blue passivated, or stainless steel Fiberglass reinforced plastic thrust washer
- Handle Type: Lever Handle
- Handle Material: Metal
- Features: Other
- Mounting Type: Stud
-
Supplier: Jergens, Inc.
Description: exisitng threaded stud Available in inch or metric threads Fiberglass reinforced plastic handle Threaded components and washer in steel, trivalent blue passivated or stainless steel Fiberglass reinforced plastic thrust washer
- Handle Type: Lever Handle
- Handle Material: Metal
- Features: Other
- Mounting Type: Stud
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Axial needle roller and cage assemblies require hardened and ground axial running surfaces for use as raceways. Axial bearing washers Axial bearing washers are punched, through hardened and polished and can be used as shaft or housing locating washers. These washers are
- Type: Needle Roller Thrust
- Features: Needle Roller and Cage Assembly
-
Supplier: Radwell International
Description: CYLINDRICAL ROLLER THRUST BEARING ,ROLLER & CAGE ASSEMBLY WITH WASHERS, 20 MM ID, 35 MM OD, PLASTIC CAGE. FREE 2 YEAR RADWELL WARRANTY
- Type: Cylindrical
-
Supplier: EQYO
Description: Meldin 3140 is an ideal thrust washer material and is well suited for thrust washer applications. Its high strength and stiffness, combined with its excellent heat dissipation properties, make it an excellent choice for high pressure loading applications.
- Extreme Environment: Extreme Environment
- Bearing Surface: Plastic
- Bushing Type: Sleeve
-
Supplier: PJ Company
Description: to +200 degrees F Durometer 95 (+/-) Shore A Standard color- Red Tread Zerk grease fitting in hubOptions: Other colors are available Additional sizes Tapered roller bearings For plastic thrust washers use suffix "TW"; ex 420PA64TW Metal retaining washers, metal
- Load Capacity: 700 lbs
- Wheel Diameter: 4 inch
- Wheel Tread Width: 2 inch
- Hub Length: 2.1875 inch
-
Supplier: PJ Company
Description: Characteristics: Temperature range -40 to +200 degrees F Durometer 95 (+/-5) Shore A Red tread with silver color hub Zerk grease fitting in hub for 4" diameter and aboveOptions: Other colors Additional sizes Tapered roller bearings For plastic thrust washers use suffix "TW"; ex.
- Load Capacity: 600 lbs
- Wheel Diameter: 4 inch
- Wheel Tread Width: 1.5 inch
- Hub Length: 1.625 inch
-
Supplier: Norplex-Micarta
Description: collars, sleeves, pillow blocks, brake lining, timing wheels, light duty gears, journal and other bearing applications, and thrust washers. It is not recommended for electrical applications.
- Features: Other
- Type: Plastic Tubing, Structural / Mechanical Tubing
-
Supplier: Norplex-Micarta
Description: suitable for the manufacture of cams, gaskets, rings, collars, sleeves, brake lining, timing wheels, hydraulic rings, light duty gears, bearing retainers, bearings, and thrust washers.
- Type: Electrical Tubing / Sheathing, Plastic Tubing, Structural / Mechanical Tubing
- Features: Other
-
Supplier: Proto® Industrial Tools
Description: BEARING TYPE FEDERAL SPECIFICATION GGG-P-781D APPLICABLE STANDARD 10 TON CAPACITY (20) ADAPTER, (3) LOCK SCREW, (3) SLIDE BLOCK, (3) MEDIUM LEG, (3) SHORT LEG, (2) CROSSARM, (1) COOPING NUT, (1) FORCING SCREW, (1) FORCING NUT, (1) FORCING SCREW TIP, (1) THRUST WASHER, (1) BEARING
-
Supplier: MCA - Advanced Materials Division
Description: environments and at low speeds, making it a favored solution for slide pads, thrust washers, and trunnion bearings. Furthermore, Nylatron® GSM Blue PA6 components also excel as bearing and wear parts in a wide range of automated equipment applications.
- Overall Thickness: 0.187 to 4 inch
- Overall Width / O.D.: 24 to 120 inch
- Overall Length: 24 to 120 inch
- Tensile Strength (Break): 10,000 psi
-
Supplier: igus® inc.
Description: temperatures. iglide® G300 is available as a sleeve bushing, flange bushing, or thrust washer. When to use iglide® G300 bushings? When you need a low cost plastic bushing for all-round performance For above average loads For low to average running speeds When the bushing needs
- Inside Diameter: 0.05905515 to 5.905515 inch
- Outside Diameter: 0.1181103 to 6.1023655 inch
- Length: 0.0787402 to 3.93701 inch
- Operating Temperature: -40 to 275 F
-
Supplier: igus® inc.
Description: temperatures. iglide® G300 is available as a sleeve bushing, flange bushing, or thrust washer. When to use iglide® G300 bushings? When you need a low cost plastic bushing for all-round performance For above average loads For low to average running speeds When the bushing needs
- Inside Diameter: 0.125 to 3 inch
- Outside Diameter: 0.1875 to 3.1875 inch
- Length: 0.1875 to 2 inch
- Operating Temperature: -40 to 275 F
-
Supplier: Mitsui Chemicals America, Inc.
Description: began using AURUM™ for thrust washers in the powertrain during the late nineties, and within ten years, oil rings made with AURUM™ could be found in heavy construction machinery. Today AURUM™ finds use in the following key automotive applications:> Bearings> Transmission Seal Rings>
- Chemical System: Polyimide
- Type: Thermoplastic
-
Supplier: J. W. Winco, Inc.
Description: spring, to a stop, and then pushed axially against the spring pressure into its hold position. By maintaining the forward thrust on the handle, the handwheel can easily be rotated. When the handle is released, the spring returns it back to the retracted position. The removable plastic
Find Suppliers by Category Top
Featured Products Top
-
Manufactured from high-purity alumina ceramic (Al2O3≧99.5%). Suitable for medical device applications.
(read more)
Browse Thrust Washers Datasheets for Niimi Ceramics Co., Ltd. -
-turn wave springs consist of a single turn with multiple waves, providing reliable compression in a compact axial space. They handle low to high thrust loads and are suited for narrow radial walls, low clearances, and assemblies with ball or roller bearings (read more)
Browse Washers Datasheets for Rotor Clip Company, Inc.
More Information Top
-
Design Practices: Passenger Car Automatic Transmissions
…and for copper and other alloys used in bushings, thrust washers, and electrical control contacts and wires. organic Materials compatibility: Compatibility with polymeric-based materials used in the transmission, such as seals, wire insulation, and plastic thrust washers , gears, and filter screens…
-
Melt processible fluoropolymer composites
data are collected on a machined plastic thrust washer rotating against a steel wear ring under 40psi pressure at a velocity of 50 ft/min (ZOO0 psi .fpm-PV).
-
Freudenberg Helps Vehicles Perform Better, From Reducing Noise And Vibrations To Making The Air Inside Cars Cleaner
Freudenberg-NOK fluid power sealing applications innovate with new materials, such as its transmission seal rings, transmission thrust washers and plastic accumulator pistons.
-
Specialty Films
In Japan, most of the consumption of PEEK film is in machinery parts such as thrust bearings for plastic washers , press release sheets and analysis instrument materials.
-
Applied Tribology: Bearing Design and Lubrication 2nd Edition Complete Document
Figure 1.7 Representative plastic composite bushings and thrust washers .
-
Federal Register > Wednesday, July 31, 2013 > [78 FR 46315] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania, Notification of Proposed Production Activity, GE T...
…locking plates; cotter pins; locking rings; rings; keys; leaf springs; helical spring steel; spring coils; springs; spring valves; alternator springs; toilet water tanks; clamps; clevis; hose couplings; steel supports; cover assemblies; clamp assemblies; plastic elbows; bronze thrust washers ; copper washers; sealing washers…
-
Wear Test Method for Developing Plastic Materials for Applications Wherein a Plastic Part is Rotating or Reciprocating Against a Metal Surface
This test is currently used by General Motors Corporation to develop plastic materials for transmission thrust washer and dynamic seal applications.
-
Development of Low Friction Washer for AT·CVT (Torque Converter)
Various needle bearings and metal thrust washers are used in automatic transmissions (ATs and CVTs) for automobiles, however, in recent years thrust washers made of engineering plastics are beginning to be adopted, because of their superiority in saving space, reducing weight and…
-
Chapter 11-Types of Friction and Friction Testing
The thrust washer is usually made from plastic and counterface is steel, but the test couple could be any material.
-
:: New Materials Zone ::
These first-ever AMODEL thrust washers are molded by South Bend Plastics at its facility in Indiana, using a standard thermolator-assisted process.
Indicates content that may require registration and/or purchase.