-
Supplier: Reid Supply
Description: Thumb screw knobs can be press-fit onto screws to create a small knob for clamping or securing quickly and easily with just the thumb and forefinger. The wide variety of thumb screw knobs we supply can be used with any length screw and come in a
- Features: Choice of Colors and/or Finishes, Knurled
- Knob Material: Plastic
- Knob Type: Thumb Screw Knob
-
Supplier: Reid Supply
Description: Thumb screw knobs can be press-fit onto screws to create a small knob for clamping or securing quickly and easily with just the thumb and forefinger. The wide variety of thumb screw knobs we supply can be used with any length screw and come in a
- Diameter / Width: 1 inches
- Features: Choice of Colors and/or Finishes
- Knob Material: Plastic
- Knob Type: Thumb Screw Knob
-
Supplier: Reid Supply
Description: Thumb screw knobs can be press-fit onto screws to create a small knob for clamping or securing quickly and easily with just the thumb and forefinger. The wide variety of thumb screw knobs we supply can be used with any length screw and come in a
- Diameter / Width: 1 inches
- Features: Choice of Colors and/or Finishes, Knurled
- Knob Material: Plastic
- Knob Type: Thumb Screw Knob
-
-
Supplier: Reid Supply
Description: Thumb screw knobs can be press-fit onto screws to create a small knob for clamping or securing quickly and easily with just the thumb and forefinger. The wide variety of thumb screw knobs we supply can be used with any length screw and come in a
- Diameter / Width: 1 inches
- Features: Choice of Colors and/or Finishes
- Knob Material: Plastic
- Knob Type: Thumb Screw Knob
-
Supplier: MilesTek Corporation
Description: DB9 PLASTIC HOOD/THUMBSCREWS - 10-24100 A plastic hood for standard connectors. Supplied with cable clamp, assembly screws and quick secure/release thumbscrews. FEATURES: Metalized Plastic Hood Comes with Thumbscrews and screws and nuts for easy assembly
-
Supplier: Newport MKS
Description: The M-PPL17 clamping filter holder supports any size optical component with a thickness of up to 12 mm. The components are held securely by their edge with a clamp that is thumbscrew tightened. The clamp is equipped with a broad support roller covered with thick plastic to
- Filter Shape: Circular, Square
-
Supplier: RS Components, Ltd.
Description: Delrin acetal tee thumb screw knob,M6
- Diameter / Width: 1.1811023622047243 inches
- Features: Choice of Colors and/or Finishes, Other
- Knob Material: Plastic
- Mounting Type: Threaded Hole / Insert
-
Supplier: Jergens, Inc.
Description: Tru-Center™ Socket Toggle Screws Tru-Center™ Toggle Thumb Screws Tru-Center™ Toggle Pads Tru-Center™ Adjustable Torque Toggle Screws
- Material: Nylon / Polyamide
- Shape / Application: Round
-
Supplier: Rogan Corporation
Description: Knob Style: Solid Top Material: Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red Note: Custom color matching and pad printing markings are available. Other materials and
- Diameter / Width: 1.37 inches
- Height: 0.62 inches
- Features: Choice of Colors and/or Finishes, Knurled
- Knob Type: Clamping / Torque Knob, Thumb Screw Knob
-
Supplier: Electronic Hardware Corporation
Description: Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control
- Handle Length: 4.09 inches
- Handle Type: Adjustable Handle, Ratchet Handle
-
Supplier: Electronic Hardware Corporation
Description: Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control
- Outside Diameter: 6.8897675 inch
- Bore Size (Across Flats or Diameter): 0.787402 inch
- Features: Other
- Material: Plastic
-
Supplier: Mecmesin Corporation
Description: amount of lateral adjustment so that samples are aligned correctly. The large, knurled thumb-screws are used to tighten the vice, so that samples are gripped firmly but without damage. These grips are commonly used with the Chain Link Assembly, to allow samples to be fitted away from
- Force / Load Capacity: 22.48 lbs
- Stroke / Maximum Opening: 0.9842525 to 3.93701 inch
- Operation: Mechanical
- Application: Tensile
-
Supplier: Electronic Hardware Corporation
Description: Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control
- Leveling Adjustment Range: 3 inch
- Height or Thickness (Before loading): 0.708 inch
- Mounting Size (To Machine): 4.69 inch
- Mounting Size (To Support Structure): 4.69 inch
Find Suppliers by Category Top
Featured Products Top
-
machining without tool interference. Precise dual contact provides excellent locating repeatability of 5 microns. Additional accessories that support the new CP150-20100 are also now available, including tapered clamping screws, tapered riser screws, clamping screws, riser screws and (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
. Locate and clamp quickly with this low-profile module/clamping screw system. Follow us on: YouTube (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
for clamping and fastening. Fixtureworks offers a variety of solutions to make fastening "fast." Screws and bolts are replaced with quick release pins, quarter turn fasteners, cam handles, and other fast clamping products for easy assembly and frequent changeover. No tools needed (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
Stainless Steel Clamp Bushings The C-Flex patent pending progressive clamp bushing, utilizes force multiplying technology to generate large clamping forces with multi-surface contact. HARDENED STAINLESS (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
Pulling the clamping pin attached to the workpiece enables a fixture with easy access to tools Standard and locator-type screws both available Extension unit available for operating clamp at a distance (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
Quarter Turn Clamps Information Stainless Quarter Turn Clamps Information (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Dual-Clamp Design for Reliable Shaft Positioning Double split collars provide a balanced clamping solution where both installation convenience and holding performance matter. By distributing (read more)
Browse Shaft Collars Datasheets for Chengdu Leno Machinery Co., Ltd. -
changing conditions, and the touch-safe housing helps protect personnel from hot surfaces. The redesigned platform reduces engineering and installation complexity. One housing supports either 35 mm DIN-rail clip mounting or screw mounting, while push-in pressure-clamp (read more)
Browse Industrial Heaters Datasheets for STEGO -
either method without specifying a different housing. Push-in pressure-clamp terminals simplify electrical connection. The CSF 028 is rated IP20 and Protection Class II, uses a UL94 V-0 plastic housing, and operates from -45 to +70 °C (-49 to +158 °F) at up to 90% RH. Its compact 90 × 115 × 115 mm (3.5 × 4.5 × 4.5 in) footprint suits enclosures with limited installation space. (read more)
Browse Industrial Heaters Datasheets for STEGO
More Information Top
-
Electrical - Grainger Industrial Supply
… Length from Back to Bezel 1.93 Inches, Reset Remotely, Input NPN/PNP 24 VDC, Display 7 Digits, Display Height 8.6 Millimeters, Mounting Panel with Clamp / Thumb Screw , Temperature Range 14 to … … Use Only, Case Molded Plastic , Screw Terminals, Blinking Decimal …
-
A multiaxis device for in‐focus manipulation of objects under a dissecting microscope
(A) Technical drawing (side view) of the apparatus; b base plate, c knurled thumb screw for clamping screw p to the base plate, d optional nut to lock the substrate screw h to the sphere, f plastic foil, h screw as specimen …
-
Construction of an immobilization sling for dog research
% inch plywood one inch diameter metal pipe three plane right-angled elbow connectors floor flanges canvas grommets sliding pipe clamps with thumb screws blocks of wood (2" X 2 … … hooks 24" of wire 10" of plastic tubing wood screws drawer …
-
Federal Register > Monday, August 1, 2011 > [76 FR 45771] Foreign-Trade Zone 26-Atlanta, GA; Application for Manufacturing Authority; Makita Corporation of Ame...
… armatures; tool bags; driver, hammer and angle drills; chargers; flashlights; gears, housings, clutches and gear shafts; radios; grips, thumb screws , knobs and handles; wrenches … … cases; vinyl tubes; labels; plastic bags; water tanks; plastic … … plates; safety wires; pipe clamps ; copper nozzles; aluminum miter …
-
Americam Society of Composites: 29th Technical Conference
… see CAD image in Figure 5(a)) with two separated rollers – a vertically fixed, motor-driven upper roller and freely rotating lower roller installed on two springs so the clamping force can be adjusted using thumb screws by changing spring compression. The rollers, essentially ∅40mm × 230mm long plastic tubes covered with 10 mm napped polyester fabric (commercial …
-
Environmental metabolites of fluoroquinolones: synthesis, fractionation and toxicological assessment of some biologically active metabolites of ciprofloxacin
A flow rate of approximately 0.82 mL min−1 ±0.05 (n06) was established using thumb - screw clamps at the column inlet and outlet. … column was “washed” with formic acid (3×3 mL, 0.1% v/v) using a plastic syringe (10 mL …
-
Dart Impact Testers
… & B dart impact tester with two manual toggle type clamps to secure the upper clamp ring. Dart holder has manual thumb screw release. For determining the impact resistance of plastic film, sheet and laminated materials by means of the free …
-
http://dspace.mit.edu/bitstream/handle/1721.1/61522/703599406-MIT.pdf?sequence=2
This is done by attaching it with acid resistant plastic screws fit through the clearance-holes on place the tube leading to the nozzle on the 45˚ track and secure it using the clamp and thumb screws .
Indicates content that may require registration and/or purchase.