Products/Services for Plastic Underground Electrical Junction Boxes
-
Terminal and Junction Boxes - (657 companies)How to Select Terminal and Junction Boxes Terminal and junction boxes are used to house electrical components and facilitate wiring. Selection Considerations When selecting terminal or junction boxes, correct size and adequate protection...ShapeMaterialNEMA Rating -
Boxes and Crates - (275 companies)...or diameter (for molded products with a rounded interior), and volume capacity. Materials. Boxes and crates are made from a variety of different materials. Plastic boxes and crates are made of acrylonitrile-butadiene-styrene (ABS), acrylics, polyethylene...
-
Electrical Connectors - (3303 companies)...of a plug and a jack. Solar Connectors Solar connectors facilitate electrical connectivity in solar energy systems. Numerous versions of connectors or standard non-connector junction boxes are employed in the solar industry and are the primary... -
Electrical Conduit - (563 companies)...for increased resistance to abrasion and corrosion. Rigid nonmetallic conduits (RNC) are made of plastic and used in areas that are wet or corrosive. Nonmetallic underground conduits with connectors (NUCC) are somewhat flexible, corrosion-resistant devices... -
Conduit Fittings - (169 companies)FB 1 - FITTINGS, CAST METAL BOXES, AND CONDUIT BODIES FOR CONDUIT, ELECTRICAL METALLIC TUBING, AND CABLE. ASTM F512 - STANDARD SPECIFICATION FOR SMOOTH-WALL POLY(VINYL CHLORIDE) (PVC) CONDUIT AND FITTINGS FOR UNDERGROUND INSTALLATION...
-
Industrial Enclosures - (2366 companies)Terminal boxes and junction boxes are rectangular enclosures that house electronic components and facilitate wiring. Selection Considerations. When selecting enclosures, correct size and adequate protection are the priorities. When considering...
-
Solar Junction Boxes - (14 companies)Solar junction boxes are used to house solar cables. Solar junction boxes are protective enclosures that house electrical components for combination, connection, and termination for photovoltaic systems. They are also referred to as PV junction...
-
Valve Boxes and Curb Boxes - (34 companies)Valve boxes and curb boxes are underground devices that protect valves within water, wastewater and gas utility lines. They also permit access for valve operation. Valve boxes and curb boxes telescope outwards and consist of upper and lower sections...
-
Plastic Tubing - (608 companies)Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies. Plastic tubing is tubing constructed from plastic compounds for use in fluid...
-
Tool Boxes and Tool Cabinets - (297 companies)...constructed with plastic and/or metal materials. Drawers can be included and can sometimes be removed completely for easy access and refilling. Most tool cabinets and boxes have handles for lifting and moving and slots for labeling. Types of Tool Boxes...
Product News
-
Hammond Manufacturing Company Inc.
EJ Series Junction Boxes by Hammond Hammond Manufacturing 's series of Eclipse Junior enclosures are suitable for use as junction boxes, instrument enclosures, electrical wiring boxes, and more, and are available in a large range of sizes. The EJ series enclosures offer NEMA Type 3R, 4, 12, and 13 protection and are built to house a variety of electrical and electronic instruments and components. Door latches include quarter turn slots for added safety in the field. Constructed of formed mild steel with smooth, continuously... (read more)Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
bisco industries
nVent HOFFMAN : Screw Type Junction Box Solutions nVent HOFFMAN's High-Quality Mild Steel Enclosures are ideal for a variety of industrial challenges. These rigid-bodied enclosures provide superior ease of access without sacrificing a secure seal. They are easy to install and are time-tested. All enclosure types carry the NEMA rating necessary for the application. These enclosures are available with modifications in 28 custom colors with simple holes and cutouts. Features & Benefits: Seams continuously welded and ground smooth. Continuous... (read more) -
Takachi Electronics Enclosure Co., Ltd.
IP68 / IP67 NETWORK PLASTIC BOX - WP series The IP67 UV-PROTECT NETWORK PLASTIC BOX is designed not only with waterproofing in mind, but also to be able to withstand being placed outdoors with easy mounting on walls and poles; not to mention its elegant design. Suitable to be used in a wide range of situations, such as a gateway transmitter, data logger, networking, sensory devices, control units and other applications. [1] Waterproofing ability by using silicone gasket. Highly elastic and durable silicone gasket for high waterpoof... (read more)Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Takachi Electronics Enclosure Co., Ltd.
IoT-friendly Plastic Project Box Chosen by customers around the globe. Introducing TAKACHI's best-selling plastic enclosure - the PF series. With an extended lineup of 41 sizes available, this enclosure realizes unlimited versatility as IoT devices. Simple exterior design allows for a wide variety of customizations to be performed. The detachable panels on the sides enable ease of maintenance and additional customizations. Material : Flame-resistant ABS UL94V-0. Operating temperature : -10 C ~ +60 C. Colors : Off-white... (read more)Browse NEMA and IP Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
BARTEC
Junction Box PBS/PBM-40*-E EMK/EKL medium/premium The junction boxes PBS/PBM-400-E are used to connect one or multiple (depending on model) series resistance heating circuits of the BARTEC types EMK and EKL medium / premium in Ex-Zone applications. Polyester enclosures have proven their worth in many industrial plants. They offer safe protection even when they are used under extremely unfavorable conditions, on exposure to aggressive chemical media or hard mechanical conditions. The inside base of the enclosure has threaded bushings... (read more) -
OKW Enclosures, Inc.
OKW’s ROBUST-BOX Plastic Enclosures Now In PC OKW 's ROBUST-BOX (IP 66) plastic enclosures for industrial electronics are now available in tough polycarbonate (PC) as standard, complementing the existing ABS version. ROBUST-BOX is perfect for a wide range of wall-mount and desktop electronic and electrical applications: HVAC, machine building, construction, push-button controllers, sensors, measuring equipment and gateways. PC (UL 94 HB) ROBUST-BOX offers a high resistance to heat for use in adverse environments. Its ABS (UL 94 HB... (read more)Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
5o.com
600-800MHz RF Dual Junction Coaxial Isolator 5o0370380600800SK, operating within 600~800MHz. It is equipped with SMA Female connector and 50Ohm standard impedance, enabling quick connection and integration with RF cables and assemblies. This dual junction isolator features excellent electrical specifications. Its maximum insertion loss is only 1.0dB, which keeps low signal attenuation for efficient forward RF power delivery. The minimum isolation reaches 38dB, offering stronger suppression of reflected waves compared with conventional... (read more) -
United Electric Controls Company
Methane Detector in Remote Underground LNG Storage These wells are a source of methane gas leakages. Reducing methane emissions is a challenge for the oil & gas industry, as is compliance with emerging regulation. Moreover, increasing gas monitoring density in brownfield sites can be very costly due to signal and power conduit wire installation. Solution: A self-powered wireless methane detector enables more pervasive identification of leaks even in remote locations, at a fraction of the overall cost compared to wired detectors. The WirelessHART... (read more)Browse Gas Instruments Datasheets for United Electric Controls Company -
UIY Inc.
148-158MHz VHF Band Dual Junction Coaxial Isolator Core Product Advantages. Model Number: UIYCDI12075A148T158NFP150. Frequency Range: 148 ~ 158MHz. Power Handling: Forward 150W / Reverse 100W. Connector Type: N Female. Dimensions (L xW xH): 120 x75 x28mm. Compliance & Reliability: Compliant with RoHS, REACH, and ISO 9001 certifications, with complete test data provided. Electrical Performance: Operating at +25degrees Celsius: IL <1.0dB, ISO >70dB, VSWR <1.20. Operating at +55degrees Celsius: IL <1.0dB, ISO >52dB, VSWR <1.25. Operating at -25... (read more)Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Running Industry Co., Ltd
Gear Box Gears are one of the important driving components in industry, and corresponding reduction gearboxes achieve integrated specific functional components through the combination of gears, which improves the manufacturing efficiency and interchangeability of products. Currently, gearboxes are widely used, and we have decades of experienced engineers for product development and technical control. We have provided various solutions for various automotive parts, engineering machinery, agricultural... (read more)
-
Mutschmann / Stimmelmayr paperback of the water supply
Then, one 3 mms become horizontally above the WSp thick wall and down, a floor connection sheet metal with electrically separating plastic dowels and Alu-light nails about contact corrosion with reinforcing steel to avoid on the concrete ground fixes. .... itself the horizontal arrangement of the stainless steel sheets in particular in round containers because predominantly horizontal…
-
States > Indiana > State > Regulations > Title 410 - Indiana State Department of Health > [410 IAC 6] 6 - Sanitary Engineering
(e) Splices in electrical wires in accessible locations shall be made in approved junction boxes . .... (f) When underground conductors enter or leave a building or a trench, they shall have mechanical protection … must be rigid conduit, intermediate metal conduit, rigid nonmetallic conduit, schedule 80 electrical plastic tubing, or other…
-
States > Indiana > State > Register > 2002 > [2002 IN Register 801] 08/01/2002
(e) Splices in electrical wires in accessible locations shall be made in approved junction boxes . .... (f) When underground conductors enter or leave a building or a trench, they shall have mechanical protection … must be rigid conduit, intermediate metal conduit, rigid nonmetallic conduit, schedule 80 electrical plastic tubing, or other…
-
IEEE Guide for the Selection, Testing, Application, and Installation of Cables having Radial-Moisture Barriers and/or Longitudinal Water Blocking - Redline
Longitudinal water-blocking may be useful in cables in underground applications to keep water from flowing within the cable and reaching splices, junction boxes and other system components where it could cause corrosion of terminals and other electrical connections leading to potential .... In addition, the metallic component of the plastic -coated metal or metallic sheaths, either acting as the…
-
IEEE Guide for the Selection, Testing, Application, and Installation of Cables Having Radial-moisture Barriers and/or Longitudinal Water Blocking
Longitudinal water-blocking may be useful in cables in underground applications to keep water from flowing within the cable and reaching splices, junction boxes and other system components where it could cause corrosion of terminals and other electrical connections leading to potential .... In addition, the metallic component of the plastic -coated metal or metallic sheaths, either acting as the…
-
States > Illinois > State > Proposed Regulations > 2002 Documents > November 1, 2002 > [2002 IL Proposed 126688] 41 Ill. Adm. Code 170 - Storage, Transportatio...
iii) All wiring from anodes shall terminate and be identified (as to location per approved site plan), in strategically located junction boxes , placed in and around the protected field. .... be located at least 12 inches below the finished grade, and installed in electrical PVC conduit approved .... The conduit trenches shall be continuously marked with yellow plastic Caution tape, and placed not less than .... 6) The completed Notification of Underground Storage Tanks form will be ready to present to the OSFM…
-
Information Technology Applications in Industry, Computer Engineering and Materials Science
…is not affected by the ultraviolet irradiation when it is used in an underground coal mine, so .... Glass fiber reinforced plastic /Composite material bolt is used in coal mine roadway support for more than .... (4)Other application of coal mine Components such as: glass steel explosion-proof electrical enclosures, electrical control box , electrical explosion-proof switch, explosion-proof lamp, junction box, limiting stopper, control button and so on, have been applied in the coal mine.
-
CR4 - Thread: Metal Inclosure To Plastic Conduit
• Receptacles and switches mounted outdoors should be installed in weatherproof electrical boxes that incorporate weatherproof covers. .... ○ Underground wiring run in plastic conduit must be buried at least 18" below the surface and in schedule 80 PVC. .... middle of a yard or where there is no anchoring point for the junction box, must have…
Indicates content that may require registration and/or purchase.