Products/Services for Plastic Wireway Trough

  • Wireways-Image
    Wireways - (198 companies)
    Wireways are designed to protect electrical wires from dust, dirt, water and oil. Wireways are designed to protect cables from environmental contaminants such as dust, dirt, oil, and moisture. Wireways --sometimes known as "troughs" or "gutters...
  • Cable Trays-Image
    Cable Trays - (259 companies)
    ...cable tray systems are suitable for underfloor use. Tray systems are alternatives to wireways and electrical conduit, which completely enclose cables. Materials. Metallic. Aluminum: Resists corrosion; excellent strength-to-weight ratio. Steel: Electric...
  • Plastic Tubing-Image
    Plastic Tubing - (607 companies)
    Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies. Plastic tubing is tubing constructed from plastic compounds for use in fluid...
  • Plastic Valves-Image
    Plastic Valves - (341 companies)
    Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling. Find Plastic Valves by Specification or See Our Directory of Suppliers. Materials. Acetal polymers offer...
  •  
    Plastic Pipe - (212 companies)
    Plastic Pipe is used in similar applications as traditional metal and ceramic pipe but offers significant savings in weight and installation. Standards now exist for plastic pipe to be used in hazardous environments and in fire protection systems...
  •  
    Plastic Bearings - (122 companies)
    Plastic bearings are used in wet and corrosive environments, clean environments, areas that are difficult to lubricate, and applications that require non-magnetic bearings. Video credit: igus (R) inc. / CC BY-SA 4.0. Materials. They are made from...
  •  
    Plastic Sheet and Plastic Film - (858 companies)
    Plastic sheet and plastic film are flat pieces of plastic formed to a precise thickness for use in specific applications. Products differ in terms of chemical systems, properties, and dimensions. How to Select Plastic Sheet and Plastic Film. Plastic...
  •  
    Plastic Pumps - (185 companies)
    Plastic pumps are designed to move fluids that would corrode or damage other types of pumps. They provide broad chemical resistance and are less costly and lighter in weight than metal pumps. Disadvantages of plastic pumps include: limited pressure...
  •  
    Plastic and Rubber Balls - (64 companies)
    How to Select Plastic and Rubber Balls. Plastic and rubber balls are rolling, spherical elements that have low friction values and require little or no lubrication. They are lighter than metal balls and resistant corrosion and abrasion. Some plastic...
  •  
    Plastic Mold Equipment Design and Fabrication - (79 companies)
    Plastic mold equipment design and plastic mold equipment fabrication services specialize in the design and fabrication of machinery used to create plastic molds, barrels or cylinders, liners, hot runner systems and component, and feeders...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Manual railway infrastructure
    …own trough cover respectively also then when they are laid in a common trough with separating web. .... By difficult local ratios, offers for signal, tax and communication cable with lesser diameter, but also for power cables the use of aufgeständerten cable duct installations. .... Thereby, one can to the most different channel materials how glasfaserverstärktem plastics or use the sheet metal.
  • Solid Waste Operations Complex W-113, Detail Design Report (Title II). Volume 3: Specifications
    …Comply with FS W-F-406, Type 1, Class 3, Style G. H. Wireway : screw cover providing .... Shall consist of a sheet metal trough with a hinged or. .... I. Underground PVC Plastic Utilities Duct: NEMA TC 6, Type I for encased burial in concrete, Type…