Products/Services for Plastisol Spray Paint
-
Industrial Paints - (660 companies)...medical, military, optical, pharmaceutical, semiconductor, and textile applications. Some industrial paints are applied with brushes or rollers. Others are applied with spray systems. Substrates for industrial paints include: Asphalt Ceramic...TypeTechnologySubstrate / Surface -
Spray Painting Equipment (Paint Sprayers) - (251 companies)Paint spraying equipment and paint sprayers are used to atomize and propel a concentrated mist of a finish coating onto a surface. This includes the equipment used to directly apply the spray coating, as well as a variety of supporting equipment... -
Sprayers and Spray Coating Equipment - (401 companies)Technology. In general, sprays are atomized/distributed by one of the following means. Air atomized. A paint application system wherein paint is atomized by combination with compressed air. It is a a system of applying paint in the form of tiny droplets... -
Spray Guns and Applicators - (258 companies)...are responsible for the aim and spray pattern of a spray media, such as paint, chemicals, or powder-based surface coatings. These system components typically have a trigger or button to initiate the spray when they are manually operated... -
Paint Brushes and Applicators - (83 companies)Paint brushes and applicators are used to apply paints, adhesives, sealants, oils, cleaners, acids or etchants, mortar or cement treatments, and other coating products to surfaces. There are many different types of paint brushes and paint rollers...
-
Spray Gun Washers - (18 companies)Nozzle cleaners and spray gun washer consists of specialized cleaning equipment to remove paint, coating, resins, and sealants from the internal bores and surfaces of spray guns, sprayer components and nozzles. Spray gun washers also known as spray...
-
Spray Tanks and Cups - (49 companies)...that use the force of gravity to feed paint, fluids, or coating powders into handheld spray guns. Pressure pots are pressure-fed vessels that use compressed gas or air to force the flow of material. They often include an integral regulator to maintain...
-
Spray Shields - (13 companies)Spray shields are used to protect workers and sensitive equipment from leaking flanges and pipe joints. Spray shields are shields or wraps that cover flanged pipe joints. Spray shields prevent and reduce injury to workers and damage to equipment...
-
Coating and Spray Booths - (198 companies)...for the recycling of excess paint or powder. Paint spray hoods and benchtop open-faced booths, or coating cabinets, are smaller vessels that contain the workpiece and/or process. Continuous spray booths, or production tunnels, consist of long walk-in enclosures...
-
Spray Valves - (47 companies)Spray valves are precision dispensing valves designed to provide precise fluid dispensation depending on applications. The dispensed output can flat or round. Dispensed product is sprayed onto target area, rather than placed directly on it. Spray...
Product News
-
Links-Japan, LLC
Vibration-Damping Paint / Spray Damping Material NonBuren Coat - Vibration-Damping Paint / Spray-Type Damping Material. Paint-Type Damping Material Mixed with Base Agent and Hardener. NonBuren Coat is a paint-type damping material made by mixing a base agent and a hardener. It can be applied like a coating to cover the source of noise or vibration. ?Made to order. (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
Sames North American Corporation
TRP Automatic Spray Gun in the fields of industry and automotive, often copied never equaled. Simple and reliable conception: The transfer efficiency of the TRP is high, compared to conventional air spray applications, (30 to 60% depending on the shape of the part, the paint used and the settings of operation). The electrostatic application saves a large quantity of paint used over a production period. When the first coat of paint is applied, the electrostatic wrap round effect attracts the paint to the rear side of the part... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
Airmix® - Liquid spraying technology Airmix (R) is an intermediate spray technology that combines the advantages of both conventional and Airless technology & is the industry standard for medium pressure atomization today. Airmix (R) is a unique medium pressure spraying technology in between Airspray (known for high finishing quality with limited flow rate ideally under 400cc/min) & Airless (known for good results for high flow but without quality finishing). Airmix (R) gives a high finishing quality & uniform film build for high... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
Reduce Paint Waste with the Sames 30C25 impact on productivity and profitability. The Sames 30C25 Airmix (R) paint pump is engineered to help manufacturers reduce paint waste, improve transfer efficiency, and lower operating costs across a wide range of liquid finishing applications. Designed for demanding production environments, the 30C25 delivers stable fluid flow and consistent atomization to support reliable spray performance and repeatable finish quality throughout the production process. When paired with Sames Airmix (R... (read more)Browse Piston Pumps and Plunger Pumps Datasheets for Sames North American Corporation -
Sames North American Corporation
A new benchmark in automated paint preparation Step into Marwood Design and experience the precision of the Cyclomix (R) Evo mixing and dosing system in action. Engineered for accuracy, consistency, and efficiency, the Cyclomix (R) Evo ensures perfectly balanced mixes, optimized material use, and a flawless finish every time, setting a new benchmark in automated paint preparation. Every component works seamlessly to deliver flawless finishes, streamline workflows, and reduce material waste. Don 't just take their word for it, test... (read more)Browse Sprayers and Spray Coating Equipment Datasheets for Sames North American Corporation -
Sames North American Corporation
Reduce Paint Waste with the Sames 35C50 impact on productivity and profitability. The Sames 35C50 air-operated piston pump is engineered to help manufacturers reduce paint waste, improve transfer efficiency, and lower operating costs across a wide range of liquid finishing applications. Designed for demanding production environments, the 35C50 delivers consistent fluid pressure and stable material flow to support reliable spray performance and repeatable finish quality throughout the production process. When paired with Sames Airmix... (read more)Browse Piston Pumps and Plunger Pumps Datasheets for Sames North American Corporation -
Continental Products Corp.
Mixing Powder Paint & Pigment Blends Watch > > >Mixing Powder Paint and Pigment Blends in the Rollo-Mixer. Industrial Mixer - Mixing Powder Paint and Pigment Blends in the Continental Rollo-Mixer (R) Industrial Mixer. Continental's Technical Dir. explains Continental's Technical Dir. explains how, why and where the Rollo-Mixer (R), is used in the powder paint and pigment industries for accurate blends to meet spectrometer levels. Pigment & Colorant Samples made with Rollo-Mixers (R). Pigments and paints made in the Rollo-Mixer... (read more)Browse Industrial Mixers Datasheets for Continental Products Corp. -
Sames North American Corporation
AIRMIX® XCITE®+ MANUAL SPRAY GUN The Airmix (R) Xcite (R)+ manual paint spray gun delivers outstanding performance with unsurpassed finish quality for a quick payback. It is available in 3 pressure ranges: 120, 240 & 400 bar (1740-3480-5800psi) to meet every application. UNSURPASSED ATOMIZATION FOR SUPERIOR PERFORMANCE. Product savings & environmental protection. Unsurpassed atomization quality. Ergonomically designed for outstanding performance (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
FPro Manual Airspray Spray Gun SAMES KREMLIN is proud to show you our FPRO P AIRSPRAY MANUAL SPRAY GUN CONVENTIONAL, HVLP AND LVLP. Perfectly balanced, the FPro P, pressure paint spray gun, provides a superior finish for all painters. SAMES offers the largest range of spray guns and accessories for all FPro applications in the high finishing markets. PROFESSIONAL FINISHING FOR ALL!. New Standard in Airspray. Performance At Your Fingertip. Effortlessly Perfect Spraying. See more info here including where to buy!. OUR VISION... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
FPRO G MANUAL AIRSPRAY SPRAY GUN GRAVITY FPro G is THE gravity-fed spray gun solution to tackle material loss issues. Perfectly balanced, the FPro G provides superior finish for low viscosity materials. It delivers excellent comfort for all professional painters in the industrial markets. PREMIUM INDUSTRIAL FINISHING FOR ALL!. High spraying quality. Modular gun for a large range of applications. Ergonomic and robust design (read more)Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation
-
https://openaccess.leidenuniv.nl/bitstream/handle/1887/8015/11_502_011.pdf?sequence=1
Coating is a process whereby liquid PVC (like plastisol or organosol) is sprayed , dipped or painted onto an other material.
-
Haden Environmental Corporation: paint overspray recycling programme
Many global sealer providers are actively testing the powdered paint resin in a wide variety of vinyl plastisol sealers ( sprayable and extrudable) and both water and epoxy based liquid applied sound dampeners.
-
High Performance Damping by a New Generation of Spray-On Coatings
Application of such materials normally takes place in the paint shop only, primarily due to the fact that spray applied plastisols will not adhere to oily metal substrates.
-
Plastics
… phosphorus 612 phosphor base 804 photo degradation 918 photo degradation 65 photo catalysis 65 photo oxidation 717, 1177 photoresist- lacquer 995 photosynthesis 1305 photovoltaics … … 470 degassing 767 plasma spraying 1016 plasma sterilization 901 … … to melting injection 74 plastisol 316, 321 Plastomer 7 …
Indicates content that may require registration and/or purchase.