-
Supplier: ZwickRoell LP
Description: The compact Cflow extrusion plastometers were designed as stand-alone instruments for rapid inspection of the melt mass flow rates (MFR). They are mainly used for incoming goods inspections by plastics processing companies, where extrusion tests are performed sporadically.
- Properties Analyzed: Melt Flow Index (MFI, MFR, MVR)
- Test Media: Polymers (Plastics, Elastomers)
- Features: Processability / Plasticity (e.g., Plastometer, Extrusiometer)
-
Supplier: ZwickRoell LP
Description: The basic version of the Mflow extrusion plastometers can be used to determine melt mass flow rates (MFR).It features a modular design, and use of the piston displacement transducer expands the Mflow's capabilities to include determination of melt volume flow rate (MVR), as well as automatic,
- Display & Special Features: Computer Interface / Networkable, Digital Readout
- Properties Analyzed: Melt Flow Index (MFI, MFR, MVR)
- Test Media: Polymers (Plastics, Elastomers)
- Features: Processability / Plasticity (e.g., Plastometer, Extrusiometer)
-
Supplier: ZwickRoell LP
Description: The Aflow is noted for being highly automated: whether simple cleaning and defined pre-compaction at the press of a button, or infinitely settable test loads, the Aflow extrusion plastometer adapts to your test tasks. The Aflow was developed specifically for laboratories with high test
- Display & Special Features: Computer Interface / Networkable, Digital Readout
- Properties Analyzed: Melt Flow Index (MFI, MFR, MVR)
- Test Media: Polymers (Plastics, Elastomers)
- Features: Processability / Plasticity (e.g., Plastometer, Extrusiometer)
-
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR PENDULUM-IMPACT RESISTANCE OF EXTRUSION PLASTOMETER EXTRUDATES
-
Description: ISO 10329:2009 specifies a method for obtaining a relative measure of the plastic behaviour of coal when heated under prescribed conditions. The method may be used to obtain values of the plastic properties of coals and blends used in carbonization and in other situations where determination of
-
Supplier: CSA Group
Description: ISO 10329:2017 specifies a method for obtaining a relative measure of the plastic behaviour of coal when heated under prescribed conditions. The method is used to obtain values of the plastic properties of coals and blends used in carbonization and in other situations where determination of plastic
-
Supplier: Accuris
Description: Method of Test for Plastic Properties of Coal by Gieseler Plastometer
-
Supplier: Accuris
Description: Tentative Method of MEASURING FLOW RATES OF THERMOPLASTICS BY EXTRUSION PLASTOMETER
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR FLOW RATES OF THERMOPLASTICS BY EXTRUSION PLASTOMETER
-
Supplier: ASTM International
Description: Standard Test Method for Flow Rates of Thermoplastics by Extrusion Plastometer
-
Supplier: ASTM International
Description: 1.1 This test method covers measurement of the rate of extrusion of molten resins through a die of a specified length and diameter under prescribed conditions of temperature, load, and piston position in the barrel as the timed measurement is being made. 1.2 Procedure A is a manual cutoff operation
-
Supplier: ASTM International
Description: Test Method for Pendulum-Impace Resistance of Extrusion Plastometer Extrudates (Withdrawn 1989)
-
Supplier: ASTM International
Description: 1.1 This test method covers a relative measure of the plastic behavior of coal when heated under prescribed conditions. This test method may be used to obtain semiquantitative values of the plastic properties of coals and blends used in carbonization and in other situations where determination of
-
Supplier: AENOR
Description: WATERPROOFING. BITUMINOUS AND BITUMINOUS MODIFIED MATERIALS. MODIFIED BITUMEN SHEETS WITH PLASTOMETERS
-
Supplier: AENOR
Description: HARD COAL. DETERMINATION OF PLASTIC PROPERTIES BY THE CONSTANT TORQUE GIESELER PLASTOMETER.
-
Supplier: CSA Group
Description: ISO 7323:2006 specifies a method using the parallel-plate plastometer for the determination of the plasticity number and recovery number of uncompounded, compounded and reclaimed stocks of unvulcanized rubbers and rubber-like materials.
-
Description: ISO 7323:2006 specifies a method using the parallel-plate plastometer for the determination of the plasticity number and recovery number of uncompounded, compounded and reclaimed stocks of unvulcanized rubbers and rubber-like materials.
-
Supplier: Imego
Description: MERMAID is a unique measurement instrument for analysis of liquid and thin film properties using magnetoelastic resonance (MER) sensors. Dynamic events such as viscosity change, phase transitions or bio film growth can be analyzed. The MER sensor can measure properties of either a coating on top of
- Test Media: Adhesives / Coatings, Chemicals, Food / Drugs, Polymers (Plastics, Elastomers)
- Properties Analyzed: Brittleness / Friability, Flowability / Workability, Gelation
- Display & Special Features: Computer Interface / Networkable
- Mounting / Loading Options: Handheld / Field
-
Supplier: Haida International Equipment Co., Ltd.
Description: Melt Volume Rate (MVR) For Raw Material Test Standard: ISO 1133 – Determination of the melt mass-flow rate (MFR) and melt volume rate (MVR) of thermoplastics ASTM D 1238-Standard Test Method for Melt Flow Rates of thermoplastics by extrusion plastometer By Industry: Measurement of Quality;
- Display & Special Features: Computer Interface / Networkable, Digital Readout, Graphic / Video Display
- Mounting / Loading Options: Laboratory / Batch
- Properties Analyzed: Melt Flow Index (MFI, MFR, MVR)
- Test Media: Polymers (Plastics, Elastomers)
-
Supplier: Tinius Olsen, Inc.
Description: The MP1200 melt flow tester/extrusion plastometer features the latest in melt flow measurement technology and allows operators to quickly and easily set up and perform melt flow tests according to ASTM D1238, ISO 1133-1 & 2 and other international and industrial specifications. The MP1200 is
- Properties Analyzed: Melt Flow Index (MFI, MFR, MVR)
Find Suppliers by Category Top
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/74963/15496041-MIT.pdf?sequence=2
A fast response plastometer was developed to measure the apparent viscosity of a rapidly pyrolyzing coal.
-
Constitutive Relationships for Hot Deformation of A Carbon Steel: A Comparison Study of Compression Tests and Torsion Tests
… 0.7 strain at strain rates of 0.1-8 S-I, cam plastometer compression to 0 …
-
Rheological Characterization of Feedstocks for Metal Injection Molding
… of feedstock composition on flow properties are examined using the capillary rheometer and the ex- trusion plastometer .
-
Yield stress and rheological characterization of the low shear zone of an epoxy molding compound for encapsulation of semiconductor devices
In this study, a newly specialized Parallel‐Plate Plastometer for EMCs was built up.
Indicates content that may require registration and/or purchase.