Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Budnick Converting, Inc.
Description: 9190 is a 1 mil, blue polyester film coated with 2mils of silicone adhesive (3 mil. total thickness). It is designed to perform in all phases of masking for printed circuit boards. It also protects circuitry from splashes and chemical fumes. Blue industry plater's tape protects boards in tin
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Dymax
Description: Light-curable SpeedMask® 726-SC maskant offers excellent protection during surface finishing of metal components used in aerospace engines, orthopedic implants, and general masking applications. The resins are resistant to plating, anodizing, air-plasma spray, and grit-blasting, as
- Type: Masking Compounds
- Industry: Medical / Healthcare
- Features: Other
- Cure / Setting Technology: Radiation Cured - UV Irradiation
-
Supplier: Budnick Converting, Inc.
Description: 4330 is a 7.5 mil, crepe masking tape used to mask circuit boards before plating.
- Thickness: 0.0075 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Backing: Paper
- Features: Specialty / Other
-
-
Supplier: Daemar Inc.
Description: Series MDK Masking Discs has a Kapton® polyimide film backing that will withstand temperatures up to 500 ºF (260 ºC). Caplugs Masking Discs have broad applications in powder coating, electroplating, chrome plating, anodizing and solder wave applications.
- Width: 1 inches
- Materials of Construction: Plastic / Polymer, Polyimide (e.g., Kapton®)
-
Supplier: Arizona Sealing Devices, Inc.
Description: Features: Excellent sealing due to flexible material Masking for studs and tube ends Although designed as a cap, they can be used to plug holes if inverted Silicone: premium masking material (due to high temperature and chemical resistance) can be used multiple times EPDM: a more
- Material: Rubber - Silicone
-
Supplier: Daemar Inc.
Description: Series MDG Masking Discs are a 2-mil polyester film backing with a 1.5-mil silicone adhesive that offers a superior resiliency at temperatures up to 400 ºF (204 ºC). Caplugs Masking Discs have broad applications in powder coating, electroplating, chrome plating, anodizing and
- Width: 1 inches
- Materials of Construction: PET / Polyester, Plastic / Polymer
- Adhesive: Silicone
-
Supplier: Arizona Sealing Devices, Inc.
Description: Features: Plugs threaded or unthreaded holes Silicone: premium masking material (due to high temperature rating) can be used multiple times EPDM: a more economical material with slightly reduced heat resistance, but superior chemical resistance. Also reusable Applications: powder coating,
- Shape / Application: Round
- Material: Rubber - Silicone
- Features: Tapered
-
Supplier: Budnick Converting, Inc.
Description: 9180 is a 1 mil. red polyester film single coated with silicone adhesive (4 mil. total thickness). It is used to perform masking operations for printed circuit boards. This plater's tape is used to protect boards in tin / lead stripping operations and gold finger plating.
- Thickness: 0.004 inches
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Precision Associates Incorporated
Description: Pull-Thru Hol-Masks™ are used to protect through holes during plating, painting, anodizing, de-burring, etc. PAI Hol-Masks™ are made of a specially developed high-strength compound that is resistant to all plating soloutions, high temperatures, etc. as normally encountered in the
- Fits Diameter: 0.112 to 4.188 inch
- Shape / Application: Round
- Features: Tapered
-
Supplier: Precision Associates Incorporated
Description: Pull-Thru Hol-Masks™ are used to protect through holes during plating, painting, anodizing, de-burring, etc. PAI Hol-Masks™ are made of a specially developed high-strength compound that is resistant to all plating soloutions, high temperatures, etc. as normally encountered in the
- Fits Diameter: 0.055 to 0.765 inch
- Shape / Application: Round
-
Supplier: Custom Fabricating & Supplies
Description: Product Features Temperature Rating: 600° F / 315° C For use in blind, threaded holes Designed to mask lead-in thread chamfers Handle aids in placement and removal Color coded for easy identification Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating Custom sizes available
- Features: Other, Threaded
- Material: Rubber - Silicone
- Shape / Application: Screw Plug
-
Supplier: Budnick Converting, Inc.
Description: 9185 is a 4 mil, polyester film designed to mask printed circuit boards.
- Thickness: 0.004 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Essentra Components
Description: Masking Cone Caps and Plugs have a tapered design so each part is able to plug multiple inner diameters or cap multiple outside diameters. Reduce inventory with this multi-use cap and plug ideal for use in powder coating, e-coating, plating, anodizing, and blasting.
- Features: Other
- Material: Rubber - Silicone
-
Supplier: Custom Fabricating & Supplies
Description: ASTM D 6123 / D 6123M-97 What is Masking Tape? Masking tape was developed specifically to help protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from
- Width: 1 inches
- Peel Strength / Adhesion: 4.875 lbs/in
- Temperature Resistance: -17.77777777777778 to 162.77777777777777 C
- Adhesive: Rubber
-
Supplier: Arizona Sealing Devices, Inc.
Description: Features: Silicon Features Internal design provides a positive seal while the wide flange allows for easy removal. Reusable and will not melt or harden Industries: Powder coating, E-coating, Plating and Anodizing EPDM Features Internal design provides a positive seal while the wide flange
- Material: Rubber - Silicone
-
Supplier: Essentra Components
Description: Straight masking pull plugs protect threaded or unthreaded through holes during powder coating, e-coating, plating, and anodizing applications. Easily pull the thin end through the hole, stretching the larger end then releasing to make a tight seal as the plug compresses.
- Features: Other
-
Supplier: Caplugs
Description: Our MSP-SH Ultrabake Silicone Plugs are designed to plug plain and threaded holes; they will mask off the hole and allow finishing up to it. Recommended for Powder coating, e-coating, plating & anodizing. Recommended temperatures up to 600°F (315°C) Highly Versatile Reusable Material:
- Material: Rubber - Silicone
-
Supplier: Caplugs
Description: UTM-SH Series Ultrabake™ Thread Masks are designed to mask threaded holes; they will mask off the hole and the first thread of the hole. Recommended for powder coating, e-coating, plating & anodizing. Recommended temperatures up to 600°F (315°C) Available in standard shallow design for blind
-
Supplier: Technic, Inc.
Description: Alkaline stripable resist for acid etching and plating solutions.
- Industry: Electronics
- Features: Other
- Type: Stop Offs
-
Supplier: Ellsworth Adhesives
Description: DYMAX E-MAX 776-SC Masking Resin is a heat resistant, see-cure protective mask that is used to provide surface protection during grit blasting, air plasma spray, powder coating, plating, etching and anodizing processes. It can be used on cobalt, nickel, titanium, steel, aluminum, and
- Type: Masking Compounds
- Features: Other
- Coating Material: Polyurethane
- Cure / Setting Technology: Radiation Cured - UV Irradiation
-
Supplier: Ellsworth Adhesives
Description: DYMAX E-MAX 776-SC Masking Resin is a heat resistant, see-cure protective mask that is used to provide surface protection during grit blasting, air plasma spray, powder coating, plating, etching and anodizing processes. It can be used on cobalt, nickel, titanium, steel, aluminum, and
- Type: Masking Compounds
- Features: Other
- Coating Material: Polyurethane
- Cure / Setting Technology: Radiation Cured - UV Irradiation
-
Supplier: Kayaku Advanced Materials, Inc.
Description: clean, residue‑free removal, TempKoat® N is ideal for state‑of‑the‑art temporary masking and patterning in advanced microfabrication. TempKoat® N 15 is the first available dilution in the TempKoat® N series. * Note: Product not commercially available within the United States; however, small
- Applications: Electronics / Microelectronics
- Thick Film Type: Resistor
-
Supplier: Ellsworth Adhesives
Description: Dymax Speedmask® 730-BT Peelable Masking Compound Blue is a one component masking resin used to provide good surface protection during chemical milling/etching, plating, anodizing, and aggressive grit-blasting operations. It offers easy peel off, trimmable after cure, and
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 1280 red circuit plating tape comes in a 8 in width, 72 yd length, uses a rubber adhesive and is packaged 1 per case.
- Width: 8 inches
- Carrier / Backing: Cloth - Woven Fabric
- Adhesive: Rubber
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 1280 red circuit plating tape comes in a 3 in width, 144 yd length, uses a rubber adhesive and is packaged 3 per case.
- Width: 3 inches
- Carrier / Backing: Cloth - Woven Fabric
- Adhesive: Rubber
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 1280 red circuit plating tape comes in a 12 in width, 144 yd length, uses a rubber adhesive and is packaged 1 per case.
- Width: 12 inches
- Carrier / Backing: Cloth - Woven Fabric
- Adhesive: Rubber
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 1280 red circuit plating tape comes in a 12 in width, 72 yd length, uses a rubber adhesive and is packaged 1 per case.
- Width: 12 inches
- Carrier / Backing: Cloth - Woven Fabric
- Adhesive: Rubber
- Features: Specialty / Other
-
Supplier: Anoplate Corporation
Description: Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes. Certified to
- Industry Served: Aerospace, Architectural / Construction, Castings / Cast Metal, Commercial / Professional, Electronics, Energy / Utilities, Government, Machine Tools, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas
- Material / Substrate: Aluminum, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Plating Processes: Cadmium Plating, Chrome Plating - Hard, Copper Plating, Electroless, Gold Plating, Nickel Plating - Hard, Silver Plating, Soft / High Purity, Tin Plating, Zinc Plating
- Additional Services: Electropolishing, Hydrogen Relief Baking, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development
-
Supplier: ASTM International
Description: metallic articles, controlling or limiting the reduction in fatigue properties that occurs from nickel or chromium plating of the article, or the fatigue properties of unplated articles. It is a process for cold working surfaces by bombarding the product with shot of a solid and spherical
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old P.42 is a 23 micron polyester film coated on one side with a soft silicone adhesive system. Designed for masking operations in gold plating of connectors tabs and fingers. The soft adhesive offers a chemical resistant barrier and complete protection from caustic stripping &
- Thickness: 0.003937007874015748 inches
- Temperature Resistance: -70 C
- Backing: PET / Polyester
- Adhesive: Silicone
-
Supplier: Custom Fabricating & Supplies
Description: Silicone pull plugs (SPP) are specifically designed to mask threaded and non-threaded through holes. Product Features Temperature Rating: 600° F / 315° C Specifically designed to mask through holes Can be used in threaded or non-threaded masking Color coded for easy identification Used in
- Features: Other
- Material: Rubber - Silicone
-
Supplier: Custom Fabricating & Supplies
Description: Product Features Temperature Rating: 600° F / 315° C Recommended for masking bus bar terminals and grounding tabs on electrical enclosures Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating Tapered collar helps with fine line masking Color coded for easy
- Features: Other
- Material: Rubber - Silicone
-
Supplier: Technic, Inc.
Description: TechniEtch 1688 is an organic acid based copper micro etch engineered to produce optimum adhesion of polymer coatings. TechniEtch 1688 improves yields of fine features with plating resists, etch resists or solder mask, especially where adhesion is critical under harsh conditions like HASL,
- Industry: Electronics
- Substrate: Metal
- Type: Stop Offs
-
Supplier: Allied Electronics, Inc.
Description: Circuit Plating Tape, 65 m & 132 m Length The 1280 tape is a premium-grade tape with the most process latitude. It features an extra conformable adhesive that makes it an ideal choice for difficult jobs such as gold plating tin/lead PWBs. Roll Size: 2" × 72. Circuit plating tape
Find Suppliers by Category Top
Featured Products Top
-
Efficient Masking for Surface Finishing Manufacturers using traditional wax, tape, or lacquer masking methods often face challenges with precision, cycle time, and solvent exposure. Dymax SpeedMask® surface protection maskants offer a faster, cleaner alternative that (read more)
Browse Stop Off Coatings and Masking Compounds Datasheets for Dymax -
Knurled for ease of application, CD Series Caps seal flared JIC fittings exceptionally well against dirt and moisture, and are also used for masking during painting and plating. Material: Low-Density Polyethylene Color: Red Applicable Specs: NAS-814, NAS-832, MIL-C-52078, MIL-C-5501/11 (read more)
Browse Caps, Grips, and Closures Datasheets for Caplugs -
Our DFPP-SH Ultrabake silicone dual flanged pull plugs are designed for weld nuts of varying thread sizes. Recommended for powder coating, e-coating, plating & anodizing. For High-temperature processes up (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Caplugs -
adhesion, as well as strong chemical and plasma resistance, it is ideal for MEMS, electrolytic plating, and DRIE applications that require durable, high?performance microstructures. Key Features: High aspect ratio imaging Vertical sidewalls Greater (read more)
Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
resistance. With clean, residue?free removal, TempKoat® N is ideal for state?of?the?art temporary masking and patterning in advanced microfabrication. TempKoat® N 15 is the first available dilution in the TempKoat® N series. * Note (read more)
Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
. Paste Mask Files: Used for stencil creation in Surface Mount Technology (SMT) assembly. 2. NC Drill Files Drill files provide hole size, position, and plating details. These files are essential for defining: Through (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Summit Interconnect -
delivers K-factors from as low as 0.10 up through 0.19. In addition, Everlube Products designs many solid film coatings/lubricants for fasteners to meet specific torque/tension requirements. Everlube Products’ solid film coatings/lubricants can also be applied over phosphate or plating to (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products
Conduct Research Top
-
Masking Materials Selection Guide
However, mastering this process can be a challenge, particularly in ensuring that your masking solution behaves as required during wet painting, powder coating, e-coating, anodizing, plating, blasting and drying.
-
Metrigraphics Article in Today's Medical Developments
photolithography to create a mask and replicate that pattern on a sheet of material that already has metal deposited on it through a variety of techniques," Sablich explains. "Then, a variety of acids are used to etch away the metal that they don't want - leaving them with the metal they do want. Etching yields
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/18066/57518316-MIT.pdf?sequence=2
Results of self-aligned high-aspect ratio zone plate mask with applications for x-ray microscopy...........................................................................................
-
Temperature rise of the silicon mask-PMMA resist assembly during LIGA exposure
Note that T2, T3 and T7 are lower than the predicted maximum temperature curves of the back plate, front plate ( mask holder) and the mask plate due to shielding, while T1 is close to predicted maximum temperature curve of the water cooling …
-
Introduction to Microfabrication 2nd Edition
Most of the time photoresist or NIL polymer is stripped away after it has served as etch, implant or plating mask , but it is also possible to leave the polymer structure as a permanent part of the finished device.
-
http://dspace.mit.edu/bitstream/handle/1721.1/40601/35994867-MIT.pdf?sequence=2
By inspecting our plated masks using bright-field transmitted-light optical microscopy, we deter- mined that our problems with replicating the "mother" mask onto the "daughter" mask were due to a non-uniform gold-plating rate near the edges of the PMMA …
-
Temperature rise of the mask-resist assembly during LIGA exposure.
Note that T2, T3 and T7are lower than the predicted maximum temperaturecurves of the back plate, front plate ( mask holder) and the mask plate due to shielding,while T1 is close to predicted maximum temperaturecurve of the water cooling block.
-
Automatic Counting and Classification of Bacterial Colonies Using Hyperspectral Imaging
Background regions outside of each agar plate (Petri dish) as well as rim boundary areas of agar plates were masked out by elliptical binary masks (called plate masks ), encompassing the regions of only agar and colony pixels by a region-of-interest …
-
Modern Electroplating 5th Edition
A plating mask is applied to one or both sides.
-
Integrated Circuit Packaging, Assembly and Interconnections
The TiW/Au layer functions as a plating buss and using a patterned resist film as a plating mask additional Au is selectively plated up to a desired thickness.
-
Microsensors MEMS and Smart Devices
Table 4.3 shows some commercially available resists for both optical and electron-beam lithography" chrome mask plate ( mask I), and subsequent soft-baking and developing in chemicals, to leave the resist over predefined pans of the oxide layer.
-
Lick Northern Proper Motion Program. III. Lick NPM2 Catalog
Positional Plate Masks .
Indicates content that may require registration and/or purchase.