-
Supplier: Technic, Inc.
Description: Mini Plating Plant 5 – Standard Features Six (6) polypropylene tanks 10 ½” x 6 ½” x 11” deep (3 gallon) Two (2) 500 watt Teflon heaters with digital thermostats and low level protection Two (2) 10 amp/18 volt DC CC/CV power supplies Two (2) 60 minute manual timers Polypropylene
- Process / Technology: Electroplating
- Machinery Type: Laboratory / Pilot System
-
Supplier: Technic, Inc.
Description: Mini Plating Plant 3 – Standard Features Four (4) polypropylene tanks 11” x 15” x 11” deep (7 gallon) Two (2) 1000 watt Teflon heaters with digital thermostats and low level protection Two (2) 10 amp/18 volt DC CC/CV power supplies Two (2) 60 minute manual timers Polypropylene
- Process / Technology: Electroplating
- Machinery Type: Laboratory / Pilot System
-
Supplier: Technic, Inc.
Description: Light Induced Solar Plating of Front-Side Contacts (For Research and development applications) The plating station is 14"x28"x10" deep (approx. 12 gal.) constructed from ½" thick polypropylene with flange. Stainless steel anode fixture with hinge assembly (anode fixture is designed to
- Process / Technology: Electroplating
- Machinery Type: Laboratory / Pilot System
- Application / Industry: Solar / Photovoltaic
-
-
Supplier: Armstrong International
Description: The use of hot water is indispensable in food processing,cleaning, and plating operations. Although the simplest and most efficient way to provide the water is by direct steam sparging, such a format often results in vibration and noise caused by steam blowing into the water tank.
- Maximum Operating Temperature: 190 F
- Maximum Operating (Sheath) Temperature: 190 F
- Features: Clean Water Heating
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Tempco Electric Heater Corporation
Description: Typical Applications Compatible with most plating tank solutions; inert to acids, anodizing and pickling solutions up to 190°F (88°C). Replaces more expensive alumina or graphite heaters. T1 thermal fuse protection standard; T2 bi-metal switch optional Grounded internal metal
- Maximum Operating (Sheath) Temperature: 190 F
- AC Voltage Required: 240 to 480 volts
- kWatts: 3 to 18 kW
- Watt Density: 10 W/in²
-
Supplier: OMEGA Engineering, Inc.
Description: e PTH series models are heavy duty general purpose heaters for heating plating tanks, rinse tanks and other aqueous solutions. The Type 316 Stainless Steel is passivated to provide additional corrosion resistance. These heaters are equipped with a vapor tight
- AC Voltage Required: 120 to 480 volts
- kWatts: 5 to 7.5 kW
- Watt Density: 25 to 44 W/in²
- Immersion (Heated) Length: 14 to 54 inch
-
Supplier: Tempco Electric Heater Corporation
Description: Typical Applications Compatible with most plating tank solutions; inert to acids, anodizing and pickling solutions up to 190°F (88°C). Replaces more expensive alumina or graphite heaters. T1 thermal fuse protection standard; T2 bi-metal switch optional Grounded internal metal
- Maximum Operating (Sheath) Temperature: 190 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 2 to 12 kW
- Watt Density: 10 W/in²
-
Supplier: Tempco Electric Heater Corporation
Description: Typical Applications Compatible with most plating tank solutions; inert to acids, anodizing and pickling solutions up to 190°F (88°C). Replaces more expensive alumina or graphite heaters. T1 thermal fuse protection standard; T2 bi-metal switch optional Grounded internal metal
- Maximum Operating (Sheath) Temperature: 190 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.5 to 6 kW
- Watt Density: 10 W/in²
-
Supplier: Tempco Electric Heater Corporation
Description: Typical Applications Compatible with most plating tank solutions; inert to acids, anodizing and pickling solutions up to 190°F (88°C). Replaces more expensive alumina or graphite heaters. T1 thermal fuse protection standard; T2 bi-metal switch optional Grounded internal metal
- Maximum Operating (Sheath) Temperature: 190 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.5 to 6 kW
- Watt Density: 10 W/in²
-
Supplier: Process Technology
Description: Durable, efficient chemical heater. FEATURES 304 stainless, 316 stainless steel or titanium elements for use in most aqueous alkaline solutions and plating and phosphate tanks. Watt densities up to 35 watts/square inch (5.4 w/cm²). Vapor resistant, flame retardant PVC terminal
- AC Voltage Required: 120 to 600 volts
- kWatts: 1 to 12 kW
- Watt Density: 35 W/in²
- Flange or Thread Diameter: 2 to 11.5 inch
-
Supplier: OMEGA Engineering, Inc.
Description: The new OMEGA VP and VPT Series self-regulating, fully grounded immersion heaters are ideal for insertion into small tanks, vessels and appliance as well as compressors, oils, fluids and plating cells. Available in stainless steel of PFA sheath for corrosive environments, both
- Maximum Operating (Sheath) Temperature: 500 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.1 to 0.3 kW
- Flange or Thread Diameter: 0.5 inch
-
Supplier: OMEGA Engineering, Inc.
Description: cutout will deactivate the heater in the event of an overtemperature condition (rated 25 amps up to 277 volts). A visual minimum level indication is also provided on the heater guard. 3. Low Profile - Single and three phrase heaters have flat profiles which permit maximum work
- Maximum Operating (Sheath) Temperature: 212 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 1 to 8 kW
- Watt Density: 20 W/in²
-
Supplier: Process Technology
Description: Compatible with many aggressive chemistries. FEATURES Heavy wall quartz sheath with replaceable metal element and polypropylene guards (complete assembly) . For use in most aqueous acidic plating solutions and pickling tanks. Watt densities up to 25 watts/square inch (4 w/cm²). Vapor
- Maximum Operating (Sheath) Temperature: 230 F
- AC Voltage Required: 120 to 600 volts
- kWatts: 0.5 to 10 kW
- Watt Density: 25 W/in²
-
Supplier: Technic, Inc.
Description: Designed for small scale testing of copper plating of PCBs plating Mini Electroless Copper Line – Standard Features Seven (7) polypropylene tanks 10 ½” x 6 ½” x 11” deep (3 gallon) One (1) Stainless steel tank 10 ½” x 6 ½” x 11” deep (3 gallon) with one (1) 500 watt
- Process / Technology: Electroless Plating
- Machinery Type: Laboratory / Pilot System
- Application / Industry: Printed Circuit Boards (PCB)
Find Suppliers by Category Top
Conduct Research Top
-
Over-the-Side Heaters for Plating Tanks
For bonding and coating metals or plastics, the plating process occurs in tanks. The two types of heaters for plating tanks are electric element heaters and heat exchangers. Electric is the more reliable, efficient, and precise option.
More Information Top
-
RADIOISOTOPE POWERED CARDIAC PACEMAKER PROGRAM, PHASE II. Quarterly Progress Report, November 1, 1971--January 31, 1972.
off the plating tank heater coupled with the fact that this heater did not .
-
Aluminide Coatings for Power-Generation Applications
Heater Plating Tank .
-
http://wiredspace.wits.ac.za/bitstream/handle/10539/7397/Msc_nash_diss.pdf?sequence=1
B.12 Electroless copper plating tank with two heaters . . . . . . . . . . . . . . . . . . . . . . . .
-
A Cryogenic Heat-Flow-Meter Apparatus
The insulations for both the tank and the heater plate are enclosed in thin aluminum cases or shells.
-
Climate wise case study compendium: Report 1
The majority of the savings realized by the plant resulted from replacing electric immersion heaters in plating and anodizing tanks with steamjacket heaters.
-
Trace Minerals in Patients with End‐Stage Renal Disease
Accidental intoxications have been reported in a dialysis center using a nickel- plated stainless steel water heater tank (79).
-
Acute nickel intoxication by dialysis.
Nickel intoxication was observed in a group of 23 dialyzed patients when leaching of nickel- plated stainless steel water heater tank contaminated the dialysate.
Indicates content that may require registration and/or purchase.