-
Supplier: Technetics Group
Description: In 1967 Technetics developed the GULLIVER® mechanical seal which satisfies the most diverse operating conditions. These mechanical seals are used in demanding applications and benefit from the sealing expertise of the Technetics engineering team. Technetics offers a broad
- Alternate Shaft or Rubbing Speed: 3,940 ft/min
- Operating Pressure: 218 psi
- Operating Temperature: -40 to 392 F
- Seal Application: Agitator / Mixer, Pump
-
Supplier: Woodex MECO Industries
Description: applications where mechanical packings and traditional mechanical seals fail to function. The seals are manufactured fully split, in most cases permitting installation and rebuilding without removal or modification of the existing stuffing box, bearing, or drive. When Are
- Seal Application: Agitator / Mixer
- Specialized Mounting: Cartridge Unit, Split Seal (Fully-split)
- Features: Dependent on Direction of Rotation, Unbalanced
- Mechanical Seal Type: Double Mechanical Seal
-
Supplier: Woodex MECO Industries
Description: The MECO HH Type-2 is a fully custom, air-purged mechanical shaft seal. It can be quickly adjusted without disassembling the seal assembly by tightening the HH Type-2's simple adjusting clamp. Unlike standard stuffing box seals, the HH Type-2 is non-abrasive to the
- Seal Application: Agitator / Mixer
- Seal Design: Elastomeric Bellows
- Location on Shaft: Externally Mounted
- Plastics: Other Plastic
-
-
Supplier: Woodex MECO Industries
Description: does the OFS Type-1 Seal Work? The OFS Type-1 seal replaces stuffing boxes, lip seal housings, hard-face mechanical seals, elastomer-driven seals and unsplit seals. The split seal housing is fitted to your equipment, complete with a split,
- Shaft Speed: 250 rpm
- Operating Pressure: 5 psi
- Operating Temperature: -60 to 500 F
- Seal Application: Agitator / Mixer
-
Supplier: Woodex MECO Industries
Description: highly-regarded seals. MECO’s first-rate customer service is provided for each EP Type-2 seal sold. When are EP Type-2 Seals the Best Option? The MECO EP Type-2 seal is ideal for single- or twin-shafted extruder-compounders, plow blenders, paddle blenders, conveyors and
- Shaft Diameter (Nominal): 1 to 20 inch
- Shaft Speed: 375 rpm
- Operating Pressure: 20 psi
- Operating Temperature: -60 to 300 F
-
Supplier: CinchSeal
Description: when necessary to allow for cleaning of the threaded holes. This has allowed our industrial seals to pass the USDA certification process. Our shaft sealing solutions, including CinchSeal’s 7500 series, are recognized as USDA dairy seals and can also be used in the meat processing
- Seal Application: Agitator / Mixer
- Mechanical Seal Type: Double Mechanical Seal
- Seal Design: Elastomeric Bellows
- Location on Shaft: Externally Mounted
-
Supplier: CinchSeal
Description: The model PS CinchSeal® is maintenance free and designed to seal screw conveyors, mixing and blending equipment. It is manufactured out of polypropylene and stainless steel to handle dry powder and slurry products in the food service, pharmaceutical and chemical industries where stainless
- Shaft Diameter (Nominal): 1.5 to 3.437 inch
- Seal Application: Agitator / Mixer
- Mechanical Seal Type: Double Mechanical Seal
- Seal Design: Elastomeric Bellows
-
Supplier: CinchSeal
Description: mechanical seals, including our rotary shaft seals and rotary air lock seals, are a cut above the competition. We’re experienced rotary air lock manufacturers that you can rely on!
- Operating Temperature: -50 to 400 F
- Seal Application: Agitator / Mixer
- Specialized Mounting: Cartridge Unit
- Mechanical Seal Type: Double Mechanical Seal
-
Description: Top entry agitator mechanical seal. GENISEAL offer a full line of sealing technology and product for agitators, blenders and centrifuges. There is no one universal seal for all mixer applications. Every mixer, agitator, and reactor model is distinctive and
-
Description: Function • Double-acting mechanical seal liquid lubricated for slurry applications • Pair of product side seal rings extends into the vessel space • Surfaces are smooth and the design minimizes gaps to prevent dirty corners - thorough cleaning is possible • Sealing abrasive
-
Supplier: CinchSeal
Description: As trusted cartridge seal suppliers, you can rely on our seals. Created for specific applications, CinchSeal’s high-quality Cartridge Seals are designed to replace lipseals on screw conveyor drive adapter plates such as Dodge and Falk. These customized cartridge
- Operating Temperature: 200 F
- Seal Application: Agitator / Mixer
- Specialized Mounting: Cartridge Unit
- Seal Design: Elastomeric Bellows
-
Description: GENISEAL has a wide range of robust seals and reliable accessories for cooling and supplying the seal with seal medium. This makes it possible to flexibly perform sealing tasks and find the best solution for all sealing challenges. GENISEAL offer a full line of sealing
Find Suppliers by Category Top
Featured Products Top
-
Mechanical seals operating in rotating equipment often face challenges related to wear, temperature fluctuations, and changing pressure conditions. Maintaining continuous sealing contact is critical to minimizing leakage and ensuring long-term equipment (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
◊ Chocolate and confectionary products ◊ Dairy Products – including cheese, yogurt, and other processed dairy items OFS Seals: The OFS seal is MECO’s gold standard for industrial food processing equipment. Unlike other mechanical shaft (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
. When Taylor launched its patented Meta-Tec Wood Flooring Adhesive product in 2003, they bought a used, 411 cubic foot mixer, which had previously been used to mix dry food ingredients. The seals that came on the mixer were MECO's standardized “MD” seals. The mixer has a 6.5” (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
). Kalrez elastomers make the rotor/stator mixer suitable for use in extreme-duty processes with chemically aggressive fluids. All stainless steel construction, sanitary tri-clamp connections, 3A stamp, double mechanical seal, washdown motor and other options are also available. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
ensures that the batch contents are never stagnant in any one area. Dry-running single mechanical seals compatible with various solvents are utilized on the mixer shafts. All product wetted surfaces are polished to 320 grit finish. The FDA-50 also includes a 2” flush tank discharge ball (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
There are often misconceptions surrounding the availability of contacting, polymeric rotary shaft seals. Much of this misunderstanding comes from assumptions made by comparing contacting, polymeric rotary shaft seals to hard-faced mechanical pump seals. Pump seals are readily available as (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
& Elevators Sigma Arm Mixers Ribbon Blenders, Paddle Mixers & Plow Blenders Airlocks MECO seals are designed to tolerate: broad operating temperatures (-60? to +550?F) service up to 1,000 sfm full vacuum to +3 bar (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
⇒ Ribbon Blenders ⇒ Paddle Mixers How the EP Type - 1 Works: An elastomer drive powers two stainless steel rotating seal faces. Bearing-grade plastic stationary faces are fixed within a stuffing box-style housing (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
external bearings. Maintain seal integrity under low-speed rotation (0–30 RPM). Operate reliably under pressure up to 1.6 MPa and temperature from -40°C to (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
-abrasive to the machine’s shaft and can accommodate shaft runout. Instead, the wear is transferred to its replaceable polymer rotors. With its impressively low profile, the AH Type-2 answers the common question: “How are we going to fit a mechanical seal in such a small space?” (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries
More Information Top
-
General batch mixer has Plenty to offer | Archive | Process Engineering
Plenty is introducing an off-the-shelf stainless steel mixer for companies involved with batch mixing of general liquids in their manufacturing process. The new TMH mixer is available on 24 hour delivery and has a standard sleeve mounted mechanical seal which allows seals to be changed under full tank conditions.
-
Asphalt
In line mixer ( Plenty ) B. Sleeve coupling C. Mechanical seal for maintenance free services, or stuffing box and gland D. Polished stainless steel "lmpelator" heads on shaft E. Body can be jacketed for heating F. Drain plug G. Shaft runs in steady bearing H. Two or …
-
Manual combustion engine
Mehrfachschrauber 323 multiple function position-design 309 multiple body simulation 176, 258 multiple-body-system (MKS) 980 multiple position-steel sealing 306 multiple rib V-belts 274 multiple step … … 34 multiple cylinder-engine 61 membrane gasifiers 431 quantity balance 45 quantity metering … Measuring data processing 1077 measuring size 1060, 1062 f. - mechanical 1062, thermodynamic 1064, measuring principle, capacitive 785 … Minute ring 104 - with Innenfase 105 mixer film (MX) 855 mixing octane number 913 mixing friction 278 …
-
Powder metallurgy
Examples are sandblasting nozzles as well as grinding balls and linings for mills, mixer and installations that … Further application cases are run and guide bushings the valve seats, mechanical seals , as well as measuring lessons. … strand pressing tools are loaded and significantly on wear as well as strongly mechanically (pressure and impact). … justify processing an insert of hard metal when at least 10 fache stand amount (processed mass or …
-
Dubbel
… according to DIN 4226 (sand, gravel) are promoted separated after grain groups, mounted on the bottom, in series silos or in mehrkammerigen tower silos, transferred over metering devices in weighing container of mechanical or electronic balances or … … free fall in the mixer . For a constant concrete quality, the total water amount under consideration of additive own moisture exactly must … Electric motors are used for all drives of concrete mixing installations, closures are actuated pneumatically or hydraulically.
-
Adhesive bonding - successfully and accurately
Adhesive hardening adhesive component 13 quantity of adhesive, roughness 90, 91 adhesive layer 4 adhesive processing 82, 103, 104, 113 -, safety 103 -, rules of conduct 105 adhesive preparation 82 Klebtechnische training 107 Klebtechnische terms 4 adhesion 4, 14, 71, 145, 148 -, requirements … … bond 6, 35, 36 -, cleavage 35 collagen 176 Combined mating process 2 compact sealing 48 components 13 … Makrolon 129 MAK value 105, 177 macromolecule 21 workplace concentration Maximum to marble 143 105, 177 Maximum force 146 Maximum roughness 90, 91 Maximum dry time 54, 177 Mechanical adhesion 65, 177 Mechanical … … 178 mixing, adhesive 83 mixers -, dynamically 85 -, statically 86 …
Indicates content that may require registration and/or purchase.