Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Loren Cook Company
Description: Centrifugal Plenum Fan is an unhoused fan designed for operation in plenum installations such as air handling units. The fan pressurizes the plenum in which it operates so ductwork can be connected directly to the plenum. The fan’s design saves
- Drive Type: Belt Drive, Direct Drive
- Design: Centrifugal
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: Chicago Blower Corporation
Description: Leave it to Chicago Blower to take a perfectly reliable fan and offer a quieter, more efficient, less costly alternative. It's the new Design 5120 plenum fan that widens the performance envelope. It simply packs more power in a smaller footprint. The Design 5120 plenum is
- Air Flow Rate: 190,000 SCFM
- Static Pressure: 424.7871674924572 in H2O
- Media Temperature: 150 F
- Maximum Diameter (Fan or Blower Wheel): 135 to 807 inch
-
Supplier: Twin City Fan & Blower
Description: Application EPLN Plenum Fans are used in field-fabricated and factory-built air handling units to pressurize the entire surrounding air plenum. This allows the discharge ductwork to be directly connected to the air handler from any direction. The plenum fan design
- Air Flow Rate: 800 to 32,000 SCFM
- Static Pressure: 413.2871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.4 to 36.5 inch
- Applications / Use: Air Handling Units / HVAC
-
-
Supplier: Chicago Blower Corporation
Description: Chicago's Plenum Fan offers a practical, economical design alternative for air handling and conditioning systems. It features an unhoused true airfoil bladed wheel that installs directly within the plenum, thereby eliminating the downstream discharge. The fan can be
- Air Flow Rate: 158,000 SCFM
- Static Pressure: 416.2871674924572 in H2O
- Media Temperature: 140 F
- Maximum Diameter (Fan or Blower Wheel): 135 to 807 inch
-
Supplier: Twin City Fan & Blower
Description: Application EPLQN Plenum Fans are used in field-fabricated and factory-built air handling units to pressurize the entire surrounding air plenum. This allows the discharge ductwork to be directly connected to the air handler from any direction. The plenum fan design
- Air Flow Rate: 1,000 to 68,800 SCFM
- Static Pressure: 415.2871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.4 to 49 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Twin City Fan & Blower
Description: Application EPLFN Plenum Fans are used in field-fabricated and factory-built air handling units to pressurize the entire surrounding air plenum. This allows the discharge ductwork to be directly connected to the air handler from any direction. The plenum fan design
- Air Flow Rate: 1,000 to 68,800 SCFM
- Static Pressure: 415.2871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.4 to 49 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Greenheck
Description: Plenum Fans Greenheck Plenum Fans are designed for air handling and pressurized plenum applications. The primary benefits of plenum fans are compact sizes, flexibility to supply multiple air take-offs, and economical price. Model APH APH plenum
- Applications / Use: Air Handling Units / HVAC
- Design: Centrifugal
- Environment: Clean Air / Gas
- Product Form: Packaged (Complete System)
-
Supplier: Ziehl-Abegg Inc.
Description: • Full range with NEMA motor from ER22C to ER10C • Robust sheet metal construction • Inlet ring with measuring device for determination of volume flow rate • Maximum motor 50 BHP • Motor for VFD controllability
- Air Flow Rate: 64,716.3 SCFM
- Static Pressure: 10.036595853322774 in H2O
- Maximum Diameter (Fan or Blower Wheel): 44.094512 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Product / Process Cooling
-
Supplier: ebm-papst Inc.
Description: Modular EC Plenum Fan with support bracket
- Air Flow Rate: 1,446 to 3,584 SCFM
- Media Temperature: -40 to 176 F
- Applications / Use: Air Handling Units / HVAC
- Material of Construction: Aluminum, Steel
-
Supplier: Twin City Fan & Blower
Description: Application EPF Plenum Fans are used in field-fabricated and factory-built air handling units to pressurize the entire surrounding air plenum. This allows the discharge ductwork to be directly connected to the air handler from any direction. The plenum fan design
- Air Flow Rate: 1,000 to 170,000 SCFM
- Static Pressure: 416.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.4 to 73 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: New York Blower Company (The)
Description: New York Blower Plenum Fans are designed for applications in commercial air-handling systems and pressurized plenums found in industry. Plenum Fans provide maximum application flexibility at lower cost.
- Air Flow Rate: 0 to 180,000 SCFM
- Static Pressure: 406.7871674924572 to 419.7871674924572 in H2O
- Media Temperature: 120 F
- Maximum Diameter (Fan or Blower Wheel): 12 to 73 inch
-
Supplier: ebm-papst Inc.
Description: Backward curved, single inlet with support bracket
- Air Flow Rate: 3,195 to 7,018 SCFM
- Media Temperature: -40 to 176 F
- Maximum Diameter (Fan or Blower Wheel): 22.834658 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Win Source Electronics
Description: Category: Fan Win Source Part Number: 1385900-CISCO ASR-9001-PLENUM - ASR 9001 Plenum Air Baffle Spare Manufacturer: CISCO
-
Supplier: Cincinnati Fan
Description: Cincinnati Fan manufactures twelve sizes of Model PL Plenum Fans. Plenum Fans are an excellent choice for efficient delivery of high air volumes in contained air handling systems. All models are available with four wheel designs and in multiple widths from 50% to
- Air Flow Rate: 33,000 SCFM
- Static Pressure: 431.7871674924572 in H2O
- Media Temperature: 200 F
- Maximum Diameter (Fan or Blower Wheel): 25 inch
-
Supplier: New York Blower Company (The)
Description: Cube Array (CA) Plenum Fans are designed specifically for fan array applications found in industrial and commercial air-handling systems. Designed to provide the highest pressure capabilities in the industry, CA Plenum Arrays can be used in parallel as an array to provide
- Air Flow Rate: 21,000 SCFM
- Static Pressure: 420.7871674924572 in H2O
- Media Temperature: 120 F
- Maximum Diameter (Fan or Blower Wheel): 13 to 22 inch
-
Supplier: New York Blower Company (The)
Description: Ideal for retrofit/replacement applications or where redundancy is critical. Fan cubes are single or double walled, galvanized sheet metal with solid or perforated internal walls. Available fully assembled with fan or knocked-down for field assembly. Sizes 10-36. The New York Blower
- Air Flow Rate: 35,000 SCFM
- Static Pressure: 419.7871674924572 in H2O
- Media Temperature: 120 F
- Maximum Diameter (Fan or Blower Wheel): 10 to 36 inch
-
Supplier: New York Blower Company (The)
Description: New York Blower Plug Fans combine versatility with compact design in applications where the system plenum acts as the fan housing. The Plug Fan's "cartridge" design makes it ideal for ovens, dryers, freezers and other high-capacity systems.
- Air Flow Rate: 0 to 40,000 SCFM
- Static Pressure: 406.7871674924572 to 426.7871674924572 in H2O
- Media Temperature: 1,000 F
- Maximum Diameter (Fan or Blower Wheel): 18 to 33 inch
-
Supplier: Johnson Controls, Inc.
Description: The fan pressurizes the plenum in which the fan operates and allows for ductwork to be directly connected to the plenum walls of the air handling unit. The YORK® PLENUM PLUG FAN design saves space by eliminating the fan housing that can detract from
- Air Flow Rate: 264,000 SCFM
- Static Pressure: 10 in H2O
- Applications / Use: Air Handling Units / HVAC
- Drive Type: Belt Drive, Direct Drive
-
Supplier: Sentry Air Systems, Inc.
Description: The Model 300 Portable Welding Fume Extractor with dust plenum provides a simple and highly efficient respiratory engineering control for a variety of welding applications. The dust plenum design enables this system to be used for heavy loading applications with an additional easy to
- Airflow: 350 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: The Model 400 Portable Welding Fume Extractor with Dust Plenum provides a simple and highly efficient respiratory engineering control for a variety of welding applications. The dust plenum design enables this system to be used for heavy loading applications with an additional easy to
- Airflow: 950 SCFM
- Minimum Particle Size Filtered: 0.12 µm
- Features: HEPA / ULPA Filters
-
Supplier: Hartzell Air Movement
Description: Designed for plenum installation, Series 12 Plug Fans are ideal for air circulation in a wide range of industries, including energy, food processing, heavy industry, pulp and paper, chemical and transportation. Built for easy installation, the Series 12 Plug Fan features a
- Static Pressure: 0 to 25 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 36 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Centrifugal
-
Supplier: Tripp Lite by Eaton
Description: transmit 40GBASE-SR, 4 fibers in each direction transmitting 10Gb each. Features MTP / MPO to 8 x LC, 5 Meter Fan-out Cable 40GbE rated OM3 50/125 Multimode Plenum rated jacket
- Connector Type: LC, MTP
- Fiber Mode: Multimode
-
Supplier: Tripp Lite by Eaton
Description: transmit 40GBASE-SR, 4 fibers in each direction transmitting 10Gb each. Features MTP / MPO to 8 x LC, 2 Meter Fan-out Cable 40GbE rated OM3 50/125 Multimode Plenum rated jacket
- Connector Type: LC, MTP
- Fiber Mode: Multimode
-
Supplier: Tripp Lite by Eaton
Description: transmit 40GBASE-SR, 4 fibers in each direction transmitting 10Gb each. Features MTP / MPO to 8 x LC, 3 Meter Fan-out Cable 40GbE rated OM3 50/125 Multimode Plenum rated jacket
- Connector Type: LC, MTP
- Fiber Mode: Multimode
-
Supplier: Sentry Air Systems, Inc.
Description: The Model 450 Portable Welding Fume Extractor with Dust Plenum provides a simple and highly efficient respiratory engineering control for a variety of welding applications. The dust plenum design enables this system to be used for heavy loading applications with an additional easy to
- Airflow: 700 SCFM
- Minimum Particle Size Filtered: 0.12 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Envirco
Description: for constant airflow. With the advancement in ECM motor technology, we are able to provide a fan filter unit that delivers low airflow and maintains airflow within 10% for up to .2” WC changes in static pressure. The ability to adjust to limited changes in static pressure gives the fan
- Construction: Fan Filter
-
Supplier: Envirco
Description: centrifugal fan. High Efficiency Particulate Air (HEPA) UL900 Filter: 99.99% efficient @ 0.3 Micron. Snap-in prefilter allows for easy replacement and maintenance. Walkable Plenum (excluding prefilter), rated at 250 lbs. Mill finished aluminum exterior. Tested to IEST recommended
- Construction: Fan Filter, HEPA / ULPA Filter
-
Supplier: Envirco
Description: Introduction Extra low watts, sound, and profile. The Envirco® LEAC fan filter unit, is the first (FFU) with low watts, low profile and high airflow. The MAC 10® LEAC 2x4 ft (600x1210 mm) provides one of the lowest power consumption levels of any FFU in the industry. Running at only 185 watts
- Applications / Use: Air Handling Units / HVAC
- Product Form: Packaged (Complete System)
-
Supplier: Envirco
Description: connection to the air conditioning supply 1.0 in. wg (200 Pa) of external static capability Backward-inclined centrifugal fan Walkable plenum (excluding prefilter), rated to 250 lbs. Washable pre-filter Manufactured to IEST recommended practices Available in 2x2, 2x3, 2x4 and 4x4 sizes
- Construction: Fan Filter, HEPA / ULPA Filter
- Features: Replaceable Filter Media
-
Supplier: Tripp Lite by Eaton
Description: The one-meter N845-01M-8L-MG MTP/MPO to 8xLC Fan-Out Patch Cable supports 40 Gb Ethernet speeds and is designed for high-density connections between 40GBASE-SR4 network equipment. With one male MTP/MPO and eight male LC connectors, this OM4-rated multimode fiber optic fan-out cable
- Operating Temperature: -20 to 60 C
- Connector Type: LC, MTP
- Fiber Mode: Multimode
- Cable Type: Patchcord
-
Supplier: Johnson Controls, Inc.
Description: Johnson Controls FN Series horizontal, high-performance, fan-coil units provide maximum performance while the unit’s array of options and number of available sizes render unparalleled flexibility. FEATURES AND BENEFITS Optimized performance – ARI-440 certified and labeled; chilled-water coil
- Cooling Capacity: 16,440 to 66,549.99999999999 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Application: Commercial, Hospital / Medical, Industrial
- Type: Ductless
-
Supplier: Greenheck
Description: Indoor Air Handlers and Fan Coils The Indoor Air Handling (IAH) units include belt driven fans designed for air conditioning and/or heating buildings or specified spaces. They are developed to meet commercial applications such as schools, medical facilities, and office buildings. Model
-
Supplier: Terra Universal, Inc.
Description: controlled environment Optional power control allows remote adjustment of fan speed to simplify air balancing These high volume exhaust fans convert any enclosure into a negative-pressure room that safely contains biological materials, pharmaceutical powders, and other potential
- Air Flow Rate: 3,000 to 3,200 SCFM
- Applications / Use: Air Handling Units / HVAC
- Design: Axial
- Environment: Clean Air / Gas, Light Solids / Powder / Dust
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: Configured, or HV600 Enclosed Configured. HV600 - Overview The HV600 is a flexible, sustainable, and easy-to-use solution for all your HVAC Applications. Drives for Every Environment IP20/UL Type 1 IP55/UL Type 12 IP55/UL Type 12 with Switch IP20/Protected Chassis Plenum rated1 Seismic
- Rated Power: 111,921.89112306076 watts
- Continuous Output Current: 180 amps
- Supply Voltage (AC): 200 to 480 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: Configured, or HV600 Enclosed Configured. HV600 - Overview The HV600 is a flexible, sustainable, and easy-to-use solution for all your HVAC Applications. Drives for Every Environment IP20/UL Type 1 IP55/UL Type 12 IP55/UL Type 12 with Switch IP20/Protected Chassis Plenum rated1 Seismic
- Rated Power: 186,536.48520510126 watts
- Continuous Output Current: 302 amps
- Supply Voltage (AC): 200 to 480 volts
- Operating Temperature: -10 to 50 C
Find Suppliers by Category Top
Featured Products Top
-
New York Blower Plug Fans can be used for a wide variety of OEM applications. Typically, they are used in applications where the system plenum acts as the fan housing, combining versatility with compact design to reduce overall system costs. This is achieved while maintaining operating (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
versatility with compact design in applications where the system plenum acts as the fan housing. The Plug Fan’s "cartridge" design makes it ideal for ovens, dryers, freezers and other high-capacity systems. Design: Sizing ranges from 18" through 84" impellers (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Direct Drive Plug Fans are designed and constructed for applications where the system plenum acts as the fan housing. This compact design reduces overall system size and cost achieving operating efficiencies nearly equal to conventional housed fan equipment. The Direct Drive Plug Fan also (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
-thickness airfoil blades. Designed for plenum installation, Series 12 Plug Fans are ideal for air circulation in a wide range of industries, including energy, food processing, heavy industry, pulp and paper, chemical and transportation. Built for easy installation, the Series 12 Plug Fan features a (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
MAC 10® Original Fan Filter Unit Extra low watts, sound, and profile. The Envirco® MAC 10 fan filter unit, was the first (FFU) to combine low sound, low watts and a low profile. Measuring only 51 dBA, the MAC 10 Original Standard (read more)
Browse Cleanrooms Datasheets for Envirco
Conduct Research Top
-
MICRO AIR RP8-12 (96 Cartridge Collector) on a Large Blasting Room
through a common fan. As with any blasting application, Reed Industrial was worried about long term abrasion of the dust collector and asked. Micro Air to collaborate on some customized abrasion resistant intake plenums.
More Information Top
-
DAYTON products - Grainger Industrial Supply
• Plenum Fan , Whl Dia 24 1/2 In, w/ Dr PkgPlenum Fan,Whl Dia 24 1/2 In,w/ Dr Pkg .
Indicates content that may require registration and/or purchase.