Products/Services for Plug Headers Fired Heaters
-
Industrial Heaters - (1966 companies)They include forced air products as well as all types of radiant and space heaters. Image Credit: BERNER International Corp. Water Heaters Water heaters are gas, oil or electric-fired devices used to heat water... -
Plugs, Stoppers, and Inserts - (417 companies)Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes. Plugs, stoppers, and inserts fit into holes or cavities and are designed for the ends... -
Immersion Heaters - (208 companies)Measured in kilowatts (kW), heating capacity is the wattage that a flange immersion heater or screw plug immersion heater can deliver. Image Credit: Spirax Sarco. = Mean heat transfer rate (kW (kJ/s). m = Mass of the fluid (kg). cp = Specific heat capacity... -
Water Heaters - (410 companies)Commercial water heaters are gas, oil or electric-fired devices used to heat water for residential and commercial use. The most common types are storage water heaters and demand water heaters. Storage water heaters consist of an insulated vessel or tank... -
Spark Plugs - (17 companies)Spark plugs are used in engine cylinders to ignite the fuel in an internal combustion engine while withstanding high pressures and temperatures. Spark plugs use high voltage to jump a spark between two electrodes that have a gap between them...
-
Coil Heaters - (141 companies)...the following: Connectorized or plug configuration. Terminal boxes. Armored cables. Metal over-braids. Plain leads. Dimensions. Coil heaters and cable heaters are specified by the coil inner diameter, outer diameter, length, and width. Materials...
-
Circulation Heaters - (113 companies)INCOLOY (R). 20 - 25 10 - 20. Steel; Stainless Steel. Image Credit: Chromalox. Heating Elements. Industrial circulation heaters are typically powered by electricity and use either flanged or screw plug immersion heating elements. The use...
-
Cartridge Heaters - (172 companies)...poorly-circulated materials, or explosive/volatile materials due to risk of fire. High watt density heaters are required for higher operating temperatures. Dimensions. Important dimensions for cartridge heaters are the nominal diameter and cartridge length...
-
Radiant Heaters - (242 companies)...or explosive/volatile materials due to risk of fire. Heating Element. Radiant heaters differ in terms of heating element configuration and available options. Common designs include: straight, hairpin or "U " shape, sheathed tubular element, and quartz...
-
Fire Alarm Control Panels - (243 companies)Fire alarm control panels (FACPs) transmit signals between fire detection devices and alarms, suppression systems, and monitoring centers. This device reduces the potential for fatalities and property loss from structure fires. Fire alarm control...
Product News
-
Hartzell Air Movement
Direct Gas Fired Door Heater Temper cold air and keep indoor environments warmer for customers and employees with the Series 79 Gas Fired Door Heater from Hartzell. This direct-fired door heater mixes high-velocity heated air with the cold air that rushes in through open doors, tempering the air and making indoor environments more comfortable. Engineered for versatility, the gas-fired heater can be mounted at any angle between horizontal and vertical to satisfy most applications. Series 79 door heaters are factory... (read more)Browse Air Heaters Datasheets for Hartzell Air Movement -
Hartzell Air Movement
Direct Gas Fired Door Heater for indoors Direct Gas Fired Door Heater Series 79. Temper cold air and keep indoor environments warmer for customers and employees with the Series 79 Gas Fired Door Heater from Hartzell. This direct-fired door heater mixes high-velocity heated air with the cold air that rushes in through open doors, tempering the air and making indoor environments more comfortable. Engineered for versatility, the gas-fired heater can be mounted at any angle between horizontal and vertical to satisfy most applications... (read more) -
Win Source Electronics
Female Header Connectors for Smart Devices Smart device designers face challenges such as compact layouts, precise connectivity, and long-term reliability, which are critical for performance and durability. The B-2200S08P-A120 female header offers a robust and precise connection solution: Compact & Versatile Design: 2.54?mm pitch, 1x8P configuration for seamless integration into space-constrained devices. Durable Materials: Brass construction ensures high conductivity, corrosion resistance, and long-lasting performance. Stable... (read more)Browse Board to Board Connectors Datasheets for Win Source Electronics -
Savage Engineering, Inc.
Cold Header Die Repair Press + Video Cold Header Die Repair Press. These presses are used in the bolt making industry to press carbide inserts into and out of cold header dies. The presses are enclosed on all sides to withstand the occasional breakage of brittle carbide die, and the access door features a ballistics-rated Lexan window for easy viewing and increased operator safety. This 500 ton model (left) was produced for J &J Carbide Tool Inc and features a bellows cover to protect the ram from shrapnel due to accidental die... (read more)Browse Die Cutters and Die Cutting Machines Datasheets for Savage Engineering, Inc. -
Heilind Electronics, Inc.
3M Socket 451 and 3M Header 452 Series WILMINGTON, Mass. -- Heilind Electronics, a leading global distributor of electronic components and authorized distributor for 3M, features the 3M socket 451 and header 452 series wire-to-board connectors. At half the size of a standard 0.100 " pitch wire-to-board system, the 3M 451 & 452 come in at .050 " pitch and mate with a 3M 0.025 " pitch cable to complete the compact footprint. The compressed size aids in freedom of design for compact modern electronic devices where printed circuit... (read more) -
BlockMaster Electronics, Inc.
Pluggable Terminal Blocks BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers (read more)Browse PCB Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
InfraTec GmbH
Fire Prevention - FIRE-SCAN Fire Preven tion - FIRE-SCAN. Fire protection with thermography solutions for companies and the environment. Surveillance of open areas and warehouses with fire detection and prevention systems. Thermal imaging cameras timely detect and locate critical temperature conditions. Contactless, high-resolution temperature measurement at great distances for early fire detection and prevention. Automatic documentation and alerting. Monitoring objects and fire even in case of smoke and dusty air. follow... (read more)Browse Heat Detectors Datasheets for InfraTec GmbH -
WATTCO
Immersion Heaters Industrial immersion heaters are a fast and efficient way of heating up various liquid solutions in processing equipment, as well as in large tanks through the use of tank immersion heaters. Heating up liquids using direct heat transfer allows for the liquid medium to quickly reach the desired temperature using electric heating elements such as flanged heaters, screw plug heaters over the side heaters or immersion water heaters. This application is commonly used in chemical processes, large... (read more)Browse Immersion Heaters Datasheets for WATTCO -
Shenzhen Milvent Technology Co., Limited
Fire Arrestor Venting Unit for Battery Packs Product Overview. This battery pack ex-proof valve is a new type of venting unit with a fire arrestor function, designed to protect sealed enclosures from pressure-related failure while adding a layer of flame-arresting safety for battery pack applications. Why Venting Matters. Enclosures and containers are vulnerable to a range of issues, including failed seals, condensation, contamination, leakage, and structural failure. A change in internal pressure -- caused by temperature changes... (read more)Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
Caplugs
Anchor Plugs Anchor plugs provide a unique self-locking mechanism to permanently bond spool components - they can not separate. This feature is a vital component for a reliable spool. Designed with inner ribs for added protection. Molded from high-impact HIPS resin for superior strength and durability. The deep anchor design allows the plug to lock permanently into the core. With Caplugs anchor plugs, no gluing or secondary operations are needed. (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Caplugs
-
Distillation Troubleshooting Complete Document
… response 376 efficiency (see Efficiency measurement) ejectors 348–350 exchanger leaks 239, 282–284 flood 90–95 higher loads 80 overflow 169 plugging 93 reboiler troubleshooting 322–325 … … at draw pan 184 fired heater tubes 576 pipes 506, 513, 602 spray header 457 stresses 526 trays …
-
Safe Design and Operation of Process Vents and Emission Control Systems Complete Document
Requires adequale separation distances to other facilities and property lines that may significan11y increase vent header pipe run lengths Requires a combustible concentration vent … … can experience <*yst bed poisoning, fouHng, or plugging Increased potential for heater fires Potential for flashback to …
-
Handbook of Petroleum Processing
As noted above, natural gas is preferred for pilots to prevent plugging . Some heaters contain an automatic switch over from gas firing to fuel oil firing on low gas flows or when manually selected. … is, there is no return system to the fuel gas drum, the gas header is pressured up …
Indicates content that may require registration and/or purchase.