-
Supplier: NTN Bearing Corporation
Description: Plummer Block Structure Plummer block unit Designed for greater mechanical strength, and manufactured under strict quality control program. To suit the intended application, it can be made of either spheroidal graphite cast iron (ductile cast iron) or cast steel.
- Bearing / Housing Features: Plummer Block, Self-aligning Bearing
- Bearing Type: Cylindrical Roller Bearing, Spherical Roller Bearing, Tapered Roller Bearing
- Housing: Cast Iron
- Nominal Shaft / Bore Size: 0.9843 to 17.72 inch
-
Supplier: Timken Company (The)
Description: Timken SNT Plummer Blocks feature durable cast-iron housing and robust sealing options to keep lubrication in and contamination out. Add in TimkenĀ® high-performance spherical roller bearings for a metric split block housed unit that delivers performance in the toughest
- Bearing / Housing Features: Plummer Block, Split Housing
- Bearing Type: Spherical Roller Bearing
- Housing: Cast Iron
- Nominal Shaft / Bore Size: 0.7874 to 14.96 inch
-
Supplier: SKF/North America
Description: SAF and SAW split pillow (plummer) block housings are popular SKF bearing housings with inch dimensions, developed to be the first choice for design, quality and economy. SAF and SAW housings enable the incorporated bearings to achieve maximum service life with
- Bearing / Housing Features: Plummer Block, Split Housing
- Bearing Type: Ball Bearing, Spherical Roller Bearing, Other
- Housing: Cast Iron, Other
- Nominal Shaft / Bore Size: 1.19 to 10.5 inch
-
-
Supplier: SKF/North America
Description: SONL plummer (pillow) block housings are specially designed for oil lubrication. They can accommodate high temperatures and bearings operating at high speeds. They have a strong, stiff design and are characterized by a number of built-in features that maximize the effects of the
- Bearing / Housing Features: Plummer Block, Self-aligning Bearing, Split Housing
- Bearing Type: Ball Bearing, Spherical Roller Bearing, Other
- Housing: Cast Iron
- Nominal Shaft / Bore Size: 2.95 to 9.45 inch
-
Supplier: SKF/North America
Description: All SDAF housings, which include the SDAF extended range, are heavy-duty split pillow (plummer) block housings designed for tough operating conditions where heavy loads and shock loads require a housing that is exceptionally sturdy. All SDAF housings are
- Bearing / Housing Features: Plummer Block, Split Housing
- Bearing Type: Spherical Roller Bearing, Other
- Housing: Cast Iron, Other
- Nominal Shaft / Bore Size: 2.94 to 9.56 inch
-
Supplier: SKF/North America
Description: NLN 30 plummer (pillow) block housings are robust and versatile housings. They are designed for bearings in the 30 dimension series, and can also accommodate some bearings in the 40 dimension series for mounting on a cylindrical shaft seat. They enable the incorporated
- Bearing / Housing Features: Plummer Block, Split Housing
- Bearing Type: Plain Bearing, Spherical Roller Bearing, Other
- Housing: Cast Iron
- Nominal Shaft / Bore Size: 4.33 to 11.02 inch
-
Supplier: KG International FZCO
Description: Plummer Block Housings help to form Bearing units, with Self-aligning Ball Bearings and Spherical Roller Bearings. They permit flexibility in the choice of bearing, location on Shaft and lubrication. Made on modular princeiple using Cast Iron HT 200 JIS 5501, KG Housings
- Base to Bore Center Distance: 1.38 to 3.25 inch
- Bearing Type: Ball Bearing, Spherical Roller Bearing
- Center to Center Mounting Hole Distance: 3.75 to 8.5 inch
- Nominal Shaft / Bore Size: 0.5000 to 3 inch
-
Supplier: SKF/Global
Description: SAF and SAW split pillow (plummer) block housings are popular SKF bearing housings with inch dimensions, developed to be the first choice for design, quality and economy. SAF and SAW housings enable the incorporated bearings to achieve maximum service life with
- Bearing / Housing Features: Plummer Block, Split Housing
- Bearing Type: Ball Bearing, Spherical Roller Bearing, Other
- Housing: Cast Iron, Other
- Nominal Shaft / Bore Size: 1.19 to 10.5 inch
-
Supplier: SKF/Global
Description: SONL plummer (pillow) block housings are specially designed for oil lubrication. They can accommodate high temperatures and bearings operating at high speeds. They have a strong, stiff design and are characterized by a number of built-in features that maximize the effects of the
- Bearing / Housing Features: Plummer Block, Self-aligning Bearing, Split Housing
- Bearing Type: Ball Bearing, Spherical Roller Bearing, Other
- Housing: Cast Iron
- Nominal Shaft / Bore Size: 2.95 to 9.45 inch
-
Supplier: SKF/Global
Description: All SDAF housings, which include the SDAF extended range, are heavy-duty split pillow (plummer) block housings designed for tough operating conditions where heavy loads and shock loads require a housing that is exceptionally sturdy. All SDAF housings are
- Bearing / Housing Features: Plummer Block, Split Housing
- Bearing Type: Spherical Roller Bearing, Other
- Housing: Cast Iron, Other
- Nominal Shaft / Bore Size: 2.94 to 9.56 inch
-
Description: ISO 113:2010 specifies boundary dimensions for two-bolt plummer block housings primarily intended for rolling bearings in diameter series 0, 1, 2 and 3, as specified in ISO 15, and for four-bolt plummer block housings primarily intended for rolling bearings
-
Supplier: SKF/Global
Description: NLN 30 plummer (pillow) block housings are robust and versatile housings. They are designed for bearings in the 30 dimension series, and can also accommodate some bearings in the 40 dimension series for mounting on a cylindrical shaft seat. They enable the incorporated
- Bearing / Housing Features: Plummer Block, Split Housing
- Bearing Type: Plain Bearing, Spherical Roller Bearing, Other
- Housing: Cast Iron
- Nominal Shaft / Bore Size: 4.33 to 11.02 inch
-
Supplier: Accuris
Description: ROLLING BEARINGS - PLUMMER BLOCK HOUSINGS - BOUNDARY DIMENSIONS
-
Supplier: Accuris
Description: Japanese Language - ROLLING BEARINGS - PLUMMER BLOCK HOUSINGS
-
Supplier: CSA Group
Description: ISO 113:2010 specifies boundary dimensions for two-bolt plummer block housings primarily intended for rolling bearings in diameter series 0, 1, 2 and 3, as specified in ISO 15, and for four-bolt plummer block housings primarily intended for rolling bearings
-
Supplier: Accuris
Description: ROLLING BEARING ACCESSORIES - PART II: PLUMMER BLOCK HOUSING
-
Supplier: Accuris
Description: French Language - ROLLING BEARINGS - PLUMMER BLOCK HOUSINGS - BOUNDARY DIMENSIONS
-
Supplier: NSK Americas
Description: NSK Plummer Blocks are available with a variety of end covers and offer special seal options for special environments. Split plummer blocks offer easy mounting and dismounting of pre-assembled shafts. Used with self-aligning ball bearings or high-capacity spherical roller
- Bearing / Housing Features: Plummer Block
- Bearing Type: Plain Bearing
- Housing: Cast Iron, Other
- Relubricatable / Grease Fitting: Yes
-
Supplier: RS Components, Ltd.
Description: The main benefit of split plummer block housings is their easy installation, pre-assembled shafts can be mounted in them. SNL Plummer blocks are primarily intended for self-aligning ball bearings, spherical roller bearings and CARB bearings. Stiff Design -
-
Supplier: RS Components, Ltd.
Description: The main benefit of split plummer block housings is their easy installation, pre-assembled shafts can be mounted in them. SNL Plummer blocks are primarily intended for self-aligning ball bearings, spherical roller bearings and CARB bearings. Stiff Design -
-
Supplier: RS Components, Ltd.
Description: The main benefit of split plummer block housings is their easy installation, pre-assembled shafts can be mounted in them. SNL Plummer blocks are primarily intended for self-aligning ball bearings, spherical roller bearings and CARB bearings. Stiff Design -
-
Supplier: RS Components, Ltd.
Description: The main benefit of split plummer block housings is their easy installation, pre-assembled shafts can be mounted in them. SNL Plummer blocks are primarily intended for self-aligning ball bearings, spherical roller bearings and CARB bearings. Stiff Design -
-
Description: 0.375" Housing Diameter For Mounting Ball Bearings
- Housing / Ring Type: Pillow / Plummer Block Housing (One-piece)
-
Description: 0.5" Housing Diameter For Mounting Ball Bearings
- Housing / Ring Type: Pillow / Plummer Block Housing (One-piece)
-
Description: 1.25" Housing Diameter For Mounting Ball Bearings
- Housing / Ring Type: Pillow / Plummer Block Housing (One-piece)
-
Description: 1.58" Housing Diameter For Mounting Ball Bearings
- Housing / Ring Type: Pillow / Plummer Block Housing (One-piece)
-
Supplier: GGB
Description: STRUCTURE Self-Aligning Bearing Housing CHARACTERISTICS Adjusting bearing for misalignment equalization All-purpose as flange or pedestal bearing, suitable for high loads Self-aligning spheric avoids edge load to the bearing Adjustable
- Housing / Ring Type: 2-Bolt Flange Housing, Pillow / Plummer Block Housing (One-piece), Specialty / Other
- Housing Bore / Bearing O.D.: 8 to 15 mm
- Material: Other
-
Supplier: GGB
Description: STRUCTURE Self-Aligning Bearing Housing CHARACTERISTICS Adjusting bearing for misalignment equalization All-purpose as flange or pedestal bearing, suitable for high loads Self-aligning spheric avoids edge load to the bearing Adjustable
- Housing / Ring Type: 2-Bolt Flange Housing, Pillow / Plummer Block Housing (One-piece)
- Housing Bore / Bearing O.D.: 10 to 100 mm
- Material: Cast Iron
-
Supplier: GGB
Description: STRUCTURE Self-Aligning Bearing Housing CHARACTERISTICS Adjusting bearing for misalignment equalization All-purpose as flange or pedestal bearing, suitable for high loads Self-aligning spheric avoids edge load to the bearing Adjustable
- Housing / Ring Type: 4-Bolt Flange Housing, Pillow / Plummer Block Housing (One-piece)
- Housing Bore / Bearing O.D.: 10 to 100 mm
- Material: Other
-
Supplier: Changzhou Mouette Machinery Co., Ltd.
Description: Pillow Block Bearing Units Stainless Steel Set Screw Locking Because of their versatility and cost-effectiveness, ball bearing units are used in many industrial applications. MOUETTE pillow (Plummer) block ball bearing units consist of an insert bearing mounted in a
- Base to Bore Center Distance: 3.25 inch
- Bearing: Stainless Steel
- Bearing / Housing Features: Plummer Block
- Bearing Type: Ball Bearing
-
Standards and Technical Documents - Designing with rolling bearings. Part 3: special types. -- 82014Supplier: IHS ESDU
Description: . ESDU 82014 considers double row angular contact ball bearings, cylindrical roller bearings with ribs on both rings, multi-row cylindrical roller bearings, split roller bearings, needle roller bearings, high precision bearings, plummer blocks, bearings with housings, take-up
Find Suppliers by Category Top
More Information Top
-
ESDU 97019 A - Equilibrium temperatures in self-contained bearing assemblies (Use of computer program A9719)
Interface between housing and base A standard Joint part is used to represent the interface between the plummer block housing and the base.