-
Supplier: Radwell International
Description: PNEUMATIC MANIFOLD, MANIFOLD BLOCK ASSEMBY. FREE 2 YEAR RADWELL WARRANTY
- Application: Gas
-
Supplier: RS Components, Ltd.
Description: VABM-B10-30E-G34-2 Manifold block
-
Supplier: DME Company
Description: Pneumatic Connectors
- Application: Coolant, Water
-
-
Supplier: Air Logic
Description: The Modular Manifold is designed for instrumentation and industrial applications. The Unique Modular Dovetail design allows the manifold block to be used as an individual unit or assembled into a modular combination of pneumatic components. The Modular Manifold is
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 150 psi
- Temperature Range: 40 to 150 F
-
Supplier: Radwell International
Description: TOOL HOLDER, 50 KG HANDLING LOAD, 2XG 1/8 INCH PNEUMATIC CONNECTION, GEN III, WITH PNEUMATIC MANIFOLD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Festo Corporation
Description: manifold block MHA2-PR10-3-M5 for manifold block valves MHA2-...-HC/TC Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for
- Application: General Purpose, Pneumatic (Compressed Air)
-
Supplier: Clippard
Description: 4-Station Block Needle Valve
- Supply Ports: 1
- Outlet Ports: 3
- Size: #10-32
- Body Material: Aluminum
-
Supplier: IMI Bimba
Description: Dual Air Manifolds feature two separate manifolds in one block enabling two independent flow paths (vacuum and pressure) to be plumbed at the same location. Two through 5-station manifolds are available for installation convenience. Port sizes include: 1/8 NPT (F), ¼ NPT
- Supply Ports: 2
- Outlet Ports: 2 to 5
- Body Material: Aluminum
- Application: Gas, General Purpose, Pneumatic (Compressed Air)
-
Supplier: Pneumadyne, Inc.
Description: Two separate manifolds in one block, Two independent flow paths (ie: pressure one side-vacuum on the other), Aluminum with black anodizing for corrosion resistance and appearance, Mounting versatility
- Supply Ports: 2
- Outlet Ports: 3 to 6
- Maximum Pressure: 1,000 psi
- Temperature Range: -10 to 200 F
-
Supplier: Pneumadyne, Inc.
Description: Two separate manifolds in one block, Two independent flow paths (ie: pressure one side-vacuum on the other), Aluminum with black anodizing for corrosion resistance and appearance, Mounting versatility
- Supply Ports: 2
- Outlet Ports: 5 to 10
- Maximum Pressure: 1,000 psi
- Temperature Range: -10 to 200 F
-
Supplier: Pneumadyne, Inc.
Description: Two separate manifolds in one block, Two independent flow paths (ie: pressure one side-vacuum on the other), Aluminum with black anodizing for corrosion resistance and appearance, Mounting versatility
- Supply Ports: 2
- Outlet Ports: 2 to 4
- Maximum Pressure: 1,000 psi
- Temperature Range: -10 to 200 F
-
Supplier: Radwell International
Description: PNEUMATIC REGULATOR, MK8 SERIES, 1/4" PORTS, DUAL PRESSURE, 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK MOUNT, PLUG-IN RECEPTACLE, NPTF, TERMINAL BLOCK IN MOUNTING. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Valve Type: Plug Valves
- Actuation: Pneumatic
- Features: Regulator (general)
-
Supplier: Radwell International
Description: PNEUMATIC MANIFOLD BLOCK ASSEMBLY, WIRING TYPE: DOUBLE WIRING, AIR SUPPLY PORT SIZE: 1/4". FREE 2 YEAR RADWELL WARRANTY
-
Supplier: CEJN Industrial Corporation
Description: block. The nipples are also included in therange for use when double shut-off is required.Series 961 is suitable for a variety of applications such as transferpresses, tool-changing systems, pneumatic connections on palletizingequipment, plastic injection molding machines, robotics and
- Features: Brass/Bronze, Pneumatic Fitting
- Fitting Type: Coupling, Hose Fitting, Nipple, Quick Coupler
- Connection Type: Threaded
-
Supplier: IMI Bimba
Description: Pneumadyne’s black anodized aluminum Terminal Blocks feature at tee configuration for the distribution of fluids or gases to multiple locations within a fluid handling circuit. For plumbing and installation convenience, four, six, eight and 10-station Terminal Blocks are available with
- Outlet Ports: 4 to 8
- Size: #10-32
- Body Material: Aluminum
- Application: Gas, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Water
-
Supplier: Pneumadyne, Inc.
Description: Union configuration, Three available port options 10-32, 1/8 NPT (F), 1/4 NPT (F), 4 to 10 stations, Aluminum with black anodizing for corrosion resistance and appearance
- Supply Ports: 6
- Outlet Ports: 6
- Maximum Pressure: 1,000 psi
- Temperature Range: -10 to 200 F
-
Supplier: Carr Lane Manufacturing Co.
Description: of clamping and unclamping position. The block-type version shown here provides many mounting options, including side mounting, using either standard fittings or manifold mounting.
- Clamping Force: 41 to 407 lbs
- Clamp type: Hook / Swing Clamp
- Application: Metalworking
- Actuation: Pneumatic
-
Supplier: Rogers Machinery Company, Inc.
Description: Welded manifold construction to eliminate leaks ASME coded vessels-full penetration welds (with backing rings), 1/16" corrosion allowance and two-part epoxy finish Modular Electronic Controller (MEC) with AMLOC® energy management Aquadex® moisture indicator Pre-mounted prefilter and
- Dryer Technology: Desiccant
-
Supplier: Festo Corporation
Description: Directly actuated poppet valve Fast-switching valve: switching times down to 2 ms Direct mounting, individual sub-base, manifold assembly Manifold block for 2 ... 10 pneumatic valves
- Pressure Rating: -13.053393 to 116.03016 psi
- Media Temperature: 140 to 23 F
- Power: 24 volts
- Media: Air, Compressed Air
-
Supplier: SAE International
Description: sandwich block between the cylinder head and the production intake manifold. A Yuchai 6A six-cylinder 7.25 litre diesel engine used on city buses in China has been modelled as an air hybrid engine and analysed using Ricardo's WAVE engine simulation software. The results show that for a
-
Supplier: Festo Corporation
Description: Directly actuated poppet valve Miniature valve: width dimension 10 mm Switching times down to 4 ms Sub-base valve Manifold block for 2 ... 10 pneumatic valves Use as a pilot valve UL certification; same connections and cables as for VUVG
- Operating / Bake-out Temperature: 23 to 122 F
-
Industrial Valves - Solenoid Valve, 5 port, 2 posit single,24VDC, ind light, surge suppr -- 70070810Supplier: Allied Electronics, Inc.
Description: The multi-pin connectors replace the wiring inside the manifold blocks and provides flexibility in modifying the manifold configuration. Simple Cassette Style “Plug and Play” Manifold Bases Snap Together to Allow You to Configure Your Own Manifold Manifold
-
Supplier: Allied Electronics, Inc.
Description: The multi-pin connectors replace the wiring inside the manifold blocks and provides flexibility in modifying the manifold configuration. Simple Cassette Style “Plug and Play” Manifold Bases Snap Together to Allow You to Configure Your Own Manifold Manifold
-
Supplier: Allied Electronics, Inc.
Description: Solenoid Valve with 3-Position Closed Center Actuation Type The multi-pin connectors replace the wiring inside the manifold blocks and provides flexibility in modifying the manifold configuration. Simple Cassette Style “Plug and Play” Manifold Bases Snap Together to Allow
-
Supplier: Festo Corporation
Description: vertical pressure shut-off plate VABF-S1-1-L1D1-C For valve terminal VTSA, standard port pattern to 5599-1, 5599-2, for mounting between manifold sub-base and valve, supply pressure of the terminal is blocked. Width=42 mm, Based on the standard=ISO 5599-1, Assembly position=Any,
-
Supplier: Uson, L.P.
Description: enclosure utilizing standard manifold blocks for easy installation and service, making it a superb choice for a leak or flow tester.
- Software: Application Software Included
- Local Interface: Computer Interface, Digital Front Panel
- Display Type: Digital Readouts, Video Display Terminal
- Leak Test Method: Mass Flow, Pressure Differential / Decay
-
Supplier: Air Compressors Direct
Description: Put Your Air Compressor To Work All Around Your Workshop •Air distribution system is affordable and easy to install •No special tools required; add this Outlet Kit to the System Kit Mount This Outlet Kit Wherever You Need Compressed Air •Professional looking aluminum block •Ported on top and
-
Supplier: Air Compressors Direct
Description: your shop or garage, even on the outside of the house! •Professional looking aluminum blocks are ported top and back •Allows wall, ceiling, or hidden mount possibilities •Uses 1/4" NPT to attach your quick release air coupling •Outlets include a water vapor drain valve to prolong tool life
-
Supplier: Richardson RFPD
Description: The rugged ceramic transducer is available in side port, top port,and manifold mount and can measure absolute, gage,differential, or compound pressure from 1 to 150psi. The 1/8”barbed pressure ports mate securely with 3/32” ID tubing. Features PSI Pressure Ranges PCB Mountable High Level
- Measurement Type: Absolute, Compound, Differential, Gauge
- Device Category: Transducer
-
Supplier: Uson, L.P.
Description: innovation and leadership engineered into the most fundamental of machines. It has a small footprint for convenience, but it makes a massive impression. The Raptor includes an update to our core test pneumatics. This version of the rugged duty, long-life Stallion Manifold block
- Local Interface: Computer Interface, Digital Front Panel
- Leak Test Method: Pressure Differential / Decay
- Features: Self-calibrating, Timer
- Computer Interface Options: Serial Interface
-
Supplier: Wisconsin Oven Corporation
Description: continuous operation, the equipment, push or indexing time, and dwell time can be designed to provide a constant flow of parts for your production. Indexing ovens are very common in aluminum processing, for both solution heat treat and aging. Baskets of pistons, manifolds, engine
- Application: Aging, Heat Treating
- Atmosphere: Air / Oxidizing
- External: Continuous (Convey, Shuttle)
- Features: Logging / Recorder Options, Other
-
Supplier: Caterpillar Oil & Gas
Description: oil change interval Over 80 Years of Engine Manufacturing Experience Over 60 years of natural gas engine production Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. - Cast engine blocks, heads, cylinder liners, and flywheel housings
- Horse Power: 255 to 400 HP
- Displacement: 18.009368896022288 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: FIPA Inc.
Description: Construction of vacuum systems by means of simple installation of push-in fittings or quick fittings Material: Aluminum
- Supply Ports: 2
- Outlet Ports: 4 to 8
- Size: 1/2", 1/4", 1/8", 3/8"
- Body Material: Aluminum
-
Supplier: IMI Norgren
Description: All Fixed Length Vacuum Manifolds and modules are designed and manufactured to meet specific customer application requirements for new or existing equipment. VMF manifolds offer designers the freedom and flexibility to create the most efficient and economic vacuum manifold
- Valve Power: 24 VDC
- Body Material: Aluminum
- General: Integral Manifold Valves, Parallel
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
indicator that the purge is activated as well as preventing any air leaks into the enclosure from outside. A safety vent was added to vent the enclosure to atmosphere if the pressure inside the enclosure reaches 20” H20. This could happen if for some reason the purge vent becomes blocked or (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc.
More Information Top
-
Bendix Model NT-D1 turbine power control valve actuator qualification testing. Summary report
It is recommended that the TPCV actuator servovalve gear- motor arrangement be modified in a breadboard approach to eliminate the manifold block and gear motor pneumatic supply tubes, thereby increasing the servo system stiffness.
-
http://dspace.mit.edu/bitstream/handle/1721.1/33490/30770298-MIT.pdf?sequence=2
The third building block is the reactant gas injection manifold , consisting of a series of pneumatic valves in a closed packed arrangement to eliminate extra tube lengths, and positioned right before the reactor (upstream).
-
Tutorial 20: flow meters: part 2 - Part 20 in a series of tutorials in instrumentation and measurement
Figure 3 shows the following: (top) an orifice flow meter, with flange taps, the manifold valve block (with three manual valves), and the flow meter’s pneumatic transmitter (3–15 psi); (middle) a close-up of the meter; and (bottom) the orifice in the …
-
Pneumatic Valves and Actuators Report - 3 Vols - 2013
Pneumatic valves which are not sold specifically for use in a collective block , manifold or terminal.
-
The Migration of Electronic Controls Down to the Device Level Decentralizes and Distributes Control Intelligence In Pneumatic Systems
CONVENTIONAL PNEUMATIC VALVES - The conventional form of valve manifold consists of discrete-wired solenoid valves mounted to either a rail or block manifold or on individual sub-bases bolted together.
-
Compressors: How to Achieve High Reliability & Availability > Reciprocating Compressor Maintenance
Safety equipment includes pin fault indicators in each outlet from the distribution block , a pneumatic or electric shutdown switch in the event of lubricant flow failures, and a rupture disc in the lubricator collector manifold .
Indicates content that may require registration and/or purchase.