-
Supplier: Force Control Industries, Inc.
Description: and wire. The brake can be coupled, flange mounted, or connected through gear, belt, or chain drive. A major advantage for Positorq brakes is Oil Shear Technology. Oil Shear Technology provides smooth engagement, higher heat dissipation, negligible wear on friction discs, bearings, and
- Torque Rating: 50 to 180,000 Ft-lbs
- Speed: 3,600 rpm
- Diameter: 59 inch
- Mounting: Flange
-
Supplier: Force Control Industries, Inc.
Description: designed to be connected to the load by coupling or chain or belt drive. Six standard sizes are available with torque ratings up to 1800 Lb. Ft. The Positorq series of tension brakes can also be furnished as stopping brakes with torque ratings up to 200,000 Lb. Ft. These brakes can be
- Torque Rating: 50 to 2,076 Ft-lbs
- Speed: 3,600 rpm
- Maximum Pressure: 80 psi
- Diameter: 17.5 inch
-
Supplier: Hannay Reels
Description: available. Standard outlet: Flanged riser with 1-1/2" female NPT threads. Inlet, riser and hub assembly are steel. Stainless steel or aluminum available consult factory. Optional auto chain tensioner available consult factory. Pressures to 600 psi (41 bar). Temperatures from -30° F to
- Maximum Pressure: 600 psi
- Hose / Cable Length: 170 to 250 ft
- Core Diameter: 10.5 to 15.5 inch
- Hose / Cable Outside Diameter: 1.81 to 2.56 inch
-
-
Description: development of tension-spoked wheels, indirect drives (employing levers, pulleys, chains, and chainwheels), and pneumatic tires. The authors examine the further development of the bicycle for such specific purposes as racing, portability, and all-terrain use; and they describe the
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Maximum Tension Rating: 112.4 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Supplier: RS Components, Ltd.
Description: RS Chain Tensioner, DIN Code 16B-1, 420N
- Application: Chain
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: In addition, we also offer OEM products. Simply send us a drawing or sample or template and we'll provide you with a free quotation. E-mail:export@power-transmissions.com
- Application: Belt, Chain
- Adjustment: Fixed
- Contact: Pulley, Sprocket
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: In addition, we also offer OEM products. Simply send us a drawing or sample or template and we'll provide you with a free quotation. E-mail:export@power-transmissions.com
- Maximum Tension Rating: 16.1856 to 526.032 lbs
- Application: Belt, Chain
- Adjustment: Fixed
- Contact: Pulley
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Maximum Tension Rating: 112.4 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Supplier: Imao-Fixtureworks
Description: Features Available with pressed-in ball bearing These idle sprockets use a contact sealed type of bearing that can work in dusty environments.
- Maximum Tension Rating: 211.312 to 519.288 lbs
- Application: Chain
- Contact: Sprocket
-
Supplier: Imao-Fixtureworks
Description: Features Can be used as driven rollers in chain drive applications. Ball bearing is locked by a retaining ring.
- Maximum Tension Rating: 44.96 to 519.288 lbs
- Application: Chain
- Contact: Pulley
-
Supplier: Imao-Fixtureworks
Description: Features The spring allows automatically adjusting chain or belt slack amount in operation. Provides high tension. Can be installed in both horizontal and vertical positions. Allows easy tensioning.
- Maximum Tension Rating: 7.868 to 48.332 lbs
- Application: Belt, Chain
- Contact: Guide Only
- Adjustment: Spring Loaded
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Maximum Tension Rating: 40.464 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Maximum Tension Rating: 17.984 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Supplier: Imao-Fixtureworks
Description: Features Available with pressed-in ball bearing
- Maximum Tension Rating: 211.312 to 519.288 lbs
- Application: Chain
- Contact: Sprocket
-
Supplier: Fenner Drives
Description: Ideal for use with roller chain idler sprockets
- Maximum Tension Rating: 100 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Gradations indicating the swivel range and a marking recess serve as mounting aids. A few application examples: Spring-loaded wheel suspensions and sprung seats in the vehicle construction industry, vibration-dampening of measuring instruments, tensioning of belts and chains in drives, as
- Maximum Tension Rating: 67.44 lbs
- Application: Chain
- Adjustment: Spring Loaded
- Contact: Sprocket
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Gradations indicating the swivel range and a marking recess serve as mounting aids. A few application examples: Spring-loaded wheel suspensions and sprung seats in the vehicle construction industry, vibration-dampening of measuring instruments, tensioning of belts and chains in drives, as
- Maximum Tension Rating: 1,011.6 lbs
- Application: Chain
- Contact: Guide Only
- Adjustment: Tension Ring
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: All dimensions are nominal values and for reference only
- Application: Chain
-
Supplier: Renold Jeffrey
Description: capability for higher chain speeds. The diagram below shows the tensioning force of a ROLL-RING® chain tensioner with its individual allocations of tensioning forces and their resulting effects. Benefits The ROLL-RING® chain tensioner provides cost effective, time
- Application: Chain
- Adjustment: Tension Ring
-
Supplier: Lovejoy, Inc.
Description: Cost effective, low maintenance solution Constant torque results in higher belt or chain life Constant pressure results in dampened vibrations Standard range of sizes, plus many custom options and accessories RunRight® Tensioner Technology Among the many applications for RunRight
- Maximum Tension Rating: 3.4 to 994.2 lbs
- Application: Belt, Chain
- Adjustment: Manual
- Contact: Pulley, Sprocket
Find Suppliers by Category Top
More Information Top
-
Manual mechanical engineering
1 oil sucking basket 2 oil pump 3 oil relief valve 4 thermostat in the filter housing 5 oil filter insert 6 bypass valve 7 air oil cooler 9 chain tensioners 10 camshaft wheel-outlet 11 camshaft-outlet 12 camshaft wheel-inlets …
-
Manual mechanical engineering
1 oil sucking basket 2 oil pump 3 oil relief valve 4 thermostat in the filter housing 5 oil filter insert 6 bypass valve 7 air oil cooler 9 chain tensioners 10 camshaft wheel-outlet 11 camshaft-outlet 12 camshaft wheel-inlets …
-
ACRES: A Fully Automated, Versatile System for Depainting Off-Airframe Components
A bidirectional chain tensioner was utilized to allow for safe rotation in either direction and a pneumatic control system limited the rotational speed to 2 revolutions per minute.
-
Heidrun TLP Titanium Drilling Riser System
Due to the weight reduction achieved using titanium for this application, a direct tensioner system using eight hydro- pneumatic cylinders was installed in the drilling rig module as compared to the indirect chain type tensioners used on other TLPs.
-
Textbook of the entomology
… principle 438f Bates'sche mimicry 511,567, 568f building bee 38 abdominal brushes 471 abdominal feet 415,859 abdominal ganglien chain 411 abdominal marks 205f … … leg coordination 239 leg air bag 171 combating 643f, 655, 664 - the freeze tensioner in Canada 674 of …
Indicates content that may require registration and/or purchase.