-
Supplier: Montalvo Corporation
Description: large diameter rolls of a thin material, such as lighter grades of paper, films and/or foils. Features Provides manual control of cylinders on multiple range brakes Available with 1, 2, 3, or 4 switches Analog Readout Gauge Easy Installation & Operation Compatible with applications utilizing
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Type: DC Voltage Input
- Interface: Knobs / Switches / Meter
-
Supplier: Aries Engineering Co., Inc.
Description: tooling reduces noise and vibration, extending tooling service life. A wide range of press options, such as LVLT (Low Voltage Linear Transducers), load cells, pressure transducers, stroke limiters, Touch Screen HMI Press controls and tooling-ready bolsters, provide a complete assembly
- Capacity / Operating Force: 1 to 50 tons
- Pressure: 30 to 100 psi
- Stroke: 0.5 to 6 inch
- Stroke Speed: 1,079.9999999999977 in/min
-
Supplier: Dixon Automatic Tool, Inc.
Description: Strokes up to 6 inches and forces up to 9 tons are standard. Other forces and strokes are available. When required, a load cell may be added to verify and record that the proper press force was applied.
- Capacity / Operating Force: 9 tons
- Stroke: 6 inch
- Technology: Air / Pneumatic, Hydraulic
- Automation / Control: Automatic / Indexing
-
-
Supplier: Marposs Corp
Description: DESCRIPTION With battery cells loaded in the Leak Test vacuum chamber, should there be a leak the system can generate vaporization of the solvents and extract them from the cell, as well as quantify the extent of the leak using a suitable mass spectrometer version. The Leak B-Tracer is
-
Supplier: SPIROL
Description: 13849-1 Installation Verification: • Full stroke sensor confirms cylinder reached preset installation elevation • Sensors verify part installation at all locations To operate the machine, load the component(s) and the Compression Limiter(s) over the fixture locating post(s).
- Capacity / Operating Force: 0.5 to 1 tons
- Frame & Head Type: Bench Mounted
- Operation: Insertion or Press Fitting
Find Suppliers by Category Top
Featured Products Top
-
GC2000 series guided cylinders outperform conventional non-rotating cylinders and is designed for short stroke, limited space applications where a cylinder is needed that guides and supports its own load. GC2000 series cylinders are designed for both torsion and direct side load (read more)
Browse Air Cylinders Datasheets for Compact Automation -
its unique design and operating principle catered to specific needs. Strain gauge load cells are commonly used for industrial weighing systems, while hydraulic load cells excel in material testing, employing hydraulic pressure to measure force or weight. Pneumatic load cells utilize compressed air or (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
Powerful and precise, rodless pneumatic cylinders are changing industrial automation. A rodless pneumatic cylinder delivers precise load movement along an axis, offering guidance and support. These flexible components use air power, making them an efficient and often preferred choice over (read more)
Browse Datasheets for Branham, W.C. Inc. -
was through the integration of standard off-the-shelf load cells. However, the standard load cell integration was not always clean and simple. Significant alterations could be required to the existing structure in service or under test to accommodate the load cells. These alterations at times (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
Oil drilling equipment Vacuum components and systems Cryogenic components and systems Cylinder head fire seals Lightweight flanges and joints with low bolting loads High pressures to 50,000 psid and extreme temperatures range from -320°F to 1300°F Click Here to for more info (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
power into the Stack, the final quality of the product must be guaranteed through dedicated testing applications. The OCV Test Bench is designed and conceived to carry out performance tests on fuel cell stacks. It consists in letting the DUT off (no external load is (read more)
Browse Fuel Cell and Solar Test Equipment Datasheets for Marposs Corp -
APPLICATIONS Automotive – Transmissions, truck brake caliper,king pin Industrial – Agricultural machinery, earth-movers, textile machinery, pneumatic equipment, mechanical handling and (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
applicable to a wide range of drive units and offer a new dimension of reliability and cost effectiveness. The long cylinder-style sensors detect the position of magnets fitted to pneumatic drives. The wide selection of cable lengths makes customer assembly unnecessary and speeds-up installation (read more)
Browse Proximity Sensors Datasheets for Festo Corporation -
When two pneumatic cylinders act via the piston rack on a shaft with pinion, the result is a simple, powerful rotary motion. Depending on the piston surface and pressure, substantial force can be introduced to the shaft. The disadvantage of this approach is that gases are compressible, meaning (read more)
Browse DC Motor Drives Datasheets for FAULHABER MICROMO -
clean-out, while support legs provide 48” clearance beneath the discharge valve for downstream material handling. A load cell system rated for 4,000 lbs. supports accurate batch weighing and process monitoring. Operator controls include start/stop functionality, variable speed adjustment (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
More Information Top
-
Industrial Instrumentation and Control Systems
pneumatic cylinder load cell slide .
-
Progress in Structures
Main components of the apparatus compose of pneumatic cylinder , load cell , and concrete wall as presented in Figure 1.
-
Active supports and force optimization for the MMT primary mirror
The actuators are push-pull, consisting of two opposed pneumatic cylinders with load cells for feedback.
-
Investigation of low-force high-frequency activities on the development of carpal-tunnel syndrome.
The flexor tendons were loaded using pneumatic cylinders while load cells were used to measure tendon force both distal and proximal to the carpal tunnel.
-
Active optics and force optimization for the first 8.4-m LBT mirror
Each actuator is push-pull, containing two opposed pneumatic cylinders with load cells .
-
Primary mirror system for the first Magellan telescope
The actuators are push-pull, consisting of two opposed pneumatic cylinders with load cells for feedback.
-
Development of a low-cost, rapid-cycle hot embossing system for microscale parts
Finally, off-the shelf components were used where possible ( load cell , pneumatic cylinder , electronic control equipment) to take advantage of established technologies and equipment already in the market.
-
Experiment for Attaching Force of a Suction Fan on Various Concrete Wall Surfaces
The test apparatus consisted of a fan motor, a pneumatic cylinder , a load cell , and sensors for vacuum pressure and a rotating speed of the fan.
-
Experiment for attaching performance of a fan and vacuum pad on grooved vertical concrete walls
The test apparatuses consisted of a pneumatic cylinder , a load cell , and sensors for vacuum pressure.
-
Characterization of thermally degraded energetic materials
The experiment shown in Fig. 10 ended due to a violent cookoff, severely damaging the pistons, the cell, the load cell , the pneumatic cylinder and the plate that contacted the LVDT.
Indicates content that may require registration and/or purchase.