Products/Services for Pneumatic Guillotine Cable Cutter

  • Wire, Cable, and Connector Tools-Image
    Wire, Cable, and Connector Tools - (860 companies)
    Wire, cable and connector tools are used to assemble and install wires, cables and connectors. There are many different types of products. Categories include tool kits, cable tie guns, crimpers, cutters or scissors, connector extractors, pin...
  • Pipe and Tube Cutters-Image
    Pipe and Tube Cutters - (169 companies)
    ...pneumatically, or hydraulically powered. The type of cutter used depends on the material, diameter, and thickness of the pipe or tube. Applications. Pipe and tube cutters are frequently used: to create custom piping systems both for residential and commercial...
  •  
    Pneumatic Fittings - (221 companies)
    Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems. Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) systems...
  • Presses (metalworking)-Image
    Presses (metalworking) - (518 companies)
    ...or sheet materials such as woven cloth, non-woven textiles or rubber sheeting. Clicker presses and rotary die cutter are designed for die cutting operations. Forming machines are used to form or bend metal sheets and plates. Shop presses are suitable...
  • Pneumatic Tools-Image
    Pneumatic Tools - (291 companies)
    Pneumatic tools are powered by the flow and pressure of a compressed gas. Typically, these hand-held power tools use compressed air or compressed carbon dioxide that is stored in small canisters for portability. Pneumatic tools have a higher power...
  •  
    Angle Cutters - (42 companies)
    Angle cutters are milling cutters with the cutting face angled with respect to the axis of rotation. There are many types of angle cutters. Examples include single angle cutters and double angle cutters. Single angle cutters are those which have...
  •  
    Pneumatic Lubricators - (149 companies)
    Pneumatic lubricators in compressed air lines atomize oil into aerosol form for injection into the air stream to lubricate downstream pneumatic tools, cylinders, motors, and valves. Pneumatic lubricators are used in compressed air lines to atomize...
  •  
    Cable Assemblies - (2597 companies)
    Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end. How to Select Cable Assemblies. Cable assemblies are collections of wires or cables banded or bound in a single unit with connectors...
  •  
    Cable Ties - (726 companies)
    Cable ties hold groups of cables together for support and ease of maintenance. Cable ties, also known as a zip-tie or tie-wrap, hold groups of cables together for support and ease of maintenance. Cable ties often come in a variety of colors...
  •  
    Fly Cutters - (27 companies)
    Fly cutters are rotary tools that use one or more single-point tools for plane surfacing. The fly cutter is a single-point cutting tool similar to a lathe tool mounted in a special holder. Types of Fly Cutters. There are many types of fly cutters...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Journal of Jet Propulsion > Explosive Destructors and Functional Devices
    …functions can be most efficiently driven by explosive action as contrasted to hydraulic, pneumatic , or electric meth .... These include: guillotine choppers; electrical components such as disconnects and relays; pullers, thrusters, and rotators, including releases .... A typical guillotine cutter is this Prima- cord-actuated type (Fig. 4). .... Guillotine chopper for severing combination bundles of fuel and hydraulic lines, electrical cables , etc.
  • Irradiation Processing Department monthly record report, August 1958
    guillotine . .... _wturn stroke of the pneumatic piston to grip and pull a split process tube frc=nthe reactor. .... Evaluation of the instruments is dependent on installation of relaying " cable at _ Reactor in turn … rib removing device for use in ruptured fuel element removal which employs a cutter powered by an…
  • Radiation and Environmental Safety in North-West Russia
    Guillotine cutter use allowed to improve envi- ronmental situation and to decrease total emissions of hazardous substances into atmosphere by 30%. .... surface grinding using manual pneumatic tool – respiration zone contains particles of abrasive and machined metal, which .... 3.1.4 Calculation of hazardous substances emission rate from the site of cables processing .
  • Vitreous
    Additionally, the transition from electrodynamic actuators to the more efficient pneumatic actuators resulted in a dramatic reduction in the weight and size of cutters [12]. .... reducing the pressure waves created during the opening and closing phases of the guillotine by prolonging these … technol- ogy has evolved from the use of incandescent lamps to fiber-optic cables with high-intensity…
  • Handbook of Pyrotechnics
    …connect the explosive trains to the SM-SLA umbilical disconnect and to the LM- SLA guillotine device. .... covery and landing systems are: thrusters for cover ejection, drogue mortars, reefing line cutters , shaped charges and .... PYRO CABLE CUTTER. .... The wing disconnect fitting, combining a structural assembly with a pneumatic system, is shown in int1ation condition.
  • DECISION ANALYSIS SCIENCE MODELING FOR APPLICATION AND FIELDING SELECTION APPLIED TO EQUIPMENT DISMANTLEMENT TECHNOLOGIES
    Pneumatic Cut off. .... Guillotine Saw. .... The Cutter . .... power supply-5 to 10 yrs, cable - 5 yrs, .
  • States > Ohio > State > Regulations > 4123 - Bureau of Workers' Compensation > 1 - Division of Safety and Hygiene > [OAC 4123:1-13] 013 - Rubber and Plastic In...
    …near each end of the face of the rolls, there shall be a cable or wire center .... (B) Rubber and plastic cutters . .... (2) Manually fed guillotine bale cutters. .... or accessories, they shall be set with compression springs and released by electrical, pneumatic , or mechanical means.
  • Electrical control of dangerous machinery and processes. Part 2: Electrically interlocked guards on machines
    Power presses, drop stamps, relief- stamping presses, hydraulic and pneumatic presses, bending brakes and revolution presses. .... Metal-, rubber- and paper-cutting guillotines , trimmers and per- forators. .... Letterpress printing machines, paper and cardboard cutters and similar adaptations.. .... signals are also so balanced that they fall to "danger" if the control cable (steel rope) breaks.