-
Supplier: Radwell International
Description: ELECTRIC ACTUATOR, SERIES 75, 120 VAC, SIZE 10, WITH HEATER/THERMOSTAT, 100% DUTY CYCLE. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: Mi-T-M Corporation
Description: Kerosene Forced Air Portable Heaters Frame: Rugged steel body · Extension cord wrap · Powder coated hood and fuel tank · Powder coated steel handles for easy lifting · 13-inch pneumatic tires · Spare parts storage system (located on back of unit) · Fuel drain plug Burner Head: Clamped
- Maximum Air Flow: 240 to 3,000 SCFM
- Heating Capacity: 20.517 to 175.86 kW
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Features: Forced Air Heater, Space Heater
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Designed to provide enclosed electronic, pneumatic, hydraulic and mechanical equipment with protection from low temperatures, condensation and corrosion. The PTC (Positive Temperature Coefficient) heater unit maintains a stable temperature environment within enclosures,
- Heater Type: Enclosure Heater
-
-
Description: Nor-Cal elastomer sealed pneumatic valves have a vacuum range of 1x10-9 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance. Viton seals are standard, other elastomers are available upon request.
- Port Size / OD: 0.375 to 4 inch
- Operating / Bake-out Temperature: 302 to 399.2 F
- Port Flange & Seal Type: ANSI ASA, Conflat®, ISO
- Type: Angle Valve
-
Supplier: ProSonix Corporation
Description: The ProSonix® Direct Steam Injection heater is designed for water heating, difficult to pump slurries such as pulp stock, wastewater sludge, mineral slurries, and other aggressive fluids. ProSonix® unique method of direct steam injection utilizes internally modulated steam control via an
- Heater Type: Inline Heater, Steam Injection Heater, Water Heater
- Features: Other, Process Waters
- Sleeve (Sheath) Material: Stainless Steel, Steel
-
Supplier: Radwell International
Description: FITTING,HEATER HOSE, STEEL, ZINC PLATED, 1/2 INCH, 3/4 INCH, HOSE BARB, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY
- Connection Type: Barbed
-
Supplier: ProSonix Corporation
Description: difficult to pump slurries. Fibrous slurries such as pulp stock and biomass. Anaerobic digestion of municipal wastewater, animal by-products and biogas production. Mining & mineral processing applications. The ProSonix® I-Series Direct Steam Injection heater’s unique method of direct steam
- Heater Type: Inline Heater, Steam Injection Heater, Water Heater
- Features: Other, Process Waters
- Sleeve (Sheath) Material: Stainless Steel, Steel
-
Description: Working temperature range:-50℃~+120℃/250℃▼medium:Water,Antifreeze solution▼standard:HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:diverting coolants, connecting cooling system
- Pressure Rating: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum (if applicable): 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Aerospace / Aircraft, Automotive, Cryogenic, Food Processing / Beverage, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Sanitary, Water
-
Description: The simple, robust design of ball valves provides high reliability vacuum line isolation in dirty applications. The pneumatic / spring operated ball valve is ideal for difficult-to-reach areas and also provides fail-safe function to the vacuum system. The standard configuration is
- Port Size / OD: 0.75 to 2 inch
- Operating / Bake-out Temperature: 302 F
- Type: Ball Valve
- Valve Seat Seal: Elastomeric Seal / O-ring, None
-
Description: The simple, robust design of ball valves provides high reliability vacuum line isolation in dirty applications. The pneumatic / spring operated ball valve is ideal for difficult-to-reach areas and also provides fail-safe function to the vacuum system. The standard configuration is
- Port Size / OD: 0.75 to 2 inch
- Operating / Bake-out Temperature: 302 F
- Type: Ball Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Description: Nor-Cal copper sealed pneumatic gate valves have a vacuum range of 1x10-10 Torr. Nor-Cal gate valves have a slim profile, shorting the gas path. Nor-Cal gate valves are electropolished inside and out to improve corrosion resistance.
- Operating / Bake-out Temperature: 392 F
- Port Flange & Seal Type: Conflat®
- Valve Seat Seal: Elastomeric Seal / O-ring, Metal Seal
- Type: Gate Valve
-
Supplier: Techsil Limited
Description: The tec™ 6100 is an extremely robust pneumatic glue gun, made for industrial use! Its twin heater units, which totals 500w, ensures the flow of glue from this gun is enough to meet the needs of the most demanding applications. The tec™ 6100 offers a melt rate 4.1kg per hour. Weight
- Application: Adhesive / Silicone
- Dispensed From: Glue Stick
- Dispensing Equipment Type: Hot Melt / Dispense
-
Supplier: Rogers Machinery Company, Inc.
Description: spaced heaters within the desiccant bed that ensure complete, even heating. Designed for continuous or intermittent service, the DEA is also utilized in specialty gas drying such as carbon dioxide in breweries, nitrogen for chemical padding, and hydrogen drying. Features Energy costs are
- Dryer Technology: Desiccant
-
Supplier: Alpine Technical Services
Description: this innovative product provides a safety shower that is fully compliant with ANSI Z358.1 2009 standards for safety showers and eyewashes. This Pneumatic/Electric model includes an effective Class 1 Division 2-rated electric immersion heater to maintain the temperature of the water in
- Number of Dispensers: 1
- Type: Drench Shower, Eye Wash
- Features: Portable, Self-Contained
-
Supplier: Techsil Limited
Description: The tec™ 6100 is a high output 43mm pneumatic hot melt glue gun. An extremely powerful tool with a highly efficient heater housing and 500 watt power, capable of dispensing up to 4.1 kilos of molten hotmelt per hour. This tool is ideal for even the most demanding of applications. The
- Application: Adhesive / Silicone
- Dispensed From: Glue Stick
- Dispensing Equipment Type: Hot Melt / Dispense
-
Supplier: Radwell International
Description: HEATER COIL, OVERLOAD, HEATER ELEMENT, 72.8 - 92.7AMP, 45MM, 3 TERMINALS, TOP AND SIDE MOUNTED AUXILIARY CONTACTS, SOLID-STATE AND PNEUMATIC TIMERS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Armstrong International
Description: Special dampers, controlled by a pneumatic actuator connected to a temperature sensor, adjust the leaving-air temperature by channeling the appropriate volume of entering air across the heating coils and allowing the remaining air to pass through by-pass channels. As entering air temperature
- Maximum Operating Temperature: 400 F
- Maximum Operating (Sheath) Temperature: 400 F
- Heater Type: Air Heater, Inline Heater
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: ProSonix Corporation
Description: Technology - The PSX J-Series Steam Injection heater utilizes our PSX Radial Multiport Jet Diffuser with variable-area steam Jet Diffuser. Our internally modulated design assures smooth and stable operation. Internally Modulated Steam Control accurately meters the mass flow of steam via
- Heater Type: Inline Heater, Steam Injection Heater, Water Heater
- Features: Other, Process Waters
- Sleeve (Sheath) Material: Stainless Steel, Steel
-
Supplier: Inductotherm Group
Description: interface Pneumatic controls (optional) Standard process monitoring package
- Heating Capacity: 50 to 800 kW
- Output Power: 50 to 800 kW
- Output Frequency: 3 to 200 kHz
- Features: Annealing / Heat Treating
-
Supplier: Inductotherm Group
Description: machine Enclosed water cooling and quench recirculation system with filtration for quieter operation Common machine base User friendly controls simplify set-up, changeover and trouble-shooting, includes PLC with industrial computer operator interface Pneumatic controls (optional) Standard
- Heating Capacity: 50 to 800 kW
- Output Power: 50 to 800 kW
- Output Frequency: 3 to 200 kHz
- Features: Annealing / Heat Treating
-
Supplier: Inductotherm Group
Description: Accessories: Hydraulic lift table Infrared temperature control Data archival recipe management Pneumatic coil shuttle options Optional stand alone water/chiller system
- Output Frequency: 60 to 150 kHz
- Applications: Annealing / Heat Treating
- Features: Electric
- Heater Type: Induction Heater
-
Supplier: Inductotherm Group
Description: coil around the joint area. For larger pipe diameters, it supports pneumatic automated operation. Offshore Clam Coils Features Pre & Post Weld Heat Treatment The coil is designed to heat the butt joint to the appropriate temperature over a narrow band during operation – reducing the HAZ (Heat
- Features: Annealing / Heat Treating
- Heater Type: Induction Heater
-
Supplier: ProSonix Corporation
Description: ProSonix® PSX-38 Lab Jet Cooker Direct Steam Injection heater is designed for Pilot Lab starch cooking applications. The ProSonixTM unique method of direct steam injection utilizes internal steam modulation via an integral Pneumatic Actuator to accurately deliver the appropriate mass
- Features: Other
- Sleeve (Sheath) Material: Stainless Steel
- Heater Type: Steam Injection Heater
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Industries need muscle to control process valves, dampers and feed mechanisms accurately and in response to a demand signal. Emerson’s Rosemount Analytical pneumatic power positioners have been satisfying these exacting control requirements for many years in countless applications. The
- Operating Pressure Range: 45 to 120 psi
- Maximum Torque: 4,800 In-lbs
- Operating Temperature: 0 to 140 F
- Torque: 4,800 In-lbs
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Industry needs muscle to control process valves, dampers and feed mechanisms accurately and in response to a demand signal. Emerson’s Rosemount Analytical pneumatic power positioners have been satisfying these exacting control requirements for many years in countless applications where
- Operating Pressure Range: 45 to 120 psi
- Maximum Torque: 2,880 In-lbs
- Shaft / Table Axial Load Capacity: 45 lbs
- Operating Temperature: 0 to 140 F
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Industry needs muscle to control process valves, dampers and feed mechanisms accurately and in response to a demand signal. Emerson’s Rosemount Analytical pneumatic power positioners have been satisfying these exacting control requirements for many years in countless applications – from steel
- Operating Pressure Range: 45 to 120 psi
- Maximum Torque: 55,200 In-lbs
- Operating Temperature: 0 to 140 F
- Torque: 55,200 In-lbs
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Industry needs muscle to control process valves, dampers and feed mechanisms accurately and in response to a demand signal. Emerson’s Rosemount Analytical pneumatic power positioners have been satisfying these exacting control requirements for many years in countless applications – from steel
- Operating Pressure Range: 45 to 120 psi
- Shaft / Table Axial Load Capacity: 500 lbs
- Operating Temperature: 0 to 140 F
- Features: Position Feedback
-
Supplier: Bell & Gossett, a xylem brand
Description: A complete line of efficient heat exchangers • OC and OF (straight tube) heat exchanger • TS tank suction heater • TCW and TCS tank heaters • CHX/CHXS compact heat exchangers • WU and SU heat exchangers • Diamondback heat exchangers • Honeycomb™ brazed plate heat exchanger • MEA liquid
- Temperature Range: 1,000 F
- Technology: Air-Cooled, Shell and Tube
- Application / Industry: Chemical Processing, Domestic Water Use, Food and Beverage Processing, HVAC, Hydraulic, Pneumatic
- Connection Options: Flange, NPT, Tubular / Tube Fitting
-
Supplier: Carlisle
Description: Name: Non-Atomized heated LEL Gel-Coat System Part Number: 215-650-25HSF Gun: Century LEL Gel Coat Gun Pump: Binks Unison Tank: No tank Typical Application: Cart Mounted, extremely rugged production system Gel: 12:1 Market: Marine Tub & Shower
- Power Source: Air / Pneumatic
- Options / Components: Applicator / Gun, Pump / Compressor
- Mounting: Cart / Handtruck
- Features: Integral Heater, Spray / Atomization (Wet Coating)
-
Supplier: CIRCOR Energy
Description: Features 360° Limit Switch Adjustability ISO 5211 Mounting, F03, F05 and F07 Hardened Steel Gearing 75% Duty Cycle @ 105°F Manual Override Standard Permanently Lubricated Gears and Bearings 120VAC, 220VAC, 12VAC, 24VAC, 24VDC, 12VDC Extra Switch, Heaters/ Thermostats Available
- Actuator Torque: 400 to 2,000 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 120 to 230 volts
- Operating Temperature: 150 F
-
Supplier: JST Manufacturing, Inc.
Description: walls, insulated and contained with an outer shroud. The heating element in the double wall housing is N2 purge. Inline heaters are recommended for large, high temperature baths that require a fast heat up time. Basic Features Temperature Range 40º C- 120º C +/- .5º. Sidewall heaters
-
Supplier: Higher Power Supplies, Inc.
Description: Euro-Heat Diesel Fired Hot Box 120V (rated to 3,000 PSI @ 5.0 GPM) *This picture is a representation only. Add hot water cleaning economically! Portable water heater add-on for existing cold water pressure washers. Quick Connect to cold water washer, supply fuel and Euro-Heat for hot water
- Water Jet Pressure: 3,000 psi
- Water Flow: 300 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
-
Supplier: Carver, Inc.
Description: 12 Ton Clamping Force 1000 Pound Transfer Force 6” x 6” Heated Platens Electric Cartridge Heaters Digital Heat Control Two Hand Anti-Tie Down Operation of Transfer Cylinder Safety Shields for Clamp and Transfer Areas This benchtop transfer press is based on the industry standard Model C. The
- Clamping Force: 12 tons
- Stroke: 5.1 inch
- Daylight / Opening: 6 inch
- Machine Type: Compression Molding
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: drive part of the valve is completely separated from the medium by means of special PTFE bellows. This valve has been specifically developed for applications that require continuous adjustment of the flow rate. For example the flow through an instant flash heater can easily be regulated for
- Valve Size: 0.393701 inch
- Pressure Rating: 0 to 145.0377 psi
- Number of Ports/Ways: 2
- Media Temperature: 176 F
Find Suppliers by Category Top
Featured Products Top
-
electric actuators with NEMA 4, 4X techno-polymer housing, two extra limit switches, a heater and thermostat, torque limiter and a 75% duty cycle motor. Dual voltage and manual override are standard. CSA-approved. Pneumatic actuation is also available. Valbia (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Bonomi lug style rubber-lined butterfly valves along with a Valbia pneumatic or electric actuator, a 125# cast iron tee, and linkage assemblies. They are delivered fully assembled and, like all Bonomi valves, they are 100% tested before shipping. They are designated as either MEN501S Series (electric (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
and quiet operation. Models include: Valbia VBM electric actuators with NEMA 4 die-cast aluminum housing, raised position indicator, two extra limit switches, a heater and thermostat, ½” conduit connections and a 75% duty cycle motor. Valbia VB (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
Bonomi Introduces NSF-Approved Lead-Free Three-Way Brass Ball Valve Packages with Electric or Pneumatic Actuators Bonomi‘s new range of lead-free, three-way, direct mount brass ball valve packages come with a choice of four factory-installed electric or pneumatic actuators. The (read more)
Browse Diverter Valves Datasheets for Bonomi North America, Inc. -
, including a NEMA 4, 4X die-cast aluminum housing, raised position indicator, two extra limit switches, a heater and thermostat, ½” conduit connections and a 75% duty cycle motor. The aluminum body is polyester powder coated to protect it against environmental elements. The gear train (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
in site) to energized a set of gears, operating any type of valve. Pneumatic or hydraulic actuators: using either a rack & pinion or a scotch yoke device for moving a rotary valve. They are other types of valve and damper actuators that use a combination of (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
any type of valve. Pneumatic or hydraulic actuators: using either a rack & pinion or a scotch yoke device for moving a rotary valve. They are other types of valve and damper actuators that use a combination of existing motors and gears, but most applications are (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
availability in site) to energized a set of gears, operating any type of valve. Pneumatic or hydraulic actuators: using either a rack & pinion or a scotch yoke device for moving a rotary valve. They are other types of valve and damper actuators that use a combination of (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
chimneys and air-handling equipment for the HVAC industry. These actuators can be equipped with either an AC or DC voltage electric motor capable of delivering a wide range of torques for automated and responsive valve positioning without the complexity and cost of a pneumatic supply. Their (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
of delivering a wide range of torques for automated and responsive valve positioning without the complexity and cost of a pneumatic supply. Their compact design and relatively light weight are ideal for situations where installation space is limited, enabling additional clearance for alternative (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Room climate technique
136 D1.4.2.1 large room- air heater .
-
House technique
Further, the 120 serve °-C-heating particularly there where heating shows both radiators and air heaters e.g. by workshops in connection with office spaces or homes.
-
Technical development of buildings
1 heavy-duty heat pump 2 suction systems for cold air 3 air heaters 4 floor heating (emphasizing core activation .
-
Dubbel
- 4.2.8 air heaters , -kühler M59.
-
Dubbel
- 4.2.9 air heaters , -kühler M58.
-
Dubbel
- 2.4.2 air heaters , -kühler.
-
On the path to zero emission building
Abb. 4.21 stand air heaters according to [1].
-
A Spezialtroekenschrank to drying and developing of Papierchromatogrammen
Drying cabinet in the cut 1 folding covers, 2 safety valve, 3 thermostat, 4 thermometers 6, 5 tteizungstr ~ tger, diverting valve with too mid exhaust air pipe, 7 Umwiilzventilator St.ahlblech 8 air heaters , 9 rock wool as W ~ irmeisolation …
-
Practical control technique
22.1.2 temperature control of an air heater .................................................
Indicates content that may require registration and/or purchase.